-
Supplier: Ewellix
Description: of the carriage (block) with double lip seal Equal load sharing in all four main load directions The roller profile rail guides in the LLU series from Ewellix are ideally suited for industrial use, e.g. in conjunction with machining tools or the automation sector, plastic
- Guide / Rail Information: Linear Motion Guide
-
Supplier: Ewellix
Description: and are equipped with a plastic cage that serves as a ball restraint system. The LWRB range is also offered by Ewellix with an ACSM series cage constraint guide which ensures that the ball unit remains in the required position.
- Guide / Rail Information: Linear Motion Guide
- Precision Grade: Yes
-
Supplier: Ewellix
Description: carriage as standard Equal load carrying capacity with top rigidity Rails with dual reference sides Low roughness on the rail surface The profiled rail guides of the LLT series from Ewellix ensure a uniform load capacity in all main load directions. They are
- Guide / Rail Information: Linear Motion Guide
-
-
Supplier: igus® inc.
Description: Compact linear guide carriage for rugged use (no clearance adjustment) Slim design, the same dimensions as conventional recirculating ball bearing systems The plastic gliding elements made of iglide® J are fixed in the lid and are therefore undetachable Suitable for DryLin® T
- Bearing / Rail Assembly: Yes
- Bearing Housing: Rectangular
- Bearing Length: 3.31 inch
- Bearing Type: Linear Motion Guide
-
Supplier: DigiKey
Description: GUIDE RAIL PLASTIC 160X2MM
- Guide Mounting: Press-in Card Guide
- Length: 6.3 inch
-
Supplier: DigiKey
Description: GUIDE RAIL PLASTIC 220X2MM
- Guide Mounting: Press-in Card Guide
- Length: 8.66 inch
-
Supplier: DigiKey
Description: GUIDE RAIL PLASTIC SCREW 160X2MM
- Guide Mounting: Screw Attach Card Guide
- Length: 6.3 inch
-
Supplier: DigiKey
Description: GUIDE RAIL PLASTIC SCREW 220X2MM
- Guide Mounting: Screw Attach Card Guide
- Length: 8.66 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Specify SC type for use with Snap Cover DOUBLE PLUS®. Use standard plastic return guide. All dimensions are nominal values and for reference only
- Guide / Rail Material: Polymer / Plastic
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Specify SC type for use with Snap Cover DOUBLE PLUS®.
- Guide / Rail Material: Polymer / Plastic
-
Description: Guide Rail, For 2 Module Rack, 1000mm long, 16.8mm Channel Width, 3.6mm Channel Height. Material- Extruded Flexible Nylon.
- Guide / Rail Material: Polymer / Plastic
- Guide Width or Diameter: 0.8110 inch
- Guide Length: 39.37 inch
-
Description: Guide Rail, For 0.8 Module Rack, 1000mm long, 8mm Channel Width, 2.1mm Channel Height. Material- Extruded Flexible Nylon.
- Guide / Rail Material: Polymer / Plastic
- Guide Width or Diameter: 0.4331 inch
- Guide Length: 39.37 inch
-
Description: Guide Rail, For 1 Module Rack, 1000mm long, 9.8mm Channel Width, 2.3mm Channel Height. Material- Extruded Flexible Nylon.
- Guide / Rail Material: Polymer / Plastic
- Guide Width or Diameter: 0.5157 inch
- Guide Length: 39.37 inch
-
Description: Guide Rail, For 1.5 Module Rack, 1000mm long, 12.3mm Channel Width, 3.2mm Channel Height. Material- Extruded Flexible Nylon.
- Guide / Rail Material: Polymer / Plastic
- Guide Width or Diameter: 0.6339 inch
- Guide Length: 39.37 inch
-
Supplier: RS Components, Ltd.
Description: Lateral guide holders can be equipped with clamping levers to facilitate adjustment. Material: Lever - die-cast zinc coated with black plastic, screws - steel, galvanized and black-chrome plated Component Type = Clamping Lever Diameter = 6 mm Length = 25mm
-
Supplier: RS Components, Ltd.
Description: Lateral guide holders can be equipped with clamping levers to facilitate adjustment. Material: Lever - die-cast zinc coated with black plastic, screws - steel, galvanized and black-chrome plated Component Type = Clamping Lever Diameter = 6 mm Length = 40mm
-
Supplier: Fluoro-Plastics, Inc.
Description: Fluoro-Plastics/Surf Technologies stocks standard guide rail shapes: cover bar, chain guide, snap-ons, half rounds, and j legs in various sizes for applications where temperatures exceed 180 deg. F. All shapes are extruded from granular PTFE, which is the toughest kind of PTFE
- Function & Thickness: Abrasion / Sliding Wear
- Material: Fluoropolymer, Plastic, Other
- Thickness: 0.1250 to 2 inch
-
Supplier: igus® inc.
Description: DryLin® W guide rails made of aluminum with a significantly reduced dead weight through machined recesses. Sizes 0630, 1040 and 1080 Self-lubricating, quiet and light standard length from stock Matching housing bearing and carriage made of plastic, aluminum, zinc die cast or
- Guide / Rail Material: Aluminum
- Guide Width or Diameter: 1.18 to 3.15 inch
- Guide Length: 19.69 to 39.37 inch
-
Supplier: igus® inc.
Description: Slide carriage with manual clamp for simple locking functions. Slide carriage with manually adjustable clearance Maintenance-free, dry operation Corrosion resistant Hard-anodized aluminum rails Standard bore pattern symmetrical C5 = C6
- Bearing / Rail Assembly: Yes
- Bearing Housing: Rectangular
- Bearing Length: 157 inch
- Bearing Type: Linear Motion Guide
-
Supplier: Imao-Fixtureworks
Description: Features Use as rollers for sliding doors or carriers. Medium-duty Use RLR Rails For Guide Rollers for this product (to be ordered separately). Hardened-steel guide rollers are wear-resistant and prevent damage from intrusion of foreign matter such as chips.
- Features: Grooved
- Length/Width: 0.4724 to 1.1 inch
- Material: Plastic, Stainless Steel, Steel
- Roll Diameter: 0.8661 to 2.01 inch
-
Supplier: BNB INT. Co., Ltd.
Description: its low friction factor, wear, and impact resistance on equipment such as guide rails, chain guides, chain conveyors, and rollers of return machines. Advantages It has the best impact and wear resistance among plastics. It is nontoxic, so it is safe to contact food
- Bearing Type: Radial Ball Bearing, Single Row
-
Supplier: Bosch Rexroth Corporation
Description: /s and accelerations up to 500 m/s² for greater throughput - Five sizes and six block styles available for design flexibility - One guide rail profile for all runner block styles providing simplicity of design - All
- Carriage Load: 6204 lbs
- Rated Speed: 197 in/sec
-
Supplier: Accuride International, Inc.
Description: the perfect clearance or preload. Adjust the clearance/tension between the sliding elements and rail by Allen wrench. Auto-Adjust, for when you want constant preload force for the life of your system. Internal springs maintain constant and consistent tension between sliding elements and
- Bearing Features and Options: Adjustable Preload
- Bearing Housing: Rectangular
- Bearing Type: Linear Motion Guide
- Dynamic Load Capacity: 899 lbs
-
Supplier: Jet Edge
Description: truck that is free running or mechanically coupled by an axle. Two steel wheels located in each truck assembly ride the machined top surface of the linear rails. A pair of side-guide rollers at each end of the master drive truck straddle the rail contacting the machined sides
- Carrier Fluid / Abrasive Feed: Wet / Water
- Features: Automatic / CNC Controlled, Multiple Heads / Nozzles?
- Machine Mounting: Floor / Skid
- Machine Type: Abrasive Water Jet Cutter
-
Supplier: IKO International, Inc.
Description: Our Low Decibel Linear Way E compact rolling guides enable smooth and quiet motion by incorporating plastic separators that eliminate contact between balls. Slide units come in three shapes, two flange types for different mounting options and a block style with narrow width. Low
- Additional Material Specifications: Corrosion Resistant
- Guide / Bearing Assembly: Yes
- Guide / Rail Features and Options: Clean Room Use, Pre-drilled Holes
- Guide / Rail Information: Linear Motion Guide
-
Supplier: OKW Enclosures, Inc.
Description: Versatile standard DIN rail enclosures Our RAILTEC B series of plastic enclosures provides fast and simple mounting on to standard DIN EN 60715 TH35 rails. six sizes (2 to 12 modules wide) according to DIN 43880, unit 1; four sizes (2, 4, 6 & 9 modules wide) with
- Depth: 1.22 to 4.49 inch
- Features: Flame Retardant, RoHS Compliant
- Length / Height: 3.23 to 3.54 inch
- Material: ABS, Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details). ABS Versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use
- Depth: 1.6 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
- Length / Height: 2.6 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details). ABS Versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use
- Depth: 2.4 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
- Length / Height: 6.3 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details). ABS Versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use
- Depth: 3.5 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
- Length / Height: 4.7 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details). ABS Versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use
- Depth: 3.5 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
- Length / Height: 7.1 inch
-
Supplier: Finder S.p.A. con unico socio
Description: safety of machines and systems according to EN 13849-1 For railway applications; plastic materials compliant with fire and smoke specifications according to EN 45545; mechanical and climatic characteristics according to EN 61373 and EN 50155 Versions for DC and AC power supplies – 24 and 110
- Maximum DC Switching Power: 0.8000 watts
- Maximum DC Switching Voltage: 14.4 volts
- Normally Open (NO): 4
- Operating Temperature: -40 to 158 F
-
Supplier: Finder S.p.A. con unico socio
Description: 13849-1 For railway applications; plastic materials compliant with fire and smoke specifications according to EN 45545; mechanical and climatic characteristics according to EN 61373 and EN 50155 Versions with DC and AC power supply 24 and 110 V DC versions with extended operating range (0.7…
- Maximum AC Switching Power: 1.2 VA
- Maximum AC Switching Voltage: 138 volts
- Normally Open (NO): 1
- Operating Temperature: -40 to 158 F
-
Supplier: Tri-Tronics Company, Inc.
Description: Housing Type: DIN Rail Optical Block: Type F5, Plastic Fiberoptics Adapter for use with a wide variety of plastic fiberoptic light guides for both the proximity and opposed sensing modes. LED Light Source
- Operating Distance: 2 inch
- Operating Temperature: -40 to 158 F
- Output: Current
-
Supplier: Tri-Tronics Company, Inc.
Description: . Housing Type: DIN Rail Optical Block: Type F5, Plastic Fiberoptics Adapter for use with a wide variety of plastic fiberoptic light guides for both the proximity and opposed sensing modes. LED Light Source
- Operating Distance: 9 inch
- Operating Temperature: -40 to 158 F
- Output: Current
- Power Requirements: DC Powered
-
Supplier: U.S. Plastic Corporation
Description: slightly better than virgin product, while it also maintains the very low coefficient of friction of UHMW. For non-food applications this should be your UHMW material of choice. This product is used extensively for chain guides, wear rail, chutes liners, truck liners, hopper liner
Find Suppliers by Category Top
Featured Products Top
-
Back Splashes, Trim, & Tables Bushings, Bearings, & Insulators Chain/Belt Guides & Guide Rails Cutting Boards Food & Beverage Filling Lines Refrigerators (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Laird Plastics, Inc. -
and track is wiped away naturally. Ball bushings and ball rails use the shaft or rail as the inner race of the bearing, making them susceptible to contamination failure. 440c stainless steel guide rollers and track are also available for corrosive environments FAST (read more)
Browse Datasheets for Modern Linear Incorporated -
Linear guide rollers are based on the design of radial ball bearings. The load carrying balls travel in a circular path and are retained and separated from one another. Current ball bushing and ball rail linear systems have a recirculation path that requires the balls to make a quick change in (read more)
Browse Datasheets for Modern Linear Incorporated -
example of this. Three sizes of wall-mount kit are available in the range of accessories. STEP 2: HOW WILL YOU MOUNT YOUR COMPONENTS? EASE OF ACCESS This is very important for installation and maintenance. PCBs that slide in and out on guide rails are faster to install (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
create gaps between the guide and mounting surface (read more)
Browse Datasheets for Modern Linear Incorporated -
Adjustable Linear Guide Roller Bushings incorporate a unique feature designed to (read more)
Browse Datasheets for Modern Linear Incorporated -
EGW - a modular linear guide with rack and pinion drive," says Stefan Niermann, Head of the igus drylin Linear and Drive Technology Business Unit. "Users are no longer limited in the lengths of their travels. They can assemble additional rails at any time - it's almost as simple as putting together (read more)
Browse Linear Bearing Rails Datasheets for igus® inc. -
Modern Linear is pleased to announce a new family of guide rollers for linear motion applications. The Hybrid Roller Assembly (HRA) consists of 3 components; outer tire, radial ball bearing, and inner mounting stud. There are a variety of options for each part that allow for an (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
twice as long as the application’s travel length — because the two rails that contain its rollers move in opposite directions. When the bearing uses plastic cages, however, the stroke length can be longer on a given length of rail because the cage can be shorter for a given load (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
scratches for sliding troughs, guide rails, and feed hoppers. The PTFE tape product series are smooth, with good anti-stick properties, chemical corrosion resistance, high-temperature resistance, and excellent insulation. The main characteristics are as follows:P0213 PTFE (read more)
Browse Industrial Tapes Datasheets for Shenzhen You-San Technology Co., Ltd.
More Information Top
-
upe - offers from upe manufacturers, suppliers, exporters & wholesalers
Specialized in OEM Custom Uhmw-PE Upe HDPE Plastic Guide Rail .
-
Pobco plastics.
Varieties of plastic guide rails and conveyor wear strip profiles are also highlighted.
-
States > West Virginia > State > Regulations > Title 47 - Office of Water Resources > [47 WVCSR 31] 031 - State Water Pollution Control Revolving Fund Program ...
Interior hardware shall be made of rigid, corrosion-resistant metallic materials (e.g., plastic guide rails are not an approvable design).
-
Paper Pipe Cutter - Paper Pipe Cutter Manufacturers, Suppliers
paper-feeding machine of vacuum adsorption, made of alloy aluminum, light and wear-resisting, with engineering plastic guide rail , equipped with several groups of rolling bearing to reduce the friction between papers...
-
Nondestructive testing methods for 55-gallon, waste storage drums
A plastic guide rail was attached to this specimen to facilitate .
-
SMT connectors for removable small-form-factor transceiver modules
A plastic molded guide rail with a cam mechanism, PCB alignment feature, and an internal metal chassis ground plate that provides two chassis contact springs and six solder-tabsfor attachment.