Products/Services for Plastic Molds Importer
-
Plastic Mold Equipment Design and Fabrication - (78 companies)Plastic mold equipment design and plastic mold equipment fabrication services specialize in the design and fabrication of machinery used to create plastic molds, barrels or cylinders, liners, hot runner systems and component, and feeders...
-
Mold Bases and Mold Plates - (85 companies)Mold bases and mold plates are used to support molds and tooling in injection molding, compression molding and resin transfer molding (RTM) processes. Mold bases and mold plates are used to support molds and tooling in injection molding, compression...
-
Plastic Tubing - (597 companies)Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
-
Mold Releases and Release Agents - (257 companies)Mold releases and release agents are film forming lubricating oils, solid lubricants, waxes, fluids or coatings that prevent other materials from sticking or adhering to an underlying surface. Mold releases and release agents are film-forming...
-
Mold Making Services - (1507 companies)...prototype molds. 3D-printed molds are not production molds, but they allow designers and manufacturers to perform inexpensive functional testing without investing in tooling. Challenges in process, part geometry, and choice of plastic can...
-
Plastic Bearings - (153 companies)Plastic bearings are used in wet and corrosive environments, clean environments, areas that are difficult to lubricate, and applications that require non-magnetic bearings. Video credit: igus (R) inc. / CC BY-SA 4.0. Materials. They are made from...
-
Radial Ball Bearings - (364 companies)...ribbon design meant for larger bearings carrying high loads. The halves are riveted together and exhibit good inertia and vibration traits. Also guided by the balls, the material is usually stainless steel or carbon steel. A molded plastic cage...
-
Mold Repair Services - (53 companies)...companies have on-site plastic injection mold machines that allow testing of all molds before they are used, after repair or modification, to ensure the mold is correct and the finished parts will meet up to customer's expectations. Some mold repair...
-
Ceramic Bearings - (100 companies)Ceramic hybrid bearings, the most common type of ceramic bearing, are constructed of steel inner and outer rings with ceramic (typically Si3N4) balls in place of steel. Common types of ceramic bearings are angular contact and conrad.
-
Plastic Sheet and Plastic Film - (843 companies)Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions. How to Select Plastic Sheet and Plastic Film. Plastic...
Product News
-
Osborne Industries, Inc.
Mold Building Osborne Industries is an OEM supplier of thermoset plastic parts utilizing Reaction Injection Molding (RIM) and Resin Transfer Molding (RTM) processes. Plastic molding is typically not considered for low volume parts due to high tooling costs. Osborne Industries has overcome this, by successfully developing low-cost composite molds. They begin by using a CNC router to make a precise mold pattern using electronic models. Our skilled craftsmen then build your molds on-site using durable composite... (read more) -
Hangzhou X-mag Inc.
Powder Injection Molded Parts Powder injection molding (PIM) is a molding process that mixes metal or ceramic powder with polymeric binders. This technology combines powder metallurgy and plastic injection molding process and mass-produces metal or ceramic components at low cost. X-Mag offers Powder Injection Molded parts in various materials, including Iron and Cobalt alloys, superalloys, Titanium, Tungsten, and a variety of ceramics. PIM production begins with the combination of an extra-fine metal or ceramic powder... (read more)Browse Industrial Magnets Datasheets for Hangzhou X-mag Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
SUPER-PLAST® Molded Universal Joints SUPER-PLAST (R) molded universal joints offer the best of both worlds: the economy of plastic, and the fastening characteristics of metal-to-metal contact. In addition, they feature lower inertia, greater torsional strength and higher strength-to-weight ratio than all-metal couplings of similar size. Developed for a wide variety of instrumentation applications, these joints have thick-walled molded plastic hubs for a lightweight, durable and economical design. These joints are available single... (read more)Browse Universal Joints Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Atlantic Rubber Company, Inc.
Variety of custom molded rubber products Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts through utilization of transfer compression and injection molding processes. Atlantic Rubber Company is your full service source for high-quality precision rubber and plastic products. Serving the industrial, military, pharmaceutical and commercial markets, we offer expertise in application design, advanced manufacturing procedures... (read more)Browse Grommets Datasheets for Atlantic Rubber Company, Inc. -
Osborne Industries, Inc.
Custom-Molded Thermoset Polymer Processing Osborne has over 20 years of experience molding pDCPD (polydicyclopentadiene) and molds parts using a range of DCPD resins via Reaction Injection Molding (RIM) to meet your most demanding part requirements. We bring technical expertise in DCPD chemistry, a fully equipped and highly trained staff of DCPD specialists, and the skills of dedicated craftsmen to help transform your engineered concept into reality. Limitless design flexibility and high impact resistance and fatigue properties makes... (read more) -
Osborne Industries, Inc.
Plastic Design Guidelines for pDCPD WHAT IS REACTION INJECTION MOLDING?. Reaction injection molding (RIM) is a thermoset plastic molding technique where two liquid reactants - an isocyanate component and a polyol resin mixture - are injected into a metal mold at relatively high temperatures and pressure. The mold is composed of two halves that are separated once the material reaction has taken place inside. Reaction time is typically just minutes long, making for more efficient part production. WHAT IS PLASTIC PRODUCT DESIGN... (read more) -
Shanghai Optics
Polymer Optics / Plastic Optics is available to work with you from design to prototype to full scale production. Molded plastic optics can be produced in as large quantities as needed, and our advanced molding techniques ensure all precision optical components are produced with high consistency in both optical quality and dimensional accuracy. Contact us today for assistance with your custom polymer optics project. (read more)Browse Optical Lenses Datasheets for Shanghai Optics -
General Plastics Manufacturing Co.
MOLDED PARTS ACE COST, DELIVERY AND DETAIL CUSTOM RIGID MOLDED PARTS ACE COST, DELIVERY AND DETAIL REQUIREMENTS. What do munitions storage structures, faux-wood shutters, kayak paddles and fuel floats have in common? They 're all examples of custom rigid molded parts. From ongoing cast part programs to high-volume runs for a discrete application, we 've been providing customers with a fast-cycle, low-cost, highly detailed alternative to machined parts. Molded parts, also known as cast parts, involves using a two-part urethane... (read more) -
Stock Drive Products & Sterling Instrument - SDP/SI
Standard & Custom Metal or Molded Universal Joints SDP/SI offers both metal and molded plastic universal joints in a variety of styles. These universal joints can be made custom with set screws, higher torque ratings and other special options. SDP/SI offers a wide variety of inch and metric small mechanical components for the design engineer and OEM. Standard components can easily be located and purchased in one convenient place, shop online 24/7. The engineer not only meets all his component requirements, but saves valuable time by not having... (read more)Browse Universal Joints Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
E-Z LOK
How to Install Threaded Inserts in Plastic There are numerous applications that call for threaded inserts for plastic. Whether you are working with 3D printing, thermoset plastics or post-fabrication molds, there are several uses for thread inserts to be used in your projects. In this guide, we discuss how to install threaded inserts in plastic. Learn more about the different kinds of plastic inserts to find the right one for your needs. (read more)Browse Threaded Inserts Datasheets for E-Z LOK
Conduct Research
Nestled in rural northern Michigan's U.P., (Wakefield, MI) takes its name very seriously. In just seven short years, the company --what president Mike Zacharias calls a full-service plastic product development firm --has grown from six to 47 people. Primarily serving the automotive, consumer...
-
http://www.wcponline.com/pdf/Martin.pdf
In addition to a new POU sys- tem, combining sediment and carbon fil- ters underneath, the importer showed a new molded plastic water cooler at $129 SRP.
-
http://usitc.gov/publications/701_731/pub3734.pdf
Substitutes listed by purchasers included cast bar and plate; mold plate; extruded plate and bar; series 2000, 5000, and 7000 aluminum plate; composites and plastics ; carbon steel; and stainless steel.25 Three of four responding importers , but no responding producer and .
-
http://dspace.mit.edu/bitstream/handle/1721.1/11367/33215049-MIT.pdf?sequence=2
Unlike most other plastics manufacturs, imports of injection- molded items soared (Table VI.7). … a nonnegligible number of local producers to return to their former role as importers , particularly common in …
-
Modern Plastics Handbook > Plastics Associations
Importers Assn., Plastics Mold Makers Assn., Assn. of .
-
Sell 3Cr2Mo(P20, 1.2311, PDS-3)Plastic mould steel plate/flat bar
… company is specialized in the domestic and imported special steel, die steel, including: plastic die steel, hot … As a authorized large dealer of Shanghai Baosteel, TISCO steel, BUDEUNS, Daido steel, Hitachi metal, ASSAB, Shichuan Pangang steel, Foshan City mould steel, Liaoning Yingkou steel and so on … … great relationships with more than 20 foreign importers in different countries of …
-
http://usitc.gov/publications/701_731/pub3961.pdf
… products for different end uses: sintered ferrite, plain paper, premium coated paper, injection molded ferrite, static cling … Eight importers reported substitutes including other permanent magnets, ceramic, alnico, neodymium iron boron, samarium cobalt, bonded neodymium iron boron, lower magnetic strength flexible magnets at a really low cost, velcro, felt, static cling, plastics , vinyl car wraps, reusable adhesives, glues, paint, clips …
-
Federal Register > Wednesday, December 5, 2012 > [77 FR 72205] Testing and Labeling Pertaining to Product Certification Regarding Representative Samples for Pe...
Under the final rule, the manufacturer or importer must be able to provide a basis for why … For example, if a manufacturer injection molded an item using plastic pellets from the same lot or batch, the manufacturer would be assured that, with respect to the chemical tests, the plastic items were homogeneous.
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 59] National Volatile Organic Compound E...
Adhesion promoter means a coating designed to facilitate the bonding of a primer or topcoat on surfaces such as trim moldings , door locks, and door sills, where sanding is impracticable, and on plastic parts and the edges of sanded areas. … as a reducer or thinner, hardener, additive, etc., recommended (by its manufacturer or importer ) to distributors or …
-
http://usitc.gov/publications/701_731/pub4030.pdf
… products for different end uses: sintered ferrite, plain paper, premium coated paper, injection molded ferrite, static cling … Eight importers reported substitutes including velcro, vinyl, printed magnets, static, adhesives, non-permanent tape, pressure sensitive label … … seven purchasers reported substitutes for raw flexible magnets: hard magnets, pressure sensitive products, plastic , paper, vinyl sticker …
-
Federal Register > Friday, September 11, 1998 > [63 FR 48806] National Volatile Organic Compound Emission Standards for Automobile Refinish Coatings
Adhesion promoter means a coating designed to facilitate the bonding of a primer or topcoat on surfaces such as trim moldings , door locks, and door sills, where sanding is impracticable, and on plastic parts and the edges of sanded areas. … as a reducer or thinner, hardener, additive, etc., recommended (by its manufacturer or importer ) to distributors or …