-
Supplier: Maxi Adhesive Products, Inc.
Description: Polypropylene film, single coated with an acrylic pressure sensitive adhesive.
- Backing: Plastic / Polymer
- Peel Strength / Adhesion: 1.44 lbs/in
- Thickness: 0.0059 inches
- Width: 1 inches
-
Supplier: Budnick Converting, Inc.
Description: tesa® 4088 strapping tape has a tensilized polypropylene backing with a rubber resin adhesive. The adhesive has high shear resistance good initial tack to a wide range of substrates. Impact strength allows give-and-take without snapping. Available colors: Black
- Adhesive: Specialty / Other
- Backing: Plastic / Polymer
- Peel Strength / Adhesion: 2.68 lbs/in
- Thickness: 0.0021 inches
-
Supplier: Budnick Converting, Inc.
Description: 8631 is a high performance tape reinforced with polypropylene mono filaments designed to hold polyethylene bags together during shipping and loading.
- Adhesive: Specialty / Other
- Backing: Plastic / Polymer
- Peel Strength / Adhesion: 4.19 lbs/in
-
-
Supplier: Budnick Converting, Inc.
Description: 51010 is a 5 mil, polypropylene used to reinforce shipping cartons.
- Adhesive: Specialty / Other
- Backing: Plastic / Polymer
- Peel Strength / Adhesion: 4 lbs/in
- Thickness: 0.0050 inches
-
Supplier: Artus Corporation
Description: Artus polypropylene tape for slitter tooling applications provides necessary adhesion when tabbing the ends of slit coils prior to push off. Also used for taping the perimeter of slitter knives to prevent marking of the strip, Artus’s non-filament polypropylene
- Backing: Plastic / Polymer, Specialty / Other
- Peel Strength / Adhesion: 1.94 to 2.88 lbs/in
- Width: 0.3750 to 2 inches
-
Supplier: Budnick Converting, Inc.
Description: tesa 64624 is a 6.7 mil double coated polypropylene tape with a synthetic rubber adhesive. It is typically used for laminating to trims and profiles.
- Adhesive: Specialty / Other
- Backing: Plastic / Polymer
- Peel Strength / Adhesion: 8.56 lbs/in
- Thickness: 0.0067 inches
-
Supplier: Minerallac Company
Description: SEALING TAPE, GENERAL PURPOSE TYPE ACRYLIC SOLVENT MATERIAL 55 YD 2 INCH CLEAR MANUFACTURERS COLOR NAME BACKING MATERIAL LATEX FREE POLYPROPYLENE THICKNESS 2 MIL TEMPERATURE RANGE 0 TO 140 DEG F PACKAGING QUANTITY 6 PER CARTON
- Backing: Plastic / Polymer, Acrylic / Acrylate
- Width: 2 inches
-
Description: Unidirectional Polypropylene Film Backing with Permanent Acrylic Adhesive. Applications Seamless outerwrap for reverse osmosis water filters. Features & Benefits Moisture & abrasion resistant. Easy to unwind. Eliminates the need for
- Adhesive: Acrylic
- Backing: Plastic / Polymer, Specialty / Other
- Peel Strength / Adhesion: 2.81 lbs/in
- Temperature Resistance: -40 to 250 C
-
Description: Conformable and stretch. Transparent to allow for easy inspection of surfaces. Abrasion and moisture resistant. Smooth,easy unwind. Removes cleanly from surfaces - no residue Excellent extreme temperature performance. Product Construction Adhesive: Rubber Backing: Polypropylene Special
- Adhesive: Rubber
- Backing: Plastic / Polymer
- Features: Removable, Other
- Peel Strength / Adhesion: 1.06 lbs/in
-
Supplier: Deviser, Inc.
Description: Poly Strapping Tape is tensilized polypropylene film coated with acrylic adhesive. Typical 90 lb/inch width tensile strength is designed for light-duty strapping and bundling on plastic, metallic or fiberboard surfaces. The balance of tensile strength and holding power, even
- Adhesive: Acrylic
- Backing: Filament, Plastic / Polymer
- Features: Removable
- Peel Strength / Adhesion: 1.88 lbs/in
-
Description: Liner Side Adhesive High Heat Resistant Acrylic Adhesive - High peel and tack values. Good shear properties. Bonds well to many surfaces including molded nylon and polypropylene. 0n-fogging. Common Applications Felt Foam
- Adhesive: Acrylic
- Backing: Paper, Plastic / Polymer, Silicone
- Peel Strength / Adhesion: 4.38 lbs/in
- Temperature Resistance: 93.33 C
-
Description: Liner Side Adhesive High Heat Resistant Acrylic Adhesive - High peel and tack values. Good shear properties. Bonds well to many surfaces including molded nylon and polypropylene. 0n-fogging. Common Applications Gasket materials Mounting
- Adhesive: Acrylic
- Backing: Paper, Plastic / Polymer, Silicone
- Peel Strength / Adhesion: 3.12 lbs/in
- Temperature Resistance: 93.33 C
-
Supplier: L.H. Dottie Company
Description: SEALING TAPE TYPE POLYPROPYLENE MATERIAL 110 YD 2 CLEAR COLOR FAMILY
- Backing: Plastic / Polymer, PET / Polyester
- Width: 2 inches
-
Supplier: Can-Do National Tape
Description: Clear Heavy Duty Carton Sealing Tape. Biaxially Oriented Polypropylene Film (BOPP) with an acrylic adhesive layer. This heavy duty shipping packaging tape is a heavy duty box sealing tape that can withstand harsh handling conditions. Seals seams with one strip,
- Adhesive: Pressure Sensitive (PSA)
- Backing: Fluoropolymer, Plastic / Polymer
- Width: 3 inches
-
Supplier: FLEXcon Company, Inc.
Description: "Greener" down-gauged 1.6 mil hard white polypropylene (BOPP) has excellent surface smoothness, and offers excellent resistance to shrinkage, moisture, humidity and product contents Thinner gauge BOPP is a lower cost alternative to the traditional 2.3 mil polypropylene
-
Supplier: tesa tape, inc.
Description: 4287 is a tensilized polypropylene strapping tape with a natural rubber adhesive system. Exhibits good tensile strength with lowelongation at the same time.
- Adhesive: Rubber
- Backing: Plastic / Polymer, Rubber
- Peel Strength / Adhesion: 3.06 lbs/in
- Thickness: 0.0028 inches
-
Supplier: tesa tape, inc.
Description: 4269 is a premium grade biaxially-oriented polypropylene carton sealing tape with a thick backing and aggressive hot-melt adhesive system. Characteristics include excellent adhesion and shear properties, superior shock and impact resistance, and very g
- Adhesive: Rubber
- Backing: Plastic / Polymer
- Peel Strength / Adhesion: 3.56 lbs/in
- Thickness: 0.0030 inches
-
Supplier: tesa tape, inc.
Description: 4264 is a performance grade, biaxially-oriented polypropylene carton sealing tape. Characteristics include good impact resistance, very good adhesion, and shear resistance on most carton surfaces. Available Colors: Tan, Clear
- Adhesive: Rubber
- Backing: Plastic / Polymer
- Peel Strength / Adhesion: 2.75 lbs/in
- Thickness: 0.0017 inches
-
Supplier: tesa tape, inc.
Description: 4299 is a specially designed tape featuring high tensile strength and a stain resistant adhesive system. It features high tack, high adhesion, and high chemical resistance. It is waterproof and non-toxic. Available Colors: Yellow, Clear.Suitable for ho
- Adhesive: Rubber
- Backing: Plastic / Polymer
- Peel Strength / Adhesion: 4.28 lbs/in
- Thickness: 0.0060 inches
-
Supplier: FLEXcon Company, Inc.
Description: 3.6 mil white polypropylene provides durability for ease of installation and removal Topcoat is specifically designed for digital printing with HP Indigo inks and ensures excellent ink receptivity for sharp, vibrant image quality Optimized for HP Indigo S2000, 5500, and
-
Supplier: Maxi Adhesive Products, Inc.
Description: Standard grade polypropylene carton sealing tape. Manufactured with a natural rubber adhesive.
- Backing: Plastic / Polymer
- Peel Strength / Adhesion: 1.44 lbs/in
- Thickness: 0.0019 inches
- Width: 2 inches
-
Supplier: Accuris
Description: PRESSURE SENSITIVE ADHESIVE POLYPROPYLENE TAPES FOR PACKAGING
-
Supplier: FLEXcon Company, Inc.
Description: "Greener" down-gauged 1.6 mil hard clear polypropylene (BOPP) has excellent surface smoothness, and offers excellent resistance to shrinkage, moisture, humidity and product contents Thinner gauge BOPP is a lower cost alternative to the traditional 2.0 mil polypropylene
-
Supplier: FLEXcon Company, Inc.
Description: "Greener" down-gauged 1.6 mil metalized silver polypropylene (BOPP) has excellent surface smoothness, and offers excellent resistance to shrinkage, moisture, humidity and product contents Thinner gauge BOPP is a lower cost alternative to the traditional 2.0 mil
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this rubber-based adhesive tape? Adheres to most rough or smooth surfaces Lets you mount and hang items in situations that don't allow for nails High-tack, quick setting rubber adhesive is ideal for bonding to low-energy plastics like
-
Supplier: AA Thread Seal Tape, Inc.
Description: 5MIL Overall Thickness Solid Aluminum Foil Core Virgin Clear Polypropylene Film Acid, Alkali, Chemical, and Oil Resistant Direct Burial Rated Printed with Metallic Design for Maximum Visibility Meets the AWPA Color-Code Standard for Identification of Buried Utilities
- Features: Removable
- Type: Non-adhesive
-
Supplier: All-Spec Industries
Description: transparent bi-axially oriented polypropylene film Roll size: 3" x 36 yards Thickness: 7 mil Adhesive: Permanent acrylic Water stability: Excellent Solvent stability: Good Temperature range: -40°F to 176°F Minimum application temperature: 50°F
- Adhesive: Acrylic
- Backing: Plastic / Polymer, PVC / Vinyl
- Features: Permanent
- Temperature Resistance: -40 to 80 C
-
Description: Contains the requirements for polypropylene film tapes with a pressure-sensitive adhesive. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the
-
Supplier: Intertape Polymer Group, Inc.
Description: 1.1 mil high-strength fiberglass reinforced biaxially-oriented polypropylene (BOPP) film backing with an aggressive "solvent-less" pressure-sensitive adhesive. Exhibits high impact strength and adhesion. Provides excellent adhesion and 'stiffness' for L-clip closure applications.
- Adhesive: Pressure Sensitive (PSA)
- Backing: Glass / Fiberglass
- Features: Other
- Thickness: 0.0433 inches
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Description: This is a topcoated hard clear polypropylene film coated with a reworkable permanent pressure sensitive acrylic adhesive and backed with an ultra smooth clear polyester release liner. Release liner has excellent roll tracking properties.
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Fluoropolymer, Plastic / Polymer, Specialty / Other
- Peel Strength / Adhesion: 1.12 to 1.25 lbs/in
- Temperature Resistance: -40 to 80 C
-
Supplier: Infinity Tapes, LLC
Description: Permanent unsupported adhesive transfer tape with tinted blue polyester release Hot melt adhesive provides quick stick bond and holding properties to paper and plastic including a number of low energy surfaces such as high density polyethylene (HDPE) and polypropylene
- Adhesive: Hot Melt / Heat Activated, Rubber
- Features: Permanent
- Peel Strength / Adhesion: 5.94 lbs/in
- Type: Transfer
-
Supplier: Adhesive Applications
Description: R107P is a single-coated, self-wound transparent polypropylene (PP) film coated with a thin layer of a clear rubber adhesive. Despite the low adhesive thickness, the product bonds well to many surfaces and maintains adhesion at low temperatures. The conformable
- Adhesive: Rubber
- Backing: Plastic / Polymer
- Features: Transparent
- Peel Strength / Adhesion: 3.38 lbs/in
-
Description: A general purpose, high tack, high peel adhesive on the liner side and a special foam laminating adhesive on the air side. Designed to provide excellent adhesion to most ether, and ester urethane foams as well as low density sponge rubber and polyethylene foams. The adhesive on
- Adhesive: Rubber
- Backing: Plastic / Polymer, PET / Polyester
- Type: Double-Sided
-
Supplier: Mactac
Description: Mactac's LSE427 Acrylic Adhesive provides robust performance for hard to stick to substrates. LSE427 performs exceptionally well on polypropylene, polyethylene, TPO and many commonly used foam products.
- Adhesive: Specialty / Other
- Backing: Plastic / Polymer, Acrylic / Acrylate
- Type: Transfer
- Width: 54 inches
-
Supplier: NADCO Tapes & Labels, Inc.
Description: . Directional Flow Arrow Tape Applications: Supply Line and Pipe Marking Custom arrow tape can be manufactured using: vinyl, paper, cloth, aluminum and copper foils, polypropylene and PVC films, foam, and many more. NADCO, INC. concentrates on using environmentally friendly
- Backing / Carrier: Plastic / Polymer, Cloth - Woven Fabric
- Type: Adhesive, Single-Sided
Find Suppliers by Category Top
Featured Products Top
-
By replacing traditional mechanical fasteners with adhesive tapes, manufacturers in the automotive industry have increased productivity and decreased costs. Our tape solutions are great for general laminating, bonding and mounting of trim and cladding, LSE materials, and irregular surfaces, and (read more)
Browse Adhesive Tapes Datasheets for Adhesive Applications -
Vibration & acoustic damping for long term device durability Delivered in various formats: kisscut to sheets & roll presentation, die-cut Plain or adhesive-backed for easy peel & stick applications featuring various tapes & adhesives (read more)
Browse Gaskets and Gasketing Datasheets for Boyd -
, braces, etc.) Finishing material – whether you choose a sheet material, like a thin metal or a stone top, or an adhesive varnish, like a flame- and chemical-resistant finish, make sure it meets the specifications for your application. It’s important the finish is smooth (read more)
Browse Modular Framing Systems Datasheets for Lee Engineering, LLC
More Information Top
-
The application of isotope ratio mass spectrometry for discrimination and comparison of adhesive tapes
polypropylene adhesive tape .
-
Behavior of capillary valves in centrifugal microfluidic devices prepared by three-dimensional printing
Hence, the module tops were wet- sanded with fine grit sandpaper around the architecture perimeter, cleaned, and sealed with transparent polypro- pylene adhesive tape (Scotch mailing tape, 3 M).
-
Characterization of polypropylene thin‐film microstrip lines at millimeter and submillimeter wavelengths
Abstract We report on the characteristics of thin‐film microstrip lines with adhesive polypropylene tape as dielectric.
-
Sheathless capillary electrophoresis electrospray ionization‐mass spectrometry interface based on poly(dimethylsiloxane) membrane emitter and thin conducting l...
Polypropylene ad- hesive tape (Scotch eq \o\ac(◦,R), CC1820-Bx-J) was obtained from 3M (St. Paul, MN, USA).
-
A study of separation methods of 178m2 Hf from irradiated ytterbium targets
Transparent polypropylene adhesive tape was used to cover the filter papers including the precipitate.
-
Identification of Carbonates as Additives in Pressure‐Sensitive Adhesive Tape Substrate with Fourier Transform Infrared Spectroscopy (FTIR) and Its Application...
Identification of pressure-sensitive adhesive polypropylene tape .
-
Classification of OPP adhesive tapes according to MALDI mass spectra of adhesives.
Classification of acrylic and rubber-based pressure sensitive adhesives (PSAs) of colorless and transparent oriented polypropylene adhesive tapes distributed in Japan according to matrix-assisted laser desorption/ionization (MALDI) mass spectrum has been studied.
-
Microfluidic devices easily created using an office inkjet printer
Spacers (0.04–0.13 mm thick) made of polypropylene adhesive tape were attached to the longer edges of the upper slides.
-
Deposition of thin cobalt films onto silicon by galvanostatic and potentiostatic techniques
A hydrofluoric acid (HF) resistant polypropylene adhesive tape was used to deter- mine an exposed area of 0.246 cm2 .
-
Rapid analysis of tetracaine for a tape stripping pharmacokinetic study using short‐end capillary electrophoresis
For the purpose of validation and assay calibration, a length of self- adhesive poly- propylene tape (Tesa 404 PV5, Beiersdorf, Hamburg Germany) was cut into 10 samples, each approximately 3 × 2 cm.