-
Supplier: Fosroc Limited
Description: Fosroc Polyurea FLM is a spray-applied, 100% solids, flexible, two-component, rapid curing pure Polyurea system, designed as a floor protective coating. It combines the advantages of seamless, waterproof coating with very long life cycles and high durability.
-
Description: General Polymers 4880 Polyurea Joint Sealant is a two component, high solids, rapid cure polyurea for control joints and cracks. 4880 Polyurea Joint Sealant has a unique combination of hardness and flexibilityy which supports heavy loads while minimizing (reducing) chipping of
- Chemistry: Resin Base / Polymer Binder
- Features: Wear Resistant (Abrasion / Erosion)
- Form: Liquid
- Industry: OEM / Industrial
-
Description: RECOMMENDED USAGE Designed for use as an aliphatic abrasion resistant topcoat for polyurea and epoxy or as a stand alone system over properly prepared substrates of concrete or steel wood in atmospheric exposure. Ideal applications include: Bridge coatings
- Chemistry: Resin Base / Polymer Binder, Other
- Cure / Dry Temperature: 73 F
- Features: Chemical / Oil Resistant, Weather / UV Resistant, Other
- Industry: Marine, OEM / Industrial, Railway, Other
-
-
Description: RECOMMENDED USAGE Designed for use as a repair material for polyurea coatings and linings in immersion and atmospheric applications. Ideally suited for use on systems such as: Tank linings Secondary containment Hopper and tank car linings Waterproof deck coatings Industrial
- Chemistry: Resin Base / Polymer Binder, Rubber / Elastomer Based, Other
- Cure / Dry Temperature: 73 F
- Features: Waterproof / Water Repellant
- Industry: OEM / Industrial, Railway, Other
-
Description: EnviroLastic® AR200 HD is a 100% solids, spray-applied, aromatic polyurea coating and lining system, which exhibits extraordinary toughness and elastomeric performance characteristics. It can be applied at thicknesses of 30-250 mils or greater in multiple passes during a single
- Chemistry: Resin Base / Polymer Binder, Other
- Cure / Dry Temperature: 73 F
- Features: Chemical / Oil Resistant, Waterproof / Water Repellant, Other
- Industry: Marine, OEM / Industrial, Railway, Other
-
Supplier: INVISTA
Description: amine is useful in polyamide resins, hot melt adhesives, polyurethanes and epoxies. It is preferred for epoxy coatings when used as a formulated adduct and is particularly useful in the preparation of concrete sealers, glossy decorative floor coatings, and flexible
- Applications: Adhesives / Sealants
- Function: Catalyst, Initiator
-
Supplier: RDM Industrial Products, Inc.
Description: This long lasting urethane enhanced static dissipative floor finish is the prime defense in ESD environments. With consistent resistance reading of 107-109 Ohms @100 volts, this water based finish is used worldwide to protect electronic devices from damage and to protect
- Chemistry: Water Based
- Features: Anti-Static / ESD Control
- Form: Liquid
- Substrate / Surface: Ceramic / Porcelain, Plastic
-
Supplier: RDM Industrial Products, Inc.
Description: This industry popular finish offers low VOC, high gloss, and static dissipative properties. High abrasion resistance High gloss Non flaking Non slippery Low cost Low tribogeneration generation UL listed No formaldehyde or phthalates Water based Surface resistance (RTT): 107-109 Ohms @100 volts at
- Chemistry: Water Based
- Features: Anti-Static / ESD Control
- Form: Liquid
- Substrate / Surface: Ceramic / Porcelain, Plastic
-
Supplier: RDM Industrial Products, Inc.
Description: Specially formulated to protect conductive/dissipati ve flooring, this finish will lengthen its life. It offers long lasting, high gloss, static dissipative properties. With low a VOC level this product is as safe as it is easy to use. Resistance: 107-109 Ohms/sq. Durable Facilitates dirt removal
- Chemistry: Water Based
- Features: Anti-Static / ESD Control
- Form: Liquid
- Substrate / Surface: Ceramic / Porcelain, Plastic
-
Supplier: Rust-Oleum Corporation
Description: Heavy duty static control floor topping, 3 component epoxy resin polymer
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Flame Retardant / UL 94V-0 Rated
- Form: Liquid
- Industry: Medical / Healthcare, OEM / Industrial
-
Supplier: Rust-Oleum Corporation
Description: Epoxy floor coating system, long term protection, anti-skid surface
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Coverage: 200 to 320 ft²
- Features: Chemical / Oil Resistant
- Form: Liquid
-
Supplier: Rust-Oleum Corporation
Description: Decorative floor system, 3 component, epoxy resin polymer vinyl chip media
- Chemistry: Epoxy, Resin Base / Polymer Binder, Vinyl
- Cure / Dry Temperature: 70 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive
- Form: Liquid
-
Supplier: Fosroc Limited
Description: Dekguard CP is a single component weather resistant impregnation and glaze, based on acrylic copolymer and siloxane. Dekguard CP combines an unique ability to protect against attacks by water, carbon dioxide (CO2) and other chemicals, with an ability to allow water vapour to escape from the
- Type: Coating, Sealer / Surface Sealant
-
Supplier: Fosroc Limited
Description: Nitocote EP403 is a two pack, solvent free, epoxy resin material. It is supplied in pre-measured quantities ready for site mixing and use. The material cures to provide a smooth, tough and resistant finish. It is available in light grey.
- Type: Coating, Sealer / Surface Sealant
-
Supplier: ADSIL Inc.
Description: Tough, skid resistant finish
- Chemistry: Other
- Coverage: 1000 to 1200 ft²
- Form: Liquid
- Industry: OEM / Industrial
-
Supplier: Fosroc Limited
Description: Nitocote SN502 is a single component penetrating silanesiloxane system which penetrates into porous substrates and then reacts to produce a bonded hydrophobic lining to the pores. Although allowing passage of water vapour from the substrate it significantly reduces the absorption of water and water
- Type: Coating
-
Supplier: ADSIL Inc.
Description: Coats smooth, hard tile surfaces
- Chemistry: Inorganic (Ceramic, Conversion, Glaze), Other
- Coverage: 600 ft²
- Cure / Dry Temperature: 60 F
- Features: Chemical / Oil Resistant, Other
-
Supplier: Titebond
Description: abraded using a buffer. Clean the floor thoroughly before applying adhesive. For questions, call Franklin Technical Service at 1-800-347-4583. Cleanup Fresh coatings and tools can be cleaned with mineral spirits. Follow solvent manufacturer's directions when working with
- Substrate / Surface: Concrete / Masonry
- Type: Coating
-
Supplier: Titebond
Description: Titebond® 531 PLUS Concrete Moisture Control System solves the challenges of moisture transfer from concrete subfloors to wood and resilient flooring by reducing the transmission rate of moisture. The system consists of two pre-measured components that are mixed together to form a coating
- Substrate / Surface: Concrete / Masonry
- Type: Coating
-
Supplier: Rust-Oleum Corporation
Description: Heavy duty industrial floor topping, 100% solids copolymer, odorless
- Chemistry: Resin Base / Polymer Binder
- Features: Corrosion Inhibiting / Rust Preventive, Wear Resistant (Abrasion / Erosion)
- Form: Liquid
- Industry: Food and Beverage, OEM / Industrial
-
Supplier: FORREST Technical Coatings
Description: FORREST two-part epoxy coatings provide excellent solvent and corrosion resistance for industrial applications. Ideal for areas where a higher level of performance is required for chemical or solvent exposure.
- Chemistry: Epoxy, Resin Base / Polymer Binder, Solvent Based
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Form: Liquid
- Industry: Machine Tools, OEM / Industrial, Process Equipment
-
Supplier: AGC Chemicals Americas, Inc.
Description: oils, stains and water bead rather than soak into material. When applied, these coatings can keep materials such as fabrics, paper, leather, carpet and uniforms looking new longer. They can also be used in combination with other agents such as starches, paper strengthening agents and fixative
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.)
- Features: Chemical / Oil Resistant, Waterproof / Water Repellant
- Form: Liquid, Other
- Industry: Automotive, Electronics, Food and Beverage, Medical / Healthcare, Other
-
Supplier: Sauereisen, Inc.
Description: The Sauereisen Fast-Trak Glaze Series is a coating system specifically designed to protect concrete, steel or masonry surfaces in the pulp & paper industry. Fast-Trak has the chemical resistance to withstand bleaches, liquors and other corrosive substances that attack unprotected
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Coverage: 160 ft²
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Protective
- Form: Liquid
-
Supplier: Epoxies Etc...
Description: The Deco-Coat Urethane Doming Series are two component, low viscosity polyurethane doming resins. These decorative resin systems are designed for continuous outdoor exposure. They remain crystal clear and resist yellowing.
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Cure / Dry Temperature: 77 F
- Features: Protective, Weather / UV Resistant
- Form: Liquid
-
Supplier: Wacker Chemical Corp.
Description: -levelling excellent primer less adhesion to many substrates free of tin catalyst Application Multipurpose glue and textile coatings, like antislip coating for lingery
- Chemistry: Resin Base / Polymer Binder, Rubber / Elastomer Based, Silicone
- Cure / Dry Temperature: 73.4 F
- Form: Liquid
- Industry: OEM / Industrial
-
Supplier: Sherwin-Williams
Description: . Aerosols With a variety of formulations and finishes, an extensive color palette and a familiar package, our exterior aerosol products will help you complete your project. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Waterproof / Water Repellant
- Form: Aerosol, Liquid
- Substrate / Surface: Concrete / Masonry, Metal, Plastic, Wood
-
Supplier: Coatings For Industry, Inc.
Description: Wearcoat 440-IPC is a high build, 100% solids epoxy floor coating with good chemical resistance properties, zero VOC, extremely low odor and a high resistance to amine blush. Wearcoat 440-IPC in standard colors is typically used as an economical pigmented coating where high
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Coverage: 200 ft²
- Cure / Dry Temperature: 72 F
- Features: Protective
Find Suppliers by Category Top
More Information Top
-
RockSolid Floors® Polyurea Diamond Coat Provides Unmatched Strength And Versatility
PRWEB) - RockSolid Floors® has released their Polyurea Diamond Coat™, the workhorse of their series of One Part Polyurea floor coatings .
-
RockSolid Floors® Polyurea Garage Coat Now Available In Mocha
Citadel Polyurea Coatings®, a leading manufacturer of polyurea floor coatings , evolved over 40 years from a mid-size installation company into the leader in one-day polyurea floor applications.
-
RockSolid Floors® Grey Garage Coat® Now Available At Menards®
Minneapolis, MN (PRWEB) - RockSolid Floors® proudly announces that their RockSolid Polyurea Grey Garage Coat®, the best value among their industry-redefining One Part Polyurea floor coatings , is now available at Menards®.
-
Citadel Polyurea Coatings® Launches Single Component Poly100-SC™
Citadel®, a leading manufacturer of Polyurea floor coatings , evolved over 40 years from a mid-size installation company into the leader in one-day Polyurea floor applications.
-
Citadel Floor Finishing Systems Releases Polyurea 350 Garage Floor Coating System, Increases Productivity And Profits
" Polyurea floor coatings already offer many benefits over epoxy floor paints," says Patrick Ilfrey, president of Citadel Floor Finishing Systems. " .
-
07.20.11 -- A Better Way To Photo Gray
RockSolid Floors Polyurea Diamond Coat Provides Unmatched Strength And Versatility .
-
RUST-OLEUM products - Grainger Industrial Supply
• Polyurea Floor CoatingPolyurea Floor Coating .
-
New Antimicrobial Coating Option Ideal For Ultra-Clean Environments And Public Venues
Citadel Floor Finishing Systems Releases Polyurea 350 Garage Floor Coating System, Increases Productivity And Profits .
-
Grainger.com
• Polyurea Floor CoatingPolyurea Floor Coating .
-
Floor Coatings - Grainger Industrial Supply
• Polyurea Floor CoatingPolyurea Floor Coating .