-
Supplier: Air Compressors Direct
Description: Handy And Portable •Carry a supply of air where you can't take a compressor Fully Assembled •Just fill the tank and you're ready to go Welded On Carry Handle & Brass Manifold •Designed for years of use Equipped With: •Air pressure
-
Supplier: Air Compressors Direct
Description: Handy And Portable •Carry a supply of air where you can't take a compressor Fully Assembled •Just fill the tank and you're ready to go Welded On Carry Handle & Brass Manifold •Designed for years of use Equipped With: •Air pressure
-
Supplier: SC Hydraulic Engineering Corporation
Description: This portable unit weighs only 25 pounds so it can easily be carried from one place to another. Dimensions are 18" wide by 19" high by 15" deep.The power unit includes air controls with gauge and shut-off, protected high pressure gauge, high pressure manifold and bleed valve,
- Cooling Method: None
- Features: Overpressure Protection
- Power Source: Pneumatic Compressor
- Pump Type: Single Stage
-
-
Supplier: Godiva, Ltd.
Description: A self-contained compressed air foam system suitable for retro-fitting into small fire appliances. System comprises of a compressor and drive motor, foam proportioning system and mixing manifold all contained within a rigid frame. Water is supplied from the vehicle or
- Application: Foaming / Gasketing
- Dispense Rate: 450 L/min
- Dispensing Type: Solid Stream
- Type: Dispense Only
-
Supplier: Clippard
Description: ES Manifold, Single-Sided, 8-Station, #10-32
- Application: General Purpose, Pneumatic (Compressed Air)
- Body Material: Aluminum
- Integral Manifold Valves: Yes
- Integral Valve Type: Solenoid
-
Supplier: Clippard
Description: ES Manifold, Single-Sided, 4-Station, #10-32
- Application: General Purpose, Pneumatic (Compressed Air)
- Body Material: Aluminum
- Integral Manifold Valves: Yes
- Integral Valve Type: Solenoid
-
Supplier: Clippard
Description: ES Manifold, Single-Sided, 6-Station, #10-32
- Application: General Purpose, Pneumatic (Compressed Air)
- Body Material: Aluminum
- Integral Manifold Valves: Yes
- Integral Valve Type: Solenoid
-
Supplier: Clippard
Description: Single-sided 4-station manifold EV/ET 4-Valve, Manifold, #10-32
- Application: General Purpose, Pneumatic (Compressed Air)
- Body Material: Aluminum
- Integral Manifold Valves: Yes
- Integral Valve Type: Solenoid
-
Supplier: Carr Lane Manufacturing Co.
Description: These distribution manifolds provide a solid point on the machining fixture to connect the hydraulic hose from a power unit. Install a male Quick Disconnect into one of the ports, to couple with a female Quick Disconnect on the hose. From the manifold, use tubing or Fixture Hose for
- Application: General Purpose, Pneumatic (Compressed Air)
- Body Material: Steel
- Integral Manifold Valves: Yes
- Manifold Circuit Style: Series
-
Supplier: Carr Lane Manufacturing Co.
Description: Lever-type 4-way clamping valves are large, heavy valves that are usually mounted individually rather than series mounted. 4-way valves can be used to control either double-acting or single-acting clamps. These high-quality valves have a zero-leakage double poppet design, with built-in check valves
- Application: General Purpose, Pneumatic (Compressed Air)
- Integral Valve Type: Manual
- Manifold Circuit Style: Series
- Maximum Flow (Liquid): 3.16 GPM
-
Supplier: Carr Lane Manufacturing Co.
Description: These distribution manifolds provide a solid point on the machining fixture to connect the hydraulic hose from a power unit. Install a male Quick Disconnect into one of the ports, to couple with a female Quick Disconnect on the hose. From the manifold, use tubing or Fixture Hose for
- Application: General Purpose, Pneumatic (Compressed Air)
- Body Material: Steel
- Integral Manifold Valves: Yes
- Manifold Circuit Style: Series
-
Supplier: Carr Lane Manufacturing Co.
Description: Extremely compact valve arrangement for double-acting clamps (can also be use for single-acting clamps). Use individual 4-way clamping valves to clamp several workpieces independently with a single power source. These high-quality valves have a zero-leakage poppet design, with a built-in check
- Application: General Purpose, Pneumatic (Compressed Air)
- Integral Valve Type: Manual
- Manifold Circuit Style: Series
- Maximum Flow (Liquid): 2.12 GPM
-
Supplier: RS Components, Ltd.
Description: 4 outlet double sided manifold,G1/4 G1/8 - Pneumatic Adaptors, Fittings & Couplings - Pneumatic Manifold Threaded Fittings
- Application: Pneumatic (Compressed Air)
- Body Material: Aluminum
- Maximum Pressure: 290 psi
- Outlet Ports: 8
-
Supplier: RS Components, Ltd.
Description: The KDM series from SMC are rectangular multi-connectors. This series offers substantial reduction in mounting space and one touch connection / disconnection which reduces labour. Substantial reduction in mounting space. Panel mountable. Suitable for positive pressure and vacuum Manufacturer Series
- Application: Pneumatic (Compressed Air)
- Body Material: Plastic, Other
- Maximum Pressure: 145 psi
- Outlet Ports: 10
-
Supplier: RS Components, Ltd.
Description: Single sided manifolds to be used for the distribution of compressed air. A wide range of threads and outlets are available. Manufacturer Series = 3311 Number of Outlet Ports = 4 Outlet Port = G 1/4 Female Number of Inlet Ports = 1 Inlet Port = G 3/8 Female Material
- Application: Pneumatic (Compressed Air)
- Body Material: Aluminum
- Maximum Pressure: 290 psi
- Outlet Ports: 4
-
Supplier: RS Components, Ltd.
Description: The DMK series from SMC are multi-connectors with one-touch fittings. These connectors provide quick and easy installation and removal of multiple tubing when connecting to a panel device. Applicable to nylon, soft nylon, and polyurethane tubes. Reduced installation time. Secure tube connection. 6 &
- Application: Pneumatic (Compressed Air)
- Body Material: Plastic, Stainless Steel, Other
- Maximum Pressure: 145 psi
- Outlet Ports: 12
-
Supplier: Festo Corporation
Description: manifold block VABM-B10-20S-N14-10- P3 Grid dimension=22 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=922 g
- Application: General Purpose, Pneumatic (Compressed Air)
- Port Type: NPT
-
Supplier: Festo Corporation
Description: manifold sub-base VABV-S4-1HS-G14-2T1 For valve terminal VTSA-F, ISO plug-in. Size=26 mm, CE mark (see declaration of conformity)=to EU directive low-voltage devices, Corrosion resistance classification CRC=0 - No corrosion stress, Product weight=634 g, Materials note=Conforms to RoHS
- Application: General Purpose, Pneumatic (Compressed Air)
-
Supplier: Festo Corporation
Description: manifold block CPE18-PRS-3/8-2-NPT For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=2, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi
- Application: General Purpose, Pneumatic (Compressed Air)
- Maximum Pressure: -13 to 145 psi
- Port Size: 3/8"
- Port Type: NPT
-
Supplier: Festo Corporation
Description: sub-base VMPAL-AP-10-T1-RV Width=10 mm, Width=10,7 mm, Length=107,3 mm, Grid dimension=10,7 mm, Pressure zone separation=Duct 1
- Application: General Purpose, Pneumatic (Compressed Air)
- Maximum Pressure: 0.0 to 145 psi
- Temperature Range: 23 to 122 F
-
Supplier: Norgren - Material Handling
Description: The VMBV Mid Series Segmented Vacuum Manifolds are individual vacuum pump segments with a common air supply that provides independent vacuum to multiple locations. Segments can be individually configured or they can all be the same. All segments offer integral NC solenoid control for
- Application: Pneumatic (Compressed Air), Pneumatic (Vacuum)
- Body Material: Aluminum, Other
- Feedback Signal: Yes
- Integral Manifold Valves: Yes
-
Supplier: Pneumadyne, Inc.
Description: 10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input
- Application: General Purpose, Pneumatic (Compressed Air), Pneumatic (Vacuum), Water, Food Processing, Medical / Pharmaceutical
- Body Material: Aluminum, Other
- Manifold Circuit Style: Parallel
- Maximum Pressure: 1000 psi
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special
- Application: General Purpose, Gas, Pneumatic (Compressed Air), Water, Steam, Coolant, Refrigerant, High Temperature, Hydraulic Fluid, Oil / Fuel, High Viscosity, Other
- Body Material: Aluminum, Stainless Steel
- Integral Manifold Valves: Yes
- Integral Valve Type: Solenoid, Air Pilot, Other
-
Supplier: Air Logic
Description: porting is not desired. The Dovetail Connector and Union allow various combinations of manifold blocks to be assembled together. The Dovetail Connector is a modular dovetail slide with a thru hole joining two units with no common air supply. The Dovetail Union is a modular dovetail
- Adjustable Chamber Isolation: Yes
- Application: General Purpose, Pneumatic (Compressed Air), Other
- Body Material: Other
- Integral Manifold Valves: Yes
-
Supplier: ASCO
Description: Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position. Numatics PA 55 and SPA 55 Series
- Application: General Purpose, Pneumatic (Compressed Air)
- Integral Manifold Valves: Yes
- Integral Valve Type: Manual, Solenoid, Air Pilot
- Manifold Circuit Style: Parallel
-
Supplier: ControlAir LLC
Description: effects or mounting position, high tolerance to impure air, and low air consumption make this unit ideal for demanding applications. The compact housing, accessible ports and easy adjustments make it perfect for constrained spaces. An integral volume booster provides high flow
- Application: General Purpose, Pneumatic (Compressed Air)
- Integral Manifold Valves: Yes
- Integral Valve Type: Solenoid
- Manifold Circuit Style: Parallel
-
Supplier: Hex Valve
Description: Distribution manifold, soft seated multi-valve manifold
- Application: General Purpose, Pneumatic (Compressed Air), Hydraulic Fluid, Oil / Fuel, Chemical (General), Chemical (Corrosive / Solvent), Food Processing, Medical / Pharmaceutical
- Body Material: Steel, Stainless Steel
- Integral Manifold Valves: Yes
- Integral Valve Type: Manual
-
Supplier: Bimba Manufacturing Company
Description: ¼ NPT (F). Material: Aluminum Port sizes: 10-32 (F), 1/8 NPT (F) and 1/4 NPT (F) ‘MS’ styles features a 1/8 NPT (F) input port and 10-32 (F) output ports Union configuration Black anodized for corrosion resistance Pneumadyne manufactures custom manifolds; contact us with your unique
- Application: General Purpose, Gas, Pneumatic (Compressed Air), Water, Hydraulic Fluid
- Body Material: Aluminum
- Outlet Ports: 4 to 10
- Port Size: #10-32
-
Supplier: Techcon
Description: The TS918-46 4-way manifold controls up to 4 valves from 1 pressure reservoir/tank. The TS918-46 four-way manifold is designed to provide equal flow for up to four fluid lines for feeding multiple dispensing valves whenever precision fluid flow to multiple stations is required. Made
- Application: Pneumatic (Compressed Air)
- Body Material: Plastic
- Maximum Pressure: 100 psi
- Outlet Ports: 4
-
Supplier: IBT Industrial Solutions
Description: for your pneumatics and fluid power needs. Contact IBT Industrial Solutions today to learn more about how our fluid power solutions can increase your company’s efficiency. VALVES Valve Manifolds In-line Valves Safety Valves Manual and Mechanical Valves Flow Control Valves
- Application: Pneumatic (Compressed Air)
Find Suppliers by Category Top
Featured Products Top
-
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Low emissions, reliable in all conditions, and designed for heavy-duty performance. Kaeser’s M30 Utility Mobilair™ portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
-duty civil and commercial construction, demolition, sand blasting, and other site work applications as well as portable backup for stationary units. The M59PE features a high efficiency cooling system for operations in high heat conditions. The high capacity cold-start battery ensures starts in (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Watch our DFT webinar to learn how you can protect your pump and compressor investments. Available On-Demand 24/7 (read more)
Browse Check Valves Datasheets for DFT Inc. -
would have cut into profits significantly. The Plant Engineer calculated that, with the expansion of production lines, the facility faced a choice between moving to a modern form of drying technology or spending over $100K on a new air compressor, while also dealing with an increase in annual (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company -
signal output is provided. It’s unique processor and oscillation frequency combination make the 2880-FCM ideal for foam suppression applications. These include oil/water knock-out and treater trains, bulk separators, coalescing chambers, pre-compressor manifolds, wastewater sumps and (read more)
Browse Liquid Level Sensors Datasheets for Arjay Engineering -
370 cfm of compressed air requires a 75-90 hp compressor - costing them time and money in the long run. The automotive manufacturer contacted a Paxton Products representative in hopes of eliminating and supplementing the existing drying systems to rid themselves of the trouble (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
the blockage to be hit with maximum impact – and no splash back. General’s sleek, plated Kinetic Water Ram comes in a sturdy carrying case with molded compartments for the tool and accessories. A Schraeder valve for use with an external air compressor when clearing difficult (read more)
Browse Drain Cleaning Machines Datasheets for General Pipe Cleaners -
complete structure. Applications for Vibration Isolators and Mounts Airborne avionics and equipment Air handling units Cameras and CCTV Compressors Computer equipment and disc drives Control panels Diesel (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc.
More Information Top
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Guidance Documents > [FDBKF2003110514263287609]...
Pneumatic fracturing of the source area soils was conducted using a portable air compressor and an air supply manifold .
-
System Description for the KW Basin Integrated Water Treatment System (IWTS) (70.3)
Air from a portable compressor is used to supply the I-in piping control manifold (FRW-V-014 and 015, FIT-206-03, and AOV FRW-V-016).
-
Greenhouse Gas and Odor Emissions from Liquid Swine Manure Storage Facilities in Saskatchewan
A portable air compressor supplied fresh air to the chambers through a charcoal filter and a distribution manifold that divided the total air output of the compressor into four equal airflows by means of four flow meters (unit airflow in each chamber …
-
Greenhouse Gas Emissions from Liquid Swine Manure Storage Facilities in Saskatchewan
A portable air compressor supplied fresh air to the chambers through a charcoal filter and a distribution manifold that divided the total air output of the compressor into four equal airflows by means of four VF VISI-Float VFB-90-BV Rotameters …
-
Smokeless Gasoline Fire Test
In later tests three portable compressors were used to supply approximately 5000 ft3 /min (STP) of air to a trilevel air manifold system.
-
Development of a Unique Icing Spray System for a New Facility for Certification of Large Turbofan Engines
AIR SUPPLY SYSTEM The air supply system consists of a series of portable rented compressors , each capable of delivering 2.2 pps (1 kg/s) to a manifold directing the air to the spray mast being used.
-
Federal Register > Wednesday, June 8, 2005 > [70 FR 33535] Nuclear Management Company, LLC, Point Beach Nuclear Plant, Units 1 and 2; Exemption
This air compressor must be connected to a suitable power supply by means of electrical cables and to the charging pump backup control air manifolds by portable hoses.
-
A Computer-controlled Spray Chill Unit for Red Meat Carcasses
… device, two valving manifolds (input manifold for routing the flow of solutions from the six sources of supply to the solution pump, and an output valve distribution manifold for directing the flow … … DC solenoid-operated valves, portable air compressor , and miscellaneous components.
-
California Code of Regulations - CCR Title 13 - Motor Vehicles - Division 3 - Air Resources Board (Extracts).
… use emission testing with the engine still in a vehicle (e.g., using portable emission measurement equipment). … throttle position, relative throttle position, fuel control system status (e.g., open loop, closed loop), fuel trim, fuel pressure, ignition timing advance, fuel injection timing, intake air / manifold temperature, engine intercooler temperature … … geometry turbo position, turbocharger compressor inlet temperature, turbocharger compressor …
-
https://www.repository.cam.ac.uk/bitstream/handle/1810/244951/DC_thesis_hbd.pdf?sequence=1
A tank for collecting the compressed gas was taken from a portable air compressor with a non-optimised volume of 24 litres. … valves (valve A sealing in the direction from the tank to the exhaust manifold and valve B …