PORTABLE SWAGING MACHINES
Products/Services for Portable Swaging Machines
-
Swaging Machines
-
Swaging machines form a workpiece by forcing it into a die to reduce or increase the diameter of tubes or rods.
Swaging is done by placing the tube or rod inside a die or dies that hammer together to reduce the diameter of the metal.
Swaging...
-
Tube and Pipe Bending Machines
-
Tube and Pipe Bending
Machines are used to bend or coil metal pipe or tubing to a desired radius. How to Select Tube and Pipe Bending
Machines. Roll Bender. Tube Bending Parts.
Portable Pipe Bending
Machine. Image Credit: Benchmark Tubular Mfg...
-
Press Brakes
-
Press brakes are metal forming
machines used to bend and fold sheet and plate metal by pressing it between tooling referred to as a punch and a die. Folds and lips help to stiffen sheet metal panels. In order to complete the bending operation...
-
-
Presses (metalworking)
-
Industrial presses (metalworking) use a ram to shear, punch, form or assemble metal or other material by means of cutting, shaping, or combination dies attached to slides. Examples include die cutting
machines, forming and bending
machines, punch...
-
Hand Tools
-
Hand tools are manually-operated tools that fit in the hand. They are used in many industries and applications to assemble, install, repair and maintain such items as
machines, products, structures, components and equipment. Some examples of hand...
-
Power Tools
-
...products are often recommended. Power.
Portable power tools can be carried to a job and may be hydraulic, pneumatic, electrical (corded), or battery-operated (cordless). Cordless power tools run on 7.2, 9.6, 12, 14.4, 18, 19.6, or 24-volt batteries. Many...
-
Aircraft
-
Aircraft are
machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons. Aircraft are
machines that achieve flight through various...
-
Handheld and Portable Computers
-
Handheld computers are
portable devices including notebook and subnotebook computers, palmtops, and PDAs. Handheld and
portable computers are small, lightweight computers that are designed to be operated while held by hand or from a desk or tabletop...
-
Ground Protection Mats and Portable Roadway
-
Ground protection mats and
portable roadways are temporary material installations that reduce damage to underlying surfaces from traffic and also provide better traction for equipment and individuals. Ground protection mats and
portable roadway...
-
Grinders and Grinding Machines
-
...automatically, include computer numerical control (CNC)
machine tools and a programmable logic controller (PLC), or can be programmed or controlled through a personal computer (PC) interface. Bench mounted, floor mounted, stationary, handheld, and
portable...
Product News
-
Norlok Technology, Inc.
Watson Portable Clinching Machine
The Watson from Norlok Technology offers all the benefits of clinching in a lightweight version that gives you the portability you need. This compact clinching machine is easy to handle, requires only shop air to operate and can fasten up to two ply 14 gauge material. It is available in both heavy (2-ply 10g max) and medium duty (2-ply 14g max) versions. Features: Light weight-for great portability. Two hand operaton-for greater operator safety. Simple tool adjustments-little or no setup time...
(read more)
-
Kaeser Compressors, Inc.
M58 Utility Portable Compressor
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair TM line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work vehicles. The M58 Utility is very compact with both long and short side forklift slots as well as a single-point lifting bail for easy mounting/dismounting. The eye-level, curbside instrument panel features...
(read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc.
-
Dytran by HBK
6DoF Portable Data Logger
Dytran's next-generation vibration recorder enables engineers to capture on-the-spot 6DOF, static, and dynamic acceleration measurements at the press of a button!. Easily installed, user-configurable software optimizes data collection while built-in firmware handles acceleration in three axes as well as gyroscope data on the removable Micro SD-card. The 4401A series also features a software-controlled relay for the operation of external components such as cameras, indicator lights, and other...
(read more)
Browse Accelerometers Datasheets for Dytran by HBK
-
Tempco Electric Heater Corporation
Tubular Heater for Portable Washing Equipment
A manufacturer of portable parts washing systems approached Tempco with a requirement for heating their proprietary, non-hazardous, water-based cleaning solution. Their equipment is used for cleaning industrial machinery parts, particularly for automotive manufacturing... The manufacturer had several specifications that needed to be met: Maintain the ideal operating temperature of 105 F. Ability to provide their own sensor to monitor fluid level. Support of the heater to ensure separation from...
(read more)
Browse Tubular Heaters Datasheets for Tempco Electric Heater Corporation
-
OKW Enclosures, Inc.
Large Portable Enclosures For Medical Electronics
OKW 's MEDITEC enclosures for desktop, portable and wall-mount electronics are now available in two versions and four plan sizes. They can also be specified as separate components for individual configurations. MEDITEC is designed primarily for high-quality, high-value healthcare and laboratory electronics. It is also ideal for feedback control, test and measurement, communications and network technology, data collection, control peripherals, modems and interfaces. These stylish, versatile...
(read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
-
Hilliard Corporation (The)
Portable Filters
HILCO Portable Filters offer reliable, convenient-to-use, off-line filtration that permit industrial fluid reuse and help keep equipment clean. Filters are ideal for reservoirs and batch filtration of fluids where one mobile filter can serve many work stations.\. Applications: The Hilco Portable Filters are used to condition synthetic lubricating hydraulic fluids. Click here for more information, including product literature.
(read more)
Browse Filtration Equipment Datasheets for Hilliard Corporation (The)
-
Vaughan Co., Inc.
Portable Pumps
The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We supply our pumps on a trailer or skid mounted platform powered by either diesel, hydraulic or electric drive motors. Contact Vaughan to get moving today. FEATURES. Open or enclosed "sound attenuated" options available. Constructed with Vaughan's proprietary Mechanical Cartridge Seal. Seal oil...
(read more)
Browse Centrifugal Pumps Datasheets for Vaughan Co., Inc.
-
AMETEK Spectro Scientific
Military-Approved Portable Oil Analysis Lab
AMETEK Spectro Scientific, one of the world 's largest suppliers of oil and fuel analysis instrumentation and software, has released a unique portable oil analysis laboratory that has delivered proven operational benefits for the US Military. Rugged, compact, and lightweight, the FieldLab series offers a comprehensive and detailed oil and particulate analysis that enables quick and effective maintenance decisions to be made. A highly reliable asset for customers operating mobile fleets...
(read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
-
Switches Unlimited
IDEC Portable Tablet Holder Brings Factory Safety
To adapt commercial tablets to industrial conditions, IDEC has just announced its release of the HT4P Safety Commander TM Industrial Tablet Holder. With an ergonomic design that enables users to securely hold and protect a human-machine interface (HMI) tablet, it also provides power, networking, hardwired emergency stop (e-stop) and other operator interface devices. With the IDEC HTP4 's hand (or shoulder) strap, rugged construction with drop resistance of 1.2m, IP54 rated protection...
(read more)
-
Hilliard Corporation (The)
Machine Tool Coolant Recyclers
The Machine Tool Coolant Recyler quickly and efficiently removes tramp oil and metal fines and other particulate matter and restores coolant to like-new condition. This portable unit cleans both water-based and synthetic machine tool coolants. Save on disposal costs and purchases of new fluid, plus eliminating downtime for coolant removal. Applications. All chip forming operations that utilize water base coolants; also well-suited for turning, drilling, boring and milling operations. Machine...
(read more)
Browse Metalworking Fluid Filters Datasheets for Hilliard Corporation (The)
Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions