Products/Services for Powertron Transformer
-
Power Transformers - (932 companies)Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications. Power transformers convert...Transformer Type / ApplicationCooling MethodMounting / Form Factor
-
Transformers - (1930 companies)Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other...
-
RF Transformers - (128 companies)RF transformers transfer energy from one circuit to another by electromagnetic induction. Typically, they are used to increase or decrease voltage as it passes from one side through the other. RF transformers are devices designed to transfer energy...
-
Transformer Winding Services - (153 companies)Transformer winding services design transformers and other magnetics products for application-specific and OEM usage in a variety of industrial, medical, military, aerospace, telecommunications, commercial and specialty applications. Transformer...
-
Flyback Transformers - (29 companies)Flyback transformers (FBT) or line output transformers (LOPT) are designed to produce a very high voltage by storing energy in their magnetic windings. Flyback transformers (FBT), or line output transformers (LOPT), are designed to produce a very...
-
Signal Transformers - (321 companies)Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other. Signal transformers are used as a step-up...
-
Electronic Transformers - (33 companies)Electronic transformers are designed especially for low-power applications. They are used in computers, radio frequency (RF) devices, and lighting. Electronic transformers are used to insulate circuits and to provide high to alternating-but-low...
-
Distribution Transformers - (83 companies)Distribution transformers are pole-type transformers that supply relatively small amounts of power to residences. They are used at the end of an electrical utility 's delivery system. Distribution transformers are pole-type transformers that supply...
-
Transformer Test Equipment - (61 companies)Transformer Test Equipment consists of specialized test modules or systems used to test and/or monitor electrical and mechanical parameters of transformers and other related devices. Transformers can provide reliable service for extended periods...
-
Telecom Transformers - (71 companies)Telecom transformers are used in applications which require high bandwidths and fast switching speeds. They isolate the signal between primary and secondary grounds. This product area includes DSL, xDSL, T1, E1, ISDN, LAN, WAN, Ethernet, ATM...
Product News
-
Triad Magnetics
Custom Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more)Browse Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Instrument Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more) -
Triad Magnetics
Current Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more) -
Triad Magnetics
Isolation Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more)Browse Isolation Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Custom RF Transformers Triad Magnetics manufactures custom RF transformers to match your specifications including designs for LAN, ISDN, xDSL, VOIP and other data applications. (read more) -
Triad Magnetics
Audio Transformers Archive If you are looking for classic, hard (or nearly impossible) to find products, prepare to be happy. We can readily create virtually any of our discontinued standard products from our 80 year history. If you have a particular product in mind, you're in the right place. Give us a call and let's see what we can do. If however you'd like to peruse our back catalogs, please follow this link to the Archive. If you'd like to discuss any custom products you might need a hand with, whether for on going... (read more)Browse Audio Transformers Datasheets for Triad Magnetics -
Triad Magnetics
PC Mount Audio Transformers Triad produces a wide assortment of audio transformers for use in printed circuit designs. These transformers fill a broad application spectrum in the audio industry. Triad audio printed circuit transformers are used in line matching, telephone coupling, pulse trigger, interstage, output, isolation and input applications. (read more)Browse Audio Transformers Datasheets for Triad Magnetics -
Majestic Transformer Co.
Customizable Electrical Transformers Since the early 1940 's Majestic Transformer Co. have been manufacturing custom electrical transformers. Initially, most of these were replicas or repairs for existing equipment, but over the years, a design facility was introduced to enable us to manufacture new components for new pieces of equipment. Now, the majority of our products are custom designed and manufactured to meet the requirements of a particular application. Whether your requirement is for a one-off control panel transformer... (read more)Browse Power Transformers Datasheets for Majestic Transformer Co. -
Triad Magnetics
Transformers in the Audio and Sound Industries Protecting sound quality by using high quality audio transformers is a goal of any audio products manufacturer. To help meet that need, our experienced team at Triad Magnetics can deliver a high-quality standard or custom solution for any audio specifications. Our eBook, Transformers in the Audio and Sound Industries, provides an in-depth look at custom and standard audio transformer solutions, including: Audio Impedance Matching Transformers. Audio Output Transformers (in push-pull... (read more)Browse Transformers Datasheets for Triad Magnetics -
Amp-Line Corp.
High Frequency Output Transformers We manufacture standard and custom transformers for our clients. Most of our transformer orders are custom designs. We will provide quotation upon receiving the following information. 1. Brief Description of Application. 2. Primary Voltage. 3. Secondary Voltage. 4. Frequency Range. 5. Output Power. Most of the transformers we make are single phase transformers. We do manufacture 3-phase transformers according specifications also. Our strength is at making high frequency transformers. We... (read more)Browse Transformers Datasheets for Amp-Line Corp.
-
CN(B 2Σ+) formation and emission in a N2–CH4 atmospheric pressure dielectric barrier discharge
TheHVsupplyiscomposedofalowvoltagesinusoidal generator (Wavetek mod 164), a power amplifier (Industrial Test Equipment Powertron 1000A) and a HV transformer with an operating range 1–7 KHz, 25 kV max. voltage.
-
Assembly of Multi‐Stranded Nanofiber Threads through AC Electrospinning
The High AC potential for these experiments was generated by using a waveform generator (Agilent-33220A) connected to an RF amplifier ( Powertron ) and a high voltage output transformer (Industrial test equipment) capable of generating up to 6 kVRMS for a frequency range …
-
Deposition of Hydroxyl Functionalized Films by Means of Water Aerosol‐Assisted Atmospheric Pressure Plasma
The discharges were ignited using an AC power supply consisting of a function generator (TG1010A, ThurlbyThan- dar instruments), an amplifier (Industrial Test Equipment Powertron 1000A) and a high-voltage transformer (Amp Line).
-
Laser diagnostics of high-pressure discharges: laser induced fluorescence detection of OH in He/Ar–H2O dielectric barrier discharges
The HV supply is composed of a low voltage sinusoidal generator, a power amplifier (Industrial Test Equipment Powertron 1000A), and a high voltage transformer .
-
OH density measurement by time-resolved broad band absorption spectroscopy in an Ar–H2O dielectric barrier discharge
Conditions of LIF measurements are Ar–H2O with 6 Torr of water vapour partial pressure, applied voltage of 11 KV peak-to-peak, 39 W discharge power. . voltage sinusoidal generator, a power amplifier (Industrial Test Equipment Powertron 1000A), and a high voltage transformer .
-
Design and Application of Multichannel Peristaltic Acceleration Pulsed Plasma Power Supply
They developed a set of polyphase power supply, which was composed of a signal generator, a phasing preamplifier, a powertron amplifier, and the high-voltage transformers .
-
Surface DBD for Deposition of PEO‐Like Plasma Polymers
The SDBD was powered by an AC power supply composed of the TG1010A Function Generator, Powertron Model 250A RF Amplifier and a step-up transformer .
-
Ozone Production Using a Power Modulated Surface Dielectric Barrier Discharge in Dry Synthetic Air
The SDBD was powered by an AC high-voltage power supply composed of the TG1010A Function Generator (TTi), Powertron Model 250A RF Amplifier and a high- voltage step-up transformer .
-
Influence of Power Modulation on Ozone Production Using an AC Surface Dielectric Barrier Discharge in Oxygen
The SDBD was powered by an AC power supply composed of the TG1010A Function Generator (TTi), Powertron Model 250A RF Amplifier and a high-voltage step-up trans- former .
-
High-lift airfoil trailing edge separation control using a single dielectric barrier discharge plasma actuator
Signals generated by dSpace are used as inputs to a Powertron Model 1500S AC power supply and step-up high-voltage transformer .