-
Supplier: AVS Industries
Description: AVSil amorphous Silica Fabrics are high temperature fabrics used for a wide range of insulation and protection applications. AVSil has a minimum silicon dioxide content of 96% for optimum performance. AVSil Silica Fabrics can be fabricated into many forms to withstand continuous
- Applications: Aerospace, Automotive / Transportation, Chemical Process, Other
- Coated / Sized: Yes
- Fabric Weight: 915 gsm
- Material Type: Ceramic, Quartz / Fused Silica
-
Supplier: AVS Industries
Description: The AVSil standard-CH fabrics can be laminated with aluminized film or coated with silicone to obtain special performance properties. The aluminized film is used primarily for its thermal reflectivity and the silicone coated fabric is used for abrasion resistance. Both give gas and
- Applications: Other
- Coated / Sized: Yes
- Fabric Weight: 1186 gsm
- Material Type: Ceramic, Quartz / Fused Silica
-
Supplier: AVS Industries
Description: The AVSil standard-CH fabrics can be laminated with aluminized film or coated with silicone to obtain special performance properties. The aluminized film is used primarily for its thermal reflectivity and the silicone coated fabric is used for abrasion resistance. Both give gas and
- Applications: Other
- Coated / Sized: Yes
- Fabric Weight: 644 gsm
- Material Type: Ceramic, Quartz / Fused Silica
-
-
Supplier: AVS Industries
Description: ULTRAFLX amorphous Silica Fabrics are satin weave inorganic chemically treated fabrics that provide much better continuous higher temperature capability than standard Silica Fabric. ULTRAFLX Silica Fabrics incorporate all of the outstanding qualities of our AVSil Silica
- Applications: Industrial OEM, Other
- Fabric Weight: 1220 gsm
- Material Type: Ceramic, Quartz / Fused Silica
- Overall Length: 50 yd
-
Supplier: SAE International
Description: This specification covers one type of quartz cloth impregnated with a heat-reactive, thermosetting, hot-melt, addition-type, polyimide resin system, furnished in continuous rolls of full width material.
-
Supplier: SAE International
Description: This specification covers one type of quartz cloth impregnated with a heat-reactive, thermosetting, hot-melt, addition-type, polyimide resin system, furnished in continuous rolls of full width material.
-
Supplier: SAE International
Description: This specification covers one type of quartz cloth impregnated with a heat-reactive, thermo-setting, polyimide resin system, the resin being processed to a "B" stage condition, and furnished in continuous rolls of full width material.
-
Standards and Technical Documents - FABRIC AND TAPES, QUARTZ, IMPREGNATED WITH A HIGH -- MIL-F-47019Supplier: Accuris
Description: FABRIC AND TAPES, QUARTZ, IMPREGNATED WITH A HIGH
-
Supplier: Accuris
Description: SPECIFICATION FOR FINISHED FABRIC WOVEN FROM QUARTZ (PURE FUSED SILICA) FOR PRINTED BOARDS
-
Supplier: Pollack
Description: Color: quartz Weight: 20 ounces per linear yard, 620 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Variations in pleating texture are inherent to this fabric. Designed by the Pollack Studio © 2004 Pollack & Associates
- Applications: Home Furnishings / Carpeting
- Material Type: Synthetic / Polymer, Nylon / Polyamide, Polyester, Natural (Cotton, Wool, etc.), Cotton
- Overall Width / OD: 55 inch
-
Supplier: SAE International
Description: This specification covers one type of quartz cloth impregnated with a heat-reactive, thermosetting, polyimide resin system, the resin being processed to a "B" stage condition, and furnished in continuous rolls of full width material.
-
Supplier: Accuris
Description: SPECIFICATION FOR FINISHED FABRIC WOVEN FROM QUARTZ (PURE FUSED SILICA) FOR PRINTED BOARDS *** CALL FOR QUOTE ***
-
Supplier: Accuris
Description: CLOTH, QUARTZ, "B" STAGE POLYIMIDE RESIN IMPREGNATED STYLE 581 FABRIC, 315 DEGREE C (599 DEGREE F)
-
Supplier: Mid-Mountain Materials, Inc.
Description: Made with continuous filament, 96% amorphous silica fibers, SILTEX® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy, SILTEX® Woven
- Applications: Chemical Process, Fire Proofing / Thermal Protection, Other
- Fabric Weight: 2373 gsm
- Material Type: Ceramic, Quartz / Fused Silica
- Overall Thickness: 0.1550 inch
-
Supplier: Mid-Mountain Materials, Inc.
Description: Made with continuous filament, 96% amorphous silica fibers, SILTEX® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy, SILTEX® Woven
- Applications: Chemical Process, Fire Proofing / Thermal Protection, Other
- Fabric Weight: 644 gsm
- Material Type: Ceramic, Quartz / Fused Silica
- Overall Thickness: 0.0290 inch
-
Supplier: Pollack
Description: Color: quartz Weight: 13 7/8 ounces per linear yard, 430 grams per linear meter Flammability: CB117E - passes Origin: India Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates
- Applications: Home Furnishings / Carpeting
- Material Type: Natural (Cotton, Wool, etc.), Silk
- Overall Width / OD: 51.25 inch
-
Supplier: Pollack
Description: Color: quartz Weight: 15 3/4 ounces per linear yard, 488 1/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by the Pollack Studio © 1997 Pollack & Associates
- Applications: Home Furnishings / Carpeting
- Material Type: Synthetic / Polymer, Nylon / Polyamide, Polyester, Natural (Cotton, Wool, etc.), Cotton
- Overall Width / OD: 55 inch
-
Supplier: OMEGA Engineering, Inc.
Description: Nextel 312 is an Alumina-Borica-Silic a fiber that is braided without the aid of organic, glass or metal inserts. This sleeving retains strength and flexibility at continuous exposure to 1200°C (2200°F). Short exposures to 1425°C (2600°F) can be tolerated. Most common metals (except molten copper
- Applications: Other
- Material Type: Ceramic, Alumina, Quartz / Fused Silica
- Overall Length: 3.33 to 33.33 yd
- Overall Thickness: 0.0625 to 0.5000 inch
-
Supplier: Steel Guard Safety Corp.
Description: heat applications ranging from 200 ° to 3000 °. All fabrics meet a minimum of CFM, and NFPA-701 standards. From fiberglass materials, to Silica Cloth, to Neoprene Coated fabrics there is sure to be a high heat blanket that will provide proper protection for your application.
- Applications: Fire Proofing / Thermal Protection, Other
- Fabric Weight: 1147 gsm
- Material Type: Glass / Fiberglass, Ceramic, Quartz / Fused Silica, Specialty / Other
- Overall Length: 1.33 to 3 yd
-
Supplier: Steel Guard Safety Corp.
Description: heat applications ranging from 200 ° to 3000 °. All fabrics meet a minimum of CFM, and NFPA-701 standards. From fiberglass materials, to Silica Cloth, to Neoprene Coated fabrics there is sure to be a high heat blanket that will provide proper protection for your application. Available
- Applications: Fire Proofing / Thermal Protection, Other
- Fabric Weight: 524 to 1147 gsm
- Material Type: Glass / Fiberglass, Ceramic, Quartz / Fused Silica, Specialty / Other
- Overall Length: 1.33 to 3 yd
-
Supplier: Lydall Performance Materials
Description: LyTherm® 1535-GC Abrasion Resistance Paper is a lightweight refractory composite composed of an inner core of spun, high purity alumina-silica paper quilted with a durable textile cladding. The core material is recommended for continuous use at temperatures up to 2300ºF (1260ºC), and will remain
- Applications: Fire Proofing / Thermal Protection, Other
- Material Type: Ceramic, Alumina, Quartz / Fused Silica
- Overall Length: 16.67 yd
- Overall Thickness: 0.2500 inch
-
Supplier: Lydall Performance Materials
Description: LyTherm® Rollboard Paper is a lightweight refractory material processed from a blend of high purity alumina-silica fibers into a highly flexible, uniform sheet. It is recommended for continuous use at temperatures up to 2300°F (1260ºC). LyTherm® Rollboard is a low cost, utility grade paper that has
- Applications: Fire Proofing / Thermal Protection, Other
- Material Type: Ceramic, Alumina, Quartz / Fused Silica
- Overall Thickness: 0.0625 to 0.1250 inch
- Overall Width / OD: 24 to 72 inch
-
Supplier: Mid-Mountain Materials, Inc.
Description: ARMATEX® Ceramic Coated Fabrics are comprised of a cured, high-temperature coating applied to a variety of high-temperature resistant base fabrics. The ceramic coating enhances strength, adds dimensional stability, and reduces fraying of the fabric in fabrication, as well
- Applications: Fire Proofing / Thermal Protection, Other
- Fabric Weight: 373 gsm
- Material Type: Ceramic, Quartz / Fused Silica
- Overall Thickness: 0.0200 inch
-
Supplier: Lydall Performance Materials
Description: LyTherm® 970-LH Binderless Grade Paper is a 100% inorganic material, and is manufactured using a patented process that provides high tensile handling strength. Because it is processed from washed, spun, high purity alumina-silica fibers, LyTherm® 970-LH Paper is clean, has low shot content and
- Applications: Aerospace, Fire Proofing / Thermal Protection, Medical, Other
- Electrical Resistivity: 50 Ohm-cm
- Material Type: Ceramic, Alumina, Quartz / Fused Silica
- Overall Thickness: 0.1250 inch
-
Supplier: Lydall Performance Materials
Description: LyTherm® 970-LH Binderless Grade Paper is a 100% inorganic material, and is manufactured using a patented process that provides high tensile handling strength. Because it is processed from washed, spun, high purity alumina-silica fibers, LyTherm® 970-LH Paper is clean, has low shot content and
- Applications: Aerospace, Fire Proofing / Thermal Protection, Medical, Other
- Electrical Resistivity: 50 Ohm-cm
- Material Type: Ceramic, Alumina, Quartz / Fused Silica
- Overall Thickness: 0.0312 inch
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures silicone-coated fabrics and textiles comprised of varying substrates coated with silicone rubber compounds. ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical resistance,
- Applications: Aerospace, Fire Proofing / Thermal Protection
- Fabric Weight: 814 gsm
- Material Type: Quartz / Fused Silica
- Overall Thickness: 0.0300 inch
-
Supplier: Darco Southern, Inc.
Description: TETRAGLAS® 3000 is a high temperature fabric for service temperatures to 2300°F with short excursions to 3000°F. Cloth available in a plain or satin weave and is silica cloth.
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
- Material Type: Ceramic, Quartz / Fused Silica
- Overall Length: 16.67 yd
- Overall Thickness: 0.5000 inch
-
Supplier: Darco Southern, Inc.
Description: TETRAGLAS® 3000 is a high temperature fabric for service temperatures to 2300°F with short excursions to 3000°F. Cloth available in a plain or satin weave and is silica cloth.
- Applications: Automotive / Transportation, Chemical Process, Fire Proofing / Thermal Protection, Industrial OEM
- Fabric Weight: 915 gsm
- Material Type: Ceramic, Quartz / Fused Silica
- Overall Length: 50 yd
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C Moldable forms a strong,
- Applications: Fire Proofing / Thermal Protection, HVAC
- Material Type: Ceramic, Alumina, Quartz / Fused Silica
- Overall Length: 0.6667 yd
- Overall Thickness: 0.2500 inch
-
Supplier: Darco Southern, Inc.
Description: (.090 THICK) is manufactured from texturized silica yarns. Tetraglas® 3000 blankets will withstand temperatures to 2300°F in continuous service.
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
- Material Type: Ceramic, Quartz / Fused Silica
- Overall Length: 2 to 5 yd
- Overall Thickness: 0.0900 inch
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C Moldable forms a strong,
- Applications: Fire Proofing / Thermal Protection, HVAC
- Material Type: Ceramic, Alumina, Quartz / Fused Silica
- Overall Length: 1.67 yd
- Overall Thickness: 1 inch
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C Moldable forms a strong,
- Applications: Fire Proofing / Thermal Protection, HVAC
- Material Type: Ceramic, Alumina, Quartz / Fused Silica
- Overall Length: 1.67 yd
- Overall Thickness: 0.5000 inch
-
Supplier: Darco Southern, Inc.
Description: TETRAGLAS® 3000 Braided Tubing is a texturized silica tubing for service temperatures to 2000°F.
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
- Material Type: Ceramic, Quartz / Fused Silica
- Overall Length: 40 to 467 yd
- Overall Width / OD: 0.3750 to 5 inch
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Type SIL Silica Cloths consists of high temperature non textured amorphous silica fiber yarn, woven into an extremely strong fabrics. These non preshrunk textiles are ideal for applications with continuous use up to 1250°C (2300°F) or occasional excursions up to 1600°C(3000°F). These
- Applications: Filtration, Fire Proofing / Thermal Protection, HVAC
- Material Type: Ceramic, Quartz / Fused Silica
- Overall Length: 50 yd
- Overall Thickness: 0.0540 inch
-
Supplier: 3M Advanced Materials Division
Description: From rocket boosters and racecars to industrial furnaces and fuel cells, 3M™ Nextel™ Ceramic Fibers and Textiles help enable and protect critical equipment when the heat is on. Once used to protect NASA Space Shuttles against the heat of reentry, today Nextel fabrics provide heat
- Applications: Aerospace, Industrial OEM
- Material Type: Ceramic, Alumina, Boron, Quartz / Fused Silica
- Overall Thickness: 0.0071 to 0.0728 inch
- Overall Width / OD: 3.94 to 62.99 inch
Find Suppliers by Category Top
Featured Products Top
-
A leading automotive OEM supplier of topping fabrics approached Tempco with a request for an industrial infrared radiant heater for a textile drying application. The customer was looking for a heater that is appropriate for a secondary drying operation for fabric coatings. After the fabric exits (read more)
Browse Radiant Heaters Datasheets for Tempco Electric Heater Corporation
More Information Top
-
An ultimate steady-state pattern of c-axis fabric of quartz in metamorphic tectonites
Especi- ally, attempt to correlate the pattern of the quartz fabric with the strain picture has been made.
-
Thermal structure and tectonic evolution of the Scandian orogenic wedge, S cottish Caledonides: integrating geothermometry, deformation temperatures and concep...
Because temperatures calculated from metamorphic assemblages are within error of the quartz fabric ‐derived deformation temperatures that are of demonstrably Scandian age, the metamorphic sequence between the Moine and Naver‐Sgurr Beag thrusts is interpreted to have developed during the Scandian orogeny.
-
Quartz microtextures of the Sambagawa schists and their implications in convergent margin processes
It has been noted by many authors that quartz fabrics produced by earlier phase deformation are easily modified by strain increment during later phase deformation.
-
Microtectonics
4.4.4.3 Shear Sense Determination Using Quartz Fabrics .
-
Atlas of Mylonites- and related microstructures
The strain-free statically recrystallised quartz fabric shows that the temperature at the end of mylonitisation was at medium metamorphic grade, probably close to the transition between greenschist and amphibolite facies.
-
Advective heat transfer and fabric development in a shallow crustal intrusive granite — the case of Proterozoic Vellaturu granite, south India
Gapais D and Barbarin B 1986 Quartz fabric transition in a cooling syntectonic granite (Hermitage massif France); Tectonophys.
-
Structural development of the Precambrian basement in the Bir Safsaf-Aswân area, SW-Egypt
LISTER & WILLIAMS, 1980; ROERMUND, LISTER & WILLIAMS,1979) argue that quartz fabrics develop ac- cording to the outer kinematic framework and an in- ternally rotated strain ellipsoid should not alter the position of the maximum of the quartz axes.
-
The effect of composition and strain on quartz-fabric intensity in pebbles from a deformed conglomerate
If these computer simulations are based on valid models of natural de- formation processes, quartz fabric intensity could be a useful indication of finite strain magnitude.
-
Petrofabrics of high‐pressure rocks exhumed at the slab‐mantle interface from the “point of no return” in a subduction zone (Sivrihisar, Turkey)
A more complete set of quartz fabric data is available in Figure S1 in the supporting information.
-
Evolution of the ductile shear zone of the Paishanlou gold deposits, western Liaoning, China
The combination of field surveys with analysis of microstructure of tectonite and Electron Backscatter Diffraction (EBSD) on quartz fabric indicated that three periods of ductile shear events developed in the Paishanlou gold deposits and the E-W and NE-striking ductile shear …