Products/Services for Quasi Complementary Symmetry Power Amplifiers
-
Power Amplifiers - (172 companies)Power amplifiers deliver a specific amount of AC power to a load. They are used in audio frequency and radio frequency applications. Types of Power Amplifiers There are many different types of power amplifiers. Examples include: RF power...
-
Power Operational Amplifiers - (74 companies)Description. Power operational amplifiers (POA) are used to increase the power of low-level signals in applications that drive low impedances or reactive loads. They dissipate excess energy as heat, deliver extensive current, and can sustain...
-
RF Amplifiers - (558 companies)...the stronger output to a RF power amplifier (PA). Other types of RF amplifiers include: Low noise. Pulse. Bi-directional. Multi-carrier. Buffer. Limiting amplifiers. Detector log video amplifiers (DLVAs) are used to amplify or measure signals with a wide...
-
PWM Amplifier Chips - (47 companies)Pulse width modulated (PWM) amplifier chips generate a current that switches between high and low output levels. PWM amplifiers have a much higher power capability for a given volume than linear amplifiers. They are also less expensive. Pulse width...
-
Buffer Amplifiers - (52 companies)...amplifiers. Some products have an embedded reference voltage or on-chip protection against electrostatic discharge (ESD). Others feature rail-to-rail output or rail-to-rail input. Single supply devices can operate with only one power supply. Buffer...
-
Operational Amplifiers - (149 companies)Description. Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions. They compare two incoming signals and release a third signal that is an amplified measure of the difference...
-
Signal Amplifiers - (286 companies)...of the amplifier. An amplifier known as single-ended, floating common is an isolated, quasi-balanced input that is suitable for off-ground measurements up to the breakdown voltage of the isolation barrier, and exhibits very good common more rejection...
-
Amplifier and Comparator Chips - (321 companies)Amplifier and comparator chips are board-level components for amplifying voltage, current, or power. There are several basic types of amplifier and comparator chips. Differential amplifier chips are designed to amplify a small difference between two...
-
Instrumentation Amplifiers - (150 companies)Radiation-Tolerant Instrumentation Amplifiers Designed for Communication Satellites. Electronics360 --A Nano-power Op Amp that Enhances Sensor Accuracy. Image credit: Badger Meter...
-
Operational Transconductance Amplifiers (OTA) - (11 companies)Operational transconductance amplifiers (OTA) are devices that convert an input voltage to an output current. They are primarily voltage-to-current amplifiers. Unlike traditional operational amplifiers, or op-amps, OTAs represent...
Product News
-
Advanced Linear Devices, Inc.
Complementary MOSFETs for Precision Analog Signals temperature coefficient. This is a dual version of the quad complementary ALD1105, and it can be used to construct CMOS analog switches when connected in parallel with sources, drains, and gates connected together. It is also intended as a building block for CMOS inverters, differential amplifier input stages, transmission gates, and multiplexer applications. The chip is suitable for use in precision applications that require very high current gain, beta, such as current mirrors and current sources... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Amp-Line Corp.
Wideband Power Amplifiers The "HF-A" series power amplifiers are wideband, complimentary class AB linear amplifiers with output impedance close to zero ohm. This feature enables our power amplifiers to have the ability to cope with a wide range of dynamic loads. The frequency response of our power amplifiers covers the whole audio frequency range (20 Hz to 20K Hz) and part of the ultrasound & radio frequency range (up to 800K Hz). The standard output voltage of the power amplifiers (without output transformers) is 0... (read more)Browse Power Amplifiers Datasheets for Amp-Line Corp. -
Amp-Line Corp.
Custom Power Amplifiers watts. Output Current: 0 - 5 A rms. @ 20 V compliance volts. Output Frequency: 40K Hz (fixed). Applications: Capacitors Testing. Model AL-400-CR-L/A-2. 2-channel Constant Current Power Amplifier. (Customer: Power MnC Co. Ltd). Key Specifications: Number of Output Channels: 2. Output Power: 400 watts total (200 watts per channel). Output Current: 0 - 5 A rms. @ 20 V compliance volts. Frequency Range: 2K Hz (fixed). Model AL-90-CR-L/A-9. 9-channel Constant Current Power Amplifier. (Customer: Hamilton... (read more)Browse Power Amplifiers Datasheets for Amp-Line Corp. -
Amp-Line Corp.
Power Amplifiers for Research Applications Amp-Line Corp. provides a wide variety of wideband AC power amplifiers and power sources solutions for today 's industrial, commercial, military and government research and design laboratories, both domestically and internationally. Learn More. Amp-Line Corp. 's world-wide customer base can attest to our strong customer relationships, and our ability to assist them in their testing and research needs. We welcome the opportunity to answer your inquiries and discuss specific requirements. (read more)Browse AC Power Sources Datasheets for Amp-Line Corp. -
Amp-Line Corp.
Wideband Power Amplifier for Dynamic Loads Amp-Line, The "HF-A" series power amplifiers are wideband, complimentary class AB linear amplifiers with output impedance close to zero ohm. This feature enables our power amplifiers to have the ability to cope with a wide range of dynamic loads. The frequency response of our power amplifiers covers the whole audio frequency range (20 Hz to 20K Hz) and part of the ultrasound & radio frequency range (up to 800K Hz). The standard output voltage of the power amplifiers (without output transformers... (read more)Browse Power Supplies Datasheets for Amp-Line Corp. -
Amp-Line Corp.
Power Amplifier for wide frequency response DC-coupled Wideband Constant Current Power Amplifier. DC-Coupled wideband constant current amplifiers provide steady output currents independent of the load and input power line with variations.Usage of these constant current amplifiers include generating magnetic fields, testing and qualifying products such as circuit breakers, relays, transformers, meters. The DC-coupled wideband constant current power amplifiers take a DC or a sine wave input signal and amplify it into an adjustable constant... (read more)Browse Power Amplifiers Datasheets for Amp-Line Corp. -
Qorvo
CATV Power Doubler Hybrid Amplifier The QPA3270 is an 18 W, High output Hybrid Power Doubler amplifier module. The part employs GaAs/GaN die and is operated from 45 MHz to 1218 MHz. It provides excellent linearity and superior return loss performance and optimal reliability. (read more)Browse Power Operational Amplifiers Datasheets for Qorvo -
Amp-Line Corp.
Wideband power amplifiers - The Boeing Company Equipment: model AL-1400-HF-A wideband power amplifiers. User: The Boeing Company. Application and Specific Requirement: Powering up model TS18-H5-202 Piezo Stacks manufactured by Piezo Systems, Inc. The Boeing Company was looking for a wideband power amplifier to power up multiple Piezo stacks (model TS18-H5-202) manufactured by Piezo Systems. Our model AL-1400-HF-A wideband power amplifier turned out to be an excellent fit for their application. The AL-1400-HF-A wideband power amplifier... (read more)Browse Power Amplifiers Datasheets for Amp-Line Corp. -
Amp-Line Corp.
Wideband High Frequency Power Amplifiers Amp-Line, Plasma power supplies are usually high frequency high voltage output systems. Depending on the specific applications, their output frequency ranges from hundreds of Hz to tens of KHz. We provide wideband high frequency power amplifiers and high frequency high voltage transformers to universities, testing laboratories and other research organizations for their research projects. A common application of these plasma power supply systems is dielectric barrier discharge testing. Learn (read more)Browse Plasma Power Supplies Datasheets for Amp-Line Corp. -
Amp-Line Corp.
Power Amplifiers Customized to Your Specifications Besides providing standard products to our clients, we customize our products to meet the requirements of our clients ' applications. Our professional team understands the specifications you need and partners with you to design a solution. The following are some examples which we have engineered through the power of our custom solutions professional team. (read more)Browse Power Supplies Datasheets for Amp-Line Corp.
-
Qualitative study of a new circuit model of small-signal amplifier using Sziklai pair in compound configuration
In electronics industry, Sziklai pairs are normally used in the push–pull output stage of power amplifiers or to configure quasi - complementary - symmetry power amplifiers [1], [8].
-
1959 IRE National Convention Program
The new approach used here is a "hybrid" of the "series" and " quasi - complementary " transistor power amplifiers . .... composed of a class-A driver stage which is directly coupled to a complementary- symmetry phase inverter.
-
Power Bandwidth Limitations in Audio Amplifiers
At 50 kHz, the compensated class-AB amplifier shows a 2.5- per cent increase and the uncompensated a 10-per cent increase in power -supply current. .... Because of the lack of symmetry , there is no easy way to achieve reverse biasing for both outputs in a quasi - comple- mentary amplifier.
-
Page 8. Semiconductor parts with 550 in root number
200V Vcbo, 7.0A Ic Low frequency power silicon NPN transistor. .... Silicon transistor for quasi - complementary - symmetry audio amplifier .
-
Fault Protection of Monolithic Audio Power Amplifiers in Severe Environments
The bridge amplifier is theoreti- cally capable of four times the power output over that of a conventional. .... quasi - complementary or complementary symmetry amplifier.
-
Properties of periodic arrays of symmetric complementary structures and their application to grid amplifiers
Index Terms— Grid amplifiers , quasi -optics, self- comple- mentary . .... grid amplifiers using differential-pair transistors have been used to combine the output power of many solid .... The symmetry of some grids allows boundary conditions to be imposed on a unit cell, thus reducing…
-
Transistor power amplifier with negative output impedence
‘The resulting push-pull amplifier feeds the load in common- emitter fashion, realizing maximum power gain and re- quiring only moderate signal swing from the first stage. .... quasi - complementary symmetry .
-
Effective clock-feedthrough reduction in switched capacitor circuits
Both quasi -differential and feedback-based clock-feedthrough reduc- tion techniques are employed. .... The overall structure of the circuit is a pro- grammable SC amplifier based on the design in … wideband, low output impedance, the unity-gain buffer B1 is implemented as a complementary source-follower as .... For perfect impedance symmetry , a buffer identical to B1 should be inserted between ground and switch SI,. However, this con- sume; considerable power and the impedance match required is not .
-
Shift-register coincidence electronics system for thermal neutron counters
Components R3, R4, C2, and C3 perform the integration to produce a quasi -gaussian unipolar pulse at the input to the second stage, which is basically a gain-of-ten amplifier . .... of the shift-register coincidence circuit were high reliability, minimal component count, low power consumption, and low .... These considerations led to the circuit shown in Fig. 14, which employs several logic families and is built around MC14517AL and MC14557AL complementary - symmetry metal-oxide semiconductor (CMOS) shift registers.
-
Subject index
…f., radiation from land strip acting as, 2092 wide-band, omnidirectional, with cylindrical symmetry , 1418 design of … distributed, Tchebycheff-type, 2134 with electroluminescent and photoconductive elements, 1113 ftedback, cathode-follswer, ultralinear, 470 grounded-grid, i.f., using ceramic triodes, 1445 modified analvsis of, 3294 with quasi -constant gain, 469 for … resetting characteristics of, 471 Amplifiers , magneir, half-wave, with .... upper, airglow excitation by gyro-waves, power requirements for, 4143 annual density variation of, 3401 carbon production .... 2887 collector-coupled complementary transistor pair, 60 decoding, using semiconductor elements, 1442 'nleuristor'.