-
Supplier: IBT Industrial Solutions
Description: an unbeatable combination of quality products and outstanding service. Contact your local IBT Industrial Solutions branch to learn more about how we can tailor fit a solution for your industrial hose needs. HOSE FITTINGS AND ACCESSORIES Bands Filters
- Type: Quick Coupler, Cam-Lock
-
Supplier: General Pump
Description: General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications
- Application: Hydraulic Fitting
- English Size: 0.2500 inch
- Material: Brass/Bronze
- Metric Size: 22 mm
-
Supplier: General Pump
Description: General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications
- Application: Hydraulic Fitting
- English Size: 0.3750 inch
- Material: Brass/Bronze
- Size: English
-
-
Supplier: General Pump
Description: General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications
- Application: Hydraulic Fitting
- Material: Brass/Bronze
- Metric Size: 22 mm
- Size: Metric
-
Supplier: Watts
Description: Available in 1/2 in. and 3/4 in., polysulfone. See models/UPC codes below for part numbers & descriptions.
- English Size: 0.5000 to 0.7500 inch
- Size: English
- Type: Adapter
-
Supplier: Watts
Description: Quick-Connect hose barb fittings - polysulfone. 3513B-1008 - 1/2 in. CTS x 1/2 in. Barb 3513B-1412 - 3/4 in. CTS x 3/4 in. Barb 3513B-1816 - 1 in. CTS x 1 in. Barb
- English Size: 0.3750 to 1 inch
- Size: English
- Type: Union
-
Supplier: General Pump
Description: General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications
- Category: Hose Fitting, Quick Coupler
- English Size: 0.3750 inch
- Size: English
-
Supplier: Clippard
Description: Quick Connect Assembly - 1/8" Hose to #10-32M
- Application: Pneumatic Fitting
- Connection: Barbed
- English Size: 0.1250 inch
- Material: Brass/Bronze
-
Supplier: Clippard
Description: Quick Connect Assembly - 1/8" Hose to #10-32F
- Application: Pneumatic Fitting
- Connection: Barbed
- English Size: 0.1250 inch
- Material: Brass/Bronze
-
Supplier: Clippard
Description: Quick Connect Valve, Body - 1/8" NPT
- Application: Pneumatic Fitting
- English Size: 0.1250 to 0.3120 inch
- Material: Brass/Bronze
- Size: English
-
Supplier: Clippard
Description: Quick Connect Valve, Body - #10-32M
- Application: Pneumatic Fitting
- English Size: 0.4375 inch
- Material: Brass/Bronze
- Size: English
-
Supplier: Boyd
Description: rubber) FKM (fluoroelastomer) VMQ (silicone) Plastic PET (polyethylene terephthalate) HDPE (high density polyethylene) Metal SS304 & SS316 (stainless steel grades) Fittings: PVC, aluminum, bronze, stainless steel & HENN quick connectors
- Application: Agricultural, Automotive
- Material: Elastomers, Thermoplastics, Metal
- Product Form: Hose (including Duct)
-
Supplier: HydraCheck Inc.
Description: The hose union is used to join two microbore hose assemblies together, or to connect a microbore hose end to a direct gauge adaptor. Both male ends have a M16x2 connection. Specifications: Material: Steel Maximum Working Pressure: 9137 PSI (630
- Application: Hydraulic Fitting
- Material: Carbon & Alloy Steel
- Type: Union, Quick Coupler
-
Supplier: Hy-Lok USA, Inc.
Description: . Hy-Lok recommends that filters always be used with Quick Connectors, and that uncoupled Quick Connectors be protected with dust caps or body and stem protectors. Hanging hoses should be supported to prevent side load. Stem seal O-rings should be lubricated
- Category: Quick Coupler
- English Size: 0.2500 to 1 inch
- Size: English
-
Supplier: WEH Technologies Inc.
Description: Connector for pressure and function tests on components with internal threads The type TW19 quick connector is especially designed for sealing hydraulic components with female threads in high and low pressure applications. The lever actuated connector safely grips into
- Application: Hydraulic Fitting
- English Size: 0.2500 to 1 inch
- Material: Stainless Steel
- Metric Size: 12 to 30 mm
-
Supplier: WEH Technologies Inc.
Description: WEH® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections The type TW131 quick connector is the manual version of the type TW130 multifunction connector. The connector has been developed specially for
- English Size: 0.1250 inch
- Material: Aluminum, Stainless Steel
- Size: English
- Type: Quick Coupler
-
Supplier: WEH Technologies Inc.
Description: WEH® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections with sleeve nuts The type TW132 quick connector is the low pressure version of the type TW130 multifunction connector. The connector has been
- English Size: 0.2500 to 0.5000 inch
- Material: Aluminum, Stainless Steel
- Size: English
- Type: Quick Coupler
-
Supplier: WEH Technologies Inc.
Description: WEH® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections with sleeve nuts The type TW130 multifunction connector has been developed specially for testing components with banjo tube connections, hose and tube
- English Size: 0.2500 inch
- Material: Aluminum, Stainless Steel
- Size: English
- Type: Quick Coupler
-
Supplier: Ralston Instruments, Inc.
Description: XTHA-HHSU Male Quick-test XT x male Quick-test XT hose union, S.S. Connect 2 Quick-test XT 10,000 psi hoses together quickly and easily Quick-test XT connection makes connecting two high pressure hoses together quick and
- Category: Quick Coupler, Adapter
-
Supplier: Watts
Description: Quick-Connect stackable hose barb unions - polysulfone. 3511B-1008 - 1/2 in. CTS x 1/2 in. Barb
- English Size: 0.5000 inch
- Size: English
-
Supplier: Watts
Description: Quick-Connect stackable hose barb elbows - polysulfone. 3512B-1008 - 1/2 in. CTS x 1/2 in. Barb
- English Size: 0.5000 inch
- Size: English
- Type: Elbow
-
Supplier: Cole-Parmer
Description: sanitary terminations to attach to your system with a sanitary gasket and tri-clover clamps. Choose from stainless steel or polysulfone inserts to mate to polysulfone bodies. All models feature USP Class VI platinum-cured silicone gaskets. Mix and match these bodies and inserts with the polysulfone
- Application: Sanitary / Food Grade Fitting
- Type: Quick Coupler
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-CCBU Female Quick-test x female Quick-test hose union, brass Connect two Quick-test hoses or two Quick-test adapters together, depending on the union Quick-test connection makes connecting two hoses together quick and
- Category: Quick Coupler, Adapter
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-HHSU Male Quick-test x male Quick-test hose union, S.S. Connect two Quick-test hoses or two Quick-test adapters together, depending on the union Quick-test connection makes connecting two hoses together quick and easy
- Category: Quick Coupler, Adapter
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-HSHS Male Quick-test x male Quick-test hose union, brass Connect two Quick-test hoses or two Quick-test adapters together, depending on the union Quick-test connection makes connecting two hoses together quick and easy
- Category: Quick Coupler, Adapter
-
Supplier: Staubli Corporation
Description: Stäubli developed 3-in-1 active safety to eliminate the risk of violent hose ejection under pressure. With this technology, RSI quick couplings provide a completely safe solution to operators’ most demanding needs. More ergonomic than quick connect fittings, the
- Application: Pneumatic Fitting
- Material: Stainless Steel
- Metric Size: 6 to 11 mm
- Size: Metric
-
Supplier: Staubli Corporation
Description: Quick-release coupling MCR Ø Control circuits for fluids and air driven logic simulators. Pneumatic control. For gases and fluids and vacuum circuits. Test unions for RMC multiple pneumatic connectors. Automatic
- Application: Pneumatic Fitting
- Material: Brass/Bronze
- Metric Size: 2.3 mm
- Size: Metric
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: causing faulty operation of connection or disconnection. Flat contact face design minimizes air admixtrue during connection to keep the possible malfunction of equipemnt caused by the air bubbles in the hyraullic line on equipment at minimum level. Push to connect operation. Sleeve
- Category: Hose Fitting, Quick Coupler
- English Size: 0.3750 to 1 inch
- Size: English
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: design minimizes spillage volume on disconnection and admixture volume of air on connection. Best suited for hydraulic lines with drastic high pressure pulsation such as in die casting machines . Push to connect operation and sleeves topper design preventing accidental
- Category: Hose Fitting, Quick Coupler
- English Size: 0.3750 to 1 inch
- Size: English
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: connection by easy one hand operation Chrome plated brass for corrosion resistance adopted for the body . Stable performance for long life. A wide line up of end configurations (female and male threads, hose barbs, manifolds) enables suitability with a wide range of piping applications such
- Category: Hose Fitting, Quick Coupler
- English Size: 0.1250 to 0.2500 inch
- Size: English
-
Supplier: Staubli Corporation
Description: In response to demanding requirements in plastic injection, Stäubli developed the HTI, a connector that can withstand temperatures up to 300°C. HTI quick couplings meet all safety requirements and feature a double-action locking system. Designed to be maintenance free, the quick
- Application: Hydraulic Fitting
- Material: Stainless Steel
- Metric Size: 9 to 25 mm
- Size: Metric
-
Supplier: Staubli Corporation
Description: These compact high flow quick couplings offer an optimum flow rate pressure drop ratio. Perfectly symmetrical, the VSU connectors provide the same connection to both ends of the hose. This design avoids the operator to check the direction of the connection. The closure of the
- Application: Gas Fitting, Hydraulic Fitting
- Material: Aluminum, Stainless Steel
- Metric Size: 25 to 50 mm
- Size: Metric
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: Connects multiple lines simultaneously with a single operation for different fluids and sizes. Ideal for automated hydraulic or pneumatic cylinder operated systems that need to connect and disconnect several lines simultaneously. Automatic shut off valves in both
- Application: Hydraulic Fitting, Pneumatic Fitting
- English Size: 0.2500 to 1 inch
- Material: Stainless Steel
- Metric Size: 20 to 45 mm
-
Supplier: Cole-Parmer
Description: sanitary terminations to attach to your system with a sanitary gasket and tri-clover clamps. Choose from stainless steel or polysulfone inserts to mate to polysulfone bodies. All models feature USP Class VI platinum-cured silicone gaskets. Mix and match these bodies and inserts with the polysulfone
- Application: Sanitary / Food Grade Fitting
- Type: Quick Coupler
-
Supplier: Cole-Parmer
Description: sanitary terminations to attach to your system with a sanitary gasket and tri-clover clamps. Choose from stainless steel or polysulfone inserts to mate to polysulfone bodies. All models feature USP Class VI platinum-cured silicone gaskets. Mix and match these bodies and inserts with the polysulfone
- Application: Sanitary / Food Grade Fitting
- Type: Quick Coupler
-
Supplier: Cole-Parmer
Description: • Not medical-grade Polysulfone A complete quick-disconnect fitting consists of a body and an insert (order fitting halves separately). Plus insert into coupling body to connect -- fitting halves lock into place immediately. To disconnect fitting halves,
- Type: Quick Coupler
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation. Quick Connect Couplings are machined from top grade materials to the same exacting specifications as the high cost performance leaders. We have gone a step further to ensure that these couplers can withstand high temperature, high pressure and
- English Size: 0.3750 inch
- Size: English
- Type: Quick Coupler
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation. Quick Connect Couplings are machined from top grade materials to the same exacting specifications as the high cost performance leaders. We have gone a step further to ensure that these couplers can withstand high temperature, high pressure and
- English Size: 0.2500 inch
- Size: English
- Type: Quick Coupler
Find Suppliers by Category Top
Featured Products Top
-
Clippard's Minimatic® J-Series quick connect fittings are very compact yet provide a high flow of 14 scfm @ 100 psi. The electroless nickel plated brass body is available with #10-32 threads (M or F), 1/8" NPT threads (M or F), 1/4" NPT threads (M) or a 1/8" hose single barb configuration (read more)
Browse Hose Fittings Datasheets for Clippard -
• Ideal for high temperature applications • Small, compact design • Complete offering of hose and tubing available at www.clippard.com For more information about these fittings or any of Clippard’s 5,000 other pneumatic http://www.clippard.com/link/gs1806503 (read more)
Browse Quick Couplers Datasheets for Clippard -
Newloc® push-to-connect fittings from NewAge® Industries are genuine "John Guest" brand fittings listed by the National Sanitation Foundation (NSF-51 for food equipment and NSF-61 for potable water). The lightweight fittings are made from FDA-sanctioned materials and offer (read more)
Browse Tube Fittings Datasheets for NewAge Industries -
Valves and quick couplings studied for every specific application. Our hydraulic quick couplings represent the perfect solution to easily connect and disconnect the hydraulic system components, the hydraulic equipment, without disconnecting pipes and fittings, avoiding oil leaks (read more)
Browse Ball Valves Datasheets for Gemels -
from job to job. Just watch this quick video to see how fast and easy it is to make an RLS connection. Proven Reliability The RLS Press Fitting connection process results in a repeatable and reliable mechanical joint every time – as well as a perfectly clean joint (read more)
Browse Tube Fittings Datasheets for RLS LLC -
Quick disconnect fittings (abbreviated as “QDCs” or “QDs”) are used to provide fast and easy connection and disconnection of fluid lines. These fittings are also known as quick connects or quick release couplings. Typically quick disconnect fittings are operated by hand (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
a QDE3NL. The dry break design feature minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any leakage when disconnecting and connecting. Machined with M8 external threads, this fitting allows for a substantial amount of flow (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
flexible PVC drain hose (included) to channel liquid to floor drain or collection container 3/4" drain fitting accepts longer hoses if necessary Flow rate of 3.33 gallons per minute when used with a 1/2" ID hose Need a custom size or solution? Just call 1-800-HOT-HOGS (468-4647) (read more)
Browse Spill Containment Systems Datasheets for New Pig Corporation -
When you’re using plastic tubing or rubber hose, you will, in most cases, need to attach it to something ... a piece of equipment or another section of tubing. Fittings or connectors are a common means to accomplish this and come in many different materials — polyethylene, nylon (read more)
Browse Tube Fittings Datasheets for NewAge Industries -
Watch>>>>RLS Rapid Locking System Here's a quick look at the many advantages of using RLS flame-free press fittings to make reliable copper tube connections in high-pressure HVAC and refrigeration applications (read more)
Browse Tube Fittings Datasheets for RLS LLC
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/32357/61493893-MIT.pdf?sequence=2
90 Quick connect hose fitting [38] . . . . . . . . . . . . . . . . . . . . . . . . . . . . .