Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Campbell Hausfeld
Description: Campbell Hausfeld's Quiet line of air compressors has lightweight suitcase style, mobile twin stack, pancake style with wheels and robust and portable hot dog styles. Quiet Compressors have the lowest sound levels of any air compressors we offer, so
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 3.5 SCFM
- Lubrication Style: Oil-free
- Mounting Options: Portable
-
Supplier: Advanced Gas Technologies
Description: Industrial duty rotary screw compressors to 700 HP Discharge pressures to 200 psig Oil lubricated or oil-free compressors available Air cooled or water cooled compressors available Base or tank mounted units to 30 HP available All compressors fully enclosed for
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 200 psi
- Horse Power: 30 to 700 HP
- Lubrication Style: Oil-free, Lubricated
-
Supplier: Air Compressors Direct
Description: Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 208-230 V 1-Phase CFM 22 CFM @ 175 PSI Quiet Compressor Air System •A piston air compressor
- Features: Multistage Compressor, 2 Stage
- Flow Capacity: 22.3 to 25.3 SCFM
- Horse Power: 7.5 HP
- Power Source: AC Single Phase
-
-
Supplier: Air Compressors Direct
Description: Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 208-230 V 3-Phase CFM 22 CFM @ 175 PSI Quiet Compressor Air System •A piston air compressor
- Features: Multistage Compressor, 2 Stage
- Flow Capacity: 22.3 to 25.3 SCFM
- Horse Power: 7.5 HP
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 5 Horse Power Tank Size 80 Gallons Voltage 208-230 V 1-Phase CFM 17 CFM @ 175 PSI Quiet Compressor Air System •A piston air compressor
- Features: Multistage Compressor, 2 Stage
- Flow Capacity: 16.6 to 18.5 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
-
Supplier: C & C Lift Truck, Inc.
Description: BelAire Rotary Screw Compressors' enclosed design allows for installation almost anywhere providing exceptional air delivery in an extremely quiet package. Available up to 30HP. 5-15 HP are tank mounted and can include an optional refrigerated air dryer. 20-30 HP are
- Compressor Technology: Rotary Screw
- Flow Capacity: 16.6 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
-
Supplier: Campbell Hausfeld
Description: Preferred by contractors - and anyone who needs more air tank capacity in a portable air compressor - Campbell Hausfeld twin-stack air compressors are ready to inflate tires or operate air nailers, air staplers, air wrenches, spray guns and
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 3.2 SCFM
- Horse Power: 1 HP
- Lubrication Style: Oil-free
-
Supplier: Raymond Handling Consultants, L.C.
Description: BELAIRE QUIET PERFORMANCE AIR COMPRESSORS
- Flow Capacity: 25.25 SCFM
- Horse Power: 7.5 HP
- Power Source: AC Three Phase
-
Supplier: Gardner Denver Thomas
Description: Features & Benefits Single cylinder Oil-less operation Quiet, low pulsating head design Permanently lubricated bearings Reinforced plastic head and connecting rod assemblies Balanced for smooth, low vibration operation
- Compressor Technology: Diaphragm
- Discharge / Operating Pressure: 20 to 25 psi
- Flow Capacity: 0.6000 to 0.7000 SCFM
- Horse Power: 0.0300 to 0.0312 HP
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: TOPSFLO micro diaphragm pumps and compressors are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an
- Compressor Technology: Diaphragm
- Discharge / Operating Pressure: 36.26 psi
- Flow Capacity: 0.3531 SCFM
- Lubrication Style: Oil-free
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: TOPSFLO micro diaphragm pumps and compressors are based on a simple principal,the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an
- Compressor Technology: Diaphragm
- Discharge / Operating Pressure: 18.85 psi
- Flow Capacity: 0.1413 SCFM
- Lubrication Style: Oil-free
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: Features Highest performance/size ratio Performs quietly Lasts longer Uncontaminated flow Little vibration High level of gas tightness Extreme chemical resistance A wide standard range of materials, motors, and
- Compressor Technology: Diaphragm
- Discharge / Operating Pressure: 31.91 psi
- Flow Capacity: 0.4591 SCFM
- Lubrication Style: Oil-free
-
Supplier: Gardner Denver Thomas
Description: Features & Benefits Low power consumption High efficiency Quiet operation Low starting current Low vibration Low pulsations Few moving parts No bearings UL component recognition TÜV and CE
- Compressor Technology: Linear
- Discharge / Operating Pressure: 2 psi
- Flow Capacity: 1.1 SCFM
- Horse Power: 0.0201 HP
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: harder, quieter and longer, more reliable, highly efficient. Applications The versatility of TOPSFLO pumps allows a wide field of applications to be covered. Over many years our pumps have proved themselves in the following areas: Industrial pressure and vacuum
- Compressor Technology: Diaphragm
- Discharge / Operating Pressure: 31.91 psi
- Flow Capacity: 0.6003 SCFM
- Lubrication Style: Oil-free
-
Supplier: Terra Universal, Inc.
Description: Ideal choice when clean air, dependability and quiet are needed Comes assembled on powder-coated air tank Equipped with 5-micron moisture filter Model 3370-18 features built-in desiccant dryer Optional silencing cabinet reduces noise level still further
- Discharge / Operating Pressure: 120 psi
- Lubrication Style: Oil-free
- Mounting Options: Portable, Tank Mounted
- Power Source: AC Single Phase
-
Supplier: Gardner Denver Thomas
Description: Features & Benefits Low power consumption High efficiency Quiet operation Low starting current Low vibration Low pulsations Few moving parts No bearings UL component recognition TÜV and CE
- Compressor Technology: Linear
- Discharge / Operating Pressure: 4 psi
- Flow Capacity: 2.1 SCFM
- Horse Power: 0.0469 to 0.0509 HP
-
Supplier: Gardner Denver Thomas
Description: Features & Benefits Low power consumption High efficiency Quiet operation Low starting current Low vibration Low pulsations Few moving parts No bearings Available with optional 4-20 ma control input
- Compressor Technology: Linear
- Discharge / Operating Pressure: 4 psi
- Flow Capacity: 1.5 SCFM
- Horse Power: 0.0482 HP
-
Supplier: Central Air Compressor Co.
Description: FSCURTIS SE Series oil-injected rotary screw air compressors combine American ingenuity, German engineering and emerging market content to provide you with world class innovation and maximum value. Each quiet space-saving package incorporates eCOOL™ Technology to increase
- Compressor Technology: Rotary Screw
- Features: Integral Cooler
-
Supplier: Sullair Corporation
Description: Sullair’s 60 – 100 hp stationary compressors feature the S-energy® series of quiet running, small footprint lubricated compressors with performance air systems. S-energy® compressors offer Sullair reliability in the most compact, most robust, most maintenance
- Compressor Technology: Rotary Screw
- Features: 2 Stage
- Horse Power: 60 to 100 HP
- Mounting Options: Skid / Base Plate Mounted
-
Supplier: Sullair Corporation
Description: sized and matched to provide maximum performance and value. The S-energy® series of encapsulated air compressors include both constant speed and variable speed drives with quiet running and the smallest footprint in their class.
- Compressor Technology: Rotary Screw
- Horse Power: 5 to 50 HP
- Mounting Options: Skid / Base Plate Mounted
-
Supplier: Central Air Compressor Co.
Description: Contractor Series compressors with convenient point-of-use versatility. Models are available with electric or gas drive, delivering up to 25.3 cfm @ 100 psi. Features: Fully Enclosed Belt Guard Tank Drains and Discharge Valve Quiet Operation Limited Vibration Portable Convenience
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: Up to 25.3 SCFM
- Horse Power: 1.5 to 12.75 HP
- Mounting Options: Portable, Tank Mounted
-
Supplier: Southland Equipment Service
Description: BelAire Rotary Screw Compressors' enclosed design allows for installation almost anywhere providing exceptional air delivery in an extremely quiet package. Available up to 30HP. 5-15 HP are tank mounted and can include an optional refrigerated air dryer. 20-30 HP are
- Compressor Technology: Rotary Screw
- Flow Capacity: 16.6 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
-
Supplier: Quincy Compressor
Description: The very user-friendly QST and QSB series of rotary screw air compressors from Quincy Compressor are equipped with large-diameter, high-efficiency rotors. Large rotors mean the QST and QSB can run at slower speeds for extended airend life and quiet, economical operation.
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 100 to 210 psi
- Features: Integral Dryer
- Flow Capacity: 60 to 230 SCFM
-
Supplier: Air Compressors Direct
Description: , runs quiet •Contractor recommend and approved •Less maintenance than other engines Electric Start •Easily start your air compressor with a turn of a key Built-In Alternator •Recharges electric start battery •No need to wire into service
- Features: Multistage Compressor, 2 Stage
- Flow Capacity: 25 SCFM
- Horse Power: 13 HP
-
Supplier: Kaeser Compressors, Inc.
Description: Protective rotomolded polymer canopy Vibration isolation for smooth, quiet operation 1 micron, 2-stage inlet filter protects the air end Optional Features: Skid mount Five year airend warranty
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 92 SCFM
- Horse Power: 24.8 HP
-
Supplier: ISC Sales, Inc.
Description: Panasonic Air Conditioning Compressors provide customers the world's foremost product quality and technology, field tested in all regions of the world. As a global leader in rotary compressors, our research and development efforts enable us to satisfy the specific design
- Capacity: 3.21 kW
- Compressor Construction: Screw
- Power Source: 208-230 / 60 / 1
-
Supplier: ISC Sales, Inc.
Description: Panasonic Air Conditioning Compressors provide customers the world's foremost product quality and technology, field tested in all regions of the world. As a global leader in rotary compressors, our research and development efforts enable us to satisfy the specific design
- Capacity: 3.78 kW
- Compressor Construction: Screw
- Power Source: 115 / 60 / 1
-
Supplier: Kaeser Compressors, Inc.
Description: Control panel displays pressure and hour meter Protective rotomolded polyethylene enclosure Vibration isolation for smooth, quiet operation 4 micron air intake filters protect the airend Optional Features: Stationary mounting Five year airend warranty Higher pressures available
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 60 to 295 SCFM
- Horse Power: 20.8 HP
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Super Quiet, ROLAIR Quality, Single Stage, Oilless, Two Cylinder, Ball Bearings,Cast-Alumin um Cylinder, Stainless-Steel Reed Valves, Low RPM for Quiet Operation—ONLY 60 dB!! MOTOR DESCRIPTION : 1 HP, 1725 RPM, Low-Amp Draw, Automatic Overload
- Features: Integral Filter
- Flow Capacity: 2.35 to 3.8 SCFM
- Horse Power: 1 HP
- Lubrication Style: Oil-less
-
Supplier: Tecumseh Products Company
Description: 1938, Tecumseh revolutionized the refrigeration industry with the first hermetically sealed reciprocating compressor. We have provided 80+ years of industry leadership in reciprocating compressors for refrigeration and air conditioning applications. Today, we continue to lead
- Applications: Refrigeration / Gas Drying
- Compressor Technology: Reciprocating Piston
- Gases: Refrigerant
- Horse Power: 0.0 to 29.08 HP
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : *Low Speed ~ Quiet*, ROLAIR Quality, Cast-Iron Cylinder, Single Stage, Ball Bearings,Stainless-S teel Reed Valves and Splash Lubrication Ensure Longer Life MOTOR DESCRIPTION : 2 HP, 1700 RPM, S1-Rated for Continuous Duty, Low-Amp Draw, Overload
- Features: Integral Filter
- Flow Capacity: 4.2 to 4.8 SCFM
- Horse Power: 2 HP
- Lubrication Style: Lubricated
-
Supplier: PumpWorks Inc. (The)
Description: Quiet, linear diaphragm mechanism Continuous pressure to 4 PSI Oil-less
- Compressor Technology: Diaphragm, Linear
- Discharge / Operating Pressure: 3 psi
- Flow Capacity: 2 SCFM
-
Supplier: BelAire
Description: Make air - Not Noise The BelAire QP is a fully featured piston air compressor that includes a high strength sound dampening enclosure. Standard features include a magnetic starter, low oil level switch, triple-pass pump mounted aftercooler, automatic tank drain, and
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 175 psi
- Horse Power: 5 to 7.5 HP
- Mounting Options: Tank Mounted
-
Supplier: Titus Company (The)
Description: Ideally suited for laboratory, medical and other small critical-air applications where oil lubricated machines cannot be tolerated. The scroll compressor provides quiet, reliable operation for continuous-duty applications.
- Compressor Technology: Other
- Horse Power: 1.5 to 20 HP
- Lubrication Style: Oil-free
- Mounting Options: Skid / Base Plate Mounted
-
Supplier: BelAire
Description: THE QUIET COMPRESSED AIR SYSTEM BelAire Rotary Screw Compressors are ideal for automotive and light industrial applications. A proven design provides superior performance along with quiet operation and are built to handle even the most demanding compressed air
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 100 to 175 psi
- Horse Power: 20 to 30 HP
- Mounting Options: Skid / Base Plate Mounted
-
Supplier: ISC Sales, Inc.
Description: Panasonic Air Conditioning Compressors provide customers the world's foremost product quality and technology, field tested in all regions of the world. As a global leader in rotary compressors, our research and development efforts enable us to satisfy the specific design
- Capacity: 5.29 kW
- Compressor Construction: Screw
- Power Source: 208-230 / 60 / 1
- Refrigerant Options: R22
-
Supplier: ISC Sales, Inc.
Description: Panasonic Air Conditioning Compressors provide customers the world's foremost product quality and technology, field tested in all regions of the world. As a global leader in rotary compressors, our research and development efforts enable us to satisfy the specific design
- Capacity: 2.33 kW
- Compressor Construction: Screw
- Power Source: 115 / 60 / 1
- Refrigerant Options: R22
-
Supplier: BelAire
Description: THE QUIET COMPRESSED AIR SYSTEM Ideal for automotive repair and body shops, the BelAire line of rotary screw compressors are built to provide reliable and efficient compressed air in a compact design. BelAire rotary screw compressors allow for 100% duty in a
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 128 to 150 psi
- Horse Power: 5 to 15 HP
- Mounting Options: Tank Mounted
-
Supplier: Sanden International (USA), Inc.
Description: Sanden's next generation scroll compressors designed to achieve outstanding durability. The scroll compression mechanism provides smooth, quiet operation and the highest level of efficiency.
- Compressor Construction: Scroll
- Input Power: 3370 watts
-
Supplier: Sanden International (USA), Inc.
Description: Sanden's next generation scroll compressors designed to achieve outstanding durability. The scroll compression mechanism provides smooth, quiet operation and the highest level of efficiency.
- Compressor Construction: Scroll
-
Supplier: Accessorie Air Compressor Systems
Description: Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 95 to 125 psi
- Flow Capacity: 37.7 SCFM
- Horse Power: 10 HP
-
Supplier: Accessorie Air Compressor Systems
Description: Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 145 to 175 psi
- Features: 2 Stage
- Flow Capacity: 34.2 SCFM
-
Supplier: FS-Curtis
Description: Stable air pressure, steady airflow, and quieter, continuous-duty operation are just a few of the advantages you get with FS-Curtis rotary screw compressors. These smart, compact units also offer better air quality with less oil carryover than reciprocating models. Simple
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 100 to 175 psi
- Horse Power: 5 to 15 HP
-
Supplier: Accessorie Air Compressor Systems
Description: Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 145 to 175 psi
- Features: 2 Stage
- Flow Capacity: 68.4 SCFM
-
Supplier: Accessorie Air Compressor Systems
Description: Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 145 to 175 psi
- Features: 2 Stage
- Flow Capacity: 34.8 SCFM
-
Supplier: FS-Curtis
Description: , GS Series compressors make life simple through easy installation and maintenance providing maximum uptime. FS-Curtis’ VSD allows you to save energy by meeting changing air demands, eliminating the need to overpressure the system. The GS Series VSD compressors automatically
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 100 to 150 psi
- Horse Power: 20 to 1000 HP
-
Description: Designed for professionals and serious do-it-yourselfers, the versatile Garage Mate is ideal for the home, shop or job site. Delivering maximum air, the Garage Mate can power impact guns, ratchets, grinders, drills, nailers, paint sprayers, sanders and more. The Garage Mate features a cast
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 135 to 1335 psi
- Flow Capacity: 4.6 SCFM
- Horse Power: 2 HP
-
Supplier: Air Power Products Limited
Description: Lobster Tank Aeration Suction Gripping Pump Priming Many more FEATURES Quiet Operation Direct Coupled (no belts) flexible coupling with guard Air intake filter with replaceable paper cartridge Vacuum
Find Suppliers by Category Top
Featured Products Top
-
answer to many challenges. The integrated design reduces time spent planning and installing your air system. We combine the reliability, energy efficiency, and easy-to-service design of our industrial rotary screw compressors into a quiet, space-saving package complete with storage tank and dryer. They (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
. They do not require the purchase and installation of an air compressor and are normally quieter than air hoists to operate. If suitable electric power is available, electric hoists are selected more often than pneumatic for most general lifting applications. Electric hoists can also be equipped (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
KNF Neuberger, Inc. specializes in custom diaphragm vacuum pumps, liquid pumps and compressors for the OEM, lab and process industries located in the USA, Canada & Mexico, within the below specifications: Flow: 0.45 LPM to 300 LPM (0.016 CFM to 10 CFM (read more)
Browse Liquid Handling Pumps Datasheets for KNF Neuberger, Inc. -
Kaeser’s new redesigned ASV, BSV, and CSV rotary screw vacuum packages offer capacities from 141 to 554 acfm at 99% vacuum. Featuring a completely new cabinet and air flow design, these 10-40 hp units offer exceptionally quiet operation in a compact footprint. ASV, BSV and (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Kaeser Compressors, Inc. -
complete structure. Applications for Vibration Isolators and Mounts Airborne avionics and equipment Air handling units Cameras and CCTV Compressors Computer equipment and disc drives Control panels Diesel (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc.
Conduct Research Top
-
Sensorless Field Oriented Control of PMSM Motors using dsPIC30F or dsPIC33F Digital Signal Controllers
. Advanced motor con- Motor Control? trol algorithms are needed to produce quieter units that are more energy efficient. Field Oriented Control (FOC) dsPIC DSCs are suitable for appliances like washing has emerged as the leading method to achieve these machines and air conditioner compressors because
-
CABINET COOLERS END COSTLY SHUTDOWNS
. The only requirement was clean, dry, oil free compressed air at 80 to 100 PSIG. EXAIR's system provided a filter/separator for removing the dirt and water from the compressed air to keep the inside of the enclosure contaminant-free. Since Lasercraft's compressor system was a few years old, they also
More Information Top
-
Ultra Quiet Oilless Air Compressor 6 8 cfm 115 VAC from Cole-Parmer
Silencing cabinet for Ultra- Quiet Air Compressors .
-
Ultra Quiet Oil lubricated Air Compressor 4 5 cfm 115 VAC from Cole-Parmer
Synthetic oil for Ultra- Quiet Air Compressors .
-
Ultra Quiet Oil lubricated Air Compressor 1 5 cfm 115 VAC from Cole-Parmer
Synthetic oil for Ultra- Quiet Air Compressors .
-
Newport Announces The ACWS - Ultra-Quiet Air Compressor
Newport Announces The ACWS - Ultra- Quiet Air Compressor .
-
Portable dental chair
If electricity and compressed air are not available, they can be supplied by a small generator and a compact quiet air compressor .
-
Intensity-Modulated Radiation Therapy
The banks are independently controlled by a pressurized air supply driven by an ultra- quiet air compressor .
-
Preliminary evaluation of compressed air membrane dryers for exhibit case desiccation
some of the smaller and quieter air compressors .
-
Machines, Tools & Cutting Methods - Page 59
Quiet Air Compressor ?
-
Treating Obstructive Sleep Apnea Improves Essential Hypertension and Quality of Life - American Family Physician
During sleep, room air is continuously applied by a small, quiet air compressor that delivers positive pressure through a nasal mask.
-
1.13.10 -- New Video Reveals Secrets Of Webb Telescope's MIRI
Newport Announces The ACWS - Ultra- Quiet Air Compressor .