-
Supplier: Microchip Technology, Inc.
Description: systems and Smart Storage solution unified management utilities Support for maxCrypto controller-based encryption SmartRAID Solution Features Displays raw devices on connector RAID Build modes (Quick Initialization, Background Initialization and Rapid Parity
- Number of Channels: 8
- RAID Level Supported: RAID 0, RAID 1, RAID 5, RAID 50, Other
-
Supplier: Broadcom Inc.
Description: Support applications such as file, Web, and email servers in SMB environments with robust storage connectivity and RAID data protection. The MegaRAID® SAS 9240-4i 6Gb/s SAS and SATA RAID controller card allows even small businesses to take advantage of the
- Controller Type: Bus-based RAID Controller
- Disk Channels Interface: SATA, Other
- Host Interface: Other
- Maximum Data Transfer Rate: 6000 MB/Sec
-
Supplier: Broadcom Inc.
Description: Hyperscale, datacenter, and high-performance computing environments not only require large amounts of storage capacity, they also must provide the data protection and performance today’s applications and end users demand. The MegaRAID® SAS 9380-8e 12Gb/s SAS and SATA RAID
- Controller Type: Bus-based RAID Controller
- Disk Channels Interface: SATA, Other
- Host Interface: Other
- Maximum Cache: 1000 MB
-
-
Supplier: Broadcom Inc.
Description: Larger, high storage density application servers need internal connectivity and robust RAID data protection. The MegaRAID® SAS 9260-16i 6Gb/s SATA SAS RAID controller card allows for large internal server storage applications such as image ingest and video
- Controller Type: Bus-based RAID Controller
- Disk Channels Interface: SATA, Other
- Host Interface: Other
- Maximum Cache: 512 MB
-
Supplier: Broadcom Inc.
Description: Datacenter, cloud and high-performance computing environments not only require large amounts of storage capacity, they also must provide the data protection and performance today’s applications and end users demand. The MegaRAID SAS 9361-8i 12Gb/s SAS and SATA RAID
- Controller Type: Bus-based RAID Controller
- Disk Channels Interface: SATA, Other
- Host Interface: Other
- Maximum Cache: 1000 MB
-
Supplier: Intel Corporation
Description: Key features LSI SAS3108* RAID-on-Chip (RoC) controller providing SAS 3.0 capability, including 12 Gb/s data transfer Embedded 1-GB 1866 MHz cache (ECC DDR3 memory) to efficiently store data in transition One internal HD small form factor 8643 SAS/SATA connector
- Disk Channels Interface: SATA, Other
- Host Interface: Other
- On-board Processor Type: Intel, Other
- RAID Level Supported: RAID 0, RAID 1, RAID 5, RAID 10, RAID 50, Other
-
Supplier: Microchip Technology, Inc.
Description: The SmartROC 3100 16-port RAID-on-Chip controller offers industry-leading performance and power savings with support for hardware RAID 0/1/10/5/50/6/60 and native HBA modes. Two additional 6G SAS/SATA boot ports with RAID 1 support are available. One GB, 2 GB, or 4 GB
- Number of Channels: 16
- RAID Level Supported: RAID 0, RAID 1, RAID 5, RAID 50, Other
-
Supplier: Microchip Technology, Inc.
Description: The SmartROC 3100 24-port RAID-on-Chip controller offers industry-leading performance and power savings with support for hardware RAID 0/1/10/5/50/6/60 and native HBA modes. Two additional 6G SAS/SATA boot ports with RAID 1 support are available. One GB, 2 GB, or 4 GB
- Number of Channels: 24
- RAID Level Supported: RAID 0, RAID 1, RAID 5, RAID 50, Other
-
Supplier: Microchip Technology, Inc.
Description: systems and Smart Storage solution unified management utilities Support for maxCrypto controller-based encryption SmartRAID Solution Features Displays raw devices on connector RAID Build modes (Quick Initialization Background Initialization and Rapid Parity
- Number of Channels: 16
- RAID Level Supported: RAID 0, RAID 1, RAID 5, RAID 50, Other
-
Supplier: Intel Corporation
Description: Entry-level storage expander supporting 12Gb/s SAS, 6Gb/s SATA, LSI3008 IOC-based entry- JBOD mode (Pass-through SAS), x8 PCIe 3.0, 8 external ports, MD2 Low Profile, half-length form factor.
- Disk Channels Interface: SATA, Other
- Host Interface: Other
- On-board Processor Type: Intel, Other
- RAID Level Supported: RAID 0, RAID 1, RAID 10, Other
-
Supplier: Intel Corporation
Description: Intel RAID Activation Key HA2 allows two Intel RAID controllers to provide failover for a two servers in a cluster or shared storage environment.
-
Supplier: Intel Corporation
Description: Key features LSI SAS 3108* RAID-on-Chip (ROC) controller providing SAS 3.0 capability, including 12 Gb/s data transfer Embedded 1 GB 1866 MHz cache (ECC DDR3 memory) to efficiently store data in transition One or two HD small form factor (SFF) 8644 SAS
- Disk Channels Interface: SATA, Other
- RAID Level Supported: Other
-
Supplier: Yang Ming International Corporation
Description: 8 ports - LSI SAS 9200-8e HBA External PCI-Express 2.0 x 8 Low Profile Ready SATA/SAS 6Gb/s , Raid Level JBOD- 6 Gb/s Ready The LSI SAS 9200-8e host bus adapter enables large-scale storage arrays through eight high-speed 6Gb/s ports, supporting up to 512 SATA and SAS physical devices
- Disk Channels Interface: SATA
- Maximum Data Transfer Rate: 6000 MB/Sec
-
Supplier: Yang Ming International Corporation
Description: 16 ports - LSI SAS 9200-16e HBA External PCI-Express 2.0 x 8 SATA/SAS 6Gb/s , Raid Level JBOD- 6 Gb/s Ready The LSI SAS 9200-16e host bus adapter enables large-scale storage arrays through 16 high-speed 6Gb/s ports, supporting up to 1024 SATA and SAS physical devices. This HBA
- Disk Channels Interface: SATA
- Maximum Data Transfer Rate: 6000 MB/Sec
-
Supplier: Yang Ming International Corporation
Description: embedded CPU in the LSISAS2008 controller to perform integrated RAID 0, 1, 1E and 10 operations for reliable data protection with high-availability. The result is an ultra-thin, low-overhead device driver communicating over the x8 PCI Express 2.0 host interface. By reducing RAID
- Disk Channels Interface: SATA
-
Supplier: Visual Sound, Inc.
Description: include dual power supplies, fans, dual fibre channel controller and support for SoftRAID? storage protection controlled by the Nexio Advanced Server Platform. High density package Hot swappable power supplies Dual redundant FC controllers All active
- Device Type: Hard Drive
-
Supplier: Advantech
Description: -6822EQ Quad Core Processors with 8GB DDR4 Memory 2 x GbE, 6 x USB 3.0, 2 x RS-232/422/485, 2 x RS-232 (pin header), 1 x DVI-I, 1 x HDMI 2 x PCIe x8, 2 x PCI, 2 x mPCIe (2 x full), 1x CFast, slot, 1 x mSATA slot (optional) Dual Hot-Swappable storage with thumb screw support for
- Features: RAID Controller
- Processor: Intel®, Other
- RAM: 8 GB
- Speed: 2000 MHz
-
Supplier: Aitech Defense Systems, Inc.
Description: Complete SATA mass storage PMC/XMC solution with up to 512 GB NAND flash capacity, supporting over 120MB/sec write and 170 MB/sec read data transfer rates. Single width Rugged PMC/XMC Complete SATA based solution including PCI/PCIe to SATA controller and NAND Flash SSD
-
Supplier: Rugged Information Technology
Description: Future Data Capacity > 16 Terabytes Dedicated SBC RAID Controller Conduction Cooled with Proprietary Thin Air Cooling 3 CPCI Slots Stationary / All Memory is Removable 6.0 Terabytes Storage with 256 Gigabyte SSDs 4 to 24 GbEthernet Ports
- Operating System: Linux, Microsoft®
- Operating Temperature: 14 to 131 F
- Processor: Intel®
- Type: Rack Mount
-
Supplier: ELMA Electronic Inc.
Description: replacement. The 5655 may be utilized singularly or integrated as part of a multi-slot storage array using an external SATA RAID controller. Features Choose the latest in solid state drive technogy; SLC or MLC standard, enhanced or extended duty rotating drives Supports
- Form Factor: Rack Mounted
- Server Type: SAN Server
- Supported Storage: 4000 GB
-
Supplier: Neousys Technology Inc.
Description: -PCIe sockets with corresponding modules for 3G/4G/WIFI communication. In addition, Nuvo-5100VTC integrates CAN bus for communicating with in-vehicle CAN bus system, individual ECUs or other automotive devices. There is also an isolated DIO for sensor/ actuator control, ignition power control and
- Cache Memory (L1 & L2): 4000 to 8000 KB
- Features: RAID Controller
- Operating Temperature: -40 to 158 F
- Processor: Intel®
-
Supplier: Neousys Technology Inc.
Description: integrates CAN bus for communicating with in-vehicle CAN bus system, individual ECUs or other automotive devices, and an isolated DIO for sensor/actuator control. Combing Neousys' intelligent ignition power control and dual-drive RAID storage, Nuvo-5108VTC series is simply the one to
- Cache Memory (L1 & L2): 4000 to 8000 KB
- Features: RAID Controller
- Processor: Intel®
- RAM: 32 GB
-
Description: ComputerSystem that represents the host computer. This profile is required to add compatibility with the Fibre Channel HBA profile. The Host Hardware RAID Controller Profile This profile defines the model and functions of a host-based RAID controller that exports block
-
Description: an iSCSI initiator. Component profiles used by autonomous profiles to describe aspects of host-based storage elements and services. The component profiles defined in this version of the specification include: - Host Hardware RAID Controller Profile This profile defines the model
-
Supplier: Lenovo
Description: The ThinkPad P71 redefines the concept of power with an Intel® Xeon™ processor and NVIDIA Quadro graphics. Feature-packed with optional X-Rite® PANTONE® color calibration, Mil-Spec durability, blazing-fast connection speeds, and the highest capacity of storage and memory make this workstation
- Display Size: 17.3 inch
- Features: RAID Controller
- Operating System: Microsoft®
- Processor: Intel®
-
Supplier: TapeOnline.com
Description: LaCie 12big Rack Fibre 24TB - 13101212big Rack Fibre offers 24TB of storage available through fibre channel connected workstations in a multitude of RAID configurations.12big 's performance speaks for itself, capable of serving up to 6 simultaneous 4:2:2 streams of uncompressed HD
-
Supplier: Lenovo
Description: The first ever mobile workstation with an Intel® Xeon™ processor, the ThinkPad P70 redefines the concept of power, With optional X-Rite® PANTONE® color calibration and NVIDIA Quadro graphics, Mil-Spec durability, blazing fast connection speeds, and the highest capacity of storage and memory
- Cache Memory (L1 & L2): 8000 KB
- Display Size: 17.3 inch
- Features: Handheld / Portable, RAID Controller
- IDE Disks Capacity: 1000 GB
-
Supplier: ASA Computers, Inc.
Description: Intel® 82574L Gigabit Ethernet Controller 6x SATA (3.0Gbps) Ports RAID 0, 1, 5, 10 1 (x16) PCI-Express 2.0, 1 (x8) PCI-Express, 1x 32-bit PCI Slot Integrated IPMI 2.0 with Dedicated LAN 8x USB (2 rear, 2 on-board, 2 headers)
- Hard Drives Supported: Other
- I/O Ports: Serial, USB
- Network: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
- Redundant Fan Modules: Yes
-
Supplier: Hagiwara Sys-Com Co., Ltd.
Description: The 80-pin Ultra-3 SCSI flash drive is a solid state / non-volatile data storage device based on the Hagiwara proprietary TrueSSD® controller. Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS
- Capacity: 4 to 64 GB
- Device Type: Solid State Disk
- Interface: SCSI
-
Supplier: AAEON Electronics, Inc.
Description: Mini-PCI Module With 2 SATA 1 Ports Main Feature Mini-PCI Type 3 Interface Silicon Image™ Sil 3512 2-Port Serial ATA Host Controller RAID 0, 1 +3.3V Only Operation
- Form Factor: Small PCI
- Product Type: Mass Storage Module
- Technology: PCI
-
Supplier: Corsair Memory
Description: RAID arrays. Compatible with SATA 2 3Gb/s Flexibility means the ability to last through several system upgrades. If you haven't yet moved to SATA 3, adding a Performance Pro Series SSD today lets you enjoy incredible storage performance now, and you'll tap into its full
- Device Type: Hard Drive
-
Supplier: Aaeon Systems Inc.
Description: connections. For storage, the IMBI-QM57 provides SATA 3.0Gb/s ports with RAID 0, 1, 5, 10 functions supported. "The IMBI-QM57, powered by Intel® Core? series processors, offers exceptional performance in a low power platform," affirms Curtis Lai, Product Manager of AAEON's Industrial
- Chipset Type: Intel® Chipset
- On Board Features: Serial Interface (RS232, RS422, RS485)?, On-board Video Controller?, On-board Ethernet Controller?
- Processor / CPU Type: Other
-
Supplier: Aaeon Systems Inc.
Description: , and dual-channel 24-bit LVDS. Featuring two SATA 6.0Gb/s and two SATA 3.0Gb/s, supporting RAID 0, 1, 5, 10, together with a CFast? slot for storage, four USB2.0, two Gigabit LAN ports, two RS-232 ports on the rear and two serial ports (expandable to six) in the front with optional
- Operating Temperature: 32 to 131 F
- Processor: Intel®
-
Supplier: CSA Group
Description: Scope This International Standard defines the command set extensions for SCSI storage array devices; commonly known as RAID devices. This Standard is principally intended to be used in conjunction with, not as an alternate to, any of the SCSI command standards nor to the SCSI-3
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual Intel® 5600/5500 series Xeon®, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x8) PCI-E 2.0 slot 4. LSI 2008 8-Port 6Gbps SAS Controller; RAID 0, 1, 10
- Form Factor: Rack Mounted
- Server Type: Network Server
Find Suppliers by Category Top
Featured Products Top
-
Data Storage Low and midrange storage systems conforming to the Storage Bridge Bay (SBB) Specification, Version Storage enclosures with up to 48 drives 2 Gb/s and 4 Gb/s Fibre Channel or 3 Gb/s SAS signal profiles Controllers conforming to the SBB Specification Version 1.0 or 2.0 JBOD, RAID, iSCSI SAN, FC SAN, NAS, IB, VTL Canister power profiles up to 200W (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions
More Information Top
-
High Availability and Disaster Recovery
If you have the requirement that disks shall be redun- dant and just go out and buy an arbitrary “ Raid storage controller ” for disk mirroring and think you have succeeded, you might be in luck or you might be in…
-
JMR Debuts FibreStream Fibre Channel RAID Solution
With a focus toward markets that require higher performance, ATTO manufactures host and RAID adapters, bridges, RAID storage controllers and management software.
-
Symwave and Fresco Logic Achieve Unsurpassed Levels for Real-Life USB 3.0 Performance
In this real-world demonstration using a commercially available PC, the Fresco FL1009 Host controller is connected to a USB 3.0 external storage device controlled by Symwave’s SW6318 USB 3.0 SuperSpeed RAID Storage controller , and a pair of solid state…
-
Popular Products In Computers - Big Bruin
• Dell PERC H830 Storage RAID Controller Card .
-
Popular Products In Computers - Big Bruin
• PERC H830 Storage RAID Controller Card .
-
Popular Products In Computers - Big Bruin
• PERC H830 Storage RAID Controller Card .
-
Shopping - Best Prices On The HP (Hewlett-Packard) AJ798A RAID Fiber Channel Controller - Big Bruin
HP StorageWorks Modular Smart Array MSA2300FC G2 Fiber Channel Storage RAID Controller .
-
Shopping - Best Prices On The HP (Hewlett-Packard) AJ798A RAID Fiber Channel Controller - Big Bruin
HP StorageWorks Modular Smart Array MSA2300FC G2 Fiber Channel Storage RAID Controller .
-
Popular Products In Computers - Big Bruin
• Dell PERC H330 Storage controller RAID Card .
-
MicroNet Genesis - hard drive array | Softchoice
MicroNet's Genesis Dual, 3U-16 bay dual controller RAID storage solution is a high capacity disk array system ideal for environments requiring high availability.