Products/Services for Rechargeable Atomizer Sprayers
-
Sprayers and Spray Coating Equipment - (397 companies)Spraying and fusing of self-fluxing alloys A-A-59145 - Truck-mounted deicing sprayer A-A-59575 - Portable spray painting unit Resources Wikipedia - Sprayer; Spray nozzle; Atomization Snow Ex - De-Icing Sprayers Grainger - Paint Sprayers...TypeSystem Option / ComponentMaterials of Construction
-
Spray Painting Equipment (Paint Sprayers) - (250 companies)Paint spraying equipment and paint sprayers are used to atomize and propel a concentrated mist of a finish coating onto a surface. This includes the equipment used to directly apply the spray coating, as well as a variety of supporting equipment...
-
Rechargeable (Secondary) Batteries - (549 companies)Rechargeable batteries or secondary batteries contain active materials that can be regenerated by charging. When the energy produced by rechargeable batteries drops below optimum efficiency, secondary batteries may be recharged in a couple of ways...
-
Cores and Tubes - (39 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
-
Spray Guns and Applicators - (256 companies)Spray guns and applicators form a coating by directing atomized paints, adhesives, liquids, or powders toward a surface. These devices affect droplet sizes and spray patterns which influence the efficiency of the spray. Spray guns and applicators...
-
Battery Chargers - (923 companies)Battery chargers are devices for charging rechargeable batteries. Battery chargers are used to recharge batteries which, after discharge, can be restored to a fully-charged state. Rechargeable batteries or secondary cells differ in terms of design...
-
Powder Production Equipment - (33 companies)Powder production equipment includes melt atomizers, plasma generators and CVD systems used to manufacture powders, nanoparticles, nanotubes, nanomaterials and other particulate materials. Powder production equipment includes melt atomizers, plasma...
-
Battery Packs and Assemblies - (401 companies)Battery packs are constructed from two or more individual cells or batteries. There are two basic types of battery packs: primary and secondary or rechargeable. Battery packs are constructed from two or more individual cells or batteries...
-
Nanoparticle and Powder Processing Services - (143 companies)Nanoparticle and powder processing services perform milling, crushing, classifying, screening, grading, atomizing, coating, or production of metal or chemical powders and nanomaterials on a contractual basis. How to Select Nanoparticle and Powder...
-
Nozzles - (644 companies)Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system. Nozzles alter and control the stream or spray pattern of fluid in a spraying, dispensing, misting, or atomizing system. They are used...
Product News
-
Komline
A dependable approach to atomization Rotary Atomizer. A dependable approach to atomization and spray drying. Komline-Sanderson 's variable-speed Rotary Atomizers represent a dependable approach to atomization and spray drying. The compact, rugged, direct-drive, high-speed motor, utilizing only a few parts in one rotating assembly (no gear, pulley, gearbox or coupling), reduces the need for traditional mechanical maintenance. High quality, oil-mist lubricated precision bearings (ABEC-7), of ceramic-ball design, provide maximum... (read more)Browse Sprayers and Spray Coating Equipment Datasheets for Komline -
Sames North American Corporation
Robotic Sprayer - Multi Trigger Technology Robotic sprayer for solvent based paint equipped with multi trigger technology. Minimum color change loss. Compact design. 7th range quality. Multi trigger technology means that the color change block is integrated inside this atomizer's body. 1 superhigh runner and 5 high runner colors have very low loss of paing and solvent during color changes. It also means a high speed color change. (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Komline
Rotary Atomizer for Flue Gas Desulfurization Rotary Atomizer. A dependable approach to atomization and spray drying. Komline-Sanderson 's variable-speed Rotary Atomizers represent a dependable approach to atomization and spray drying. The compact, rugged, direct-drive, high-speed motor, utilizing only a few parts in one rotating assembly (no gear, pulley, gearbox or coupling), reduces the need for traditional mechanical maintenance. High quality, oil-mist lubricated precision bearings (ABEC-7), of ceramic-ball design, provide maximum... (read more)Browse Sprayers and Spray Coating Equipment Datasheets for Komline -
Sames North American Corporation
Robotic Sprayer - PPH 707 Solvent Based Robotic sprayer for solvent based paint equipped with high speed rotary bell. High performance bell atomizer. High reliability for Automotive paintshop. Easy to maintain. PPH 707-SB is a sprayer dedicated to the electrostatic application with internal charge of solvent based paint. It is equipped with the high speed turbin (HVI) with magnetic bell. "SB" index means that this type of sprayer is dedicated to solvent based paing application. The high speed allows a high rotation (up to 85,000 rpm... (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Lee Co. (The)
Atomizing Nozzles The Lee Company's new atomizing nozzles, available in both airless and air assisted styles, generate a 50° hollow cone spray pattern and offer precise, controlled atomization in a compact package. The airless atomizing nozzles do not need an external air supply and will atomize with pressures as low as 20 psi (on water). Standard airless atomizing nozzles feature all stainless steel construction with 6-40 threads designed to work with the Lee 062 MINSTAC fitting system. Available in multiple... (read more)Browse Nozzles Datasheets for Lee Co. (The) -
Sames North American Corporation
SAMES Robotic Finishing Sprayers Thanks to more than 65 years of experiences, SAMES Technologies has built up a unique know-how in lots of different fields of activity. Numerous installations such as car manufacturing, tier 1 & 2 and many other industrials markets are equipped with our electrostatic solutions. This know-how is for you the guarantee that we are experienced team members, able to understand your needs and to speak the same language. It is also the guarantee for you to work with technicians that are able to lead... (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Sames North American Corporation
SFLOW® UNIVERSAL 7/8 " MANUAL AIRLESS PAINT SPRAYER The Sflow (R) 7/8" Universal Airless paint sprayer provides all the benefits of the Sflow (R) 275 and 470 bar (4000 & 6820 psi). It is fully compatible with every tip guard on the market with a Universal front thread. The ergonomic design offers flexibility in extreme conditions and is ideal for handling high solid content paints and high rich zinc primers. NO NEED TO BE ROUGH TO BE STRONG. High transfer efficiency of 81%. Good atomization quality. 7/8" Universal front thread tip guard (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
PPH 707 EXT-ST HIGH SPEED ROTARY ATOMIZER PPH 707 EXT-ST is dedicated for applying non-flammable or not easily flammable water-based paints. The electrostatic charge made by ionization (or indirect charge) is called ? external charge ?: The particles get electrically charged by passing close to electrodes external to the sprayer. Equipped with SAMES Hi-TE spraying technology, the performances in terms of productivity, transfer efficiency and quality of finish position SAMES as THE reference of the external charge applicators. The paint... (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Gemels
We have high pressure ball valves for sprayers Do you know that we have high pressure ball valves for sprayers application?. One of this is GEM serie!. Gem is suitable for automotive and also roadsigns . Discover more how Gemels can help you! Do not hesitate to contact us to find the perfect solution for your business! (read more)Browse Ball Valves Datasheets for Gemels -
EXAIR
Large Atomizing Spray Nozzle Covers 360 Degrees EXAIR's 1/2 NPT internal mix 360 degree hollow circular pattern atomizing spray nozzle atomizes fluid and sprays away from the nozzle in all directions, up to 13 feet in diameter. These nozzles are ideal where a liquid application is needed in a broad area, such as dust suppression, humidification and cooling. They can also be used to coat the inside of large diameter pipe or duct. By combining liquid and compressed air inside of the air cap these nozzles produce the finest mist of atomized... (read more)Browse Liquid Handling Pumps Datasheets for EXAIR
-
Use of an electrostatic sprayer for control of anopheline mosquitoes
The ‘Mi- cron‘ spinning cup sprayer was found to give an acceptable droplet spectrum and produced satis- factory biological results, but the power source a rechargeable battery and recharging this in remote rural areas proved to be a problem (Boize c7f d .... Spinning disc atomizers without air assistance are unsuitable for indoor house-spraying because, in still air. the…
-
CIGR Handbook of Agricultural Engineering, Volume III Plant Production Engineering, Chapter 1 Machines for Crop Production, 1.5. Pest Control Equipment
As nozzle output begins to diminish, the air pressure must be recharged by operating the air pump. .... Most hand sprayers do not have a pressure regulator to maintain constant application pressure. .... Sprayer Battery-powered controlled droplet applicators (CDA) use a spinning disk type of atomizer to produce a…
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/AFA3954C-E4DC-4370-870...
…rebuttal recalled recanted recapped receding receipts received receiver receives recently receptor recessed recesses recharge rechecks reciting recitals … sportily sportier sportive sporting spotless spotting spotters spottier spousals spouting sprained sprawled spraying sprayers spreader sprigged sprinkle … astrology astronaut astronomy astroturf asymmetry asymptote ataractic atavistic atheistic athenaeum athenians athletics atomizing atomizers atonality atonement atrocious…
-
The Expedite® Pesticide Application System; A More Efficient, Safer Backpack Pesticide Application System
The lance contains a rechargeable battery to run the motor and other electrical components. .... the approximately 25 - 30 Ibs weight of a full conventional 3 gallon backpack sprayer , the reduced worker … formulation yield the best possible flow properties and spray pattern with a gravity fed, spinning disk atomizer .
-
Silicates in plant protection: Electrostatic application and dependence of the effectiveness on the layer thickness
Are however not chargeable solid and liquid materials, resistances of which below above mentioned limit values lie … T. after optimization of the used high voltage and airs (conveying air, metering air and atomizer air).
-
Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1910] Occupational Safety and Health Standards
…their cadmium content by flameless atomic absorption spectroscopy using a heated graphite furnace atomizer following the procedure … and mist products are usually dispensed in containers such as self-pressurized containers, trigger and pump sprayers . .... After an extinguisher has been used, designated personnel must promptly recharge or replace it (29 CFR 1910…