-
Supplier: Fairview Microwave Inc.
Description: Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses
- Component Type: Attenuators
-
Supplier: Fairview Microwave Inc.
Description: Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses
- Component Type: Attenuators
-
Supplier: Acme Chip Technology Co., Limited
Description: RF ATTENUATOR 2DB 50OHM SMA
- Attenuation: 2 dB
- Attenuator Type: Variable
- Frequency Range: 0.0 to 6 GHz
- Package Type: Other
-
-
Supplier: Quarktwin Technology Ltd.
Description: RF Attenuators 2dB 0 Hz ~ 6 GHz 50 Ohms 2W SMA In-Line Module
- Attenuation: 2 dB
- Attenuator Type: Variable
- Frequency Range: 0.0 to 6 GHz
- Package Type: Other
-
Supplier: RFMW
Description: RF Attenuator - Coaxial, BNC Male - BNC Female, 4 GHz, 11 dB
-
Supplier: RFMW
Description: RF Attenuator - Coaxial, SMA Female - SMA Male, 2 W, DC-18 GHz, 11
-
Supplier: RFMW
Description: RF Attenuator - Coaxial, 2.92mm Female - 2.92mm Male, 2 W, DC-32 GHz, 11 dB
-
Supplier: RFMW
Description: Relay Switched Programmable Attenuators, DC-18 Ghz, 0-11/1 dB steps; 4-cell unit
-
Supplier: Quarktwin Technology Ltd.
Description: RF Attenuators
- Attenuator Type: Fixed
-
Supplier: Quarktwin Technology Ltd.
Description: RF Attenuators 11dB 0 Hz ~ 18 GHz 2W SMA In-Line Module
- Attenuation: 11 dB
- Attenuator Type: Variable
- Frequency Range: 0.0 to 18 GHz
- Package Type: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 873804-HMC802ALP3ETR Features: RF Attenuators 20dB - 16-VFQFN Exposed Pad Package: Reel - TR Package: 16-VFQFN Exposed Pad Family Name: HMC802 Categories: RF/IF and RFID ECCN: EAR99 Popularity
- Attenuator Type: Variable
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 731217-HMC802LP3ETR Packaging: Reel Impedance: 50 Ohms Frequency Range: 0Hz ~ 10GHz Attenuation Value: 20dB Categories: RF/IF and RFID Status: Obsolete Manufacturer Package: 16-VFQFN Exposed Pad
- Attenuator Type: Variable
- Frequency Range: 0.0 to 10 GHz
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 723841-HMC802ALP3E Packaging: Strip Frequency Range: 0Hz ~ 1GHz Attenuation Value: 20dB Categories: RF/IF and RFID Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct.
- Attenuator Type: Variable
- Frequency Range: 0.0 to 1 GHz
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Richardson RFPD
Description: SMA 6 GHz Attenuator, Plug to Jack Hex Body.
- Attenuation: 2 dB
- Attenuator Type: Fixed
- Frequency Range: Up to 6 GHz
- RF Connector: SMA
-
Supplier: ValueTronics International, Inc.
Description: stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency range: 11.9 - 18.0GH Attenuation Range: 0-60d Maximum VSWR: 1.1
- Attenuator Type: Other
-
Supplier: DigiKey
Description: RF Attenuators 34dB 2.1GHz ~ 2.3GHz 50 Ohms 8-TQFN
- Attenuation: 34 dB
- Package Type: Other
-
Description: RF ATTENUATOR 8-MCM
- Device Type: Other
-
Supplier: APITech
Description: 254-10-11 Low Passive Intermodulation Fixed Coaxial Attenuator
- Attenuator Type: Fixed
-
Supplier: SemiGen
Description: SemiGen fixed attenuator pads feature precise resistor films and superior metalization resulting in superior performance and consistency. Our advanced thin-film technology allows our parts to have full side wraps for SMT installation and a complete grounding backside for ease in attachment,
- Attenuation: 11 dB
- Attenuator Type: Fixed
- Frequency Range: 0.0 to 50 GHz
- Insertion Loss: 0.3000 dB
-
Supplier: Pulsar Microwave Corporation
Description: Attenuation level is obtained by 8 TTL control inputs
- Attenuation: 0.0 to 32 dB
- Attenuator Type: Variable
- Digital Attenuator: Yes
- Frequency Range: 0.5000 to 1 GHz
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY12239-11 is a voltage-controlled variable attenuator from Skyworks series of broadband, flat attenuation, high third order input intercept point (IIP3) components. The device has been designed to operate over the 10 MHz to 1.5 GHz frequency band, and is specifically
- Attenuation: 33 dB
- Attenuator Type: Variable
- Frequency Range: 0.0100 to 1.5 GHz
- Insertion Loss: 3 dB
-
Supplier: Crane Aerospace & Electronics
Description: 1. The AUM/AUMP-16H series has been designed for wideband ECM systems and other microwave applications in the 7 GHz to 11 GHz frequency band where precise attenuation must be maintained over a wide variety of military and laboratory environments. Applications include signal and LO
- Attenuation: 0.0 to 15 dB
- Attenuator Type: Variable
- Frequency Range: 7 to 11 GHz
- Input VSWR: 1.5 :1
-
Supplier: Advanced Technical Materials, Inc.
Description: Length = 22 inches, power = 11 watts
- Attenuation: Up to 30 dB
- Attenuator Type: Fixed
- Frequency Range: 1.7 to 2.6 GHz
- Input VSWR: Over 1.15 :1
-
Supplier: Spinner Atlanta
Description: Symmetric attenuator, 7W
- Attenuation: Up to 3 dB
- Attenuator Type: Fixed
- Input VSWR: 1.27 :1
- Package Type: Connectorized
-
Supplier: Fairview Microwave Inc.
Description: RF attenuators from Fairview Microwave include fixed, step and variable attenuators. Fairview coaxial fixed RF attenuators have 0 dB to 60 dB maximum attenuation values with frequency maximums that range from 1000 MHz to 65 GHz depending on product. Radio
- Attenuator Type: Fixed
-
Supplier: Elsys AG
Description: High Precision Attenuators for TPCX, TPCE and TraNET devices Key Capabilities Input: 3x 4mm Safety Plugs, touch protected along IEC/EN 61010-1, 1x 4 mm plug protective GND Attenuation: 100 : 1 Zin: 20 MOhm, 12 pF Vmax: 1000V
- Attenuator Type: Fixed
- Input VSWR: 100 :1
- RF Connector: BNC
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY85806-11 is a complete 802.11a/b/g/n/ac Wireless Local Area Network (WLAN), RF front-end module (FEM) that provides all the functionality of a power amplifier (PA), filtering, power detector, transmit/receive (T/R) switch, diplexer, and associated matching. The
- Applications: Mobile / Wireless Systems
- Frequency Range: 2400 to 5900 MHz
- Package Type: Surface Mount Technology (SMT)
-
Supplier: SV Microwave, Inc.
Description: SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically
- RF Connector: SMA
-
Supplier: RS Components, Ltd.
Description: Cinch Connectivity range of N type crimp RF coaxial connectors have a brass body and gold plated centre contact. These N type RF coax connectors are available in a variety of configurations for a wide range of applications. Max Frequency - 11 GHz. Impedance - 50 Ohm. Operating
- Attenuation: 20 dB
- Frequency Range: 12.4 GHz
- RF Connector: Type N
-
Supplier: DigiKey
Description: HMC802ALP3E - Attenuator Evaluation Board
- Category: Development Board
- Manufacturer: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Development Tools F2255 Eval Board RF Attenuator 1.1dB
- Category: Development Board
-
Supplier: Allied Electronics, Inc.
Description: . (dB): ±0.1. VSWR Typ. (@ 1 GHz): 1.12:1. Insertion Loss Typ. (dB @ 1 GHz): 0.13. Designed to provide improved RF signal repeatability over the frequency range. These relays are highly suitable for use in attenuator and other RF circuits.
- Coil Resistance: 390 ohms
- Maximum Current: 1 amps
- Mounting: PC Board
- Operating Temperature: -67 F
-
Supplier: Skyworks Solutions, Inc.
Description: 16706-11 is packaged in a compact 16-lead, 1.6 × 1.6 × 0.54 mm surface mount package that meets requirements for board-level assembly. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The DCM can operate over the temperature range of
- Coupler Type: Other
- Coupling: 25 dB
- Directivity: 25 dB
- Insertion Loss: 0.0900 to 0.2200 dB
-
Supplier: Crane Aerospace & Electronics
Description: Dividers, Couplers, Hybrids, Modulators, Beamformers, Phase Shifters and Antenna Elements Low noise RF and Microwave sources VCOs, DROs, Synthesizers, Crystal Oscillators and complex Oscillator and Multiplier Assemblies Frequency conversion products Up and Down
- 0º Power Divider Division: 3-Way
- Average Power: 3 watts
- Category: Passive
- Divider / Combiner Type: 0º, 90º Hybrid
Find Suppliers by Category Top
Featured Products Top
-
Skyworks is pleased to introduce its new portfolio of 802.11ax wireless connectivity solutions enabling some of the fastest download and upload speeds. When combined with a modem, these innovative modules incorporate all of the essential functionality between the system on-chip (SoC) and the (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
processor is the PRS4601 B2E. This provides all MAC and PHY layer functionality necessary for IEEE 802.11ad operation and supports point-to-point or point-to-multipoint capability. The PRS1165 RFIC provides 16 RF chains with high transmit power levels. It supports all 6 of the IEEE 802.11ad (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
The Qorvo® QM42500 is an integrated Mobile Wi-Fi front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a broad range of (read more)
Browse RF Modules Datasheets for Qorvo -
The Qorvo QM45500 is an integrated Mobile Wi-Fi front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a broad range of supply (read more)
Browse RF Modules Datasheets for Qorvo -
and Wi-Fi 6 / 802.11ax to new vehicles, we can help you elevate the driver experience. Visit https://bit.ly/3djHP1W and download our brochure, today! (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
The Qorvo QPF4659 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that conserves power (read more)
Browse RF Modules Datasheets for Qorvo -
The Qorvo® QPF4257 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that conserves power (read more)
Browse RF and Wireless Chips Datasheets for Qorvo -
The Qorvo® QPF4632 is an integrated front end module (FEM) designed for Wi-Fi 6 & 6E (802.11ax) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 3.3 V supply voltage that conserves (read more)
Browse RF Modules Datasheets for Qorvo -
The DW3300Q is a fully integrated single chip Ultra-Wideband (UWB) low-power low-cost transceiver IC compliant to IEEE Std 802.15.4™?2020 and IEEE Std 802.15.4z™?2020 (BPRF mode) for automotive applications. It can be used in SS-TWR, DS-TWR, TDoA and PDoA systems to locate assets to an accuracy of 10 cm. (read more)
Browse RF Transceivers Datasheets for Qorvo -
FEATURES & BENEFITS 2.4 GHz Channel Hopping 802.15.4 Compliant Meets IEC 60601 3rd Edition Automatic RF power level adjustment of Transmitter Waterproof – IP68 (read more)
Browse Datasheets for Linemaster Switch Corporation
More Information Top
-
Evaluating Adjacent Channel Interference in IEEE 802.11 Networks
The 802.11 nodes are connected via co-axial cables and a programmable RF signal attenuator , as shown in Fig. 2.
-
Co‐simulation‐based modeling and performance analysis of hybrid fiber–wireless links
RF variable attenuator 802.11 b/g WLAN Access Point .
-
RF / Measurement / Signal Analyzers
• RF Attenuators • 802.11 .
-
NetEye: a user‐centered wireless sensor network testbed for high‐fidelity, robust experimentation
Through attenuator design and power control, we can configure any experiments across the NetEye substrates to have … One of the important issues when we started building NetEye is that sensor devices may coexist with other wireless devices, such as laptops equipped with IEEE 802.11 radio. It is observed that the RF (Radio Frequency) spectrum of channels 15–24 of 802.15.4 overlap …
-
Receivers / 14
• RF Attenuators • 802.11 .
-
Comparison between remote Antenna Units with Detachable antennas and Photonic Active Integrated Antennas for indoor applications
At the CU, a wireless Access Point (AP) manufactured by 3ComTM (model 8760) converts the downlink digital data from the host PC to an 802.11 b/g signal. An RF circulator connected to the 3ComTM AP RF port separates and isolates the downlink and the … An attenuator (AT1) is used to attenuate the +15dBm WLAN signal from the AP to 0 dBm …
-
Experimental Study of Radiated and Conducted UWB Interference and its Impact on the Throughput of 5-GHz WLAN Receivers
The output of the UWB source was directly connected to the input of the combiner via an attenuator and the output of the combiner was connected to the victim receiver via an RF splitter and a circulator. The setup used two WDL-7200AP access points (WLAN 802.11 a/g) [7] where one of them was configured as a client node, two laptop computers, a Time Domain PulsON 200TM UWB Signal Generator [8], throughput measurement software tool, an electromagnetic shield …
-
RF / Signal / Aeroflex
• RF Attenuators • 802.11 .
-
Evaluating mobility in a RF isolation testbed
Rather, it simulates changes in distance via dig- itally controlled attenuators . Essentially, the test platform consists of RF -isolation chambers, a chas- sis backplane where modules can plug … RF-Isolation Chambers The isolation cham- bers are radio proof enclosures that provide an isolated environment to accommodate and at- tach IEEE 802.11 devices for real-world test- ing.
-
RF / Wireless / Digital
• RF Attenuators • 802.11 .