Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DigiKey
Description: - RF Receiver
- Device Type: Receiver
-
Supplier: Quarktwin Technology Ltd.
Description: - RF Receiver FM 76MHz ~ 108MHz On-Board, Chip Module
- Features: RoHS
- Form Factor / Package: Other
- Operating Frequency: 76 to 108 MHz
- Operating Temperature: 0.0 to 50 C
-
Supplier: Quarktwin Technology Ltd.
Description: - RF Receiver GPS 1575.42MHz -159dBm On-Board, Chip
- Features: RoHS
- Form Factor / Package: Surface Mount Technology (SMT), Other
- Operating Frequency: 1575 MHz
- Operating Temperature: -20 to 70 C
-
-
Supplier: Quarktwin Technology Ltd.
Description: - RF Receiver GPS 1575.42MHz -139dBm On-Board, Chip Module
- Features: RoHS
- Form Factor / Package: Other
- Operating Frequency: 1575 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Quarktwin Technology Ltd.
Description: - RF Receiver 1.575GHz -163dBm On-Board, Chip Module
- Features: RoHS
- Form Factor / Package: Other
- Operating Frequency: 1575 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: - RF Receiver Module
- Device Type: Receiver
- IC Package Type: Other
- Pin Count: 20 #
-
Supplier: DigiKey
Description: - RF Receiver 24-SSOP
- Device Type: Receiver
- IC Package Type: SSOP, Other
- Pin Count: 24 #
- TJ: -15 to 85 C
-
Description: SINGLE CHIP GPS RECEIVER
-
Supplier: DigiKey
Description: - RF Receiver Module
- Device Type: Receiver
- IC Package Type: Other
-
Supplier: MACOM
Description: MACOM's receivers are widely used in point-to-point radio, aerospace and defense, and other broadband communications applications. Operating between the 4.5 - 45 GHz frequency range, our receivers feature an integrated LNA, mixer and LO buffer amplifier onto a single chip.
- Applications: Terrestrial RF/Microwave Systems
- Features: RoHS
- Form Factor / Package: Flat Pack (FPAK)
- Operating Frequency: 1500 to 46000 MHz
-
Supplier: Acme Chip Technology Co., Limited
Description: RF RECEIVER FM SGL CHIP 32SO
- Applications: Other
- Form Factor / Package: Surface Mount Technology (SMT), Other
- Operating Temperature: -20 to 85 C
- Supply Voltage: 8.5 volts
-
Supplier: Semtech Corp.
Description: Like all Semtech wireless RF solutions, our UHF RF receiver products are designed with a highly integrated architecture, allowing for a minimum external component count while maintaining RF design flexibility. Operating in the license free ISM bands, our UHF
- Device Type: Receiver
- IC Package Type: Other
-
Supplier: Broadcom Inc.
Description: 7 to 20 GHz RF signal range. The LO and RF are matched to 50 O. The IF output is provided in 2-port format where an external 90-degree hybrid can be utilized for full image rejection. This MMIC is a cost effective alternative to multi-chip solution that have higher loss and
- Applications: Mobile / Wireless Systems, Satellite Communications (SATCOM), Terrestrial RF/Microwave Systems
- Features: RoHS, Frequency Range Switch
- Form Factor / Package: Surface Mount Technology (SMT)
- Operating Frequency: 7 to 20 MHz
-
Supplier: Silicon Labs
Description: The Si4320 is a single-chip, low-power, multi-channel FSK RF receiver designed for use in applications requiring FCC or ETSI conformance for unlicensed use in the 315 MHz, 433 MHz, 868 MHz and 915 MHz bands. The Si4320 RF receiver is a highly integrated, flexible,
- Data Rate: 115 to 256 kbps
- Device Type: Receiver
- Number of Devices in Package: 1 #
- Technology: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1316211-28500 Category: RF/IF and RFID>RF Receivers Package: Bulk Applications: GPS Receiver Mounting: SMD (SMT) Frequency: 1575.42MHz Data Interface: Connector Sensitivity: -159dBm Modulation or Protocol: GPS Current - Receiving: 65
- Form Factor / Package: Surface Mount Technology (SMT), Other
- Operating Frequency: 1575 MHz
- Operating Temperature: -20 to 70 C
- Sensitivity: -159 dBm
-
Supplier: Maxim Integrated
Description: The MAX2769 is the industry's first global navigation satellite system (GNSS) receiver covering GPS, GLONASS, and Galileo navigation satellite systems on a single chip. This single-conversion, low-IF GNSS receiver is designed to provide high performance for a wide range of
- Form Factor / Package: Surface Mount Technology (SMT)
- Supply Current: 10 mA
-
Description: RF/IF and RFID - RF Receivers
- Device Type: Other
-
Supplier: Utmel Electronic Limited
Description: Up-Down Converters GaAs MMIC I/Q Receiver Chip, 17 - 21 GHz
- Features: RoHS
- Form Factor / Package: Other
- Operating Frequency: 17000 to 21000 MHz
- Operating Temperature: -55 to 85 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1351143-XTP9B-PKI-RA Category: RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units Series: XTend® Package: Box Applications: General Purpose Standard Package: 1 Frequency: 902MHz ~ 928MHz Function: Transceiver
- Data Rate: 125 kbps
- Device Type: Receiver, Transmitter, Transceiver
- Interface: Other
- Number of Devices in Package: 1 #
-
Supplier: Linx Technologies
Description: be connected directly to the UART on a microcontroller or a PC using a USB or RS-232 converter chip. Housed in a compact reflow-compatible SMD package, the GPS receiver requires no programming or additional RF components (except an antenna) to form a complete GPS solution. This
- Form Factor / Package: Surface Mount Technology (SMT)
- Operating Frequency: 1575 MHz
- Operating Temperature: -40 to 85 C
- Source Type: DC (Battery) Power
-
Supplier: Linx Technologies
Description: LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx
- Data Rate: 10 kbps
- Device Type: Receiver
- Features: RoHS Compliant
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V, Other
-
Supplier: Lingto Electronic Limited
Description: MAX2584 RF RECEIVER
- Device Type: Transceiver
-
Supplier: Acme Chip Technology Co., Limited
Description: SINGLE CHIP GPS RECEIVER
-
Supplier: APITech
Description: Powerfilm™ chip attenuators from API Inmet come in two varieties: "Temperature Stable" (standard) and "Temperature Variable" attenuators. The standard attenuators reduce the RF power uniformly at all temperatures while the temperature-variable chips are designed to reduce
- Attenuator Type: Variable
-
Supplier: Analog Devices, Inc.
Description: Product Details The LT5500 is a receiver front end IC designed for low voltage operation. The chip contains a low noise amplifier (LNA), a Mixer and an LO buffer. The IC is designed to operate over a power supply voltage range from 1.8V to 5.25V. The LNA can be set to either high
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1340419-1005957 Category: RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units Features: Antenna Included Package: Bulk Applications: General Purpose Standard Package: 1 Frequency: 2.4GHz, 5GHz Function: Ethernet
- Data Rate: 100000 kbps
- Device Type: Receiver, Transmitter, Transceiver
- Interface: Other
- Number of Devices in Package: 1 #
-
Description: IC RECEIVER 72VQFN
- Supply Voltage: Other
-
Supplier: ams
Description: The AS3933 is a 3-channel ASK receiver that generates a wake-up signal upon detection of a data signal with a carrier frequency in the range of 15 – 150 kHz. It can be used to wake-up active tags in RTLS, PKE and other similar tracking and access control systems.
- Data Rate: 0.5000 to 4 kbps
- Device Type: Receiver
- IC Package Type: QFN, TSSOP, Other
- Pin Count: 16 #
-
Supplier: Yageo USA
Description: Chip attenuators with lead-free terminations made by thick film process Attenuation value from 1 dB to 20 dB Tolerance from ±0.2 dB to ±2 dB Applications Mobile phones, Receivers, Battery charger, Palmtop computers
- Configuration: Single Resistor
- Power Rating: 0.0400 watts
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Receiver - - 72-VQFN (10x10)
- IC Package Type: Other
- TJ: -40 to 85 C
-
Supplier: Acme Chip Technology Co., Limited
Description: MAX2582 RF RECEIVER
-
Supplier: RS Components, Ltd.
Description: The RFM110W/RFM117W are high performance, single-chip RF Transmitters. They are based on direct synthesis of the RF frequency. The RFM210W/RFM217W are low power, high performance, standalone RF Receivers. Working with the built-in sleep timer, it consumes less
- Communication Interface: Serial Interface
- Modulation: On-Off Key (OOK), Other
- Operating Frequency: 433 MHz
- Operating Temperature: 85 C
-
Supplier: Analog Devices, Inc.
Description: Product Details The LT5504 is an 800MHz to 2700MHz monolithic integrated measuring receiver, capable of detecting a wide dynamic range RF signal from -75dBm to +5dBm. The logarithm of the RF signal is precisely converted into a linear DC voltage. The LT5504 consists of
- Frequency Range: 800 to 2700 MHz
- IC Package Type: MSOP
- Operating Temperature: -40 to 85 C
- Pin Count: 8
-
Supplier: Telit IoT Solutions, Inc.
Description: The Jupiter SL869-DR is a variant of the SL869 equipped with Dead Reckoning software and dedicated I/Os to connect the external sensors required to continuously compute and output a reliable PVT solution. Whenever GNSS coverage is missing or compromised, the SL869-DR receiver provides the
- Device Type: Modem
- IC Package Type: Other
- Interface: I2C, UART, USB, Other
- Pin Count: 24 #
-
Supplier: Linx Technologies
Description: -232 converter chip. Housed in a tiny reflow-compatible SMD package, the GNSS receiver requires no programming or additional RF components (except an antenna) to form a complete GNSS solution. This makes the TM Series easy to integrate, even by engineers without previous
- Operating Frequency: 1575 to 1605 MHz
- Supply Voltage: 2.7 V, Other
- Technology: GPS
Find Suppliers by Category Top
Featured Products Top
-
Offers excellent performance and power from DC-50 GHz in a small 0604 package size qualified to MIL-PRF-55342 Smiths Interconnect has extended its offering of high frequency surface mount chip attenuators with the release of its new HR TXS Series, a small, easy (read more)
Browse RF Attenuators Datasheets for Smiths Interconnect -
MPDR-0070CSP2, the first product in Marki Microwave’s new CSP2 package design, is a mmWave resistive power divider enabling unmatched performance from DC to 70 GHz. It offers a low 1.5 dB excess insertion loss on top of the 6 dB nominal power splitting of a resistive power divider and features low 0.25 dB amplitude and 5° phase balance across the entire band to maintain signal...
(read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Marki Microwave, Inc. -
The AWMF-0221 is a highly integrated silicon RF beamforming IC (BFIC) built on Anokiwave’s proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark (read more)
Browse Network and Communication Chips Datasheets for Anokiwave -
Unlock seamless RF/IF and RFID experiences with the Johanson Technology Inc. 0850BM14E0016T Balun. This cutting-edge RFID chip, presented in a convenient reel package, ensures optimal performance in diverse applications. Key Features: Robust RF (read more)
Browse RFID Chips Datasheets for Win Source Electronics -
This new DAC provides a significant leap forward for RF Softwarization At any band up to Ka, System designers can now migrate more RF hardware to digital code than ever before. Enabling unprecendented levels of dynamic RF system reconfiguration on the fly. EV12DD700 dual (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Teledyne e2v Semiconductors -
Ready for your next Earth Observation mission? A giant leap forward in Earth observation technology, satellite communications and advanced RF systems: introducing the Teledyne e2v EV10AS940 ADC, a masterclass in RF softwarization. (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Teledyne e2v Semiconductors -
Analog Devices’ highly integrated mixed-signal front-ends (MxFE®) meet the demands of today’s most challenging high-speed, ultrawideband RF signal generation and transmit / receive applications AD9081: MxFE® with four 16-bit, 12 GSPS RF DAC cores and (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
B small signal gain. It provides 10 W of saturated output power while achieving 17% power-added efficiency. To simplify system integration, the QPA4246D is fully matched to 50 ohms with integrated DC blocking caps on both I/O ports. Its RF ports are DC coupled (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
B small signal gain. It provides 4 W of saturated output power while achieving 25% power-added efficiency. To simplify system integration, the QPA4446D is fully matched to 50 ohms with integrated DC blocking caps on both I/O ports. Its RF input port is DC (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
for electronic gases expected to rise Hitachi reopens Naka fab following nuclear reactor accident Europe climbs back on top of chip recovery in August, says SIA report DRAM prices rise sharply following Taiwan quake Micrel expands RF receiver chips to 150-MHz telemetry applications Power rationing adds
More Information Top
-
A 60-GHz CMOS Sub-Harmonic RF Receiver With Integrated On-Chip Artificial-Magnetic-Conductor Yagi Antenna and Balun Bandpass Filter for Very-Short-Range Gigabi...
and the balun BPF has been integrated in the RF receiver chip .
-
Digital Channelizing Radio Frequency Receiver
Spectra (32768-point FFT) of the digitized output of the digital- RF re- ceiver chip for input sinusoidal signals (a) 10 MHz signal without digital LO and (b) 175 MHz signal with digital LO.
-
Subject Index
Zanchi, A., + , J-SC Apr 01 611-619 Si bipolar high-IP3 RF receiver chip set for mobile radio base stations.
-
RF interconnect for multi-gbit/s board-level clock distribution
As defined in (1), the unit interconnection length is the distance of a path from the RF clock transmitter to the RF receiver chip .
-
IEEE/ION plans 2008 conference
Dual-Band RF Receiver Chip -Set for Galileo/GPS Applications .
-
Digital Radio Systems on a Chip
The RF receiver chip , shown in Figure 9.43, implements a sub-sampling down- converter discussed in Section 7.5.4.
-
Dual-band RF receiver for GPS-L1 and compass-B1 in a 55-nm CMOS
Dual-band RF receiver chip -set for Galileo/GPS applications.
-
The dynamic torque measure system based on RF technology
Digital signals received by RF receiver chip need to be isolated and filtered to eliminate interference.
-
The positive influence of cooperative work experience on the capstone design experience of engineering students
The MAX1470 RF receiver chip was successfully used to demodulate the received RF signal and recover the command transmitted by the controller unit.
-
LED Light Covers Exporters, LED Light Covers Selling Leads
Sell RF Receiver Chip CMT2250A/2251A .