Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Terra Universal, Inc.
Description: The P-Z series rotary vane pumps have a high water vapor tolerance with a compact design. Due to their low weight, small dimensions and the high vacuum performance, these chemically suitable pumps are ideal for use in the laboratory. They are low
- Applications: General Purpose / Industrial, Analytical / Scientific
- Configuration: Individual Vacuum Pump
- Gas Ballast: Yes
- Lubrication Style: Oil-flooded
-
Supplier: Terra Universal, Inc.
Description: Universal single-phase motor allows pump configuration for low or high voltage, without the need for hard wiring Natural lubrication design offers the lowest oil mist level, even with high throughputs Compact design makes these pumps ideal for use in cramped locations
- Applications: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
- Gas Ballast: Yes
- Lubrication Style: Oil-flooded
-
Supplier: FIPA, Inc.
Description: , preferred in the pharmaceutical, semiconductor and food industries. A simple design and high-quality materials make oil-free rotary vane vacuum pumps from FIPA extremely reliable and low-maintenance. This robust vacuum generator for handling suction-tight
- Configuration: Individual Vacuum Pump
- Lubrication: Dry / Oil-less
- Mechanical Pump Technology: Rotary Vane
- Operating Temperature: 172 to 194 F
-
-
Supplier: FIPA, Inc.
Description: achieve high vacuum levels of up to 88 % with large intake flows of up to 150 m3/h. FIPA offers oil-free rotary vane vacuum pumps with single-phase and three-phase (three-phase AC) connection. Compact vacuum pumps can be mounted anywhere.
- Configuration: Individual Vacuum Pump
- Lubrication: Dry / Oil-less
- Mechanical Pump Technology: Rotary Vane
- Operating Temperature: 149 to 185 F
-
Supplier: FIPA, Inc.
Description: simple design and high-quality materials make oil-free rotary vane vacuum pumps from FIPA extremely reliable and low-maintenance. This robust vacuum generator for handling suction-tight workpieces in the dry area boasts high efficiency. Suited for
- Configuration: Individual Vacuum Pump
- Lubrication: Dry / Oil-less
- Mechanical Pump Technology: Rotary Vane
- Operating Temperature: 131 to 185 F
-
Supplier: FIPA, Inc.
Description: , preferred in the pharmaceutical, semiconductor and food industries. A simple design and high-quality materials make oil-free rotary vane vacuum pumps from FIPA extremely reliable and low-maintenance. This robust vacuum generator for handling suction-tight
- Configuration: Individual Vacuum Pump
- Lubrication: Dry / Oil-less
- Mechanical Pump Technology: Rotary Vane
- Operating Temperature: 158 to 176 F
-
Supplier: DEKKER Vacuum Technologies
Description: RVR006M DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod.
- Mechanical Pump Type: Rotary Vane
- Pumping Speed: 6 CFM
- Ultimate Operating Vacuum: 0.0750 torr
-
Supplier: DEKKER Vacuum Technologies
Description: RVR002H DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod.
- Mechanical Pump Type: Rotary Vane
- Pumping Speed: 1.4 CFM
- Ultimate Operating Vacuum: 0.0750 torr
-
Supplier: DEKKER Vacuum Technologies
Description: RVR003M DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod.
- Mechanical Pump Type: Rotary Vane
- Pumping Speed: 3 CFM
- Ultimate Operating Vacuum: 0.0750 torr
-
Supplier: DEKKER Vacuum Technologies
Description: RVR003H DuraVane RVR series high vacuum lubricated rotary vane pumps are for operating in the pressure range of .75 Torr to .0075 Torr. Partial final pressure range is .38 to .0038 Torr-McCleod.
- Mechanical Pump Type: Rotary Vane
- Pumping Speed: 3 CFM
- Ultimate Operating Vacuum: 0.0075 torr
-
Supplier: Air Power Products Limited
Description: The UVL rotary vane vacuum pumps represent the simplest and most convenient system whenever a punctual source of vacuum is needed. Thanks to the high quality of materials and components and to the technology of construction, the single stage UVL
- Mechanical Pump Type: Rotary Vane
-
Description: .3 to 54.1 cfm Dry running rotary vane vacuum pump with bearings on both sides of the rotor. Capacities from 55 to 92 m³/hr (32.3 to 54.1 cfm). Ultimate vacuum 150 mbar (abs.). High efficiency and silent operation. Sound cover allows a ducted cooling air
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less, Oil-flooded
- Mechanical Pump Type: Rotary Vane
- Pumping Speed: 2.1 to 903 CFM
-
Supplier: VACUUBRAND, Inc.
Description: The one-stage pumps RE 2.5 are high-performance rotary vane pumps with low weight and an extra compact design about one-third that of belt-drive alternatives of comparable capacity. They are the ideal solution for a wide range of laboratory and process applications
- Applications: General Purpose / Industrial, Analytical / Scientific, Medical / Laboratory, Pharmaceutical / Sanitary
- Configuration: Individual Vacuum Pump
- Gas Ballast: Yes
- Lubrication Style: Splash Lubrication
-
Description: 94.1 cfm Dry running rotary vane pressure vacuum pumps with bearings on both sides of the rotor. Flange motor with torsionally flexible coupling. Capacities from 100 to 160 m³/hr (58.8 to 94.1 cfm), vacuum up to - 0.6 bar and pressure up to + 0.6 bar. High
- Compression / Pressure Service: Yes
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mechanical Pump Type: Rotary Vane
-
Supplier: VACUUBRAND, Inc.
Description: The two-stage RZ 2.5 rotary vane vacuum pumps are high- performance rotary vane pumps with low weight and an extra compact design about one-third that of belt-drive alternatives of comparable capacity. They are the ideal solution for a wide
- Applications: General Purpose / Industrial, Analytical / Scientific, Medical / Laboratory, Pharmaceutical / Sanitary
- Configuration: Individual Vacuum Pump
- Gas Ballast: Yes
- Lubrication Style: Splash Lubrication
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent MS-631 is a high capacity, single stage, oil-sealed rotary vane pump. The MS-631 features an oil recirculation system, an antibackstream valve which prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its
- Applications: General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary
- Configuration: Individual Vacuum Pump
- Lubrication: Oil-flooded
- Motor Power: 24.79 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent MS-101 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-101 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to
- Applications: General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary
- Configuration: Individual Vacuum Pump
- Lubrication: Oil-flooded
- Motor Power: 4.02 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent MS-301 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-301 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to
- Applications: General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary
- Configuration: Individual Vacuum Pump
- Lubrication: Oil-flooded
- Motor Power: 10.05 HP
-
Supplier: VACUUBRAND, Inc.
Description: The powerful two-stage RZ 9 rotary vane vacuum pumps are the ideal solution for a wide range of laboratory and process applications that require high pumping speed. Vacuum to 10-3 mbar.
- Applications: General Purpose / Industrial, Analytical / Scientific, Medical / Laboratory, Pharmaceutical / Sanitary
- Configuration: Individual Vacuum Pump
- Gas Ballast: Yes
- Lubrication Style: Splash Lubrication
-
Supplier: VACUUBRAND, Inc.
Description: The powerful mid-size one-stage RE 9 rotary vane vacuum pumps are the ideal solution for a wide range of laboratory and process applications that require high pumping speed. Vacuum to 10-1 mbar.
- Applications: General Purpose / Industrial, Analytical / Scientific, Medical / Laboratory, Pharmaceutical / Sanitary
- Configuration: Individual Vacuum Pump
- Gas Ballast: Yes
- Lubrication Style: Splash Lubrication
-
Supplier: Agilent Technologies - Vacuum Products
Description: The MS40+ is the roughing (foreline) pump of choice for LC/MS and ICP-MS instruments. The MS40+ single-stage, oil-sealed rotary vane pump that provides a high pumping speed in a pump with reduced dimensions is equipped with an integral exhaust /oil
- Applications: General Purpose / Industrial, Analytical / Scientific, Chemical / Corrosive Gas, Medical / Laboratory, Pharmaceutical / Sanitary
- Lubrication Style: Oil-flooded
- Power Source: AC Three Phase
- Pumping Speed: 29.4 CFM
-
Supplier: Gardner Denver Thomas
Description: Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.5 cfm / 15.5 l
- Applications: General Purpose / Industrial, Medical / Laboratory
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mechanical Pump Type: Rotary Vane
-
Supplier: Gardner Denver Thomas
Description: Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.3 cfm / 7.5 l
- Applications: General Purpose / Industrial, Medical / Laboratory
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mechanical Pump Type: Rotary Vane
-
Supplier: Gardner Denver Thomas
Description: Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.06 cfm / 1.6 l
- Applications: General Purpose / Industrial, Medical / Laboratory
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mechanical Pump Type: Rotary Vane
-
Supplier: Gardner Denver Thomas
Description: Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.13 cfm / 3.7 l
- Applications: General Purpose / Industrial, Medical / Laboratory
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mechanical Pump Type: Rotary Vane
-
Supplier: Air Power Products Limited
Description: The UVL rotary vane vacuum pumps represent the simplest and most convenient system whenever a punctual source of vacuum is needed. Thanks to the high quality of materials and components and to the technology of construction, the single stage UVL
- Mechanical Pump Type: Rotary Vane
-
Supplier: Busch Vacuum Solutions
Description: -oriented Oil-free vacuum and a high level of availability and operational reliability characterize Seco rotary vane vacuum pumps. This is ensured by hardwearing and self-lubricating vanes made from special graphite, robust construction and
- Applications: General Purpose / Industrial, Manufacturing Processing, Packaging
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mechanical Pump Type: Rotary Vane
-
Supplier: Edwards Vacuum
Description: Edwards RV pumps have become the industry standard for scientific primary pumping applications. RV pumps are uniquely capable of delivering high or low throughputs with high ultimate vacuum. This, combined with ultra-low noise levels, makes them ideal for a
- Applications: Analytical / Scientific, Manufacturing Processing, Medical / Laboratory
- Configuration: Individual Vacuum Pump
- Gas Ballast: Yes
- Lubrication Style: Positive Pressure
-
Supplier: Edwards Vacuum
Description: Edwards RV pumps have become the industry standard for scientific primary pumping applications. RV pumps are uniquely capable of delivering high or low throughputs with high ultimate vacuum. This, combined with ultra-low noise levels, makes them ideal for a
- Applications: Analytical / Scientific, Manufacturing Processing, Medical / Laboratory
- Configuration: Individual Vacuum Pump
- Gas Ballast: Yes
- Lubrication Style: Positive Pressure
-
Supplier: Edwards Vacuum
Description: Edwards RV pumps have become the industry standard for scientific primary pumping applications. RV pumps are uniquely capable of delivering high or low throughputs with high ultimate vacuum. This, combined with ultra-low noise levels, makes them ideal for a
- Applications: Analytical / Scientific, Manufacturing Processing, Medical / Laboratory
- Configuration: Individual Vacuum Pump
- Gas Ballast: Yes
- Lubrication Style: Positive Pressure
-
Supplier: Edwards Vacuum
Description: Edwards RV pumps have become the industry standard for scientific primary pumping applications. RV pumps are uniquely capable of delivering high or low throughputs with high ultimate vacuum. This, combined with ultra-low noise levels, makes them ideal for a
- Applications: Analytical / Scientific, Manufacturing Processing, Medical / Laboratory
- Configuration: Individual Vacuum Pump
- Gas Ballast: Yes
- Lubrication Style: Positive Pressure
-
Supplier: Busch Vacuum Solutions
Description: The R 5 RD 0240 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed
- Applications: General Purpose / Industrial, Packaging
- Configuration: Individual Vacuum Pump
- Gas Ballast: Yes
- Lubrication Style: Oil-flooded
-
Supplier: Busch Vacuum Solutions
Description: The R 5 RD 0300 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed
- Applications: General Purpose / Industrial, Packaging
- Configuration: Individual Vacuum Pump
- Gas Ballast: Yes
- Lubrication Style: Oil-flooded
-
Supplier: Busch Vacuum Solutions
Description: The R 5 RD 0360 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed
- Applications: General Purpose / Industrial, Packaging
- Configuration: Individual Vacuum Pump
- Gas Ballast: Yes
- Lubrication Style: Oil-flooded
-
Supplier: Titus Company (The)
Description: The GVD series of 2-stage oil sealed rotary vane vacuum pumps deliver excellent ultimate vacuum pressure, high pumping speeds and superior vapor handling capabilities with quiet operation.
- Applications: General Purpose / Industrial, Food Processing, Other
- Configuration: Individual Vacuum Pump
- Lubrication Style: Other
- Mechanical Pump Type: Rotary Vane
Find Suppliers by Category Top
Featured Products Top
-
pumps ranging from 70 to 700 L/s, IDP and TriScroll dry primary pumps from 3 to 30 m3/h, DS rotary vane pumps from 5 to 30 m3/h and smart pressure reading gauges. These innovative systems fulfill your every need through modular or integrated platforms including small light turbo pumping stations, benchtop units, and roll-around cart turbo pumping systems. (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
Agilent, formerly Varian, published technical documentation for years under the name “Varian Reports”. These guides appeared in publications such as American Vacuum Society (AVS) or Society of Vacuum Coaters (SVC). Many of the same concepts remain relevant (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
Agilent isolation dampers can be employed to minimize the transmission of turbo pump vibration on sensitive systems, plants, and applications. Single dampers can typically reduce vibration frequency by a factor of 40 times, double dampers can provide reduction by a factor of 100 and IDX dampers (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
Interested in learning the basics of working with turbomolecular vacuum pumps? Need useful tips to get the most out of your turbo pump through its special functions? Check out the (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
about Agilent specific end-to-end product portfolio including UHV pumps, leak detectors, and vacuum measurement systems here. (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
Optimal ion pump performance is ensured by following a correct installation procedure. Learn how to set up and operate your Agilent ion pump with this step-by-step video guide. It includes instructions to follow after pump unboxing, from high-voltage cable (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
Ensure optimal turbo pump performance by using the proper cooling accessories to maintain ideal operating temperatures. Turbomolecular pumps generate heat as a result of compressing gases, particularly in the high compression molecular drag stages. Appropriately cooling the pump to remove that heat guarantees optimal pump working conditions in time. To learn more, watch the video tutorial. (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
When it is time to fix or replace your older turbomolecular pump, consider upgrading to Agilent's 305 series of TwisTorr pumps. Gain extended pump life, lower noise and vibration, and smart connectivity when upgrading from Turbo-V series to the latest generation of Agilent TwisTorr turbo pumps. (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
Agilent celebrates the 65 year anniversary of the ion pump invention at Varian Associates, a milestone that made UHV possible. The development of this critical enabling foundation technology has provided clean high- and ultra-high vacuum for many (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
Agilent Vaclon Plus family offers the most advanced and valuable solution to any ion pumping requirement. Get (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products
Conduct Research Top
-
High Efficiency with Our Leading Technology
Our R5 rotary vane vacuum pump and a conventional oil-sealed screw vacuum pump have been tested by TÜV SÜD in terms of pumping speed, power consumption and evacuation time. The result documents in the form of a certificate that the R5 ranks first in all three disciplines.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/93668/94rr003_full.pdf?sequence=1
The MSD vacuum is maintained by a vacuum system comprised of a E2M2 Rotary Vane High Vacuum Pump from Edwards, Crawley/Sussex, GreatBritainand a EO- 50/60 Diffusion Ultra High 1'acuum Pump from Edwards, Crawley/Sussex, Great Britain.
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Savant VP-100 Dual Rotary Vane High Vacuum Pump .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Savant VP-100 Dual Rotary Vane High Vacuum Pump .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Alcatel 2063 Rotary Vane High Vacuum Pump .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Alcatel 2063 Rotary Vane High Vacuum Pump .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Savant VP-100 Dual Rotary Vane High Vacuum Pump .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Savant VP-100 Dual Rotary Vane High Vacuum Pump .
-
Morphology and Nanomechanics of Conducting Plastic Crystals
The system used for AFM imaging and nanoindentation was a JEOL JSPM-5200 scanning probe micro- scope equipped with a high vacuum evacuation system (BOC Edwards high ultimate vacuum rotary vane pump , RV3).
-
Experiments on sorption hysteresis of desiccant materials
The pumping unit consists of a turbomolecular pump to obtain ultra high vacuum , a rotary vane pump for .
-
Simultaneous separation of perfluorocarbons and oxyfluorocarbons using capillary gas chromatography: analysis of the products of hexafluoropropene oxidation
In a typical run, the scrubber unit was first activated and the system was evacuated down to 1 Pa using an Edwards rotary vane pump operating in high vacuum mode.