Products/Services for SCR Flyback Driver
-
Gate Drive Transformers - (38 companies)Gate drive transformers are used to modify the voltage level to a gate. They also provide impedance matching and voltage isolation.Core TypePackage TypePacking Method
-
Pulse Transformers - (86 companies)Pulse transformers interface a pulse forming network (PFN) and a load. They match the impedance of the load to the PFN in order to maximize power-transfer efficiency.
-
Flyback Transformers - (29 companies)Flyback transformers (FBT) or line output transformers (LOPT) are designed to produce a very high voltage by storing energy in their magnetic windings. Flyback transformers (FBT), or line output transformers (LOPT), are designed to produce a very...
-
Gate Drivers - (114 companies)Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs). With power-MOSFETs, gate drivers can be implemented as transformers, discrete...
-
LED Drivers - (261 companies)LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation. LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs). An LED driver IC is an integrated...
-
SCR Power Controllers - (102 companies)Silicon controlled rectifier (SCR) power controllers precisely regulate output power to resistive heating loads such as industrial furnaces and ovens. They generally operate on either zero-crossing or phase angle control. SCR power controllers...
-
SCR Power Supplies - (30 companies)SCR power supplies use silicon controlled rectifier (SCR) topology to provide well-regulated voltage and current output. SCR power supplies use silicon controlled rectifier (SCR) topology to provide well-regulated voltage and current output. Silicon...
-
Driver Bits - (35 companies)Driver bits apply torque from a screwdriver, drill, or t-handle to hardware fasteners, such as screws, bolts, or nuts. Driver bits apply torque to screws. More specifically, they are the interface that transfers torque from a tool...
-
LCD Drivers - (99 companies)LCD drivers are semiconductor chips used to power and control liquid crystal displays (LCDs). An LCD driver or LCD controller also provides an interface for various LCD components. There are many types of LCD drivers. Examples include LCD monitor...
-
Silicon Controlled Rectifiers (SCR) - (138 companies)Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high...
Product News
-
Win Source Electronics
High-Frequency Flyback Voltage Regulator High-Performance Voltage Regulation. Topology: Flyback. Switching Frequency: Up to 600kHz. Voltage Start-Up: 12V. Fault Protection: Overload, Over Temperature, Over Voltage, Short Circuit. Versatile and Reliable Operation. Operating Temperature Range: -40 C to 125 C (-40 F to 257 F). Supply Voltage: 8V to 20V. Control Features: Frequency Control for precise regulation. Package and Mounting. Package Type: 8-SOIC (0.154", 3.90mm Width). Mounting: Surface Mount (SMD/SMT). Supplier's Inventory... (read more)Browse IC Switching Voltage Regulators Datasheets for Win Source Electronics -
Ducon Environmental Systems
SCR Catalyst for DeNOx Systems Ducon's SNCR DeNOx Systems work by injecting ammonia or urea into the radiant and convection regions of a boiler to treat the flue gases, so the reduction reaction can take place. The reagent comes in contact with the NOx in the flue gas within a specific temperature range. For urea, this range is approximately 1600 F to 2100 F. For ammonia, the range is lower at 1500 F to 1800 F. (read more)Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
Branch Environmental Corp.
How does SCR technology work? How does SCR work?. Catalysts perform by lowering the temperature required to allow a chemical reaction to occur. In this case, a reduced nitrogen compound (ammonia or urea) is introduced into the air. The "oxidized" chemical (NO or NO2 or both) then reacts with the other nitrogen compound forming elemental nitrogen and water. The common sources of neutralizing chemical are either ammonia, which is a gas at room temperature, ammonia solution or urea, which is dissolved in water and must... (read more)Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Branch Environmental Corp. -
Branch Environmental Corp.
What is Selective Catalytic Reduction (SCR) SELECTIVE CATALYTIC REDUCTION. Removal of Oxides of Nitrogen - N0x can be achieved by injecting Ammonia into the air and passing the resulting mixture over a catalyst. Selective Catalytic Reduction - SCR involves the use of a catalyst that is selective to promote the reaction of Ammonia and N0x to form Nitrogen and water. Several different forms of Ammonia can be used. That is, you can inject a water solution of Ammonia, Ammonia as a dry gas, or Urea. How does SCR work?. Catalysts perform... (read more)Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Branch Environmental Corp. -
Nitto Seiko America
Screw Driver Bits Screw Driver Bits - Nitto Seiko produces all factors relate to fastening, from screw driving motor, screws, even screw driver bits. Screw driver bits made by the expert of fastening will support reliable assembly by their accuracy and durability. (read more)Browse Screws Datasheets for Nitto Seiko America -
Shenzhen Shengyu Electronics Technology Limited
Automotive LED drivers--PTPS92519QDAPRQ1 Specifications. Manufacturer: Texas Instruments Manufacturer Part Number: PTPS92519QDAPRQ1 Product Category: LED Drivers Form Factor: Intgrated Circuit (IC) Number of Channels: 2 # Features: Thermal Shutdown (read more)Browse LED Drivers Datasheets for Shenzhen Shengyu Electronics Technology Limited -
VAST STOCK CO., LIMITED
Laser Driver -- DS1862B+ Laser Driver Prog Precision Current Source. Specifications. Manufacturer: Analog Devices, Inc. Manufacturer Part Number: ADN8810ACPZ. Product Category: IC Interfaces. Device Type: Laser Driver. Supply Voltage: Other; 5.5 V. Data Rate: 1.25E8 kbps. Operating Temperature: -40 to 85 C (-40 to 185 F). Package Type: LFCSP-24. Features: RoHS. Datasheet (read more)Browse IC Interfaces Datasheets for VAST STOCK CO., LIMITED -
Automationdirect.com
Megapro multi-bit drivers Megapro multi-bit drivers are versatile screwdrivers designed to house a set of common or specialized screwdriving bits for a variety of industrial applications (read more) -
VAST STOCK CO., LIMITED
MOS Gate Driver: IR2104STRPBF Driver 600V 0.36A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 8-Pin SOIC T/R (read more)Browse IC Interfaces Datasheets for VAST STOCK CO., LIMITED -
Citizen Chiba Precision Co., Ltd.
Driver for Miniaturized Linear Actuators Special Features. This motor driver is designed with a PWM control method to output 3 phase sine wave. This motor driver is designed for exclusive use of our ultra miniaturized linear actuators. Preprogrammed thrust control or position control can be selected by input signal. Two types of preprogrammed gain setting can be switched by input signal. Learn More (read more)Browse Motor Controllers Datasheets for Citizen Chiba Precision Co., Ltd.
-
Standard Handbook of Broadcast Engineering > Television Reception Principles
The major components of the horizontal-scan section consist of a driver stage, horizontal output device (either bipolar transistor or SCR ), yoke current damper diode, retrace capacitor, yoke coil, and flyback transformer, as illustrated in Figure 7.1.43.
-
Book reviews [8 books reviewed]
… useful SMPS topologies, problem- solving techniques, the latest transformer and choke design, and driver circuits for the … Part I contains technical details on a variety of different SMPS topologies ranging over forward converters, half and full bridge converters, flyback con- verters, current-mode, and SCR resonant topologies.
-
Grid-Connected Solar Microinverter Reference Design
FLYBACK ACTIVE CLAMPED MOSFET GATE DRIVE CIRCUIT SCR Gate Drive Signal The MOC3052 opto-coupler-based gate driver drives the SCR bridge diodes D3, D4, D5 and D6.
-
1968-1982 Cumulative Index IEEE Transactions on Consumer Electronics Guide to the Index
Rhee, D. W., BTR-19Aug 73 188-193 color television; comparison of transistor and SCR deflection circuits. Poel, Lawrence R., -I,BTR-16Feb 701-17 driver for Wessel horizontal deflection system with small power … Martin, -A CE-21 Nov 75396-403 flyback transformer and rectifier combined in single module.
-
Lasers and Optoelectronics: Fundamentals, Devices and Applications
… over-voltage trigger, 231 parallel trigger, 233 series trigger, 232–3 Fluorescence spectroscopy, 438–41 Flyback converters, 174–7 externally … … optical coherence tomography, 435–7 Raman spectroscopy, 441–2 white light imaging, 432–3 Laser diode driver circuits, 278–91 automatic … … Joining (materials processing), 382 Junction photosensors, 329–45 photodiode, 329–40 photo FET, 343 photo- SCR , 343 phototransistors, 340–343 …
-
Switch-Mode Power Supplies, Second Edition > SIMULATIONS AND PRACTICAL DESIGNS OF FLYBACK CONVERTERS
At this moment, the U15A emitter will go up and bias the SCR to protect the converter. … in this device can have a look at the MC3423, a dedicated crowbar driver from ON Semiconductor. A flyback converter is usually designed in CCM or in DCM to deliver its nominal power within …
-
Implantable Neural Prostheses 1
For both SCRs and IGBTs, it is important not to exceed the maximum pulse voltage, maximum pulse … For a comfortable margin of error for flyback conditions, use devices with a greater than required Vce … IGBTs are best operated using gate driver circuits [98].
-
A General Purpose Sine Wave Inverter
… square wave from the second comparator is routed by inver- ting gates to Q0 and Q2 drivers . The power supply is a flyback converter that provides the + 12 Vdc and + 8 Vdc ne eded … This transistorized inverter, while sa- tisfying local customer specifications, compares favourably against conventional SCR or ferroresonant inverter …
-
JZUS - Journal of Zhejiang University SCIENCE
A robust polysilicon-assisted SCR in....5. A multimode digital controller IC for flyback converter with high accuracy primary-side feedbackAuthor(s): Jian … … Multimode, Digital control, Primary-side sensing, Quasi-resonant control, Constant voltage (CV), Constant current (CC), LED driver .
-
High-Voltage Regulation and Protection Circuits for Solid-State Color Television
In this system the driver transformer is over dimensioned, and serves as regulation transformer. … turned off for variable periods of time depending on the amplitude of the flyback pulse, Figre 12. The first system, an SCR Scan System, utilizes this approach to regulate the HV output of the …