-
Supplier: Fabricast, Inc.
Description: FAG193 has highest current carrying capacity; however, it is limited to a surface speed of 250 ft. per minute. Fabricast grades FAG180A and FAG150A contain molybdenum disulfide in addition to silver and graphite. This additive is required for operation in altitude, vacuum, and inert
- Applications / Industry: Motor, Repair / Replacement, Signals (Tachometers, Instrumentation), Generator
- Brush Connection Type: Other
- Brush Materials: Silver Graphite (AgC)
- Current: 5 amps
-
Supplier: Fabricast, Inc.
Description: FAG193 has highest current carrying capacity; however, it is limited to a surface speed of 250 ft. per minute. Fabricast grades FAG180A and FAG150A contain molybdenum disulfide in addition to silver and graphite. This additive is required for operation in altitude, vacuum, and inert
- Applications / Industry: Motor, Repair / Replacement, Signals (Tachometers, Instrumentation), Generator
- Brush Connection Type: Spring and Cap, Other
- Brush Materials: Silver Graphite (AgC)
- Brush Type: Specialty / Other
-
Supplier: Fabricast, Inc.
Description: FAG193 has highest current carrying capacity; however, it is limited to a surface speed of 250 ft. per minute. Fabricast grades FAG180A and FAG150A contain molybdenum disulfide in addition to silver and graphite. This additive is required for operation in altitude, vacuum, and inert
- Applications / Industry: Motor, Repair / Replacement, Signals (Tachometers, Instrumentation), Generator
- Brush Connection Type: Spring and Cap
- Brush Materials: Silver Graphite (AgC)
- Brush Type: Solid / Single Section
-
-
Supplier: ASTM International
Description: This specification defines the criteria for the chemical composition and other requirements (including physical properties, microstructure, superficial hardness, and specific resistance ) for silver-graphite brushes for sliding electrical contacts. The percentage of silver,
-
Supplier: ASTM International
Description: This specification defines the criteria for the chemical composition and other requirements (including physical properties, microstructure, superficial hardness, and specific resistance ) for silver-graphite brushes for sliding electrical contacts. The percentage of silver,
-
Supplier: ASTM International
Description: This specification defines the criteria for the chemical composition and other requirements (including physical properties, microstructure, superficial hardness, and specific resistance ) for silver-graphite brushes for sliding electrical contacts. The percentage of silver,
-
Supplier: ASTM International
Description: This specification defines the criteria for composition and other requirements for sliding contact materials or brushes with a nominal composition by weight of 20% silver and 80% graphite. Materials shall adhere to specified requirements for chemical composition, density, shear
-
Supplier: Fabricast, Inc.
Description: : Solid Coin Silver Rings Brushes: Silver Graphite. Fabricast Grade FAG180 (80%AG-20%C). 5 amp capacity with 2 brushes per ring (1 brush block). 10 amp capacity with 4 brushes per ring (2
- Features: Through-hole Bore?
- Maximum Current: 5 to 10 amps
- Maximum Voltage: 60 to 1000 volts
- Number of Circuits: 2 to 24
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 1800 is a silver color general purpose antiseize formulated with copper, aluminum and graphite in a high-quality grease. SOLUTION 1800 is an antiseize that protects parts from corrosion, rusting, galling and seizing. Eases assembly and disassembly of metals parts. Lubricates
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 1800 is a silver color general purpose antiseize formulated with copper, aluminum and graphite in a high-quality grease. SOLUTION 1800 is an antiseize that protects parts from corrosion, rusting, galling and seizing. Eases assembly and disassembly of metals parts. Lubricates
-
Supplier: Hannay Reels
Description: circuit; brushes are copper graphite with copper alloy rings. Additional conductors or higher amperage (up to 300 amps) available; consult factory. Silver collector available. Supplied with 4-way roller assembly; roller position must be specified. Cable stop should be used. For
- Core Diameter: 8 to 15.5 inch
- Flange Diameter: 17.62 to 23.75 inch
- Hose / Cable Length: 25 to 120 ft
- Hose / Cable Outside Diameter: 0.5300 to 0.7500 inch
-
Supplier: Hannay Reels
Description: circuit; brushes are copper graphite with copper alloy rings. Additional conductors or higher amperage (up to 300 amps) available; consult factory. Silver collector available. Supplied with 4-way roller assembly; roller position must be specified. Cable stop should be used. For
- Core Diameter: 10.5 to 20 inch
- Flange Diameter: 19.5 to 29.62 inch
- Hose / Cable Length: 25 to 120 ft
- Hose / Cable Outside Diameter: 0.5300 to 0.7500 inch
-
Supplier: Hannay Reels
Description: collector assembly with #8 gauge wiring. Double brushes per circuit; brushes are copper graphite, copper alloy rings. Additional conductors or higher amperage are available at extra cost; must be specified (300 amps possible with custom design). Silver collector
- Core Diameter: 10.5 inch
- Flange Diameter: 16.5 to 19 inch
- Hose / Cable Length: 100 to 350 ft
- Hose / Cable Outside Diameter: 0.5300 to 0.7500 inch
-
Supplier: Conductix-Wampfler
Description: world. We offer standard sizes, with infinite possibilities! R-Series Slip Rings Feature: Reliable brush tracking; Brushes articulate fore and aft and side-to-side to accurately track the ring Long Brush Life; copper graphite and silver graphite
- Features: Electrical Connectors?, Through-hole Bore?
- Maximum Voltage: 250 to 600 volts
- Operating Speed: 125 to 500 rpm
- Slip Ring Configuration: Drum Type
-
Supplier: OMEGA Engineering, Inc.
Description: The TQ501 rotary torque sensor is ideal for measuring torque in rotating shafts. An integral slip ring assembly is used to transfer the electrical signal from rotating to stationary electronics. The slip ring consists of silver graphite brushes which rub on the rotating ring,
- Measurement Type: Torque
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Special Instrument Type: Modular
-
Supplier: Transducer Techniques, LLC
Description: tightening and break-away torques can be measured. Unlimited rotation of the ball bearing supported sensor shaft allows monitoring of the total fastening cycle. The sensing element incorporates bonded foil strain gages of the highest quality, along with coined silver slip rings and two
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Torque: 10 to 250 In-lbs
- Operating Temperature: -65 to 200 F
-
Supplier: United Equipment Accessories, Inc.
Description: • Two copper graphite brushes/circuit • Copper alloy rings • Temperature extremes, -40°F to 200°F (-40°C to 93.3°C) • Corrosion inhibiting parts used throughout • Brass set screw connectors for easy center harness attachment • Optional pre-wired harness(es) and mounting tubes
- Features: Through-hole Bore?
- Maximum Current: 7.5 to 40 amps
- Maximum Voltage: 25 to 600 volts
- Number of Circuits: 1 to 50
-
Supplier: United Equipment Accessories, Inc.
Description: the slip ring. Covers, harnesses and other accessory items are available for these larger slip rings. General Features: • Patented double pivot brush design • Superior cleaning action • High contact pressure • Two copper graphite brushes
- Features: Through-hole Bore?
- Maximum Current: 10 to 600 amps
- Maximum Voltage: 28 to 600 volts
- Operating Speed: 30 rpm
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Systems X5N Nickel, X5G Graphite and X5SC Silver are novel, highly cost effective one component electrically conductive elestomer based adhesive/sealants for EMI/RFI shielding and related applications. They offer superior shielding over a wide frequency range,
- Chemistry: Resin Base / Polymer Binder, Rubber / Elastomer Based
- Features: Protective
- Form: Liquid
- Operating / Use Temperature: -80 to 300 F
Find Suppliers by Category Top
Featured Products Top
-
. Declutching arbor. Consult factory for constant tension applications. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double brushes per circuit; brushes are copper graphite with copper alloy rings. Additional (read more)
Browse Cable Reels Datasheets for Hannay Reels -
amp, 600 volt collector assembly with #8 gauge wiring. Double brushes per circuit; brushes are copper graphite, copper alloy rings. Additional conductors or higher amperage are available at extra cost; must be specified (300 amps possible with custom design). Silver (read more)
Browse Cable Reels Datasheets for Hannay Reels -
brushed DC motors, it is also necessary to use the right brush mixture. No patina forms on Mars, which is why we developed special brushes impregnated with a lubricant (silver graphite with 15% MoS2). That’s one of the most important modifications, because regular brushed motors fail after only a (read more)
Browse DC Motors Datasheets for maxon -
Compliant brush sealing systems can be applied to a wide variety of rotating equipment in air, steam, or process gas applications to reduce the leakage gap between the sealing surface and rotor. The compliancy of a brush seal allows the bristles to deflect with minimal wear, thereby (read more)
Browse Brush Seals Datasheets for Waukesha Bearings -
Compliant brush seals can be applied to compressors to reduce leakage gaps and increase operational efficiencies. They typically should be considered when at least one of two conditions is present. Learn More (read more)
Browse Brush Seals Datasheets for Waukesha Bearings -
Augmenting labyrinth seals with brush seals is a simple and effective approach to reducing clearances and eliminating potential problems from shaft contact wear. Advantages Reduce initial leakage by 50% cmpared to straight labyrinth seals, or by 30% cmpared to interlocking (read more)
Browse Brush Seals Datasheets for Waukesha Bearings -
BRUSH SEALS Technetics Group Brush Seals – Designed to increase airflow efficiency in engines and compressors. Replacing labyrinth seals with brush seals from Technetics Group can reduce leakage (read more)
Browse Brush Seals Datasheets for Technetics Group -
lead-times. Our proprietary techniques allow us to manufacture a wide range of brush seal designs to meet your unique requirements (read more)
Browse Brush Seals Datasheets for Technetics Group
More Information Top
-
High-Current Brushes, Part II: Effects of Gases and Hydrocarbon Vapors
For that purpose, two silver graphite brushes in combination with a copper slipring were operated under similar conditions in each of the gases.
-
The effects of apparent contact area on thermal and electrical properties of Ag-MoS2-C/sub graphite/ brushes in contact with coin-silver slip rings
Thin films adsorbed on the surface (silver and graphite) control the contact friction and wear by inhibiting metal-to- metal weld formation but allowing efficient electron conduction, presumably by tunneling.” (13) In standard silver graphite brushes the thin film is water …
-
CR4 - Thread: Faraday Homopolar Generator - Current Flow Question
I had considered using coppered or silvered graphite brushes as sliding contacts - what is your opinion on the static inducing effect of these when used with copper disc and soft iron disc?
-
An Overview of Electric Motors for Space Applications
The stator field is supplied by PM's and commutation takes place at the center of the armature directly on the conductor themselves with silver graphite brushes .
-
http://trs-new.jpl.nasa.gov/dspace/bitstream/2014/23048/1/97-1610.pdf
The silver graphite brushes transfer current to the rotor through a silver bar commutator.
-
Shunts for High-Current Density Brushes
The mating sur- face for the sliding contact shunt was a silver graphite brush that was a nominal 75 percent silver by weight.
-
new products
Electrical coupling between the transducer rotor and stator is effected by a system of silver slip-rings and silver graphite brushes enclosed in a spun fibreglass casing.
-
Cartridge Brush Design For DC Motors and Gearmotors
From Ametek Precision Motion Control – Dynamic Fluid Solutions The traditional method for mounting copper or silver graphite brushes in brush-commutated DC motor and gearmotor assemblies has been to solder the brushes onto standard cantilever springs to enable the required constant …
-
Silver Plated Rings vs. Solid Coin Silver Rings
When used with silver graphite brushes , UEA’s Silver Plated Rings perform .
-
Cartridge Brush Design for DC Motors and Gearmotors
From Pittman Motors The traditional method for mounting copper or silver graphite brushes in brush-commutated DC motor and gearmotor assemblies has been to solder the brushes onto standard cantilever springs to enable the required constant contact with the commutator.