Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Komline
Description: Generate dry stable products, reduce disposal costs, and convert waste into marketable by-products. In municipal wastewater treatment plants (MWWTP) the K-S Paddle Sludge Dryer System produces Class A Biosolids in accordance with the EPA’s 503 regulations, allowing the dried
-
Supplier: Witte Company, Inc. (The)
Description: Witte Vibrating Fluid Bed Dryers showcase the company's signature vertical air flow engineering. Featuring a porous conveying surface set within an enclosed vibrating vessel, Witte designs promote heat transfer air or gas to pass up vertically through the product, creating the high degree of
- Applications / Materials Processed: Foods / Grains, Mining / Ores / Minerals, Pharmaceutical, Waste / Sludge, Wood / Wood Products, Other
- Dryer Type: Fluidized Bed Dryer, Vibratory Dryer
- Material Form: Bulk Materials / Briquettes
-
Supplier: Kontek Ecology Systems Inc.
Description: ConRec Under the Press Sludge Dryers greatly reduce hazardous waste hauling and disposal costs by reducing solid waste volume by up to 80%. Energy efficent moisture removal on a batch basis using steam, electric, natural gas, or waste heat generation sources. Available in 2,3,4,5 or 6
-
-
Supplier: Kontek Ecology Systems Inc.
Description: ConRec Under the Press Sludge Dryers greatly reduce hazardous waste hauling and disposal costs by reducing solid waste volume by up to 75%. Energy efficent moisture removal on a batch basis using steam, electric, natural gas, or waste heat generation sources. A complete range od sizes
-
Supplier: Hebeler LLC.
Description: Description Most versatile and widely applied dryers Used to dry food, chemicals, and pharmaceuticals Materials vary in density and viscosity such as dilute solutions, heavy liquids, or pasty materials Effective for heavy sludges that become
- Applications / Materials Processed: Chemicals / Fertilizers, Foods / Grains, Pharmaceutical, Other
- Dryer Type: Rotary Dryer (Internal Drum)
- Heat Source / Transfer: Indirect / Contact / Conduction, Steam
- Material Form: Pastes, Solutions / Liquids
-
Supplier: Retsch, Inc.
Description: The Fluid Bed Dryer TG 200 is used in quality control, sample preparation and R&D departments. It permits the gentle drying of organic, inorganic, chemical or pharmaceutical bulk materials. Suitable materials can be coarse, fine, crystalline, fibrous or leafy. The powerful fan ensures optimal
- Air Flow: 109 SCFM
- Applications / Materials Processed: Chemicals / Fertilizers, Construction Materials / Cement, Foods / Grains, Pharmaceutical, Power / Coal and Coke, Waste / Sludge, Wood / Wood Products, Other
- Dryer Type: Fluidized Bed Dryer
- Heat Source / Transfer: Electric
-
Supplier: HiTemp Technology Corporation
Description: The rotary dryer systems can work on powders and sludge for removal of water, oil and solvents. Operating temperatures and process requirements determine sizing, heating methods and production capacity. Many applications may require tests to be performed to optimize system design.
- Applications / Materials Processed: Waste / Sludge
- Dryer Type: Rotary Dryer (Internal Drum), Screw / Auger Conveyor Dryer
- Evaporation Rate: 110 lbs/hr
- Heat Source / Transfer: Steam
-
Supplier: GEA Process Engineering Inc.
Description: SWIRL FLUIDIZER™ - an agitated flash dryer - For drying of pastes, filter cakes, sludges and viscous liquids to powder in one efficient step. Flash dryers are often an economical choice for drying pastes and filter cakes. For these feeds, as well as suspensions, and highly
-
Supplier: Flottweg SE
Description: product Minimum personnel costs, making for cost savings by the operator Operating times of more than 8000 hours per year are the norm Separation of mixed substances that are unsuitable for static separation (fibres) No mechanical dryers (screen centrifuges) required
- Application / Industry Use: Waste / Sludge
- Configuration: Centrifuge
-
Supplier: Thermal Fluid Systems, Inc.
Description: Exchangers Dryers Evaporators Mixers Laminating Presses Printing Machines Coatings Molding Presses Edible Oils Sludge Drying Rubber PressesAdhesives Tank Heating Dryers Reactors
- Application / Industry Use: Chemicals, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
-
Supplier: Alfa Laval Inc.
Description: . Even with dilute feed sludge, the unique Belt Press G3 technology can produce cake solids that are typically 1-2% dryer. In addition to high volume and dry solids, other benefits that the efficient design gives operators include better filtrate quality, lower polymer consumption, and
-
Supplier: Paratherm — Heat Transfer Fluids
Description: life in vented systems Safe to use, easy disposal Applications Include: Municipal Sludge Dryers Thermal oil heated laundries Asphalt plants and terminals Continuous chemical processing
- Applications & Features: Process Equipment, Specialty
- Chemistry / Constituents: Petroleum / Mineral Oil
- Flash Point: 410 F
- Kinematic Viscosity (@ 40°C): 40 cSt
-
Supplier: Twin City Fan & Blower
Description: and other industrial applications. The HRT is also used for induced draft on boilers, incinerators, and kiln exhaust. Steel, air pollution, dryer, petrochemical, cement, furnaces and ovens, solvent recovery, sewage sludge, and solid waste incineration industries have found the radial
- Air Flow Rate: 6060 to 254700 SCFM
- Applications: Air Handling Units / HVAC
- Environment: Clean Air / Gas
- Maximum Diameter (Fan or Blower Wheel): 27 to 80.75 inch
-
Supplier: Twin City Fan & Blower
Description: . This type of fan is also used for induced draft on boilers, incinerators, and kiln exhaust. Industries such as steel, air pollution, dryer, petrochemical, cement, furnaces and ovens, solvent recovery, sewage sludge and solid waste incineration have found the RTF radial tip design
- Air Flow Rate: 2760 to 223800 SCFM
- Applications: Air Handling Units / HVAC
- Environment: Clean Air / Gas
- Maximum Diameter (Fan or Blower Wheel): 20.5 to 90.75 inch
-
Supplier: Thermal Fluid Systems, Inc.
Description: Exchangers Dryers Evaporators Mixers Laminating Presses Printing Machines Coatings Molding Presses Edible Oils Sludge Drying Rubber PressesAdhesives Tank Heating Dryers Reactors
- AC Voltage Required: 480 to 575 volts
- Fuel / Energy Source: Electric
- Heater Type: Circulation Heater
- Heating Capacity: 10 to 5000 kW
-
Supplier: Thermal Fluid Systems, Inc.
Description: Reactors Heat Exchangers Dryers Evaporators Mixers Laminating Presses Printing Machines Coatings Molding Presses Edible Oils Sludge Drying Rubber PressesAdhesives Tank Heating Dryers
- ASME Certified: Yes
- Applications: Chemical Processing, Food and Beverage Processing, Other
- Maximum Working Pressure: 300 psi
- NEMA Rated: Yes
-
Supplier: Thermal Fluid Systems, Inc.
Description: Heat Exchangers Dryers Evaporators Mixers Laminating Presses Printing Machines Coatings Molding Presses Edible Oils Sludge Drying Rubber PressesAdhesives Tank Heating Dryers
- Application: Industrial
- System Type: Fluid to Fluid Heat Exchanger
-
Supplier: DynaQuip Controls
Description: drained manually or with equipment, to gain the maximum operation of the system. Excessive condensation leads to premature failure of tools and high maintenance or replacement cost. For compressed air, the DRAINMASTER can be used on receivers, dryers, tanks, and drop legs. Other uses for
- Actuation: Electric
- Media Temperature: -15 to 300 F
- Metals: Brass / Bronze
- Valve Size: 0.5000 to 1 inch
Find Suppliers by Category Top
Featured Products Top
-
Biosolids/Sludge Dryer Generate dry stable products, reduce disposal costs, and convert waste into marketable by-products. In municipal wastewater treatment plants (MWWTP) the K-S Paddle Sludge Dryer (read more)
Browse Wastewater Treatment Equipment Datasheets for Komline -
Komline-Sanderson Since its incorporation in 1946, Komline-Sanderson Corporation has provided the highest quality equipment for applications including process/production filtration, drying, wastewater treatment, sludge processing, and air pollution control. The company and its subsidiaries (read more)
Browse Process Dryers Datasheets for Komline -
for reuse Thickening of slurries and sludges How does it work? Dissolved Air Flotation (DAF) is a process for the removal of fine suspended material from an aqueous suspension. The term “flotation” indicates something floated (read more)
Browse Filtration Equipment Datasheets for Komline -
for reuse Thickening of slurries and sludges How does it work? Dissolved Air Flotation (DAF) is a process for the removal of fine suspended material from an aqueous suspension. The term “flotation” indicates something floated (read more)
Browse Filtration Equipment Datasheets for Komline -
Tanks Mining Plants: Particulate control Lime Sludge Kilns Carbon Black Plants Fertilizer Plants Paper Grinding Pelletizing Operations Sintering Plants Ore Dryers Clay Preparation Titanium Dioxide (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
knowledge to serve a wide range of applications in the chemical processing industries (CPI). In distillation applications, jacketed equipment, mixers, dryers, condensers, laboratory equipment, heat exchangers and more, Paratherm’s nine heat transfer fluids are designed to handle a range (read more)
Browse Heat Transfer Fluids and Thermal Oils Datasheets for Paratherm — Heat Transfer Fluids
Conduct Research Top
-
Case History: Paddle Dryer turns Waste into Income for Food Processing Plant.
A northeast food processor turns its activated biological sludge waste from its manufacturing process into income.
-
Taking the Cake Cavity Pumps Simplify Drying System Feed
Dewatored sludge Is conveyed Into a seepex ilve bottom hopper. buffer bin that holds 24 hours of product to ensure a consistent. supply Is sent to the dryer. The sludge cake is pushed through. 80 feet of piping to the dryer.
More Information Top
-
Modern Drying Technology Volume 4 Energy Savings
… 311 Sludge Frying, an Alternative to Conventional Drying 311 Heat and Mass Transfer During Fry-Drying 312 Energy and Environmental Aspects 313 Pathogen Reduction 314 Energy Efficiency of Sludge Drying Processes 315 Specific Heat Consumption of Sludge Dryers 315 Towards the Reduction …
-
Biosolids Treatment Processes
Huber Technology Inc. (13) has developed a low temperature dryer, which is also called recirculation air sludge dryer , using recir- culation of airflow for low temperature sludge heating and drying.
-
Development of a high-efficiency rotary dryer for sewage sludge
2005) Sludge dryer .
-
Experimental research on characteristics of sludge drying in a plate dryer
Drying characteristics and energy consumption of the sludge dryer are the main factors for the development and application of sludge drying.
-
Scale-Up of Paddle Dryer Based on Experimental Drying Kinetics Data
However, only a few reports on application of experimental drying kinetics data to scale-up of sludge dryer can be .
-
Study on optimal energy efficiency of a sludge drying-incineration combined system
A bench-scale paddle sludge dryer was built to study the drying characteristics of sludge.
-
Sludge Engineering: The Treatment and Disposal of Wastewater Sludges
Seginer, I., Ioslovich, I. and Bux, M. “Optimal control of solar sludge dryers ,” Drying Technology, 5(2):401–415, 2007.
-
Developments in the Thermal Drying of Sewage Sludge
At present, sewage- sludge dryers do not fall into the category of a prescribed process and are therefore only subject to controls imposed by the planning authority and not Her Majesty’s Inspectorate of Pollution.
-
Biosolids Engineering > Biosolids and Sludge Processing
(a) Schematic diagram of a direct biosolids/ sludge dryer system (side view).
-
http://dspace.mit.edu/bitstream/handle/1721.1/31070/36855000-MIT.pdf?sequence=2
89 4.4.3.2 Description of the Series "IR" Infrared Sludge Dryer ..............................90 4.4.3.3 Current Installations and Future Outlook................................................91 .