-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2? x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a
- Hose Inside Diameter: 0.5000 inch
- Hose Length: 65 ft
- Material Of Construction: Plastic
- Maximum Pressure: 300 psi
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built
- Hose Inside Diameter: 0.5000 inch
- Hose Length: 60 ft
- Maximum Pressure: 150 psi
- Rewind: Spring
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reels for Oil, Hydraulic Fluids, Transmission Fluids and Gear Oils. RACR Hose Return Speed Control Makes Safety a Priority. Eliminate Injury & Equipment Damage. Engineered To Maintain Superior Reliability & Longevity For Oils in a wide range of industrial and
- Hose Inside Diameter: 0.5000 inch
- Hose Length: 50 ft
- Material Of Construction: Plastic
- Maximum Pressure: 800 psi
-
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2? x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a
- Hose Inside Diameter: 0.5000 inch
- Hose Length: 65 ft
- Material Of Construction: Plastic
- Maximum Pressure: 300 psi
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected
- Flange Diameter: 16.5 inch
- Hose Inside Diameter: 0.3750 inch
- Hose Length: 25 ft
- Hose Outside Diameter: 0.6000 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel
- Hose Inside Diameter: 0.7500 inch
- Hose Length: 50 ft
- Hose Outside Diameter: 1.19 inch
- Live Connection: Yes
-
Supplier: Reelcraft Industries, Inc.
Description: Series 5000 reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery.
- Flange Diameter: 13.5 inch
- Hose Inside Diameter: 0.5000 inch
- Hose Length: 25 ft
- Hose Outside Diameter: 0.7500 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series 7000 is very robust and ideal for the most demanding applications. The reel’s base and guide arm are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or
- Flange Diameter: 19 inch
- Hose Inside Diameter: 0.3750 inch
- Hose Length: 70 ft
- Hose Outside Diameter: 0.6000 inch
-
Supplier: Staubli Corporation
Description: The ETO and ETF automatic hose reels are designed for quick installation and ease of use. Indispensable in workshops, they prevent damage to hoses caused by dragging while creating a safer, cleaner work environment. The reels also offer high resistance to the bending and
- Flange Diameter: 18.5 inch
- Hose Inside Diameter: 0.3150 to 0.6299 inch
- Hose Length: 32.81 to 65.62 ft
- Hose Outside Diameter: 0.5118 to 1.02 inch
-
Supplier: Advanced Technology Products
Description: TechniReel™ Hose Reels Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel™ Hose
- Hose Inside Diameter: 0.2500 to 0.5000 inch
- Hose Length: 20 to 50 ft
- Live Connection: Yes
- Material Of Construction: Plastic
-
Supplier: RS Components, Ltd.
Description: DRFB compressed air hoses for use with portable pneumatic tools, blowers and cleaners. DRFB reels are fitted with a braked return spring which ensures smooth and progressive return of the hose to the reel for optimised safety and convenience. The travel limit stop can be
- Hose Inside Diameter: 0.3937 inch
- Hose Length: 39.37 ft
- Maximum Pressure: 174 psi
- Rewind: Spring
-
Supplier: Hosetract Industries, Ltd.
Description: pressure. Options Available Air / Water application hose White wash-down hose Chemical application hose Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.
- Hose Inside Diameter: 0.5000 inch
- Material Of Construction: Stainless Steel
- Maximum Pressure: 1000 psi
- Rewind: Spring
-
Supplier: McLellan
Description: Extensive field testing for years, in every kind of weather and terrain. When McLellan engineers became aware of the high failure rate in truck mounted hose reels, they went to work to find an economical solution. By beefing up the hardware in McLellan reels, and encasing the
- Flange Diameter: 24.5 inch
- Live Connection: Yes
- Material Of Construction: Steel
- Portable: Yes
-
Supplier: Reid Supply
Description: Automatic Winding Hose Reels automatically maintain the working length of the hose and store hoses when not in use. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. Hand Crank Hose Reels use
- Core Diameter: 19.63 inch
- Material Of Construction: Steel
- Type: Hose & Reel Assembly
-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing
- Core Diameter: 6 inch
- Hose Inside Diameter: 0.3750 to 0.5000 inch
- Hose Length: 75 to 125 ft
- Hose Outside Diameter: 0.7500 to 0.8750 inch
-
Supplier: General Pump
Description: Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”,
- Hose Length: 100 to 150 ft
- Hose Outside Diameter: 0.2500 to 0.3750 inch
- Material Of Construction: Steel
- Maximum Pressure: 5000 psi
Find Suppliers by Category Top
Featured Products Top
-
Hannay Reels 800 Series spring rewind hose reel is ideal for processing, maintenance, washdown, air or fuel dispensing. This reel is compact, and with a small footprint is very versatile, it can be truck, trailer, floor, wall or ceiling mounted. The 800 series spring reel is a durable (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The SSN800 Series stainless steel hose reel features a narrow frame that makes it ideal for mounting in smaller spaces. With no paint to chip or potential for rust and corrosion, these reels are ideal for the food and beverage, dairy, pharmaceutical and cosmetics industries. Constructed of (read more)
Browse Hose Reels Datasheets for Hannay Reels -
EXAIR's Soft Grip Back Blow Safety Air Gun uses the smallest back blow nozzle available to deliver a blast of air to effectively blow debris and liquids from inside small pipe or hose diameters, channels, bores, holes, internal threads and other internal part features. The ergonomic design of (read more)
Browse Air Blow Guns Datasheets for EXAIR -
capacitor enclosed motor with an in-line ground fault circuit interrupter. The JM-1450 features Vibra-pulse® on demand to help the hose slide around tight bends in small lines. This unique feature allows the flow rate to remain (read more)
Browse Hydroblasters and Water Blasters Datasheets for General Pipe Cleaners -
EXAIR's Model 1004SS, M4 NPT Back Blow Air Nozzle has been designed to deliver the smallest, most effective airflow for blowing debris and liquids from small pipe or hose inside diameters, channel, bores, holes, internal threads and other internal part features. An array of holes provide a (read more)
Browse Nozzles Datasheets for EXAIR -
EXAIR's 1 NPT Back Blow Air Nozzle has been designed to effectively blow debris and liquids from pipe or hose inside diameters, axle housings, bores, holes, internal threads and other internal part features found in hydraulic cylinders, gear boxes, differential housings and more. An array of (read more)
Browse Nozzles Datasheets for EXAIR
More Information Top
-
Materials Handling Handbook 2nd Edition Complete Document
Self-rewinding hose reels can be ceiling or column mounted or can be an integral part of the air bearing system. .... Overhead, tracked distribution systems are available but are generally acceptable only for small (low air requirement) systems.
-
Garsite Inc
Designed for small airport or heliport operations, the refueller is equipped with a pump driven by a power take-off delivering 114 litres/min, filter/separator, meter, static reel and fire extinguisher. .... A power-driven reel contains 15.2 m of 25 mm bore hose with a nozzle attached.
-
Fluid mechanics
…also the floor quality (roughness) in the environment of the building a certain roller that mimics itself .... This happens, thereby daB is mounted small bores on the model gemaB Abb. 3.11a that, the to pass on to the pertaining position prevailing pressure by means of a hose on the manometer.
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
The available tank-cleaning nozzle must feature a utility hook or eye with a sturdy, preferably watertight load- bearing fixture to permit the accumulative high-pressure hose weights to be exerted upon the tank-cleaning nozzle. .... unit to reduce possible loads to the high-pressure hose, nozzle and cable reel assembly by falling .... A tank- cleaning nozzle functioning only in one circular plane will cut smaller product pieces when slowly…
-
The special civil engineering, Current stand, of the Geräte‐ and process engineering
Different neuentwickelte rotary drilling tools, A: core tube with roller bit for very hard rock, B: zweischnittiger .... Flushing head and air hoses brought to the core tube. .... After about 1 m cores, the core tube of the bore is lifted, the catching container is .... Through this method, the method manages with a low amount of compressed air.
-
A small coiled-tubing workover rig
t n p the plpe If pipe is continuous and on a reel , ~tis possible to economically automate the tripping opera- t ~ o n … couplings are eliminated from the stnng, many clearance problems are resolved The small continuous pipe without collars .... DEVELOPING A WORKABLE PROTOTYPE RIG The primary mechanical requirement is a circulating system to control the position and removal or injection of fluids placed in the well bore Most of the operations … the work tubing A hose or completely flex~blecon- ductor…
-
Federal Register > Monday, December 30, 2013 > [78 FR 79391] Foreign-Trade Zone (FTZ) 22-Chicago, Illinois, Notification of Proposed Production Activity, Elect...
The facility is used for the distribution and kitting of floor care and other small home appliances. .... cup filters; paper filters; filter assemblies; frame and filter assemblies; HEPA filters; maintenance packs; rotex nozzles; valves; valves with rings; ball bearings ; bearing and retainer assemblies … out port and screws; hose connector assemblies; control panel assemblies; cord reel pedals; titanium cord retainer…