-
Supplier: SPIETH-Maschinenelemente GmbH & Co. KG
Description: . for demanding fixtures for shaft bearings for spindle bearings for work spindles in the main drive for positioning spindles in the traverse drive system Series MSR "The Standard
- Assembly Method: Holes in Face for Spanner Wrench, Holes on Periphery for Spanner Wrench, Slots for Spanner Wrench
- Locknut Width: 0.5512 to 2.13 inch
- Major Thread Diameter: 0.3937 to 14.96 inch
- Overall Locknut Diameter: 1.65 to 9.65 inch
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Standard bearing lock-nut sizes Clamp style increases holding power Balanced styles available Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bearing Face Max. TIR: .0005” for 00-06 .0010” for
- Bore Diameter: 0.3910 to 2.75 inch
- Collar Material: Steel
- Collar Type: One Piece (Threaded)
- Design Units: English
-
Supplier: Accuris
Description: LOCKNUT, BEARING RETAINING
-
-
Supplier: Accuris
Description: ROLLING BEARINGS - LOCKNUTS
-
Supplier: Accuris
Description: ROLLING BEARINGS-LOCKNUTS,NA RROW SERIES,LOCKWASHES
-
Supplier: Accuris
Description: ROLLING BEARINGS - LOCKNUTS AND LOCKING DEVICES
-
Description: ISO 2982-2:2013 specifies: dimensions of locknuts; runout tolerance of locknut clamp face with respect to pitch diameter of screw thread; dimensions of lockwashers with straight inner tab for use with 4-slot locknuts; dimensions of locking clip assemblies for use with 8-slot
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: - Mechanical and Material Requirements for Steel Nuts ASME B18.16.6 - NYLON INSERT LOCKNUTS (INCH SERIES) NUTS - MOST COMMON METRIC STANDARD SPECIFICATIONS DIN 934 - Hexagon Nuts ASTM A194M - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or
- Inch Size: 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3"
- Material: Nylon, Plastic, Steel, Stainless Steel, Other Metal
- Standards: ASME / ANSI, SAE, Other
- Type: Nylon Insert Nut
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: - Mechanical and Material Requirements for Steel Nuts ASME B18.16.6 - NYLON INSERT LOCKNUTS (INCH SERIES) NUTS - MOST COMMON METRIC STANDARD SPECIFICATIONS DIN 934 - Hexagon Nuts ASTM A194M - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or
- Material: Nylon, Plastic, Steel, Stainless Steel, Other Metal
- Metric Size: M4, M5, M6, M8, M10, M12, M14, M16, M18, M20, M22, M24, M27, M30, M33, M36, M42, M48
- Standards: ASME / ANSI, SAE, Other
- Type: Nylon Insert Nut
-
Supplier: CSA Group
Description: ISO 2982-2:2013 specifies: dimensions of locknuts; runout tolerance of locknut clamp face with respect to pitch diameter of screw thread; dimensions of lockwashers with straight inner tab for use with 4-slot locknuts; dimensions of locking clip assemblies for use with 8-slot
-
Supplier: Whittet-Higgins Company
Description: This series of precision locknuts has been established by Whittet-Higgins as a readily available product to meet the needs for exceptional precision which the N-AN locknuts to SAE, ABEC and AFBMA standards to not meet. Manufacturers of machine tools, precision machinery,
- Assembly Method: Slots for Spanner Wrench
- Bearing Locknut: Yes
- Locking Face Diameter: 1.5 inch
- Locking Style: None
-
Supplier: Whittet-Higgins Company
Description: This series of precision locknuts has been established by Whittet-Higgins as a readily available product to meet the needs for exceptional precision which the N-AN locknuts to SAE, ABEC and AFBMA standards to not meet. Manufacturers of machine tools, precision machinery,
- Assembly Method: Slots for Spanner Wrench
- Bearing Locknut: Yes
- Locking Face Diameter: 9.16 inch
- Locking Style: None
-
Supplier: Whittet-Higgins Company
Description: This series of precision locknuts has been established by Whittet-Higgins as a readily available product to meet the needs for exceptional precision which the N-AN locknuts to SAE, ABEC and AFBMA standards to not meet. Manufacturers of machine tools, precision machinery,
- Assembly Method: Slots for Spanner Wrench
- Bearing Locknut: Yes
- Locking Face Diameter: 3.56 inch
- Locking Style: None
-
Supplier: Whittet-Higgins Company
Description: This series of precision locknuts has been established by Whittet-Higgins as a readily available product to meet the needs for exceptional precision which the N-AN locknuts to SAE, ABEC and AFBMA standards to not meet. Manufacturers of machine tools, precision machinery,
- Assembly Method: Slots for Spanner Wrench
- Bearing Locknut: Yes
- Locking Face Diameter: 1.28 inch
- Locking Style: None
-
Description: ISO 2982-1:2013 specifies: boundary dimensions of adapter sleeves with taper 1:12 and withdrawal sleeves with tapers 1:12 and 1:30 for rolling bearings of a number of dimension series as specified in ISO 15; the outside diameter of suitable locknuts; distance from
-
Supplier: NSK Americas
Description: rings in order to provide axial location. Those can be omitted for "free end" axial front. NSK range of Plummer Blocks include: spherical roller bearings, locknuts, adapter sleeves and locking washers.
- Bearing / Housing Features: Plummer Block
- Bearing Type: Plain Bearing
- Housing: Cast Iron, Other
- Relubricatable / Grease Fitting: Yes
-
Supplier: RS Components, Ltd.
Description: SMC C85 pneumatic cylinder foot mounts, available singularly, with one locknut or as a pair. The foot mounts are suitable for use with C85 series single and double-acting C85 pneumatic cylinders. Connection Size = M8 x 1.25 Female Bore Size = 20mm Connection Thread Size = M8 x 1.25 Connection
- Bore Diameter: 0.7874 inch
- Design Units: Metric
- Major Diameter: 0.3150 inch
- Thread Type: Female
-
Supplier: Mile-X Equipment, Inc.
Description: locknut works with a standard slide hammer puller and the 7208A for rear axle flanges. Tools are available separately. No. 6298 -- Front hub installer and puller set includes the No. 7208A, 7135A, and 7924A in a molded plastic case. Wt., 61 lbs., 8 oz.
-
Supplier: PJ Company
Description: handling of rubbish containers. This quality has made the PJ Caster the standard of the industry. Refuse Containers Scrap Bins Waste Bins FEATURES Top Plate & Yoke - 1/4" cold forged steel plate Swivel - Two rolls of ball bearings
-
Supplier: Quality Bearings & Components
Description: Half the weight of steel cylinders. Locknuts offer extended load holding. Large bearing surfaces for side load protection. Carrying handles standard on all models. Hard-anodized coating reduces wear & corrosion. Stop rings for piston blow-out protection. Heavy-duty spring for
- Body Material: Aluminum
- Cylinder Action: Single
- Cylinder Configuration: Simple
- Cylinder Style: Ram
-
Supplier: Goulds Water Technology, a xylem brand
Description: . Stainless steel locknut on three phase models. Requires no clearance adjustments. Balanced for smooth operation. Mechanical Seal: Standard John Crane Type 6 with carbon versus ceramic faces, BUNA elastomers, and 18-8 stainless metal parts. Optional high temperature and chemical duty
- Pump Type / Application: Water Pumps
Find Suppliers by Category Top
Featured Products Top
-
screw, spacer and locknut for fast easy mounting. Hardness ranges from 20 to 95 durometer. These rollers are supplied with standard bearings, precision, or precision-sealed bearings. Solid, finned and Durasoft styles are all available. These rollers are also (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Fastener inflation a problem, lock-in today at NBN NBN stocks many sizes in bulk quantities of all-metal locknuts in course and fine threads. Continued supply chain chaos Made in (read more)
Browse Locknuts Datasheets for National Bolt & Nut Corporation -
Fastener inflation a problem, lock-in today at NBN NBN stocks many sizes in bulk quantities of all-metal locknuts in course and fine threads. (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Just in time from overseas , just isn't working in 2022 Line down? Bulk quantities of all metal locknuts & other fasteners are on the shelf to ship today. Continued (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Going Metric—To What Standard
Overseas people from within The Timken Company pointed to the advantage of such numbers in the purchase of standard items related to bearing applications, such as gages, seals, locknuts , shafting, etc.