Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ABB Measurement & Analytics
Description: Precise and dynamic direct mass flow measurement of gases for industrial standard applications. High-grade thermal sensor elements – superior long-term stability – effective sensor element protection frame with flow conditioning properties Smart
- End Fittings: Flanged
- Media Temperature: -4 to 572 F
- Mounting Type: In-line
- Operating Pressure: 580 psi
-
Supplier: ABB Measurement & Analytics
Description: Precise and dynamic direct mass flow measurement of gases for OEM applications. High-grade thermal sensor elements – superior long-term stability – effective sensor element protection frame with flow conditioning properties SmartSensor solution
- Mass Flow Rate: 0.6615 to 11760 lbs/min
- End Fittings: Socket Weld / Union
- Media Temperature: -13 to 302 F
- Mounting Type: In-line
-
Supplier: Servoflo Corporation
Description: The MFG Series mass flow meters are powered by battery and offer a wide dynamic range while mainiting the high sensitivity at low flows for gas monitoring and measurement. The meters have RS485 Modbus communication interface that is ready for remote data logging or networking. Storage
- Features: Programmable
-
-
Supplier: Servoflo Corporation
Description: accessible and user programmable capabilities. The internal data storage can also help for many industrial on-site applications. The meters can be customized for various general purpose flow applications. LCD output is included along with an optional RS485 output. GET THE MASS FLOW
- Features: Audible or Visual Alarms, Programmable
-
Supplier: Brooks Instrument
Description: Imagine choosing just one mass flow controller platform to handle fourteen different pressure or flow rates going into a single process. All while delivering the exact same, ultra-precise and repeatable output on the other side. That’s the advanced simplicity you get with the SLA5800
- Mass Flow Rate: 8.26E-6 to 6.88 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- Interface Options: Serial / Digital, Network / Fieldbus
- Media Temperature: 149 F
-
Supplier: Brooks Instrument
Description: Imagine choosing just one mass flow controller platform to handle fourteen different pressure or flow rates going into a single process. All while delivering the exact same, ultra-precise and repeatable output on the other side. That’s the advanced simplicity you get with the SLA5800
- Accuracy: 0.1800 ±% FS
- Control Signal Output: Analog Voltage, Current Loop, Serial / Digital, Network / Fieldbus Output
- Media: Gas / Air
- Number of Control Outputs: 1 outputs
-
Description: A scalable interface between mass-storage devices and controlling hardware/software is specified in this standard. The interface is optimized for low-latency interconnects, and assumes that the processor/controller and the storage device can often be co-located on the
-
Supplier: Siemens Process Instrumentation
Description: Overview The complete Coriolis flowmeter system SITRANS FC430 can be ordered for standard, hygienic or NAMUR service. All versions can be ordered for CT service, according to OIML R 117 (Liquids other than water). All compact variants can be validated and configured for SIL 2 or
- Electrical Output: Analog Current, Analog Voltage, Frequency
- End Fittings: Clamp, Flanged, Threaded
- Interface Options: Serial / Digital, Network / Fieldbus
- Media Temperature: -58 to 392 F
-
Supplier: King Engineering Corporation
Description: LP2 SP indicators provide continuous measurement of liquid inventory in storage or processing tanks. Calculating level on the basis of hydrostatic pressure created by liquid depth, the system measures total product mass for more precise material accounting. A full numeric keypad and
-
Supplier: Sterling Systems & Controls
Description: Standard Duty design, or Heavy Duty design for different bin sizes and ingredient loads. We also offer Agricultural and Food Grade design feeders for these specific applications. Selection is typically driven by the products bulk density and the environment of the application. Standard
- Batch Controller: Gravimetric
- Form Factor: Stand-Alone
- Media: Liquid, Solids / Powder, Other
- User Interface: Computer Programmable
-
Supplier: HydraForce, Inc.
Description: detents and push mechanism rated for 1-million activations without electronic Processor: 32-bit, 532 MHz, I.MX35 Memory: 128/256 MB DDR2; 512 MB Mass Storage; 64 MB RAM, 32 kB serial EEPROM. (Model A6F only) 1 GB Mass Storage; 128 MB RAM
- Applications: Automotive Applications
- Display Type: Graphic Display
- Features: Built-in Controller, Serial Interface Option
- Technology: Thin Film Transistor (TFT)
-
Supplier: HydraForce, Inc.
Description: rated for 1-million activations without electronic failure. Processor: 32-bit, 532 MHz, I.MX35. Memory: 128/256 MB DDR2; 512 MB / 1 GB Mass Storage; 32 kB serial EEPROM. Operating System: Embedded Linux. Programming: Wachendorff Projektor
- Applications: Automotive Applications
- Display Type: Graphic Display
- Features: Built-in Controller, Serial Interface Option
- Technology: Thin Film Transistor (TFT)
-
Supplier: ELMA Electronic Inc.
Description: for an on-board SATA 2.5-inch mass storage drive Options for an on-board CFast™ site and SATA Flash Module DVI-D graphics interface via P2 and an optional DVI-I graphics interface via the front panel Up to 3 x serial interfaces Up to 4 x USB 2.0 interfaces
- CPU Speed: 1460 to 1910 MHz
- Communication Networks: Ethernet
- I/O Bus Specifications: PMC
- Ports: Serial Ports, USB
-
Supplier: Biamp Systems, Ltd.
Description: mass notification functionalities. The PSKIT-1 can store 999 user-configurable Page Codes. Additionally, all device-specific configuration information is stored locally, which means the PSKIT-1 does not rely on a centralized controller for processing and page routing. Up to 999 user
-
Supplier: Kaeser Compressors, Inc.
Description: stable pressure dew point performance, their exceptional reliability and their low total life-cycle costs. Together with the innovative SECOPACK LS latent heat storage heat exchanger system and the Sigma Control Smart controller, the next generation of these advanced dryers sets new
- Dryer Technology: Refrigerated
- Drying Capacity: 162 to 1200 SCFM
- Maximum Pressure: 100 to 232 psi
-
Supplier: ELMA Electronic Inc.
Description: /PCI-X operation supporting x4/x8 PCI Express® XMC High-performance mass storage interfaces: 2 x SATA300 ports via J5 1 x SATA600 port for optional on-board 2.5-inch mass storage drive Onboard CompactFlash® socket Dual Gigabit
- CPU Speed: 1500 to 2200 MHz
- Communication Networks: Ethernet
- I/O Bus Specifications: CompactPCI (cPCI)
- Ports: USB
-
Supplier: ELMA Electronic Inc.
Description: with ECC Single or dual PMC/XMC site with front and rear I/O: 32/64 bit, up to 66MHz/100MHz PCI/PCI-X operation Supporting x4/x8 PCI Express® XMC High-performance mass storage interfaces: 2 x SATA300 ports via J5 1 x SATA600
- CPU Speed: 1700 to 2500 MHz
- Communication Networks: Ethernet
- I/O Bus Specifications: CompactPCI (cPCI)
- Ports: Serial Ports, USB
-
Supplier: ELMA Electronic Inc.
Description: channels accessed via J2 1 channel used for SATA mass storage drive on optional second slot boards CompactFlash® site(s) on single and/or dual slot board: optional second slot board provides either front loading or onboard CompactFlash 2
- CPU Speed: 1500 to 2500 MHz
- Communication Networks: Ethernet
- I/O Bus Specifications: CompactPCI (cPCI)
- Ports: Serial Ports, USB
-
Supplier: INDECK Power Equipment Company
Description: Control Unit • Redundant Dilution Air Blowers • Complete Control Package including PLC Controller and HMI • Controls and Instrumentation • Ammonia Header with Mass Flow Control Valve • 8 Bottle-Anhydrous Ammonia Bottle Storage Rack
Find Suppliers by Category Top
Featured Products Top
-
How Mass Flow Controllers Enable Accurate Calibration Standards Calibration is a critical, yet often overlooked aspect of benchtop chromatography. Guidance on (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
energy future. Temperature measurement devices for critical applications As a key component supplier to the power industry, we understand the need for accurate temperature measurement in energy production and storage. Conax offers standard and customized products (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
core is fitted with an embedded version of EDI so that the user can code “from the UltimET Advanced” as he was used to code from his own computer. It has direct and full access to a TCP/ IP connection and one standard Serial Peripheral Interface (SPI) connection to (read more)
Browse Motion Controllers Datasheets for ETEL S.A. -
requirements for a level 3 bench or transfer standard. The Series 6123 consists of a single chassis supporting one thermal mass flow controller (sized per customer (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
system. Units are custom designed based on the concentrations and flows your application requires. Systems can contain multiple mass flow controllers and multiple permeation ovens if needed to allow you to achieve the full range necessary. Individual MFC flow ranges between 10SCCM and 20LPM are standard (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
calibrations. The 6123 is a type of photometer that meets all requirements set out by the U.S Environmental Protection Agency for a level 3 transfer standard. Its included mass flow controller is calibrated to the NIST (National Institute of Standards and Technology) traceable primary (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Photometric Procedure for Ozone Transfer Standards The photometric procedure for ozone transfer standards has several benefits, from high precision to low costs, and others such as: Accuracy: Using a calibrated photometer and mass flow controller ensures accurate ozone (read more)
Browse Datasheets for Environics, Inc. -
controllers, but a third can be added to support a larger range of dilutions. The mass flow controllers are calibrated to a NIST (National Institute of Standards and Technology) traceable primary standard. The calibration data consists of a comparison of desired versus actual flow over the full dynamic (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
system. Units are custom designed based on the concentrations and flows your application requires. Systems can contain multiple mass flow controllers and multiple permeation ovens if needed to allow you to achieve the full range necessary. Individual MFC flow ranges between 10SCCM and 20LPM are (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
quart/1 ltr., gallon/3,8 ltr. and 2 oz./59 ml plastic bottles, ready to use. (Custom value standards only offered in gallon/3,8 ltr. size bottles.) Myron L® conductivity instruments and monitor/ controllers are calibrated to read in ppm/442, ppm/ NaCI, or microsiemens. All three (read more)
Browse Analytical and Chemical Standards Datasheets for Myron L Company
Conduct Research Top
-
Tales from the Front: Applying Fieldbus at Genzyme, Part 1
segment design standards that were followed by our engineering design contractor for the stick-built process equipment and by the various skid vendors. William T. Dolan, P.E., is principal instrumentation and controls engineer at Genzyme Corp. in Allston, Mass. He can be reached at Genzyme s Allston
More Information Top
-
Using Philips CDD 3610 rewriter under WINNT 4.0
If not, select Add and look under Standard Mass Storage Controllers .
-
IDE CD-Rom in NT Server 4
standard mass storage controller ) IDE-CDROM in the SCSI control panel app.
-
attn: microbell. drop some knowledge here. thx. - Techist - All Things Tech
. -
DRIVER NEEDED: Imation apollo 2.5" portable HDD 250 Gb (Windows Vista) [USB] - Free Drivers Download | Request and Support Forums
Driver is AM7RUKV3 IDE controller ( standard mass storage contollers) - flags as code 39 error (driver missing or corrupt) in device manager properties .
-
DRIVER NEEDED: Imation apollo 2.5" portable HDD 250 Gb (Windows Vista) [USB] - Free Drivers Download | Request and Support Forums
Driver is AM7RUKV3 IDE controller ( standard mass storage contollers) - flags as code 39 error (driver missing or corrupt) in device manager properties .
-
embedded wireless devices inc Integrates Flash Memory Cores from Programmable Silicon Solutions (PSS)
The family also offers communication interfaces, controllers for mass - storage standards (MultiMediaCard, Secure Digital Card) and other highly integrated system peripherals-such as USB, Bluetooth compatibility and AC97 2.1-all on a single chip.
-
Nuclear medicine computing
… enough memory to the camera console; 4) it will also be a simple matter to add an I/0 bus converter to the console which will allow standard mass storage devices (mag. tape and disk) operated by standard controllers to be interfaced directly …
-
An Application of a Large-Image Memory Graphics Workstation
A standard SMD disk controller pro- vides up to 1.2G bytes of mass storage .
-
Determination of diketopiperazines of Burkholderia cepacia CF-66 by gas chromatography–mass spectrometry
Spectral interpretation was aided by the National Institute of Standards and Technology (NIST) 05 mass spectral library stored in the GC–MS controller unit.
-
Integrated Sonochemical and Microbial Treatment for Decontamination of Nonylphenol-Polluted Water
Spectral interpre- tation was aided by the National Institute of Standards and Technology (NIST) 05 mass spectral library stored in the GC-MS controller unit.