Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sussman Electric Boilers
Description: Designed to your special heating requirements, the Sussman Series SSH steam superheaters are suitable for the heating of saturated steam under pressurized conditions adding BTU s to increase the quality and raise the temperature of saturated steam to match your process
- Features: ASME Certified, Superheater
- Fuel Type / Heat Source: Electric
- Maximum Pressure: 300 psi
- Maximum Temperature: 1000 F
-
Supplier: Acme Engineering Products
Description: ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Electric
- Maximum Pressure: 800 psi
- Maximum Temperature: 1200 F
-
Supplier: Acme Engineering Products
Description: ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are AGA or
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Maximum Pressure: 800 psi
- Maximum Temperature: 1200 F
-
-
Supplier: Acme Engineering Products
Description: ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Electric
- Heat Output (Capacity): 10235 to 133060 BTU/hr
- Maximum Temperature: 500 to 700 F
-
Supplier: Accuris
Description: INDICATOR, FLOW, LOW STEAM, SUPERHEATER
-
Supplier: Cleaver-Brooks
Description: natural circulation design Can accommodate addition of superheater Large separate steam drums with high efficiency drum internals Hydraulically matched system of downcomers and risers Ductwork, stacks, and platforms & ladders Supplemental firing
-
Supplier: INDECK Power Equipment Company
Description: The Indeck Keystone series watertube steam generators are designed with the flexibility to meet unique project requirements for shop-assembled or field-erected boilers. Indeck has watertube steam generators capable of producing steam up to 1,000,000 lb/hr at design pressures
- Features: ASME Certified, Low Emissions, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Maximum Pressure: 150 to 2000 psi
- Technology: Water Tube
-
Supplier: Cleaver-Brooks
Description: The Cleaver-Brooks Max-Fire boiler incorporates an integral furnace in a single shop-assembled package heat recovery steam generator (HRSG) that combines a furnace and evaporator and superheater, if applicable, with a natural circulation design. Capable of steam flows up to
-
Supplier: INDECK Power Equipment Company
Description: Indeck "D" Series watertube boilers are designed to reduce overall project cycle time and to lower steam generating equipment costs. Capacity Range The "D" Series watertube steam generator is capable of producing up to 500,000 Ib steam/hr at design pressures up to 2,000 PSIG
- Features: ASME Certified, Low Emissions, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Maximum Pressure: 150 to 2000 psi
- Technology: Water Tube
-
Supplier: Accuris
Description: SPECIFICATION FOR DESIGN AND MANUFACTURE OF WATER-TUBE STEAM GENERATING PLANT (INCLUDING SUPERHEATERS, REHEATERS AND STEEL TUBEECONOMIZERS) * INCLUDES CORRIGENDUM
-
Supplier: Alfa Laval Inc.
Description: drier delivers a dry, saturated steam. A superheater can also be installed. Improved combustion The furnace has a comparatively low heat release ratio and provides ample space for the flame. This improves combustion and limits flue gas emissions.
- Efficiency: 91 to 95 %
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Maximum Pressure: 435 psi
- Orientation: Horizontal
-
Supplier: Accuris
Description: DESIGN AND MANUFACTURE OF WATER-TUBE STEAM GENERATING PLANT (INCLUDING SUPERHEATERS, REHEATERS AND STEEL TUBE ECONOMIZERS) ENQUIRY CASE 3: LOCAL LOADS
-
Supplier: Cleaver-Brooks
Description: superheated steam. We offer both single- and dual-stage integral superheater systems with optional temperature control over turndown. Features: Furnace construction utilizes a welded-membrane wall design Convection or radiant superheaters Large, water
- Features: Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Maximum Pressure: 1500 psi
- Maximum Temperature: 1050 F
-
Supplier: Acme Engineering Products
Description: Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode to one phase to the ground using the water as the conductor. ?These Electrode Boilers have unlimited application
- Features: Deaerator / Separator, Low Emissions, Monitor / Controller, Safety Valve, Superheater, Water Treater / Conditioner
- Fuel Type / Heat Source: Electric
- Heat Output (Capacity): 8530 to 37530 BTU/hr
- Maximum Pressure: 150 to 300 psi
-
Supplier: Cleaver-Brooks
Description: provide superheated steam. We offer both single- and dual-stage integral superheater systems with optional temperature control over turndown. Features: Minimal field assembly Faster, more cost-effective delivery time versus field erect boilers Reduced gas
- Features: Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Maximum Pressure: 1500 psi
- Maximum Temperature: 1050 F
-
Supplier: Accuris
Description: DESIGN AND MANUFACTURE OF WATER-TUBE STEAM GENERATING PLANT (INCLUDING SUPERHEATERS, REHEATERS AND STEEL TUBE ECONOMIZERS) ENQUIRY CASE 1: EDDY CURRENT TESTING IN LIEU OF HYDRAULIC TESTING
-
Supplier: INTEC Energy Systems
Description: In order to generate superheated steam, SCHNEIDER-Three Pass Boilers can be equipped with different superheater systems. For lower steam temperatures (superheating by 40 to 60 K), the superheater is installed within the front reversing chamber..This arrangement does not
-
Supplier: ASME
Description: This document provides a set of Design Guidelines aimed at the minimization of the effects of fireside corrosion, particle impact erosion and steam-side oxidation on boiler tubing and other components of large pulverized coal-fired boilers. Particular emphasis is placed on the boiler
-
Supplier: ASME Standards and Certification
Description: This document provides a set of Design Guidelines aimed at the minimization of the effects of fireside corrosion, particle impact erosion and steam-side oxidation on boiler tubing and other components of large pulverized coal-fired boilers. Particular emphasis is placed on the boiler
-
Supplier: Alfa Laval Inc.
Description: from the most compact unit Efficient, well-proven cleaning system with steam or air soot blowers Superheater and preheater as an option Design data Steam capacity: 0.2 - 17 t/h Heat capacity: 0.1 - 21 MW Steam pressure: 12 - 22 bar
-
Supplier: Washington Alloy Co.
Description: . Applications More common used of Washington Alloy 112 include the nuclear industry where it is used for pressure vessel superheaters, steam separators and tube plates. This electrode is commonly used in cryogenic installations; chemical and petrochemical applications; and for heat
-
Supplier: ASME
Description: 100,000 copies of the BPVC are in use in 100 countries around the world. Product Scope / Abstract This Section provides requirements for all methods of construction of power, electric, and miniature boilers; high temperature water boilers, heat recovery steam generators, and
-
Supplier: ASME Standards and Certification
Description: 100,000 copies of the BPVC are in use in 100 countries around the world. Product Scope / Abstract This Section provides requirements for all methods of construction of power, electric, and miniature boilers; high temperature water boilers, heat recovery steam generators, and
Find Suppliers by Category Top
Featured Products Top
-
ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each (read more)
Browse Gas Transmitters Datasheets for Acme Engineering Products -
ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are AGA or CGA listed (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam but does not (read more)
Browse Gas Instruments Datasheets for Acme Engineering Products -
For the past 45 years, ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels, and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
For the past 45 years ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start-up, during (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products
Conduct Research Top
-
Spraywater Control Valves
proper steam temperature. Furthermore, efficient spray control prevents thermal damage to the steam piping, the superheater and the reheater tubes as well as downstream equipment. Operating a turbine with steam above the temperature limits accelerates metal fatigue and creep. This control is necessary
More Information Top
-
Advances in Materials Technology for Fossil Power Plants: Proceedings from the Seventh International Conference 2013
The proposed system, shown in Fig. 5., consists of following main parts: demineralized water reservoir, steam generator, steam superheater , testing chamber, steam condensate cooler, steam condensate tank, split furnace and magnetoresonant testing machine.
-
Steam Generators
In water-tube generators, the tubes carry evaporating water (steam-generating tubes), heated water (economizer), and superheated steam ( superheater and reheater).
-
http://dspace.mit.edu/bitstream/handle/1721.1/76976/824797566-MIT.pdf?sequence=2
steam generator and a steam superheater .
-
Characterization of the Transient Response of the ILS with One Module Installed to Heatup Changes in Power Level and Cooldown
COMPONENT DESCRIPTIONS ..............................................................................................8 ELECTROLYSIS MODULE ..............................................................................................8 HOT ZONE ENCLOSURE...............................................................................................11 STEAM GENERATOR.....................................................................................................13 STEAM SUPERHEATER AND AIR HEATER ..............................................................13 CONDENSER....................................................................................................................14 DATA ACQUISITION AND CONTROL SYSTEM .......................................................14 4.
-
Tests of a TGM-96 boiler unit at higher than rated load
Steam superheaters : radiant (radiation .
-
ISA 77.44.01 - Fossil Fuel Power Plant - Steam Temperature Controls
A significant factor to consider in boiler control system selection is the heat absorption pattern in each steam generation (water wall and economizer) and steam superheater .
-
ISA 77.44.01 - Fossil Fuel Power Plant - Steam Temperature Controls
A significant factor to consider in boiler control system selection is the heat absorption pattern in each steam generation (water wall and economizer) and steam superheater .
-
ISA 77.44 - Fossil Fuel Power Plant Steam Temperature Control System - Drum Type
A significant factor to consider in boiler control system selection is the heat absorption pattern in each steam generation (water wall and economizer) and steam superheater .
-
Development of an extruder-feeder biomass direct liquefaction process
A sophisticated steam superheater was designed, constructed and successfully operated.