Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chivine Resources, Inc.
Description: Uses or Applications: Talc is one of the most important Industrial Minerals and is the most common mineral for daily use as a body and face powder.
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:5463 3MgO•4SiO2•H2O CAS#:14807-96-9 F.W.:379.28 NFPA#: Specific Gravity: DOT:NR Descriptions: Hydrous magnesium silicate Specification TEST 1. Particle size -200 mesh 97% min. Properties No properties.
- Function: Reagent
-
-
-
-
Supplier: Accuris
Description: TALC, TECHNICAL
-
Supplier: M&H Plastics
Description: HDPE Bottles Neck Finish: Talc
- Height: 6.42 inch
- Materials: Plastic
- Type: Bottle / Jar
- Width / Diameter: 1.61 to 3.11 inch
-
Supplier: Accuris
Description: TALC LUMPS
-
Supplier: Accuris
Description: TALC POWDER
-
Supplier: M&H Plastics
Description: HDPE Bottles Neck Finish: For Rotex
- Height: 6.02 inch
- Materials: Plastic
- Type: Bottle / Jar
- Width / Diameter: 1.77 to 2.52 inch
-
Supplier: M&H Plastics
Description: HDPE Bottles Neck Finish: For Rotex
- Height: 5.04 inch
- Materials: Plastic
- Type: Bottle / Jar
- Width / Diameter: 1.46 to 2.91 inch
-
Supplier: M&H Plastics
Description: HDPE Bottles Neck Finish: 33mm Snap-on
- Height: 5.51 inch
- Materials: Plastic
- Type: Bottle / Jar
- Width / Diameter: 1.85 inch
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under None
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under None
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under None
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under None
-
Supplier: Penta Manufacturing Company
Description: Product Code: 20-00600 CAT Number: 20-00600 CAS Number: 14807-96-6 FEMA Number: N/A Kosher: Yes Natural: No European Pharm: No NF: Yes USP: Yes British Pharm: No FCC: No Halal: No Japanese Pharm: No
- Certification: USP
- State of Matter: Powder
-
Supplier: Penta Manufacturing Company
Description: Product Code: 20-00605 CAT Number: 20-00605 CAS Number: 14807-96-6 FEMA Number: N/A Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: Yes Halal: No Japanese Pharm: No
- State of Matter: Powder
-
Supplier: Spectrum Chemical Mfg. Corp.
Description: If fine chemicals and ACS reagents are a vital part of your business, then our huge selection of ACS chemicals will be an invaluable resource. With over 12,500 fine chemicals and ACS chemicals to choose from, we offer one of the largest ACS chemical product lines available in the industry. Our wide
- Applications: Pharmaceuticals / Drugs
-
Supplier: Penta Manufacturing Company
Description: Product Code: 20-00610 CAT Number: 20-00610 CAS Number: 14807-96-6 FEMA Number: N/A Kosher: Yes Natural: No European Pharm: No NF: Yes USP: Yes British Pharm: No FCC: Yes Halal: No Japanese Pharm: No
- Certification: USP
- State of Matter: Powder
-
Description: Extenders for paints -- Specifications and methods of test -- Part 10: Natural talc/chlorite in lamellar form
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Brite CF-DC deburring disc uses talc as the abrasive material and has a diameter of 5 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 5000 RPMs.
- Abrasive Grain Type: Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Brite CF-DC deburring disc uses talc as the abrasive material and has a diameter of 6 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.
- Abrasive Grain Type: Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Brite CF-DC deburring disc uses talc as the abrasive material and has a diameter of 4 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 6000 RPMs.
- Abrasive Grain Type: Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Brite CF-DC deburring disc uses talc as the abrasive material and has a diameter of 8 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 3000 RPMs.
- Abrasive Grain Type: Other
-
Supplier: ASTM International
Description: This specification establishes the properties and requirements for pigments that consist substantially of natural hydrous magnesium silicate (talc), and can be suitably processed to what is commercially known as paint pigment quality. Specimens shall be suitably sampled and tested, and should
-
Supplier: DigiKey
Description: Abrasive Roll Talc 8.00" (203.20mm) X 30' (9.1m) 10 yds Dia
- Length: 360 inch
- Type / Shape: Abrasive Roll
- Width: 8 inch
-
Supplier: Budnick Converting, Inc.
Description: 4352M is a 3.6 mil, polyester film designed to adhere to low energy surfaces including talc filled polypropylene.
- Adhesive: Specialty / Other
- Carrier / Backing Material: PET / Polyester, Plastic / Polymer
- Peel Strength / Adhesion: 3 lbs/in
- Thickness: 0.0036 inches
-
Supplier: Budnick Converting, Inc.
Description: 4628 is a 5 mil, acrylic adhesive transfer designed for low surface energy surfaces such as talc filled polypropylene and urethane foams.
- Peel Strength / Adhesion: 5 lbs/in
- Thickness: 0.0050 inches
- Type: Transfer
-
Supplier: MISCO
Description: Key Features: 12" (304mm), 8 Ohm Woofer, 50 Watts Ferrite Magnet, Black Talc Filled Polypropylene Cone With Polyether Foam Surround;
- Frequency Response: 20 to 4000 Hz
- Impedance: 8 ohms
- Nominal Input Power: 50 watts
- Sensitivity: 87 dB
-
Supplier: Cole-Parmer
Description: Cold Water Housing with Blue Sump is constructed of talc-filled polypropylene. Maximum temperature is 125
F (52 C); maximum pressure is 125 psi. Accepts all DOE cartridges. Buna N seal. - Housing Material: Other
- Maximum Pressure: 125 psi
- Maximum Temperature: 125 F
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Talc, 20% Filler by Weight Forms Pellets Processing Method Injection Molding
- Chemical / Polymer System Type: Polypropylene (PP)
- Compound Type: Molding Resin
- Filler Material: Mineral
- Material Type / Grade: Thermoplastic
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Talc, 40% Filler by Weight Forms Pellets Processing Method Injection Molding
- Filler Material: Mineral
- Melt Flow Index (MFI): 10 g / 10 minutes
- Process Type: Molding Resin
- Tensile Strength (Break): 4060 psi
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Talc, 10% Filler by Weight Forms Pellets Processing Method Injection Molding
- Chemical / Polymer System Type: Polypropylene (PP)
- Compound Type: Molding Resin
- Filler Material: Mineral
- Melt Flow Index (MFI): 10 g / 10 minutes
-
Supplier: SAS Automation, LLC
Description: Space age ceramics make safe deburring possible with Work Finisher's unique nonblade like edge. Deburrs hard plastics effortlessly withough cutting hands and fingers Ideal for curved and complicated shapes Excels on ultra-hard resins like glass-fiber, carbon-fiber, and talc filled plastics
-
Supplier: Cole-Parmer
Description: • Ergonomically designed for better comfort, fit, and grip Derma Thin's specially formulated, natural-rubber compound features the outstanding strength, durability, wear and dexterity. Material is less susceptible to tearing or developing holes than similar-gauge vinyl gloves. Gloves are lightly
- Material: Latex/Rubber
Find Suppliers by Category Top
Featured Products Top
-
(Si) Epichlorohydrin(ECO) Fluoroelastomer Plastic: Polyethylene (PE), Polypropylene (PP), Polycarbonate-ABS (PC-ABS) Acrylonitrile Butadiene Styrene (ABS) Nylon PVC Talc (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Boyd -
extruders. MECO extruder seals eliminate the powder leakage typical of stuffing boxes, and the molten polymer leakage of viscoseals. MECO provides effective seals for a variety of extruders compounding resins with abrasive fillers such as talc, TiO2, glass fiber and wood. They eliminate product (read more)
Browse Mechanical Seals Datasheets for MECO Shaft Seals
Conduct Research Top
-
Moisture in Ceramic Powder
not over drying Clay, talc and other mineral constituents are quarried, refined, mixed and dried to a set moisture level prior to forming in a Dust or Ram Press at very high pressure. The formed tiles vary in moisture by as much as 6%, and must be oven or air dried to within 1%, prior to kiln firing
-
Case History: Acrison Feeders Tackle Tough Compounding Challenge
. All its feeders need to be able to run any filler or additive, from titanium dioxide and talc to glass fibre and glass beads which have vastly different bulk densities, particle size and flow characteristics. Obviously, no one design or configuration of feeder could possibly cope with this huge
-
Case History: New Feeders Boost EPS Production and Efficiency at Bandex
Bandex S.A., located in San Luis, Argentina, manufactures disposable containers and plates from expanded polystyrene (EPS). The production line extrudes and thermoforms virgin polystyrene, recycled polystyrene, talc, and masterbatch color pellets. Bandex is the market leader in EPS packaging
-
Is 5G Technology Safe?
cause cancer, and that kind of proof is very hard to obtain. The FDA has noted that the IARC also classifies talc-based body powder and coffee as "possibly carcinogenic." Few people worry that drinking the occasional cup of coffee will give them cancer, and the research linking cell networks
-
3D Scanners Take Volume Measurement to a New Level
challenging materials including flour and many foodstuffs and in the power and mining industries to measure materials such as fly ash, ores, alumina powder, carbon black, limestone, manganese, dolomite, bentonite, silica granules, talc powder and all types of sand, including frack or silica sand
More Information Top
-
Risky stages
Staging and Kontingenz, politician occurrences in German Personality talk shows .
-
Textbook of Pleural Diseases
‘Prepare iodized talc , using a fine commercial talc powder.
-
Pleural Disease
Talc has been demonstrated to cause release of several fibroblast growth factors by the pleural mesothelial cells.
-
http://repository.up.ac.za/bitstream/handle/2263/27726/dissertation.pdf?sequence=1
THE FLOTATION OF HIGH TALC -CONTAINING ORE FROM THE GREAT DYKE OF ZIMBABWE .
-
Functional Fillers for Plastics
Talc 225 Vicki Flaris .
-
Handbook of Fillers, Extenders, and Diluents
Chem. Descrip.: Talc .
-
http://dspace.mit.edu/bitstream/handle/1721.1/57562/654411564-MIT.pdf?sequence=2
Expression and purification of cyanophage TalC . . . . . . . . . . . . . . . .
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/6772/Mohan_Sharma_Arathi.pdf?sequence=1
Mechanical Behaviour, Water Absorption and Morphology of Wheat Straw, Talc , Mica and Wollastonite filled Polypropylene Composites .
-
The failure of international negotiations
Thais protest US Thai FTA talcs .