-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: a base plate, fixture or directly to a workpiece. The result is quick and repeatable clamping. Features: Large diameter, heavy duty mechanical clamping Clamping lip for topside table clamping Threaded holes for bottom side clamping to plates Integrated timing notch locations every 90 degrees
-
Supplier: DEPRAG, Inc.
Description: Air straight tapper for the vertical tapping / cleaning of threads. Use: Air Straight Tappers - for the tapping of threads - as well as the cleaning of threads in materials such as steel - aluminum and other alloys for applications in the automotive- and machine
-
Supplier: Air Compressors Direct
Description: coupler •2 inflation needles, 3 male plugs, air chuck •Inflation adaptor, tapered inflation nozzle •PTFW tape for an air-tight threads
- Power Source: AC Single Phase
-
-
Description: applications. Call our technical support group in White House Tennessee at 800-866-5457. Options for thread on Male Square adapters and Drill chucks Exhaust manifold and muffler rotates 360 degrees Flange Bracket Option Foot Bracket Option
- Air Consumption: 41.7 SCFM
- Gearmotor: Yes
- Gearmotor Output Style: Concentric (In-line) Output
- Length: 7 inch
-
Description: White House Tennessee at 800-866-5457. Options for thread on Male Square adapters, Hex ball adapters and Drill chucks and Arbor Exhaust manifold and muffler rotates 360 degrees Flange Bracket Option Foot Bracket Option
- Air Consumption: 18.1 SCFM
- Gearmotor: Yes
- Gearmotor Output Style: Concentric (In-line) Output
- Length: 4.94 inch
-
Supplier: Air Compressors Direct
Description: regulator, pressure gauges, quick connect air outlet Fully Assembled •Just plug and go Extra Value Kit Included •25' Coil Hose, Blow Gun w/ safety nozzle •Inflation Needle and Adapter, Dual Tire Chuck, Quick Coupler •1/4" Male and Female Thread Connectors & Thread Sealant
- Discharge / Operating Pressure: 100 psi
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Equipment •Pressure regulator, pressure gauges, quick connect air outlet •On/Off switch Extra Value Kit Included •25' Coil Hose, Blow Gun w/ safety nozzle •Inflation Needle and Adapter, Dual Tire Chuck, Quick Coupler •1/4" Male and Female Thread Connectors & Thread
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 2 to 3 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: Allied Electronics, Inc.
Description: the Fitting Is Removed from the Tubing, the Chuck and Collet Are Released, Thus Preventing Them from Biting into the Tube Excessively Unique Shape Allows Easy Tube Release The Body and Threaded Portion Can Turn Independently Standard with Preapplied Thread Sealant
- Application: Pneumatic Fitting
- Material: Stainless Steel
- Metric Size: 3.2 mm
- Size: Metric
-
Supplier: Allied Electronics, Inc.
Description: the Fitting Is Removed from the Tubing, the Chuck and Collet Are Released, Thus Preventing Them from Biting into the Tube Excessively Unique Shape Allows Easy Tube Release The Body and Threaded Portion Can Turn Independently Standard with Preapplied Thread Sealant
- Application: Pneumatic Fitting
- English Size: 0.1562 inch
- Material: Stainless Steel
- Size: English, Metric
-
Supplier: Allied Electronics, Inc.
Description: the Fitting Is Removed from the Tubing, the Chuck and Collet Are Released, Thus Preventing Them from Biting into the Tube Excessively Unique Shape Allows Easy Tube Release The Body and Threaded Portion Can Turn Independently Standard with Preapplied Thread Sealant
- Application: Pneumatic Fitting
- English Size: 0.1562 inch
- Material: Stainless Steel
- Size: English, Metric
-
Supplier: Allied Electronics, Inc.
Description: the Fitting Is Removed from the Tubing, the Chuck and Collet Are Released, Thus Preventing Them from Biting into the Tube Excessively Unique Shape Allows Easy Tube Release The Body and Threaded Portion Can Turn Independently Standard with Preapplied Thread Sealant
- Application: Pneumatic Fitting
- Material: Stainless Steel
- Metric Size: 4 mm
- Size: Metric
-
Description: applications. Call our technical support group in White House Tennessee at 800-866-5457. Options for thread on Male Square adapters, Hex ball adapters and Drill chucks and Arbor Exhaust manifold and muffler rotates 360 degrees Flange Bracket Option Foot Bracket Option
- Air Consumption: 32 SCFM
- Gearmotor: Yes
- Gearmotor Output Style: Concentric (In-line) Output
- Length: 6.94 inch
-
Description: White House Tennessee at 800-866-5457. Options for thread on Male Square adapters, Hex ball adapters and Drill chucks and Arbor Exhaust manifold and muffler rotates 360 degrees Flange Bracket Option Foot Bracket Option
- Air Consumption: 18.1 SCFM
- Gearmotor: Yes
- Gearmotor Output Style: Concentric (In-line) Output
- Hollow Shaft / Collet: Yes
-
Supplier: Air Compressors Direct
Description: Design •Makes for convenient storage and easy transport Rubber Feet •Stabilizes compressor & eliminates movement due to vibration 120-Volt •Plugs into standard outlet Extra Value Kit Included •25' Coil Hose, Blow Gun w/ safety nozzle •Inflation Needle and Adapter, Dual Tire Chuck, Quick
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 2.4 to 3.7 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: Spectral Dynamics, Inc.
Description: traditional push-pull stingers. A chuck and nut assembly is furnished for typical sized stingers and several stingers are available as part of an accessory kit. The magnetic field is generated by an AlNiCo permanent magnet. The magnetic field is conducted to the desired air gap by
- Application: Modal Excitation Source, Other
- Displacement: 0.7559 inch
- Frequency Range: 4500 Hz
- Peak Acceleration: 80 g
-
Supplier: Campbell Hausfeld
Description: ), (1) 1/4-inch NPT (M) hose coupler, (1) 1/4-inch NPT (F) hose coupler, (1) blow gun, (6) blow gun accessories, (3) chisel bits, (20) screwdriver bits, (1) 1/4-inch NPT tire chuck, (1) pencil tire gauge, (1) roll of PTFE thread sealant tape, (1) bottle of air tool oil, (1) 4 mm
-
Supplier: RS Components, Ltd.
Description: Mini die grinder which allows the operator access to small areas, often unreachable by conventional die grinders. Rear exhaust to keep airflow away from operators hands and the workpiece. 6mm collet chuck. Air inlet thread 1/4in. Maximum hose bore 3/16in . Safety lever. High
- Driver Technology: Air / Pneumatic
- Rotary Speed: 25000 rpm
- Type: Die Grinder / Rotary Tool
-
Supplier: CS UNITEC
Description: , controllers, pipe tapping, valve turning and more. • Drill chucks and Morse Taper arbors. • Special OEM air motors available on request. • One-year warranty.
- Length: 26.5 inch
- Pneumatic Motor Power: 2.5 HP
- Power: Power Tools, Pneumatic Tools
- RPM: 80 rpm
-
Supplier: CS UNITEC
Description: , controllers, pipe tapping, valve turning and more. • Drill chucks and Morse Taper arbors. • Special OEM air motors available on request. • One-year warranty.
- Features: Multiple Speed Settings
- Length: 9.75 inch
- Pneumatic Motor Power: 0.7000 HP
- Power: Power Tools, Pneumatic Tools
-
Supplier: CS UNITEC
Description: , controlles, pipe tapping, valve turning and more. • Drill chucks and Morse Taper arbors. • Special OEM air motors available on request. • One-year warranty.
- Length: 11 inch
- Pneumatic Motor Power: 0.8000 HP
- Power: Power Tools, Pneumatic Tools
- RPM: 650 rpm
-
Supplier: Weldon Solutions
Description: Small Capacity ID Grinder. The Weldon UGC is a small part CNC grinding system ideally suited for internal, external and face grinding in a chucking mode. An optional "C" axis package provides non-round (cam) grinding capability.
- Automation: Automatic / Indexing, CNC
- Driver Technology: Electric Motor / Vibrator, Air / Pneumatic
- Industry / Product Applications: Aerospace, Automotive, Biotech / Medical Devices, Building and Construction, MRO / Resurfacing, Tool and Die (e.g., Punches)
- Materials Abraded: Metals / Metalworking, Wood / Woodworking, Ceramics / Glass
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynastraight Versatility Kit, including Finishing Tool and DynaWheel. * For Material Removal on Stainless Steel, Aluminum, Carbon Steel, Composites * Includes 13523 Dynastraight (4,500 RPM) with 13070 Threaded Arbor (5/8""-11), and 92867 DynaWheel (5"" dia. x 1-1/2"" wide), ideal for
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynastraight Versatility Kit, including Finishing Tool and DynaWheel. * For Material Removal on Stainless Steel, Aluminum, Carbon Steel, Composites * Includes 13214 Dynastraight (4,500 RPM), with 13072 Threaded Arbor (5/8-11). * Includes 92921 DynaWheel (5"" dia. x 1"" wide), ideal for
-
Supplier: R. S. Hughes Company, Inc.
Description: variety of applications. * Includes 98130 Air Chuck, and 89173 Coated Abrasive Belt (120 grit), 3-1/2"" wide x 15-1/2"" long. * Also includes NEW 89174 Coated Abrasive Belt (180 grit), 3-1/2""wide x 15-1/2"" long, and 89242 Non-Woven Nylon Belt (medium), 3-1/2"" wide x 15-1/2"" long.
-
Supplier: Weldon Solutions
Description: Spindle option offers the possibility to grind two different surfaces in one setup or accomplish a rough and finish grind in a single chucking. The grinder can be configured with spindles to best match the diameters that are being ground for the highest possible performance. The addition of a
- Automation: Automatic / Indexing, CNC
- Driver Technology: Electric Motor / Vibrator, Air / Pneumatic
- Industry / Product Applications: Aerospace, Automotive, Bearing, Biotech / Medical Devices, Building and Construction, MRO / Resurfacing, Tool and Die (e.g., Punches)
- Materials Abraded: Metals / Metalworking, Wood / Woodworking, Ceramics / Glass
-
Supplier: RS Components, Ltd.
Description: SMC KP fittings are designed for clean room and washing line applications and can be used with pure water, air and nitrogen gas. KP fittings have no metal parts in contact with the fluid and are totally oil free. The polypropylene release button operates with minimal effort and stops the
- Connection: Push-to-Connect / Push-On
- Metric Size: 6 mm
- Size: Metric
- Type: Elbow, Adapter
-
Supplier: RS Components, Ltd.
Description: SMC KP fittings are designed for clean room and washing line applications and can be used with pure water, air and nitrogen gas. KP fittings have no metal parts in contact with the fluid and are totally oil free. The polypropylene release button operates with minimal effort and stops the
- Connection: Push-to-Connect / Push-On
- Metric Size: 4 mm
- Size: English, Metric
- Type: Elbow, Adapter
-
Supplier: Gesswein Co., Inc.
Description: Minimal vibration Flexible coil cords for easy reach Increase accuracy of finishing Reduce operator fatigue Special V-shape chucking system secures a wide variety of tools They hold 1.5 to 6.35mm diameter tools as well as 4mm or 6mm threaded Ultramax
- Applications / Materials Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Plastics / Composites
- Automation: None / Manual
- Mounting: Handheld / None
- Special Features: Multiple Heads / Spindles, Variable / Multi-speed
Find Suppliers by Category Top
More Information Top
-
Small Project For Kids
One square has a pre-drilled and threaded hole for air chuck nipple.
-
LEGACY products - Grainger Industrial Supply
• Tire Chuck Air Gun Nozzle, Thread Size 1/4 (F)NPT, Material Brass/Zinc, Includes - .
-
Automotive Tools - Grainger Industrial Supply
• Tire Chuck Air Gun Nozzle, Thread Size 1/4 (F)NPT, Material Brass/Zinc, Includes - .
-
Fleet and Vehicle Maintenance - Grainger Industrial Supply
• Tire Chuck Air Gun Nozzle, Thread Size 1/4 (F)NPT, Material Brass/Zinc, Includes - .
-
Vehicle Maintenance Tools - Grainger Industrial Supply
• Tire Chuck Air Gun Nozzle, Thread Size 1/4 (F)NPT, Material Brass/Zinc, Includes - .
-
Vehicle Maintenance Tools - Grainger Industrial Supply
• Tire Chuck Air Gun Nozzle, Thread Size 1/4 (F)NPT, Material Brass/Zinc, Includes - .
-
LEGACY products - Grainger Industrial Supply
• Ball Foot Air Chuck , Range 200 psi, Thread Size 1/4 In. FNPT, Color/Finish Green, Material Aluminum, Used For Inflating Tires For Use with Nitrogen Generators, Hoses and Tanks .