-
Supplier: Altech Corp.
Description: Features: Polyamide Glass fiber reinforced Metric Thread
- Category: Adapter, Reducer
- Connection: Threaded
- Metric Size: 50 to 63 mm
- Size: Metric
-
Supplier: Altech Corp.
Description: Features: Polyamide Glass Fiber Reinforced PG Threads
- Category: Adapter, Reducer
- Connection: Threaded
-
Supplier: Altech Corp.
Description: Features: Polyamide Glass Fiber Reinforced PG Thread
- Category: Adapter, Reducer
- Connection: Threaded
-
-
Supplier: International Polymer Solutions Inc.
Description: Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear decreasing to 60 psi for 3/4”
- Category: Adapter, Reducer
- Connection: Threaded
- English Size: 0.1250 to 1 inch
- Material: Fluororesin (PFA/PTFE/PVDF)
-
Supplier: Altech Corp.
Description: Features: Nickel-Plated Brass PG Thread Hexagon
- Category: Adapter, Reducer
- Connection: Threaded
- Material: Brass/Bronze
-
Supplier: International Polymer Solutions Inc.
Description: Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear decreasing to 60 psi for 3/4”
- Category: Elbow, Reducer
- Connection: Threaded
- English Size: 0.1250 to 1 inch
- Material: Fluororesin (PFA/PTFE/PVDF)
-
Supplier: CGP Manufacturing, Inc.
Description: Threaded and Socket Weld Pressure Fittings Per ANSI B16.11 Dimensions Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials 3M, 6M, 9M Pressure Classes Couplings, Reducers, Half Couplings Caps Square/Hex/Round Head Plugs and Bull Plugs Hex Bushings and S/W
- Category: Reducer
- Connection: Threaded
- Material: Exotic Metals, Carbon & Alloy Steel, Stainless Steel
-
Supplier: Jergens, Inc.
Description: Jergens Reducers & Expanders are types of plumbing fittings used to connect pipes of different sizes. Reducers are used to connect a larger pipe to a smaller pipe, while Expanders are used to connect a smaller pipe to a larger pipe. Features,
- Category: Reducer
- Connection: Threaded
- English Size: 0.5625 inch
- Size: English
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 40:Reducing Threaded Coupling:Fipt x Fipt
- Category: Coupling, Reducer
- Connection: Threaded
- English Size: 0.7500 inch
- Size: English
-
Supplier: Watts
Description: ARFE series reducing female elbows are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. ARFE3412 US: 3/4 in. Pipe X 1/2 in. Female Npt
- Category: Elbow, Reducer
- Connection: Threaded
- English Size: 0.5000 to 1 inch
- Metric Size: 15 to 25 mm
-
Supplier: Harwood Engineering Company
Description: Since 1947, Harwood Engineering Company has been engaged in the development and manufacture of pressure components and systems to contain, generate, pipe, valve, control and measure the flow and pressure at very high pressure levels in liquids and gases. In 1947 we offered commercial
- Category: Coupling, Reducer
- Connection: Threaded
- Size: English
-
Supplier: Harwood Engineering Company
Description: Since 1947, Harwood Engineering Company has been engaged in the development and manufacture of pressure components and systems to contain, generate, pipe, valve, control and measure the flow and pressure at very high pressure levels in liquids and gases. In 1947 we offered commercial
- Category: Coupling, Reducer
- Connection: Threaded
- Size: English
-
Supplier: Tompkins Industries, Inc.
Description: Brass pipe adapters - reducer
- Category: Coupling, Reducer
- Connection: Threaded
- English Size: 0.2500 to 0.3750 inch
- Material: Brass/Bronze
-
Supplier: Cole-Parmer
Description: Threaded Fitting
- Category: Reducer
- Connection: Threaded
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 80 CPVC:Reducing Threaded Coupling:Fipt x Fipt
- Category: Coupling, Reducer
- Connection: Threaded
- English Size: 0.3750 to 0.5000 inch
- Material: PVC/CPVC
-
Pipe Fittings - Schedule 80 PVC - Gray:Reducing Threaded Coupling:Fipt x Fipt -- 830-130 Fipt x FiptSupplier: Dura Plastic Products, Inc.
Description: Schedule 80 PVC - Gray:Reducing Threaded Coupling:Fipt x Fipt
- Category: Coupling, Reducer
- Connection: Threaded
- English Size: 1 inch
- Material: PVC/CPVC
-
Supplier: Grinnell
Description: The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.
- Category: Reducer, Union
- Connection: Threaded
- English Size: 1 to 6 inch
- Material: Iron (Cast/Ductile)
-
Supplier: Tompkins Industries, Inc.
Description: Steel pipe adapters - reducer
- Category: Coupling, Reducer
- Connection: Threaded
- English Size: 1 to 1.25 inch
- Material: Carbon & Alloy Steel
-
Supplier: Harwood Engineering Company
Description: Since 1947, Harwood Engineering Company has been engaged in the development and manufacture of pressure components and systems to contain, generate, pipe, valve, control and measure the flow and pressure at very high pressure levels in liquids and gases. In 1947 we offered commercial
- Category: Coupling, Reducer
- Connection: Threaded
- Size: English
-
Supplier: Harwood Engineering Company
Description: Since 1947, Harwood Engineering Company has been engaged in the development and manufacture of pressure components and systems to contain, generate, pipe, valve, control and measure the flow and pressure at very high pressure levels in liquids and gases. In 1947 we offered commercial
- Category: Coupling, Reducer
- Connection: Threaded
- Size: English
-
Supplier: Grinnell
Description: The GRINNELL Figure 72919 G-MINE Reducing Coupling (Male Spline x Female Thread) allows for a direct transition between two different pipe sizes.
- Category: Coupling, Reducer
- Connection: Threaded
- English Size: 2 to 12 inch
- Material: PVC/CPVC
-
Supplier: Superlok - Mako Products
Description: Precision Manufactured 316 Stainless Steel Premium Quality and Value Instrument Fittings Up to 10,000 PSI • 316 Stainless Nipples, Tees, Bushings Adaptors & Elbows Available in: 1/8" through 1"
- Category: Adapter, Nipple, Reducer
- Connection: Threaded
- English Size: 0.1250 to 1 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
-
Supplier: Superlok - Mako Products
Description: Precision Manufactured 316 Stainless Steel Premium Quality and Value Instrument Fittings Up to 10,000 PSI • 316 Stainless Nipples, Tees, Bushings Adaptors & Elbows Available in: 1/8" through 1"
- Category: Coupling, Reducer
- Connection: Threaded
- English Size: 0.1250 to 1 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
-
Supplier: Superlok - Mako Products
Description: Precision Manufactured 316 Stainless Steel Premium Quality and Value Instrument Fittings Up to 10,000 PSI • 316 Stainless Nipples, Tees, Bushings Adaptors & Elbows Available in: 1/8" through 1"
- Category: Adapter, Reducer
- Connection: Threaded
- English Size: 0.1250 to 1 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
-
Supplier: Tompkins Industries, Inc.
Description: Forged steel pipe adapters - reducer
- Category: Coupling, Reducer
- Connection: Threaded
- English Size: 0.1250 to 0.5000 inch
- Material: Carbon & Alloy Steel
-
Supplier: Dura Plastic Products, Inc.
Description: PVC Insert Fittings:Reducing Male Adapter:Mipt x Reducing Insert
- Category: Adapter, Reducer
- Connection: Threaded
- English Size: 1.5 inch
- Material: PVC/CPVC
-
Supplier: Cole-Parmer
Description: Threaded Fitting
- Category: Reducer
- Connection: Threaded
- Size: English
-
Supplier: Cole-Parmer
Description: Threaded Fitting
- Category: Reducer
- Connection: Threaded
- Size: English
-
Supplier: Cole-Parmer
Description: Threaded Fitting
- Category: Reducer
- Connection: Threaded
- English Size: 0.2500 inch
- Size: English
-
Supplier: U.S. Plastic Corporation
Description: -purity applications. Fittings withstand temp from 33 to 158 F and pressure from full vacuum to 150 psi. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel
- Type: Reducer
-
Supplier: Tompkins Industries, Inc.
Description: Steel pipe adapters - reducer
- Category: Coupling, Reducer
- Connection: Threaded
- English Size: 0.1250 to 0.2500 inch
- Material: Carbon & Alloy Steel
-
Supplier: Grinnell
Description: The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.
- Category: Reducer, Tee
- Connection: Threaded
- English Size: 1 to 5 inch
- Material: Iron (Cast/Ductile)
-
Supplier: G.L. Huyett
Description: Rigid pipe extensions are constructed from steel for strength and stability. The rolled threads provide a tight seal with the mating coupler or gun. Rigid pipe extensions come in straight or angled pipe and various lengths to fit any application. Custom lengths are
- Category: Adapter, Elbow, Reducer
- Connection: Threaded
- English Size: 0.1250 to 2 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
-
Supplier: Latrobe Foundry Machine & Supply Co.
Description: National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. The flanges and flanged fittings in accordance with dimensional standard ANSI B16.1. Fittings are
- Connection: Threaded
- English Size: 2 inch
- Size: English
-
Supplier: Latrobe Foundry Machine & Supply Co.
Description: National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. The flanges and flanged fittings in accordance with dimensional standard ANSI B16.1. Fittings are
- Connection: Threaded
- English Size: 0.7500 inch
- Size: English
-
Supplier: Latrobe Foundry Machine & Supply Co.
Description: National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. The flanges and flanged fittings in accordance with dimensional standard ANSI B16.1. Fittings are
- Connection: Threaded
- English Size: 4 inch
- Size: English
-
Supplier: Latrobe Foundry Machine & Supply Co.
Description: National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. The flanges and flanged fittings in accordance with dimensional standard ANSI B16.1. Fittings are
- Connection: Threaded
- English Size: 12 inch
- Size: English
-
Supplier: CGP Manufacturing, Inc.
Description: in this area where load and stress are most severe. Adequate metal here helps to distribute more evenly over the entire flange design, adding materially to safety and assuring uninterrupted services. We manufacture the following type of flanges: Blind ~ Lap Joint, Reducing, Ring Joint Slip-On
- Category: Flange, Reducer
- Connection: Flange
- Material: Exotic Metals, Carbon & Alloy Steel, Stainless Steel
-
Supplier: U.S. Plastic Corporation
Description: 33 to 158F. 5/32" - 5/16" will withstand 230 PSI @ 73F. 3/8" - 1/2" will withstand 150 PSI @ 73F. Will withstand a full vacuum. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone.
- Type: Reducer
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. precision pipe fittings are designed for instrumentation and process control. Hy-Lok pipe fittings are available in a wide assortment of thread combinations and sizes for easy transition from one thread design to another, or to accommodate increases and
- Category: Adapter, Coupling, Elbow, Reducer, Tee, Union, Cross / 4-Way
- Connection: Threaded
- English Size: 0.1250 to 2 inch
- Material: Brass/Bronze, Exotic Metals, Carbon & Alloy Steel, Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
MAIN Manufacturing Products has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for more than 50 years.
(read more)
Browse Pipe Fittings Datasheets for MAIN Manufacturing Products, Inc. -
SAE flanges are manufactured in accordance with the mounting dimensions and O-rings of SAE J518 specifications, either code 61 or Code 62, and ISO 6162. Stock flanges include socket weld, butt weld, NPTF, and SAE straight thread connections and are available as reducers, in-line, elbows, tees (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
maintenance free and are designed for temperatures from -40°F to 230°F (-40°C to +110°C). The integrated stop valve seals up to a 90 % vacuum. All mechanical parts in the diagnostic nipple are made of corrosion proof materials. An O-ring is integrated in the thread of the (read more)
Browse Pipe Fittings Datasheets for HydraCheck Inc. -
to flow to the dryers and filters for efficient removal. Benefits of SmartPipe compressed air piping: Installs faster than other common piping No specialized trades needed No threading, welding, or brazing pipe Simple mounting (read more)
Browse Industrial Pipe Datasheets for Kaeser Compressors, Inc. -
High Density Poly Ethylene (HDPE) pipe is becoming a popular substitute for steel pipe. Varieties of polyethylene used in industry can have an acoustic velocity range from about 2100m/s to about 2600m/s. Using PMMA or polystyrene as a refracting wedge material could result in very little (read more)
Browse Datasheets for Innovation Polymers -
High Density Poly Ethylene (HDPE) pipe is becoming a popular substitute for steel pipe. Varieties of polyethylene used in industry can have an acoustic velocity range from about 2100m/s to about 2600m/s. Using PMMA or polystyrene as a refracting wedge material could result in very little (read more)
Browse Datasheets for Innovation Polymers -
MAIN Manufacturing Products' NEW "Reference Guide to SAE Flanges" gives a hundred model numbers and thousands of part numbers to help find the exact flange you want. It helps to specify different geometry, connections, and reducers. Many of these flanges are available off-the-shelf ready (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
J&S Machine and YLM provides. Some of the brands utilize are: Yaskawa servo motors and drives, Rexroth drive on selected models, Beckhoff I/O system on selected models, Rexroth hydraulics, Omron switches, Rexroth Bosch or HIWIN slide assemblies, and ZF gear reducers powered by a Windows embedded (read more)
Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
selected models, Beckhoff I/O system on selected models, Rexroth hydraulics, Omron switches, Rexroth Bosch or HIWIN slide assemblies, and ZF gear reducers powered by a Windows embedded software based control. Standard machine design features on CNC benders include (read more)
Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
ZF gear reducers powered by a Windows embedded software based control. Standard machine design features on CNC benders include: Air conditioned electrical enclosure to maintain temperature and prolong system components (read more)
Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc.
More Information Top
-
Pipe Flow: A Practical and Comprehensive Guide
The contraction loss through concentric and eccentric threaded pipe reducers (see Fig. 19.1) is much higher than for a welded pipe reducer.