Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lingto Electronic Limited
Description: FCT162245TPV
- Device Type: Transceiver
-
Supplier: Rochester Electronics
Description: 74FCT162244 - Fast CMOS 16-Bit Buffer/Line Driver
- IC Package Type: SOP, Other
-
-
-
-
Supplier: Rochester Electronics
Description: 74FCT16245 - Fast CMOS 16-Bit Bidirectional Transceiver
- Device Type / Applications: Transceiver
- IC Package Type: SOP, Other
-
Supplier: Rochester Electronics
Description: 74FCT162373 - Fast CMOS 16-Bit Transparent Latches
- IC Package Type: SOP, Other
- Latch Type: Transparent D
- Logic Family: Standard CMOS / CMOS 4000, Fast CMOS
-
Supplier: Rochester Electronics
Description: 74FCT16244 - Fast CMOS 16-Bit Buffer/Line Driver
- IC Package Type: SOP, Other
-
Description: Temperature and pressure relief valves The temperature and pressure relief valve (T & P) is the primary "back-up" safety protection and a two-in-one safety device, which, as its name implies, responds both to excessive temperature and to excessive pressure in a water heater, which prevents the water
- Media: Water
- Media Temperature: 199 to 201 F
- Pressure Rating: 145 psi
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: Acme Chip Technology Co., Limited
Description: FCT162245TPV
- Device Type / Applications: Buffer, Receiver
-
Supplier: Aalborg Instruments
Description: Adjustable handle to carry, stand or hang Safety cover TPV RP Adjustable RPM pump Peristaltic pump designed to move liquids of low to high viscosity from source to destination at user-set speeds from 0 to 300 RPM. The easily accessible controls provide for Priming
- Discharge Size: 0.2500 to 0.5000 inch
- Housing Material: Aluminum, Stainless Steel
- Maximum Discharge Pressure: 11.2 psi
- Power Source: AC Powered
-
Supplier: Aalborg Instruments
Description: Adjustable handle to carry, stand or hang Safety cover TPV DP Adjustable RPM pump Peristaltic pump designed to move liquids of low to high viscosity from source to destination at user-set speeds from 0 to 300 RPM. The easily accessible controls provide for Priming
- Discharge Size: 0.2500 to 0.5000 inch
- Housing Material: Aluminum, Stainless Steel
- Maximum Discharge Pressure: 11.2 psi
- Power Source: AC Powered
-
Supplier: Quarktwin Technology Ltd.
Description: D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP
- IC Package Type: SOP, Other
- Operating Temperature: -40 to 85 C
- Supply Voltage: Other
-
Supplier: RFMW
Description: RF Power Transistor, 0.175 to 0.225 GHz, 15 W, 14 dB, 28 V, BiPolar, Flange, VHF TV Class A
-
Supplier: RFMW
Description: RF Power Transistor, 0.47 to 0.86 GHz, 2 W, 8.5 dB, 25 V, BiPolar, Stud
-
Supplier: RFMW
Description: RF Power Transistor, 0.47 to 0.86 GHz, 4 W, 7 dB, 25 V, BiPolar, Stud, UHF TV
-
Supplier: RFMW
Description: RF Power Transistor, 0.175 to 0.225 GHz, 20 W, 8 dB, 25 V, BiPolar, Stud , VHF TV
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: TRANS GP BJT NPN 27V 4CASE244-04
- Polarity: NPN
- Transistor Type: Darlington
-
Supplier: Lingto Electronic Limited
Description: IC TELECOM INTERFACE PDSO-20
- Mounting / Form Factor: Other
-
Supplier: Lingto Electronic Limited
Description: FAST 16-BIT REGISTER (3-STATE)
- High Level Output Current (Source): 24 mA
- Low Level Output Current (Sink): 24 mA
-
Supplier: Lingto Electronic Limited
Description: FAST 16 BIT TRANSPARENT LATCH
- High Level Output Current (Source): 32 mA
- Latch Type: D, Transparent D
- Low Level Output Current (Sink): 64 mA
- Propagation Delay: 13 ns
-
Supplier: Quarktwin Technology Ltd.
Description: Telecom IC
-
Supplier: Quarktwin Technology Ltd.
Description: Telecom IC High Voltage Power Controller P-DSO-20-5
- IC Package Type: SOIC, Other
- RoHS Compliant: Yes
- TJ: -40 to 85 C
- Technology: Other
-
Supplier: Quarktwin Technology Ltd.
Description: D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP
- IC Package Type: SOP, Other
- Operating Temperature: -40 to 85 C
- Supply Voltage: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH TOGGLE SPDT 0.4VA 20V
- Maximum AC Voltage Rating: 20 volts
- Maximum DC Voltage Rating: 20 volts
- Momentary Contact: Yes
- Momentary Contact Switch Function: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH TOGGLE DPDT 5A 120V
- Maximum AC Voltage Rating: 120 volts
- Maximum Current Rating: 5 amps
- Maximum DC Voltage Rating: 28 volts
- Momentary Contact Switch Function: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH TOGGLE SPDT 5A 120V
- Maximum AC Voltage Rating: 120 volts
- Maximum Current Rating: 5 amps
- Maximum DC Voltage Rating: 28 volts
- Momentary Contact: Yes
-
Supplier: DigiKey
Description: Toggle Switch SPDT Panel Mount
- Actuator Material: Metallic
- Length / Diameter: 0.4689 inch
- Maximum Current Rating: 0.4000 amps
- Momentary Contact: Yes
-
Description: SWITCH TOGGLE SPDT 0.4VA 20V
- Maximum AC Voltage Rating: 20 volts
- Maximum DC Voltage Rating: 20 volts
- Momentary Contact: Yes
- Momentary Contact Switch Function: Three Position Momentary (Center OFF), Other
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of
- Discharge Size: 0.2500 to 0.3750 inch
- Housing Material: Aluminum, Stainless Steel
- Power Source: DC Powered
-
Supplier: Teknor Apex Company
Description: Automotive Specifications GM GMW15812P-TPV (EPDM+PP), Type 2 Appearance Opaque
- Material Type / Grade: Thermoplastic
- Tensile Strength (Break): 479 psi
-
Supplier: Grayline, Inc.
Description: Grayline food & beverage tubing is available in a variety of polymer materials and constructions. These products meet the requirements of various industry standards, including NSF 51, NSF 61, FDA Title 21 and 3-A. Grayline also offers non-phthalate food & beverage tubing. Grayline food & beverage
- Application: Food Processing / Beverage
- Finish: Solid, Multi-colored
- Material Choices: Rubber / Silicone / Elastomer Tubing
- Temperature Range: -76 to 212 F
-
Supplier: LIXINC Electronics Co., Limited
Description: CAP ALUM 47UF 20% 35V SMD
- Applications: Automotive, Other
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
-
Supplier: Teknor Apex Company
Description: SARLINK® 3180 is a multi-purpose thermoplastic elastomer featuring excellent flex fatigue resistance, heat aging and resilience. SARLINK® 3180 is a high hardness grade for use in injection molded parts, sheet and profile extrusions such as weather-stripping. It can be also blow molded into boots and
- Compound Type: Extrusion Grade Resin, Molding Resin
- Material Type / Grade: Thermoplastic
- Resins & Compounds: Pellets
- Tensile Strength (Break): 1360 psi
-
Supplier: Teknor Apex Company
Description: A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® 4145 is a low hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance. It can be easily processed by injection molding, blow molding
- Material Type / Grade: Elastomer / Rubber, Thermoplastic
- Pellets: Yes
- Tensile Strength (Break): 624 psi
-
Supplier: Win Source Electronics
Description: Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184965-IDT74FCT1637 3TPV Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Find Suppliers by Category Top
Featured Products Top
-
Sometimes you need a little more flexibility! Flexible and Fluoromaterial based, Cri-plastMP TPE, TPX & TPVs s are a family of melt (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
contamination control and allows for compounding of nanomaterials including nanotubes and graphene. Our diverse manufacturing capabilities currently produce Fluoro-TPEs, TPVs, E-beam cross-linkable F-TPX compounds, Specialty Fluoroelastomers (FKM & FFKM), Fluoroplastic compounds (ETFE, EFEP (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
molded from ASA+PC-FR in lava to match the enclosure end covers. No screws are needed, the stands slide into the base and are held in place by the end covers and soft-touch TPV seals. SMART-TERMINAL’s matt anodized aluminum case body features a large recessed area on top for displays (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Cri-Tech specializes in both Elastomer (FKM) and Plastic Fluoromaterials (PVDF, ETFE, FEP, PFA), allowing for the development of unique F-TPE, TPV & TPXs for automotive wire & cable and fuel systems. Cri-plastMPTM F-TPXs can be processed on your existing thermoplastics (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Flexible and Fluoromaterial based, Cri-plastMP TPE, TPX & TPVs s are a family of melt-processable Fluoro – Thermoplastic Elastomers & Vulcanizates developed to meet a wide range of applications including Automotive Wire & Cable, Fuel Systems, and Chemical Industry. Specific (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Silicone (O-rings) HNBR PEEK TPV ( EPDM+PP ) FFKM EPDM Simriz ® Perfluoroelastomer (O (read more)
Browse O-rings Datasheets for Atlantic Rubber Company, Inc. -
charging. The enclosures are available in three standard sizes from 1.97” x 1.61” x 0.55” to 2.44” x 2.20” x 0.71”. The main case is molded from UV-stable ASA (UL 94 HB) in traffic white (RAL 9016) as standard. The TPV seal is offered in two colors (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Sometimes it's hard not to get caught up in the EV frenzy. ICE fuel systems are still alive and Cri-Tech's unique low fuel permeation Cri-Line® LP (Low-Permeation) FKM and Cri-plastMP Fluoro-TPE & TPV compounds can provide the fuel resistance and lower permeation required in these (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
In addition to the development and compounding of specialty compounds for its customers, Cri-Tech also utilizes its unique compounding capabilities for toll compounding services.
(read more)
Browse Toll Processing Services Datasheets for Cri-Tech, Inc.
More Information Top
-
Monitor Display Supply Chain Tracker - Q3 2015 (Revised)
TPV .
-
Monitor Display Supply Chain Tracker - 3rd Quarter, 2014
TPV .
-
Thermophotovoltaics
Thermophotovoltaic ( TPV ) is a direct heat to electricity conversion method that was first suggested in the 1950s.
-
Mid-infrared Semiconductor Optoelectronics
Contributions include applications in the areas of optical gas sensing, thermo- photovoltaic ( TPV ) cells for clean energy …
-
http://dspace.mit.edu/bitstream/handle/1721.1/92969/900010547-MIT.pdf?sequence=2
… of metal- lic photonic crystals (MPhCs) for high temperature applications, for instance thermophotovoltaic ( TPV ) energy conversion and …
-
http://dspace.mit.edu/bitstream/handle/1721.1/37918/135246522-MIT.pdf?sequence=2
… optimization of photonic crystals as spec- tral control components for high-performance thermophotovoltaic ( TPV ) power conver- sion.
-
Advanced Rubber Composites
TPVs combine high volume molding capa- bility of thermoplastic with elastomeric properties of thermoset rubber.
-
Microscale radiation in thermophotovoltaic devices—A review
One of the potential candidates for fulfilling these requirements is thermophotovoltaic ( TPV ) devices.
-
http://dspace.mit.edu/bitstream/handle/1721.1/28539/57384774-MIT.pdf?sequence=2
Thermophotovoltaic ( TPV ) power conversion is the direct conversion of thermal radiation to electricity.
-
New High-Performance GaSb-Based Thermophtovolatic Devices. Final Report
Project Summary: Thermophotovoltaic ( TPV ) materialsand devices were developedfor the direct conversion of heat (infraredthermal radiation) to electricity.