-
Supplier: Belden Inc.
Description: Type KX Thermocouple, 4 Pair 16AWG (Solid) Chromel+Alumel, XLPE Insulation Yel, Red Color Code, Individual & Overall Beldfoil® Shield, Yellow LSZH Outer Jacket, 600V TC 90C Dry/Wet SUN RES
- Elements / Pairs: 8
- Features: Shielded
- Gauge Thickness: 16 Gauge
- Insulation Material: Other
-
Supplier: Belden Inc.
Description: Type KX Thermocouple, 8 Pair 16AWG (Solid) Chromel+Alumel, XLPE Insulation Yel, Red Color Code, Individual & Overall Beldfoil® Shield, Yellow LSZH Outer Jacket, 600V TC 90C Dry/Wet SUN RES
- Elements / Pairs: 16
- Features: Shielded
- Gauge Thickness: 16 Gauge
- Insulation Material: Other
-
Supplier: Belden Inc.
Description: Type EX Thermocouple, 4 Pair 16AWG (Solid) Chromel+Constantan, XLPE Insulation Pur, Red Color Code, Individual & Overall Beldfoil® Shield, Purple LSZH Outer Jacket, 600V TC 90C Dry/Wet SUN RES
- Elements / Pairs: 8
- Features: Shielded
- Gauge Thickness: 16 Gauge
- Insulation Material: Other
-
-
Supplier: Cole-Parmer
Description: Thermocouple wire
- Gauge Thickness: 20 Gauge
- Insulation Material: Other
- Length: 1200 inch
- Temperature Range: -0.4000 to 2601 F
-
Supplier: Cole-Parmer
Description: Thermocouple wire
- Gauge Thickness: 20 Gauge
- Insulation Material: Fiberglass
- Length: 1200 inch
- Temperature Range: -99.4 to 900 F
-
Supplier: Cole-Parmer
Description: Thermocouple wire
- Gauge Thickness: 24 Gauge
- Insulation Material: Fiberglass
- Length: 1200 inch
- Temperature Range: -99.4 to 900 F
-
Supplier: Cole-Parmer
Description: • Includes a stand alone female connector for instalation to a thermocouple extension cable • Each probe comes with a color coded ANSI dual standard connector: type J-black, type K-yellow, type T-blue, and type E-purple. • Custom designs or changes to this product
- Base, Noble and Refractory Metal Type: K
- Configuration: Grounded Thermocouple
- Sensed Temperature: -250 to 1200 F
- Sensitive Length: 6 inch
-
Supplier: Transcat, Inc.
Description: (IP65) Enclosure Software Selectable for 9 Thermocouple Input Types Transmit Data in Real Time Compatible with UWTC-REC Wireless Receivers Low Power Operation and Sleep Mode
-
Supplier: Transcat, Inc.
Description: Shaft Length 35" (889 mm) Shaft Diameter 0.375" (10 mm) Cable Length 36" (914 mm) Cable Material Patented cable w/ fluoroelastomer outer jacket
- Base Metal Type: K
-
Supplier: OMEGA Engineering, Inc.
Description: • Virtual Chart Recorder • Two Thermocouple Channels • Web Server • 10 Popular T/C Types
- Data Storage: 0.5120 MB
- Operating Temperature: 32 to 158 F
- Recorder Data Format: X-Y Plotter
- Sensor Inputs: Thermocouple
-
Supplier: InspectorTools
Description: 9V battery Memory stores up to 16 data sets, 1024 maximum data capacity Seven Thermocouple type selections: K, J, T, E, R, S, and N Large backlit LCD with two secondary displays for simultaneous T1, T2, T1-T2, Time and advanced readouts T/C offset adjustment EC, MAX, MIN, MAX-MIN, AVG
-
Supplier: Carbolite Gero Limited
Description: Thermocouple Calibration Furnace Carbolite's 1200°C Thermocouple Calibration Furnaces can calibrate most types of thermocouples up to 1200°C (2192°F), and accept thermocouples up to 7.5 mm diameter. These unique thermocouple calibration furnaces are intended
- Atmosphere: Air / Oxidizing, Inert, Reducing
- Configuration: Tube
- Controller Type: Single Set Point
- Length (Chamber / Tube): 150 mm
-
Supplier: RS Components, Ltd.
Description: . FISCO-certified (only stock-no. 827-5445). â?? Basic or LAS capability with F.F. Input Type = Cu10 - Cu1000, Lin.R, NI25 - NI1000, Potentiometer, PT25 - PT1000, Thermocouple Thermocouple Type B, Thermocouple Thermocouple Type W3,
- Operating Temperature: -40 to 185 F
- Thermocouple: E, J, K, B, W
-
Supplier: InspectorTools
Description: Ideal for field testing providing a hard copy data Four Thermocouple type selections: K, J, T, and E Scan mode sequentially displays T1, T2, or (T1-T2) and simultaneously prints all 3 readings Max/Min/Avg readings Hi/Lo alarm settings Programmable time intervals with real time clock
- Display Type: Digital Readouts
- Mounting Configuration: Portable or Hand Held
-
Supplier: Telatemp Corporation
Description: All insulated-wire probes include straight insulated cable with no handle and feature ANSI color-coded miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Fiberglass- and ceramic-insulated probes have exposed junctions; use for high
- Basic Element Used: Thermocouple
-
Supplier: B&Plus USA, Inc.
Description: The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device.
- Body: Cylindrical
- Operating Distance: 0.1575 inch
- Operating Temperature: 32 to 140 F
- Output: Current
-
Supplier: Transcat, Inc.
Description: feature records readings with date and time stamp on an SD card (included) in Excel® format Offset adjustment used for zero function or to make relative measurements Adjustable data sampling rate from 1 to 3600 seconds Stores 99 readings manually Type K
- Sensor Inputs: Thermocouple
-
Supplier: Status Instruments, Inc.
Description: 100KO and 13 different thermocouple types. Other sensors characteristics or your own 22 point linearization characteristic (for slide wire, linear resistance or mV) can be downloaded into the product enabling you to adapt it exactly to your application. The output stage offers either
- Application: General Lab and Industrial
- Communication Interface: USB
- Current Excitation Supply: Yes
- Form Factor: DIN Rail
-
Supplier: PR electronics
Description: : 2 analog. FOUNDATION? Fieldbus function blocks: 2 analog and 1 PID. FOUNDATION? Fieldbus capability: Basic or LAS. Mounting / installation For DIN form B sensor head or DIN rail mounting with the PR fitting type 8421.
- Operating Temperature: -40 to 185 F
- Sensor Connection: Screw Clamps or Lugs
- Thermocouple: E, J, K, N, T, B, S, R, W
-
Supplier: Telatemp Corporation
Description: All insulated-wire probes include straight insulated cable with no handle and feature ANSI color-coded miniconnectors: type J—black, type K—yellow, type T—blue, and type E—purple. Fiberglass- and ceramic-insulated probes have exposed junctions; use for high
-
Supplier: ASTM International
Description: thermocouple material or assemblies. Unless otherwise noted, all information in this specification applies to both thermocouple combinations of tungsten-3 % rhenium versus tungsten-25 % rhenium (W3Re/W25Re) and tungsten-5 % rhenium versus tungsten-26 % rhenium
-
Supplier: REED-Direct
Description: Resistance to 40M? Capacitance to 100µF Complete with test leads, type K thermocouple wire probe, batteries and carrying case EN 61010-1 CAT 600V SPECIFICATIONS: AC Current Range: 400.0, 4000µA, 4.000, 40.00, 400.0A AC
- AC Current Range: 0.0 to 400 amps
- AC Voltage Range: 0.0 to 600 volts
- DC Voltage Range: 0.0 to 600 volts
- Electrical Measurements: Thermocouple Test
-
Supplier: Quarktwin Technology Ltd.
Description: Process, Temperature Controller (Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) 100 ~ 240VAC Panel Mount
- Standards and Compliance: RoHS Compliant
- Temperature Controller Type: Thermocouple Controller
-
Supplier: OMEGA Engineering, Inc.
Description: • Brand New Series with CE-Mark Approval • Highly Accurate Thermometer with K type Thermocouple (HHM63C/HHM63F/HHM63 K) • DATA HOLD Function
- Display Digits: 3 Digits, Plus 1/2 Digit
- Electrical Measurements: Diode Test, Thermocouple Test
- Features: Overload Protection
- Form Factor: Handheld
-
Supplier: Transcat, Inc.
Description: Product Highlights Wide temperature range for IR temperature and type K thermocouple measurements Automatic emissivity adjustment (for temperatures 212ºF or higher) Memory stores up to 20 readings Large LCD display with bright backlight for easy
- Technology Type: Thermal Pyrometer / Detector
-
Supplier: Isabellenhutte USA
Description: ISOTAN®, is used as negative leg of thermocouple types J and L as well as T, U and E. In the version for extension leads, ISOTAN® is used for JNX, LNX as well as TNX, UNX and ENX. ISOTAN® is also used as compensating lead in type KNCB as well as negative leg for compensating
- Temperature Range: -328 to 662 F
- Thermocouple Type: T
-
Supplier: OMEGA Engineering, Inc.
Description: • Brand New Series with CE-Mark Approval • Highly Accurate Thermometer with K type Thermocouple (HHM63C/HHM63F/HHM63 K) • DATA HOLD Function
- Display Digits: 3 Digits, Plus 1/2 Digit
- Electrical Measurements: Diode Test, Thermocouple Test
- Features: Overload Protection
- Form Factor: Handheld
-
Supplier: Thermal Wire and Cable LLC
Description: This specification details Thermal Wire and Cable's single conductor type SRG Power cable/Fixture wire/Appliance wire. SRG wire is UL Recognized as Appliance Wire (AWM) 16 AWG through 750 MCM, UL Listed as Fixture wire 18 -14 AWG and is considered power cable in sizes 8 through 1000 MCM
- Diameter: 0.7100 to 0.7300 inch
- Elements / Pairs: 1
- Insulation Material: Other
- Temperature Range: 392 F
-
Supplier: Quarktwin Technology Ltd.
Description: Process, Temperature Controller (Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) 24 ~ 48VDC Panel Mount
- Special Capabilities (if required): Temperature Controller
- Standards and Compliance: RoHS Compliant
- Temperature Controller: Thermocouple Controller
-
Supplier: RS Components, Ltd.
Description: This intrinsically safe thermometer is approved for use in potentially explosive atmospheres (group IIC gas types and T4) in Zone 1 hazardous areas. Basic temperature monitoring features including K type thermocouple selection and the choice of two resolution scalings. Designed
- Celsius Scale: 950 C
- Digital Technology Type: Thermocouple Technology
-
Supplier: ValueTronics International, Inc.
Description: button interface. When paired with a temperature sensor they can take high accuracy temperature measurements to verify process temperatures and ensure the highest product quality and safety. Additional Features: Measure and simulate 17 different thermocouple types
- Process, Environmental, Thermodynamic Properties: Temperature, Thermocouple
-
Supplier: FineTek
Description: TRX Temperature Transmitter ?Supply Voltage: Loop Power 18~32 Vdc ?DCV Input: 0~500 mV/ 0~1V/ 0~5V/ 0~10V/ 0~20V ?DCA Input: 0~20 mA/ 4~20 mA 。Thermocouple Input: K / J / T / E / R / S / B / N ?RTD/ Resistance Input: PT100/0~400W
- Output: Analog Current (e.g., 4-20 mA)
- Sensed Temperature: -4 to 140 F
- Thermocouple: E, J, K, N, T, B, S, R
-
Supplier: RS Components, Ltd.
Description: ). Handy PC link up via USB connection Measurement Parameters = Humidity, Temperature Number of Input Channels = 10 Sensor Type = B, E, Humidity, J, K, N, R, S, T Interface Type = USB 1.1 Maximum Temperature Measurement = +1100 (J) °C, +1300 (N) °C, +1370 (K) °C, +1760
- Analog Input Channels: 10 #
- Connection to Host: USB
- Sensor Inputs: Thermocouple
-
Supplier: Automation24, Inc.
Description: , PT300, PT400, PT500, PT1000, Ni50, Ni100, Ni120, Ni1000, 2-/3-/4-wire, / Thermocouple types B / C / E / J / K / L / N / R / S / T / W3 / W5) and analog voltage and current signals for processing. It can then isolate and condition them into the clean and reliable analog
- Operating Temperature: -13 to 158 F
- Sensor Inputs: Thermocouple Input, RTD Input
-
Supplier: RS Components, Ltd.
Description: (Type B thermocouple) °C, 0 - +1700 (Type R Thermocouple) °C, 0 - +1700 (Type S Thermocouple) °C, 0 - +600 (Type E Thermocouple) °C, -100 - +1200 (Type J Thermocouple) °C, -200 - +1300 (Type K Thermocouple) °C, -200
- Control Signal Output: Switch / Relay Output, Other
- Number of Control Outputs: 2 outputs
- Number of Inputs: 1 inputs
- Temperature Controller Type: Thermocouple Controller
Find Suppliers by Category Top
Featured Products Top
-
Marathon Heater is pleased to present our line of premium temperature sensors. We offer standard thermocouples, mineral insulated thermocouples, and RTDs. Marathon has hundreds of different models in stock and offers quick turnaround, usually 48 hours or less, on custom designed and manufactured (read more)
Browse Thermocouple Temperature Probes Datasheets for Backer Marathon, Inc. -
Learn about the basic function of thermocouples, how they operate, and typical constructions (or types). Learn More about Pyromation's Thermocouples (read more)
Browse Thermocouple Elements Datasheets for Pyromation -
. FORGING, HEAT TREATING (GP02) Fixed Sheath Thermocouple Assemblies w (read more)
Browse Thermocouple Elements Datasheets for Pyromation -
Explosion-Proof RTD & Thermocouple Assemblies with Thermowells are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved (read more)
Browse Thermocouple Temperature Probes Datasheets for Pyromation -
Tystar Choose from one of our standard designs for either vertical or horizontal type furnaces, or let us work with you to develop a customized design. Both profile and spike thermocouples are available in the following Pt–Rh noble metal calibrations: Type B (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
routinely produce metal sheathed thermocouple cable for the aerospace and power generation industries. Con-O-Clad is produced to exacting standards controlled under our ISO 9001 and AS9100 Quality Management System. We use only the highest quality materials to ensure reliable and robust (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
profiling the temperature at various points along a single line. Applications where these products are used include vessels, holding tanks, furnaces, ovens, reactors, heat exchangers, air ducts and more. The tables found on this page allow customer selection of standard thermocouple types, up to 16 temperature points, various sheath diameters, mounting fittings and termination enclosures. Custom-designed products are available upon request. (read more)
Browse Thermocouple Elements Datasheets for Pyromation -
to 4200] °F. Pyromation produces a wide range of thermocouples for most market applications, including MgO (Magnesium Oxide), industrial and general purpose types. We also make thermocouple assemblies for hazardous locations and other applications that require connection heads, protection tubes, thermowells and/or transmitters. (read more)
Browse Thermocouple Elements Datasheets for Pyromation -
Thermalogic Specializes with Built to order RTD, Thermistor, and Thermocouple Probe Assemblies A thermocouple is a sensor that measures temperature. It consists of two different types of metals, joined together at one end. When (read more)
Browse Thermocouple Temperature Probes Datasheets for Thermalogic Corporation -
Thermocouple Sensor Specs Any thermocouple type Selection of jacket and gauge Ranges from -100 to 500 C (-148 to 1000 F) Choice of % tolerance (read more)
Browse Thermocouple Temperature Probes Datasheets for Thermalogic Corporation
More Information Top
-
MATURITY MODEL AND CURING TECHNOLOGY
Each sensor was a grounded, stainless steel, sheathed type W thermocouple .
-
Peach Bottom test element program. Final report
second W/Re type thermocouple w a s s u b s t i t u t e d f o r t h e less temperature .
-
Discontinuous Precipitation in Ni-Base Superalloys During Solution Heat Treatment
Type W thermocouples were positioned on the curved face of the sample to measure the temper- ature during the heat treatment process and to provide furnace temperature control.
-
Enhanced arsenic diffusion and activation in HgCdTe
The thermocouple used formoni- toring the a n n e a l temperature was a thin bare sur- face K- type thermocouple w h i c h is placed in a 1/4 inch ceramic tube with 1 mm wall thickness.
-
Influence of position and laser power on thermal history and microstructure of direct laser fabricated Ti–6Al–4V samples
Temperature measurements were synchronized with sample fabrication by inserting three W type thermo- couples into the samples during the build (thermocouple diameter 0?5 mm).
-
Thermocouples Exporters, Thermocouples Selling Leads
Sell R/S/B/ W type thermocouple .
-
tungsten wire ( Page 5 ) - offers from tungsten wire manufacturers, suppliers, exporters & wholesalers
Sell R/S/B/ W type thermocouple .
-
WANL calibration for XE-2
THERMOCOUPLE TYPE W -5%Re/A'-26%Re .
-
Nuclear and thermal design verification for the Peach Bottom High-Temperature Gas-Cooled Reactor
Re ( Type W ) thermocouples and one was a C/A (Type K) thermocouple.
-
Dilatometric Study of U 1−x Am x O 2±δ Sintering: Determination of Activation Energy
Two C- type thermocouples ( W -5%Re/W-26%Re) are used: One for sample temperature recording as close as possible to the pellet and the other near the furnace heating element, which ensures steady heating and cooling rates.