-
Supplier: Bullen Ultrasonics, Inc.
Description: Not all machining services providers are created equal- For outstanding Customer Service, Quality, Cost and Delivery- Trust Bullen Unique and innovative ultrasonic machining Prototype through production- scalable with a breadth of
- Location: North America, United States Only, Midwest US Only
- Machining Capabilities: Drilling, Milling, Turning, Water / Abrasive Jet Machining, Deep Hole Drilling, ID / Internal Grinding, OD / External Grinding, Jig Grinding, Surface Grinding, Laser Machining, Electrode EDM, Wire EDM, Etching / Chemical Milling, Other
- Materials: Carbide, Ceramics, Composites, Diamond / PCD, Glass, Glass Ceramics, Ultra-hard Materials, Quartz, Other
- Secondary Operations: Lapping / Polishing, Other
-
Supplier: Bullen Ultrasonics, Inc.
Description: particular application. By combining conventional CNC machining, grinding, and milling processes with unique and innovative ultrasonic machining we provide customers. Flexibility and access to a greater number of options and solutions to match your application requirements
- CNC Machining: Yes
- Capabilities: Drilling, Milling, Turning, ID / Internal Grinding, OD / External Grinding, Surface Grinding, Laser Machining, Electrode EDM, Wire EDM, Other
- Location: North America, United States Only, Midwest US Only
- Materials: Carbide, Ceramics, Diamond / PCD, Glass, Glass Ceramics, Quartz, Sapphire / Ruby, Other
-
Supplier: Bullen Ultrasonics, Inc.
Description: As a solutions provider for machining hard and brittle materials, Bullen offers CNC machining as one of our options for various challenges, such as drilling, milling, and grinding materials including: Glass Ceramics Silicon carbide Sapphire
- Additional Services: CAD / CAM Support, Design Assistance, Prototype Services, Low Volume Production, High Volume Production, Other
- Capabilities: Drilling, Electrode EDM, Milling, Turning, Wire EDM, Other
- Diameter Capacity: 6" - 48"
- Length Capacity: Greater than 48"
-
-
Supplier: Bullen Ultrasonics, Inc.
Description: The Micro Abrasive Jet (MAJ) machining process erodes the target material by use of fine abrasive particles blasted at a high velocity. This process allows for very precise and accurate control of material removal rate. Non-machined areas are covered using a protective mask created by
- CNC Machining: Yes
- Capabilities: Drilling, Milling, Laser Machining, Electrode EDM, Wire EDM, Other
- Location: North America, United States Only, Midwest US Only
- Materials: Carbide, Ceramics, Composites, Diamond / PCD, Glass, Glass Ceramics, Quartz, Sapphire / Ruby, Other
-
Supplier: Tri-Star Industries, Inc.
Description: Manufacturing Capabilities 29 Davenport 5-Spindle Automatic Bar Machines The Davenport is designed to offer a cost-effective means for high-volume production of close tolerance parts turned from a bar. Throughout the industry, the Davenport is widely considered to be the
- Location: North America, United States Only, Northeast US Only
- Machining Capabilities: Drilling, Milling, Turning, Swiss Machining
- Materials: Aluminum, Brass, Bronze, Copper, Stainless Steel, Steel / Steel Alloys
- Services: Design Assistance, High Volume Production, CAD / CAM Support
-
Supplier: Multiax
Description: intricate of jobs to be rapidly, reliably, and flawlessly executed. Configuration options include integrated tool touch off, point-to-point drill units, twin independent spindles, ultra-sonic cutting, 8-24 tool carousel, up to 20hp spindle motor, up to 600 mm (26") Z Axis Travel,
- Features: Machine Enclosure / Guarding, Multiple Spindles, Tool Changer, Vacuum Table
- Frame Construction: Gantry
- Maximum Speed: 1000 to 24000 in/min
- Number of Axes: 3-axis, 4-axis, 5-axis, 6-axis
-
Supplier: Boyd
Description: , shaping Robotic laser & spot welding Deburring, graining, polishing, sandblasting, hairline, auto degreasing or cleaning, laser etching for precise finishing needs Cleanroom manufacturing Class 100 to Class 100K, ultrasonic cleaning Levelling with CMM (Coordinate
- Additional Manufacturing Capabilities: Drilling / Tapping, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, CNC Machining, Welding
- Materials: Ferrous Metals, Nonferrous Metals, Other
- Regional Preference: North America, Europe Only, East Asia / Pacific Only, Oceania Only
- Stamping Capabilities: Progressive Dies
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: , laser micro-machining, laser drilling, laser interferometer, Laser cutting, measuring arms, IR Imager, Laser Beam Profiler, etc. Deli Laser Solutions offers all kinds of precision micro Laser cutting, Laser drilling, etching, Laser Micro-machining, scribing, dicing,
- Additional Services: Just-in-Time Delivery, Low to Mid Volume Production, High Volume Production, Prototype Services, CAD / CAM Support, Machining
- Frictional / Other Fusion Welding: Laser Welding, Ultrasonic / Linear Friction
- Materials: Aluminum, Cast Iron, Copper, Ornamental Iron, Steel - Stainless, Steel - Structural, Steel - Tool, Exotic Metals, Plastic, Other
- Regional Preference: East Asia / Pacific Only
-
Supplier: M&P Manufacturing USA, Inc.
Description: 's design specifications. Our complete in-house tool shop gives us the abilityto respond rapidly to customer needs and changes. It also gives us totalcontrol over the quality and schedule of the final product. M&Poffers secondary operations such as plating, ultrasonic welding and inserting
- Applications: Custom Profiles / Cross Sections, Gaskets / Seals, Tubing / Hose
- Materials: ABS, Acrylic, Nylon / Polyamide, Polycarbonate, PPE/PPO, Polyurethane / Urethane, PVC
- Processes: Cold Extrusion, Hot Extrusion
- Regional Preference: North America, United States Only, Southern US Only
-
Supplier: E-Z LOK
Description: to use solution for putting strong, machine threads in thermoplastics.
Features Installation Kit - brass threaded inserts for thermoplastic Easy to use solution for putting strong, machine threads in thermoplastic components. Our ultrasonic- Available in Kits: Assorted Sizes
-
Supplier: E-Z LOK
Description: to use solution for putting strong, machine threads in thermoplastics.
Features Installation Kit - brass threaded inserts for thermoplastic Easy to use solution for putting strong, machine threads in thermoplastic components. Our ultrasonic inserts- Available in Kits: Assorted Sizes
-
Supplier: E-Z LOK
Description:
Easy to use solution for putting strong, machine threads in thermoplastics.
Features Installation Kit - brass threaded inserts for thermoplastic Easy to use solution for putting strong, machine threads in thermoplastic components. Our ultrasonic- Available in Kits: Assorted Sizes
-
Supplier: E-Z LOK
Description:
Easy to use solution for putting strong, machine threads in thermoplastics.
Features Installation Kit - brass threaded inserts for thermoplastic Easy to use solution for putting strong, machine threads in thermoplastic components. Our ultrasonic- Available in Kits: Assorted Sizes
-
Supplier: FLSmidth
Description: -pressure, multi-stage applications. millMAX tie-bolt-design pumps have the same superior internal hydraulic design as our standard-pressure millMAX Pumps, yet can handle operating pressures of greater than 500 psi (35 bar). The tie-bolt design of the millMAX HP also allows for ultrasonic
Find Suppliers by Category Top
Featured Products Top
-
production areas and contains its own water supply to drilling machines. Because drilling machines in mines can fail and often the water supply is accused, A team service technicians looked into monitoring the water flow to identify the problem. Application An iron mine (read more)
Browse Flow Meters Datasheets for Panametrics -
, or to request a quote, contact us directly. Machining Processes Boring Broaching Contour Turning Counterboring Drilling External Threading Facing Form Turning (read more)
Browse Production Machining Datasheets for Impro Industries USA, Inc. -
-spindle turning machines CITIZEN single-spindle turning machines TSCHUDIN centerless grinding machines FANUC vertical machining centers TB drilling machine MAFAC ultrasonic washing machine Automatic visual inspection station Robotic (read more)
Browse CNC Machining Services Datasheets for Impro Industries USA, Inc. -
Learn More Machining CNC Processing Shaping & Circle Grinding Notching & Slotting Grooving Step Surfacing & Countersinking Drilling (Holes & Tapers (read more)
Browse Glass Fabrication Services Datasheets for Abrisa Technologies -
SPIROL International, a global leader in the manufacture of engineered components used for joining and assembly-and the installation technology to install them-introduces its next generation Manual Heat Insert Driver, the Model HM. This newly enhanced machine is capable of installing virtually (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
Impro's Precision Machining Services for Automotive Fuel Injection System Parts Impro's dedication to the precision machining process is extensive. Our manufacturing plants in Turkey and Mexico are strategically located to meet critical part needs from leading (read more)
Browse Production Machining Datasheets for Impro Industries USA, Inc. -
Impro's Precision Machining Services for Automotive Steering System Parts Impro's dedication to the precision machining process is extensive. Our manufacturing plants in Turkey and Mexico are strategically located to meet critical part needs from industry leaders for (read more)
Browse CNC Machining Services Datasheets for Impro Industries USA, Inc. -
glass solutions for display, instrument and sensor array panels. Our cut-to-order fabrication can be as simple as water jet cutting or as sophisticated as CNC machined and shaped parts with precision registered features suitable for airtight seals, precision controls mounting, and much more. Fabrication (read more)
Browse Cutting Services Datasheets for Abrisa Technologies
More Information Top
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/15476/WeilongCong2013.pdf?sequence=5
This paper reports a study on rotary ultrasonic machining ( drilling ) of CFRP/Ti stacks - using variable feedrate (higher feedrate for CFRP and lower feedrate for Ti).
-
Advanced Analysis of Nontraditional Machining
The experiments were conducted on an 800 W ultrasonic drilling machine with tuned frequency of 20 kHz [19].
-
Ultrasonic Processes and Machines
An ultrasonic drilling machine is built in a similar manner.
-
ultrasonic machining - offers from ultrasonic machining manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : ultrasonic drilling machine , ultrasonic gemstone machine, gem machine, jade equipment ] .
-
Metal Carving Machine Exporters, Metal Carving Machine Selling Leads
[ Related Keywords : ultrasonic drilling machine , ultrasonic gemstone machine, gem machine, gemstone drilling machine ] .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/16298/PeiCompositesPtB2013.pdf?sequence=3
This paper reports a study on rotary ultrasonic machining ( drilling ) of CFRP/Ti stacks - using .
-
Nonsilica glasses for holey fibers
Here, we present a microstructured holey preform based on high-lead sil- icate glass (Schott SF6), using the ultrasonic drilling machine in our laboratory [see Fig. 6(c)].
-
Machine Tools Handbook: Design and Operation > INTRODUCTION
Ultrasonic drilling machines .
-
Pressureāinduced enhancement of proton conduction in brucite
An ultrasonic drilling machine was used to core single crystals of Mg(OH)2 cylinders of 2 mm in diameter and 0.6 mm in thickness, with an .
-
A universal piezo-driven ultrasonic cell microinjection system
Power ultrasonics have been utilized in ultrasonic drilling machining and ultrasonic surgery (Sun et al. 1997) in which the injector pipette cuts instead of pierces through the cell membrane during the piezo-driven cell injection process.