Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allen-Bradley / Rockwell Automation
Description: Proximity Sensor, RightSound 18mm Right Angle, NPN/PNP (NO or NC), 18mm Diameter, 50mm to 750mm Sensing Distance, Pigtail w/Micro QD (DC)
- Operating Distance: 1.97 to 29.53 inch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Proximity Sensor, RightSound 18mm Right Angle, NPN/PNP (NO or NC), 18mm Diameter, 50mm to 750mm Sensing Distance, 2-meter (6.5ft) PVC cable
- Operating Distance: 1.97 to 29.53 inch
-
Supplier: Bonded Logic, Inc.
Description: UltraLiner Sound Blanket is made from post-consumer recycled denim that is thermally bonded to create high-performance acoustical blanket insulation. UltraLiner offers both superior sound absorption and energy saving thermal performance, while contributing to healthy indoor air
- Applications: Other
- Material Type: Cotton
- Overall Length: 8.33 to 16.67 yd
- Overall Thickness: 1 to 2 inch
-
-
Supplier: Nex Flow Air Products Corp.
Description: utilizes two AA alkaline batteries (included). The FLEX.US is a complete kit - the high quality flexible sensor is mounted on the end of a flexible steel pipe so the ultrasonic sound can access hard to reach areas. The unit converts the ultrasonic noise of a leak into a
- Form Factor: Portable / Hand Held / Mobile
- Instrument Type: Acoustic Emission, Flaw Detector, Leak Detector
-
Supplier: Benchmark Maintenance Services, Inc.
Description: instruments. By detecting the ultrasonic sound created by turbulence and friction in industrial equipment, these extraordinary instruments pinpoint compressed air leaks, vacuum leaks, refrigerant leaks, worn bearings, and internal leaks through valves and steam traps. Several models
- Technology: Ultrasonic
-
Supplier: Benchmark Maintenance Services, Inc.
Description: first and only ultrasonic technology to analyze a broad spectrum of ultrasound, and select the proper frequency band of the leak sound AUTOMATICALLY! Because they work like an AM radio, manually tuned heterodyne only ultrasonic detectors can miss key sounds if not tuned
- Technology: Ultrasonic
-
Supplier: Evident Scientific
Description: Olympus IMS ultrasonic spot weld transducers are specifically designed to provide optimal performance for nondestructive testing of numerous types of spot welds, including those used in automotive and industrial applications. Ultrasonic inspection of spot welds involves the analysis of
- Application: NDT - Weld Inspection
-
Supplier: ifm electronic gmbh
Description: Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics
- Body: Cylindrical
- Operating Distance: 23.62 to 315 inch
- Operating Temperature: -4 to 158 F
- Output: Switched / Alarm
-
Supplier: ifm electronic gmbh
Description: Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics
- Body: Cylindrical
- Operating Distance: 13.78 to 236 inch
- Operating Temperature: -4 to 158 F
- Output: Switched / Alarm
-
Supplier: ifm electronic gmbh
Description: Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics
- Body: Cylindrical
- Operating Distance: 9.84 to 138 inch
- Operating Temperature: -4 to 158 F
- Output: Switched / Alarm
-
Supplier: UE Systems, Inc.
Description: bearing sounds in most noisy plant environments. UE Systems' Ultraprobe 201 Grease Caddy is so sensitive you will hear when the grease enters the bearing and recognize when to stop applying lubrication.
- Monitored Properties: Acoustic / Sound
-
Supplier: Baumer Ltd.
Description: Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver. The
- Body: Cylindrical
- DC Load: 3-Wire NPN, 3-Wire PNP
- Load: DC Load
- Operating Distance: 13.78 to 98.43 inch
-
Supplier: Baumer Ltd.
Description: Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver. The
- Body: Cylindrical
- DC Load: 3-Wire NPN, 3-Wire PNP
- Load: DC Load
- Operating Distance: 7.87 to 59.06 inch
-
Supplier: Baumer Ltd.
Description: Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver. The
- Body: Rectangular
- Load: DC Load
- Operating Distance: 1.18 to 7.87 inch
- Operating Temperature: 0.0 to 60 F
-
Supplier: Baumer Ltd.
Description: Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver. The
- Body: Cylindrical, Rectangular
- DC Load: 3-Wire NPN, 3-Wire PNP
- Load: DC Load
- Operating Distance: 3.94 to 39.37 inch
-
Description: Non-destructive testing -- Ultrasonic inspection -- Characterization of search unit and sound field
-
Supplier: Massa Products Corporation
Description: The TR-89B comes in 23 kHz and 40 kHz versions, and can produce high sound pressure levels. These air transducers have an aluminum face, and are rugged and reliable.
- Style / Type: Immersible / Waterproof
-
Supplier: Terra Universal, Inc.
Description: Cleaner includes a five-minute timer to make sophisticated ultrasonic cleaning fast, easy—and affordable. To operate, simply dip the item you're cleaning into the solution-filled ultrasonic tank. The cleaner uses ultrasonic energy (55KHz) in the form of sound waves to
- Application / Operation: General Cleaning / Surface Prep, Container / Bottle Cleaning, Degreasing
- Automation: None - Manual
- Cleaning Process / Operation: Aqueous Cleaning
- Internal Depth / Height: 5 inch
-
Supplier: JST Manufacturing, Inc.
Description: JST's ultrasonic baths are designed to make the most of your cleaning chemistry while taking advantage of the cleaning action of the sound waves. Coved corners eliminate particle traps and make tank cleaning easier. JST uses only certified, high performance alloys
-
Supplier: UE Systems, Inc.
Description: The Ultraprobe® 100 is the perfect fit for someone looking for cost-effective analog ultrasonic inspection technology. The Ultraprobe senses high frequency sounds produced by operating equipment, leaks and electrical discharges. It then electronically translates these signals by
- Monitored Properties: Acoustic / Sound, Pressure
-
Supplier: SensoPart
Description: As a result of its narrow sound cone, UT-20-S allows the detection of objects even through the smallest of openings and drilled holes with a diameter of less than 5 mm. Typical Ultrasonic sensors Ultrasonic sensors may be a useful alternative where optical sensors
- Operating Distance: 4.72 to 27.56 inch
- Operating Temperature: -13 to 158 F
- Output: Switched / Alarm
-
Supplier: SensoPart
Description: As a result of its narrow sound cone, UT-20-S allows the detection of objects even through the smallest of openings and drilled holes with a diameter of less than 5 mm. Typical Ultrasonic sensors Ultrasonic sensors may be a useful alternative where optical sensors
- Operating Distance: 0.7874 to 5.91 inch
- Operating Temperature: -13 to 158 F
- Output: Switched / Alarm
-
Supplier: SensoPart
Description: As a result of its narrow sound cone, UT-20-S allows the detection of objects even through the smallest of openings and drilled holes with a diameter of less than 5 mm. Typical Ultrasonic sensors Ultrasonic sensors may be a useful alternative where optical sensors
- Operating Distance: 1.97 to 9.45 inch
- Operating Temperature: -13 to 158 F
- Output: Switched / Alarm
-
Supplier: SensoPart
Description: As a result of its narrow sound cone, UT-20-S allows the detection of objects even through the smallest of openings and drilled holes with a diameter of less than 5 mm. Typical Ultrasonic sensors Ultrasonic sensors may be a useful alternative where optical sensors
- Operating Distance: 1.18 to 15.75 inch
- Operating Temperature: -13 to 158 F
- Output: Switched / Alarm
-
Supplier: UE Systems, Inc.
Description: Inspect - Record Sounds - Store Information - Manage Data The Ultraprobe 10,000 brings Ultrasound Inspection technology to a whole new level. With this one system, inspectors can perform condition analysis, record sounds, store and manage data.
- Air / Structure Borne: Yes
- Form Factor: Portable / Hand Held / Mobile
- Instrument Type: Acoustic Emission, Condition Monitor / Fault Detector, Flaw Detector
-
Supplier: Bonded Logic, Inc.
Description: Bonded Logic Natural Fiber Acoustical Panels are manufactured using high-performance recycled cotton fibers. The acoustical panels offer exceptional sound absorption, are thermally bonded for durability, contribute to healthy indoor air quality, and help you avoid fiberglass itch/irritation.
- Applications: Other
- Material Type: Cotton
- Overall Length: 2.67 yd
- Overall Thickness: 1 to 2 inch
-
Supplier: UE Systems, Inc.
Description: . Highly viscous fluid flows through pipes. Small metal balls are used to separate the liquid and to act as a sound source. Monitoring the sounds of the metal balls as they move against the pipe indicates fluid flow. A drop in sound level indicates disruption of flow. II. Groove
- Air / Structure Borne: Yes
- Form Factor: Monitoring System
- Instrument Type: Acoustic Emission, Condition Monitor / Fault Detector, Flaw Detector, Leak Detector
-
Supplier: InspectorTools
Description: test block traceable to N.I.S.T., bottle of ultrasonic couplant gel, instructions and fitted carrying case. Features Very compact Fully calibratable Range: 0-225mm (steel) Sound velocity: 1000-9999m/s Stores 5 velocities and 10 measurements Uses 2 AA batteries Probe and cable included
- Gaging Technology: Electronic, Ultrasonic
- Material Thickness: Yes
-
Supplier: Bonded Logic, Inc.
Description: Made from recycled textiles, UltraSonic eliminates unwanted ambient noise and excess echo within areas where clear, crisp sound quality is desired. Spaces containing hard surfaces often generate irritating acoustic conditions; UltraSonic lowers excessive noise levels and allows
- Applications: Other
- Material Type: Cotton
- Overall Length: 0.3333 yd
- Overall Width / OD: 12 inch
-
Supplier: Monarch Instrument
Description: Model VPE ultrasonic leak detector and bearing checker offers high sensitivity and great sound quality in a compact package. Designed for one hand operation, this lower cost instrument has many of the same quality features as the VPE 1000 offering patented heterodyne technology
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
- Local Interface: Digital Front Panel
- Output Options: Frequency / Modulated Frequency
-
Description: 1. Overview The LUT-100 ultrasonic liquid level sensor is an ultrasonic pulse emitted by a sensor (transducer). The sound wave is reflected by the liquid surface and received by the same sensor or ultrasonic receiver. The piezoelectric crystal is converted into an
- Device Classification: Sensor-Only
- Measuring Range: 39.37 to 78.74 inch
- Meter Technology: Ultrasonic / Sonic
- Output: Analog Voltage, Analog Current
-
Supplier: ifm electronic gmbh
Description: Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo With programmable switching output and scalable analogue output Sound transducer can be configured via IO-Link
- Body: Cylindrical
- Operating Distance: 9.84 to 138 inch
- Operating Temperature: -4 to 158 F
- Output: Switched / Alarm
-
Supplier: Sitron
Description: The SLU Ultrasonic level meters are compact measurement devices containing an ultasonic transmitter and an electronic module. The transducer generates ultrasonic pulses that travel at the speed of sound toward the target medium. These sound waves are reflected off the
- Material Temperature Range: -22 to 158 F
- Measuring Range: 3.94 to 787 inch
- Media Type: Liquid
- Meter Technology: Ultrasonic / Sonic
-
Supplier: Sitron
Description: The SLU Ultrasonic level meters are compact measurement devices containing an ultasonic transmitter and an electronic module. The transducer generates ultrasonic pulses that travel at the speed of sound toward the target medium. These sound waves are reflected off the
- Material Temperature Range: -22 to 158 F
- Measuring Range: 5.91 to 787 inch
- Media Type: Liquid
- Meter Technology: Ultrasonic / Sonic
-
Supplier: Precision Surfacing Solutions
Description: systems (4 standard models are available) are enabled to remove oils, waxes or slurry off most surfaces, leaving no residue, damage, scratches or corrosion. Lapmaster also offers a complete line of companion cleaning agents and equipment accessories. Working : Ultrasonic sound waves
- Application / Operation: General Cleaning / Surface Prep, Degreasing
- Cleaning Process / Operation: Aqueous Cleaning, Other
- Heater Power: 500 to 1000 watts
- Internal Depth / Height: 10 to 14 inch
-
Supplier: Evident Scientific
Description: supports that are susceptible to corrosion on the inside surface. An ultrasonic thickness gage provides a quick, cost-effective solution by transmitting sound into the material from the outside, making it unnecessary to damage the part.
- Corrosion Thickness: Yes
- Gaging Technology: Electronic, Ultrasonic
- Graduation / Resolution: 3.94E-4 to 0.0039 inch
- Mounting / Loading: Handheld / Portable
Find Suppliers by Category Top
Featured Products Top
-
Ultrasonic clamp-on flow meters measure fluid flow in main applications. By using sound waves to determine the transit time of a gas or liquid, ultrasonic flow meters can accurately monitor any changes in flow, both upstream and downstream. Easy to (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics -
insignificant, but many small leaks when located and repaired can amount to huge energy savings. What is Ultrasound? Ultrasonic sound is a range of sound that is above human hearing capacity. Most people can hear frequencies from 20 Hz to 20 kHz. Sound from 20 kHz to 100 k (read more)
Browse Leak Testing Equipment Datasheets for EXAIR -
Sound Transfer - Coupling Media Our focus is on highly effective sound transfer through the development of acoustic-capable polymers. These new polymers enable coupling of the ultrasonic sensor to the material under test or provides a layer to couple, seal or optimize (read more)
Browse Elastomers and Rubber Compounds Datasheets for Innovation Polymers -
. Ultrasonic tests use high frequency sound wave introduces into the test specimen and, an evaluation of any returning echoes or loss of sound energy is used to determine material soundness. Ultrasonic tests are capable of (read more)
Browse Nondestructive Testing (NDT) Services Datasheets for NDE Professionals Inc. -
Ultrasonic Phased Array technology has recently revolutionized the way we perform bridge pin testing. Pins can now be ultrasonically tested using probes with multiple elements which allow the sound beams to be focused and transmitted through the pin at multiple angles and in a sweeping motion (read more)
Browse Nondestructive Testing (NDT) Services Datasheets for NDE Professionals Inc. -
Designed with Artificial Neural Network (ANN) intelligence and real-time broadband acoustic sound processing technology, the state (read more)
Browse Gas Instruments Datasheets for MSA Safety -
: 4400±20% pF · Sound Pressure Level: ≥103dB, @40KHz, 30cm,10Vrms(0db=0.2nbar) · Sensitivity: ≥-87dB, @ 40KHz, 30cm, 0dB=0.2nbar · -6dB Directivity: 110×50°(typ.) · Maximum Input Voltage: 160Vp-p/Max · Insulation Resistance: 100MΩ min · Ring Time Max: ≤1.6ms · Application: Automobiles, Parking Meters, Water Level Meters (read more)
Browse Piezoelectric Sensors Datasheets for Ningbo Kepo Electronics Co., Ltd. -
at 1KHz 4400±20% pF · Sound Pressure Level @40KHz, 30cm,10Vrms(0db=0.2nbar) ≥103dB · Sensitivity @ 40KHz, 30cm, 0dB=0.2nbar ≥-87dB · -6dB Directivity 110×50°(typ.) · Maximum Input Voltage 160 (read more)
Browse Piezoelectric Sensors Datasheets for Ningbo Kepo Electronics Co., Ltd. -
" Our focus is on highly effective sound transfer through the development of acoustic-capable polymers. These new polymers enable coupling of the ultrasonic sensor to the material under test and provides a layer to couple, seal or optimize energy transfer. (read more)
Browse Datasheets for Innovation Polymers -
" Our focus is on highly effective sound transfer through the development of acoustic-capable polymers. These new polymers enable coupling of the ultrasonic sensor to the material under test and provides a layer to couple, seal or optimize energy transfer. (read more)
Browse Datasheets for Innovation Polymers
Conduct Research Top
-
Understanding How Frequency, Beam Patterns of Transducers, and Reflection Characteristics of Targets Affect the Performance of Ultrasonic Sensors
Ultrasonic sensors are commonly used for a wide variety of non-contact presence, proximity, or distance measuring applications. These devices typically transmit a short burst of ultrasonic sound toward a target, which reflects the sound back to the sensor. The system then measures the time
-
About Ultrasonics
Understanding Ultrasonics Ultrasonic Sensing/Control Basics Ultrasonic signals are like audible sound waves, except the frequencies are much higher. Our ultrasonic transducers have piezoelectric crystals which resonate to a desired frequency and convert electric energy into acoustic energy and vice
-
Explanation of Ultrasonics
A high tech ultrasonic cleaner works as a result of sound waves being introduced into a cleaning liquid by means of a series of transducers mounted onto the cleaning tank. The sound travels throughout the ultrasonic cleaner's tank creating waves of compression and expansion in the liquid
-
Important Characteristics of Sound Fields of Ultrasonic Transducers
Throughout the literature concerned with ultrasonic transducers and their characteristics,. a variety of notations and symbols has been used. What follows is an attempt to provide a. useful set of definitions and a consistent set of notation. Where possible, notation has. been selected that is used
-
Learn about Ultrasonic Transducers
Ultrasonic transducers send and receive waves for many types of sensing. They convert energy into high frequency sound waves in the ultrasonic range. These sound waves are then focused on a target and the echo is read by sensors to determine a specific variable such as distance, proximity, speed
-
Ultrasonic Testing FAQs
Ultrasonic nondestructive testing, also known as ultrasonic NDT or simply UT, is a method of characterizing the thickness or internal structure of a test piece using high-frequency sound waves. The frequencies, or pitch, used for ultrasonic testing are many times higher than the limit of human
-
Intro to Ultrasonic Phased Array
Many people are familiar with the medical applications of ultrasonic imaging, in which high frequency sound waves are used to create highly detailed cross-sectional pictures of internal organs. Medical sonograms are commonly made with specialized multi-element transducers known as phased arrays
-
Effects of Ultrasonics on Health
Ultrasonic energy is mechanical energy as contrasted with other forms of energy such as nuclear particle radiation (x-rays, beta rays), electromagnetic energy (radio frequency waves, diathermy, microwave radiation), or invisible light (infrared, ultraviolet light waves). The source of ultrasonic
More Information Top
-
DEVELOPMENT OF A LOW COST INFERENTIAL NATURAL GAS ENERGY FLOW RATE PROTOTYPE RETROFIT MODULE
… be one or more of the following: (1) the absolute calibration of the energy meter module (performed using a certified calibration gas mixture several days in advance of the field setup); (2) temperature influences on the ultrasonic sound speed sensor components; and …
-
New Concepts and Applications in Soft Computing
The sonar transmitter emits ultrasonic sound wave, and the sonar receiver detects the bounded sonar wave.
-
Advances in Power and Electrical Engineering
In the heat exchange tube, measure the ultrasonic sound intensity at the inlet and outlet of the pipeline, when the liquid velocity changed.
-
Correlation of acoustic, physicochemical, and mechanical properties of coatings obtained using electron-beam welding deposition of chromium carbide on low-carb...
Thus, in [8, 9], the effect of the structure, hardness, and thermal treatment of a wide class of steels and aluminum alloys on the rate of propagation of ultrasonic sound was examined using the method of generating packages of surface (Ray leigh …
-
Ground‐based measurements of spatial and temporal variability of snow accumulation in East Antarctica
In situ measurements of SMB are performed at single points by stakes, ultrasonic sounders , snow pits, and firn and ice cores and laterally by continuous measurements using ground‐penetrating radar.
-
Ultrasonic singing by the blue-throated hummingbird: a comparison between production and perception
Ultrasonic sound intensities were determined by measuring the voltage output of the ultrasonic microphone on an oscilloscope and calculating dB re.
-
CR4 - Thread: Ultrasonic Sound
Ultrasonic Sound .
-
Ultrasonic Leak Detectors - Nonelectrical Properties Testing - Grainger Industrial Supply
• Ultrasonic Leak Detector, AC Frequency Response 35 to 45 KHz Range, Centered At 40.5 KHz, Function Quickly Pinpointe The Origin Of Ultrasonic Sound Produced By A Variety Of Sources Such As Refrigerent Leaks, Electrical Arcing, And Worn Bearing, Includes Ultrasonic …