-
Supplier: L-com, Inc.
Description: These handy ¼" stereo style sub panels are great for connecting instruments and audio gear. There are several versions to choose from including a two port and four port panel. Each panel is supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B.
- Number of Ports: 2
- Port Type: Audio Plugs and Jacks
-
Supplier: L-com, Inc.
Description: These handy ¼" stereo style sub panels are great for connecting instruments and audio gear. There are several versions to choose from including a two port and four port panel. Each panel is supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B.
- Number of Ports: 4
- Port Type: Audio Plugs and Jacks
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 2-piece Red / White Audio Keystone Kit consists of two color-coded ( Red, White ) RCA couplers, which snap into most universal keystone wall plates, including Tripp Lite N042- series plates. Feed-through couplers accept male RCA audio cable ends, which allow for
- Gender: Female / Jack
-
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 3-piece Composite Video and Red / White Audio Keystone Kit consists of three color-coded ( Yellow, Red, White ) RCA couplers, which snap into most universal keystone wall plates, including Tripp Lite N042-series plates. Feed-through couplers accept male Composite Video and
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: L-com's 3.5mm Audio sub panels are great for connecting many types of audio equipment. There are several versions to choose from including a two port and four port panel. Each panel is supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B.
- Number of Ports: 2
- Port Type: Audio Plugs and Jacks
-
Supplier: L-com, Inc.
Description: L-com's 3.5mm Audio sub panels are great for connecting many types of audio equipment. There are several versions to choose from including a two port and four port panel. Each panel is supplied with four 6-32 screws for quick installation into L-com's universal frame UPR35-6B.
- Number of Ports: 4
- Port Type: Audio Plugs and Jacks
-
Supplier: MilesTek Corporation
Description: MilesTek's 3.5mm Audio sub panels are great for connecting many types of audio equipment. There are several versions to choose from including a two port and four port panel. Each panel is supplied with four 6-32 screws for quick installation into MilesTek's universal frame. Pick
- Port Type: Audio Plugs and Jacks
-
Supplier: MilesTek Corporation
Description: MilesTek's 3.5mm Audio sub panels are great for connecting many types of audio equipment. There are several versions to choose from including a two port and four port panel. Each panel is supplied with four 6-32 screws for quick installation into MilesTek's universal frame. Pick
- Port Type: Audio Plugs and Jacks
-
Supplier: Visual Sound, Inc.
Description: RDL, Radio Design Labs fits all AMS mounts AMS is an accessory mounting system for jacks, indicators, switches and controls. The AMS-UF1 Universal Frame mounts directly into any RACK-UP mounting bay (see RACK-UP Mounting Accessories). The frame features four accessory bays and a tamper
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: RDL, Radio Design Labs fits all AMS mounts AMS is an accessory mounting system for jacks, indicators, switches and controls. The AMS-UF1 Universal Frame mounts directly into any RACK-UP mounting bay (see RACK-UP Mounting Accessories). The frame features four accessory bays and a tamper
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: Nady Systems, Inc. - Pro Audio The ultra-versatile HPA-4 is a universal 4-channel multi-purpose headphone amplifier/line distribution system. *Four totally independent stereo high-power headphone amplifier/line distribution channels in a convenient single rack package. *Input
-
Supplier: GL Communications, Inc.
Description: and send/record audio functions. Bluetooth™® also performs RSSI, Battery level functions, Network verification. Supports Bluetooth Wideband (WB) with 16000 sampling rate.* Mobile audio interface for Smartphones (iPhone, Android) – includes Audio Headset Jack - 2.5mm
- Equipment Type: Network / LAN Analyzer
- Form Factor: Desktop, Rack Mount Unit
- Interface Port: RJ-45, USB, Other
- Network Protocol: Other
-
Supplier: Visual Sound, Inc.
Description: on your TV using the composite video output**. It also supports MP3 players and iPods without Universal Dock Connectors with an auxilliary 3.5mm audio input jack.
-
Supplier: Infineon Technologies AG
Description: Kit evaluation board - I2S interface board for EVAL_AUDIO_MA12040P and EVAL_AUDIO_MA12070P The universal I2S interface board is an add-on board intended to use with the EVAL_AUDIO_MA12040P and EVAL_AUDIO_MA12070P Class D audio amplifier boards. The I2S
- Category: Development Board
- Supported System: Other
-
Supplier: TelephoneStuff.com
Description: Snap-Fit RCA Jack with Solder Coupler Termination delivers high quality audio/video signals to work station or transmitting/receivi ng devices. It mounts into Infin-e-Station plates, surface housings and unloaded panels. Features: - Installs with a snap - Provides quick, easy
- Type: Data Jack Wall Plate
-
Supplier: TelephoneStuff.com
Description: hubbell system integration - Universal keystone design fits in all hubbell products - Transmits high quality composites Audio video signals - High quality Gold-plating - AV Connector Type: Stereo jack, 1/4 inch - Body: Brass - Plating: Nickel 100 micro-inch - Housing Material
- Type: Data Jack Wall Plate
-
Supplier: TelephoneStuff.com
Description: 3.5mm Screw Term Stereo Jack is the ideal solution for distributing audio signal to-and-from a work station, laptop and desktop computer audio I/O output, Pro audio distribution, projectors, and IR (infrared) signal transmission. 3.5mm Screw Term Stereo Jack
- Type: Data Jack Wall Plate
-
Supplier: TelephoneStuff.com
Description: 3.5mm Feed-Thru Stereo Jack is the ideal solution for distributing audio signal to-and-from components. Today’s computers and portable electronic devices have standardized on the 3.5mm stereo jack for audio and microphone inputs and outputs. Having this style connection
- Type: Data Jack Wall Plate
-
Supplier: HAVE, Inc.
Description: AVPUNX331 - AVP 3-pin Female XLR Panel Mount Kist, adapter plate, hardware. Universal Connector Kit for use with AVP Universal Bulkhead Panels.
- Connector Type: XLR Connector
- Gender: Female / Jack
-
Supplier: HAVE, Inc.
Description: AVPUNX330 - AVP 3-pin Female XLR Panel Mount Kist, Black/Gold, adapter plate, hardware. Universal Connector Kit for use with AVP Universal Bulkhead Panels.
- Connector Type: XLR Connector
- Gender: Female / Jack
-
Supplier: HAVE, Inc.
Description: NEUNC7FDL1 - Neutrik NC7FD-L-1 7-Pin Female XLR Panel Mount receptacle 7 pole female receptacle, solder cups, Nickel housing, silver contacts. Universal D-size metal body XLR panel mount series. UL recognized component. Features & Benefits Robust "D" metal shell Standardized D sized 24 mm
- Connector Type: XLR Connector
- Gender: Female / Jack
-
Supplier: HAVE, Inc.
Description: NEUNC6FDL1 - Neutrik NC6FD-L-1 6-Pole XLR Panel Mount Universal D-size metal body XLR panel mount series. UL recognized component. 6-pole female receptacle, solder cups, Nickel housing, Silver contacts. Features & Benefits: Robust "D" metal shell Standardized D sized 24 mm panel cutout Solder
- Connector Type: XLR Connector
- Gender: Female / Jack
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Keystone style HDMI wallplate jack snaps easily into Tripp Lite and most other keystone type wallplates. Gold plated connector shell and contacts for maximum digital signal quality. Gives your home or office theater installation a finished look. Features Meets
- Connector Type: HDMI
- Coupling / Adapter: Yes
- Gender: Female / Jack
-
Supplier: RS Components, Ltd.
Description: A high quality range of 19 inch, 2U rack mount patch panels available either unpopulated to take Neutrikâ??s universal housing FDL1/MDL1 chassis connectors or fitted with a selected combination of 3-pole male and female connectors. Panels have two full length flanges for full
- Height: 2
- Number of Ports: 32
- Port Type: Audio Plugs and Jacks
-
Supplier: RS Components, Ltd.
Description: A high quality range of 19 inch, 2U rack mount patch panels available either unpopulated to take Neutrikâ??s universal housing FDL1/MDL1 chassis connectors or fitted with a selected combination of 3-pole male and female connectors. Panels have two full length flanges for full
- Height: 2
- Number of Ports: 16
- Port Type: Audio Plugs and Jacks
-
Supplier: RS Components, Ltd.
Description: A high quality range of 19 inch, 2U rack mount patch panels available either unpopulated to take Neutrikâ??s universal housing FDL1/MDL1 chassis connectors or fitted with a selected combination of 3-pole male and female connectors. Panels have two full length flanges for full
- Height: 2
- Number of Ports: 16
- Port Type: Audio Plugs and Jacks
-
Supplier: Tripp Lite by Eaton
Description: The P164-001-KPA-BK High-Speed HDMI with Ethernet All-in-One Keystone/Panel Mount Coupler Cable allows you to terminate an HDMI connection in a universal keystone wallplate or panel. Or you can use the included panel mount adapter to install the female keystone jack port in a podium or
- Connector Type: HDMI
- Coupling / Adapter: Yes
- Gender: Female / Jack
-
Supplier: RS Components, Ltd.
Description: A range of RS Pro metal HDMI feedthrough connectors. The rugged HDMI A type connectors are housed in robust nickel plated zinc XLR shells with a universal 23.6 mm diameter panel cut out. The metal feed through connectors is suitable for front or rear panel mounting. Gender = Female Number of
- Connector Type: HDMI
- Gender: Female / Jack
- Geometry: Straight
- Number of Contacts: 2 #
-
Supplier: TMP Pro Distribution
Description: -only automatic mixing using a gain-sharing algorithm. Three manually-mixed audio inputs provide a simple user interface and installation. The Aux 1 Input dual RCA and Aux 2 3.5 mm jacks are independently monoed, each with a front panel Level control. A dedicated USB Charge port
-
Supplier: Quiktron, Inc.
Description: and engraved identification markings makes this wall plate simple to install and easy to use. Compatible with new or existing wiring networks, this double gang design offers an HD15 jack, 3.5mm stereo audio jack, composite video jack, left/right stereo audio
- Gender: Female / Jack
-
Supplier: Quiktron, Inc.
Description: stereo audio jack, composite video jack, left/right stereo audio jacks, and a keystone bezel, all in one wall plate. Universal and compatible with any wiring. The feed-through connectors are designed to offer low-loss signal transfer and maximum insertions
- Gender: Female / Jack
-
Supplier: Quiktron, Inc.
Description: and engraved identification markings makes this wall plate simple to install and easy to use. Compatible with new or existing wiring networks, this single gang design offers an HD15 jack, 3.5mm stereo audio jack and two keystone bezels, all in one wall plate. Universal
- Gender: Female / Jack
-
Supplier: Quiktron, Inc.
Description: and engraved identification markings make this wall plate simple to install and easy to use. Compatible with new or existing wiring networks, this single gang design offers an HD15 jack, 3.5mm stereo audio jack and one keystone bezel, all in one wall plate. Universal and
- Gender: Female / Jack
-
Supplier: MilesTek Corporation
Description: VGA 3.5mm Stereo Audio Over CAT5E/CAT6 Active Extender Wall Plate Set This extender device provides an economical, yet robust way to connect any VGA/WGA with audio devices using a single CAT5E or CAT6 cable. Perfect for any presentation application, it has 350MHz video bandwidth for
-
Supplier: Optoma Technology, Inc.
Description: efficient, long-lasting LED-based technology provide a compelling combination for home users. At a Glance: Universal Dock compatible with all iPhone/iPod models with video capability 16W stereo audio with DSP and Bass Reflex technologies create sound equivalent to a 40-watt
-
Description: Audio I/O jacks Two RS-232 serial ports via micro-DB-9 USB Type-A receptacle One or two DVI ports (optional) Two SATA ports (optional) Technical Specs XTend3100 Support When used with XTend3100 development system
- Connection to Host: USB, RS232/422/485
- Form Factor: Printed Circuit Board (PCB), Other
-
Supplier: Optoma Technology, Inc.
Description: of connectors on the rear of the PK-301, used with adapter cables, provide a broad range of connection options. A mini-jack audio output supports the use of an external amplifier and a micro SD slot allows for quick and easy sharing of stored videos and images. Connect to standard HDMI
-
Supplier: Optoma Technology, Inc.
Description: brightness for up to one and a half hours or up to 5hrs in Eco mode Stay Connected A full suite of connectors on the rear of the PK301+, provide a broad range of connection options. A mini-jack audio output supports the use of an external amplifier and a micro SD slot allows for quick
-
Supplier: Optoma Technology, Inc.
Description: . What's in the Box This package includes the Optoma PK120 projector, universal- to-VGA cable, composite A/V cable (RCA to Mini-Jack), rechargeable Li-ion battery, AC power adapter, USB cable (Type A to Micro USB), bag and interchangeable cosmetic red and silver bezels
Find Suppliers by Category Top
Conduct Research Top
-
Smart Computing Article - Members Of The Board
AT is a replaceable plate for the rear panel of the computer. Because motherboard manufacturers can include a tailored metal plate with each board, they can mount (connectors such as USB [Universal Serial Bus]) and audio jacks on the rear of the board any way they like. ATX boards and power supplies also have
More Information Top
-
Assistive Technology for Visually Impaired and Blind People
The user plugs a set of personal headphones into a universal audio jack fitted to the front of the ATM.
-
Hardware Repairs and Troubleshooting - Page 505 - Techist - All Things Tech
Universal Audio Jack .
-
A smartphone-based heart rate variability analysis system for vehicle drivers
The acquired ECG signal is fed to the smartphone through its universal audio jack .
-
Confusion about mobo audio ports
And the Gigabyte K8NS that I'm interested in has something they call a universal jack for audio - is that like a single jack which has all 5 channels ala coax on a receiver?
-
Development of a cell phone based vehicle remote control system
The connection between the cellphone and the decoder is made with the help of a universal 3.5mm audio jack .
-
Automotive Supplier Profile - Bose - April 2013
The Harman solution also offers iPod/USB port and auxiliary jack through the UAI ( Universal Audio Interface), a Bose surround sound system and a SIM Card slot for European use only.
-
Home Audio Devices and the Connected Home - Analysis and Outlook
Most soundbars offer basic universal connectivity to mobile devices via a 3.5mm audio jack .
-
Front cover and table of contents
Philadelphia-october 21,1968 “ Audio Design, Phase2- Universal Am- plifier Program,” Jack Sondermeyer, Radio Corporation of America, Semiconductor Products, Somerville, N. J.
-
A novel development of Electronic Braille Al-Quran Teaching Aid
Jacks , which are for Power, Audio , Learning Module and Universal Serial Bus (USB).
-
Human Interface and the Management of Information:Information, Design and Interaction
The converter was driven by both the audio signal from the headphone jack and 5 V supplied via the USB ( universal serial bus) port of the personal computer.