-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR UNS N06002, UNS N06230, UNS N12160, ANDUNS R30556 ROD
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR UNS N06002, UNS N06230, UNS N12160, ANDUNS R30556 ROD - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: This specification covers alloys UNS N06002, UNS N06230, UNS N12160, and UNS R30556 in the form of rolled plate, sheet, and strip for heat-resisting and general corrosive service. The material shall conform to the required chemical composition
-
-
Supplier: ASTM International
Description: 1.1 This specification covers alloys UNS N06002, UNS N06230, UNS N12160, and UNS R30556* in the form of rolled plate, sheet, and strip for heat-resisting and general corrosive service. 1.2 The following products are covered under this
-
Supplier: ASTM International
Description: This specification covers alloys UNS N06002, UNS N06230, UNS N12160, and UNS R30556 in the form of rod for heat resisting and general-corrosive service. The material shall conform to the required chemical composition for nickel, iron, chromium,
-
Supplier: ASTM International
Description: 1.1 This specification covers alloys UNS N06002, UNS N06230, UNS N12160, and UNS R30556* in the form of rod for heat resisting and general-corrosive service. 1.2 The following products are covered under this specification: 1.2.1 Rods 5/16 to
-
Supplier: Accuris
Description: SPECIFICATION FOR UNS N08020, UNS N08026, AND UNS NO8024 NICKEL ALLOY SPRING WIRE
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR WELDED NICKEL-CHROMIUM-IRON ALLOY (UNS N06699) AND NICKEL-CHROMIUM-IRON ALLOY (UNS N06600, UNS N06601, UNS N06603, UNS N06025, UNS N06045, UNS N06690, AND UNS
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.15 Class ERNi-Cl Features Cascade 17T and 17M can be used in any position. Produces high quality welds with a minimal amount of effort. Weld deposits are strong, dense and fully machinable. Color will match that of cast iron. Description High nickel alloy bare wire for TIG or
-
Supplier: SAE International
Description: This procurement specification covers aircraft quality metric bolts and screws made from a corrosion and heat resistant nickel alloy of the type identified under the Unified Numbering System as UNS N07718.
-
Supplier: SAE International
Description: This procurement specification covers aircraft-quality solid rivets made from a corrosion resistant nickel-copper alloy of the type identified under the Unified Numbering System as UNS N04400 and of 46 ksi minimum shear strength.
-
Supplier: VAST STOCK CO., LIMITED
Description: MOSFET Dual N-Ch Enh FET 20V 10Vgss 1.2W
- Transistor Type: MOSFET
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1033722-DMN2022UNS-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range
- Package Type: SOT3, Other
- Polarity: N-Channel
- Transistor Type: MOSFET
-
Description: MOSFET 2N-CH 20V 10.7A PWRDI3333
- Packing Method: Tape Reel, Other
-
Supplier: DigiKey
Description: Mosfet Array 2 N-Channel (Dual) Common Drain 20V 10.7A (Ta) 1.2W Surface Mount PowerDI3333-8
- Package Type: Other
-
Supplier: Barksdale Control Products
Description: The UNS1000-BN18 is a top mount level switch that offers a choice of four different process connections, three electrical terminations and an optional temperature sensor. With a maximum stem length of 23.6 inches, the UNS1000-BN18 can be customized to the exact stem length you need.
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: 14 to 194 F
- Maximum Operating Pressure: 58 psi
-
Supplier: Barksdale Control Products
Description: Barksdale's Series UNS 2000 Level Switches offer a level control solution that is fully customizable to the exact needs of your application. This series of Level Switches can be configured with up to six floats, each with its own individual switch point. A variety of mounting options and
- Configuration (Normal State): Normally Open (NO), Normally Closed (NC)
- Material Temperature Range: 14 to 221 F
- Maximum AC Voltage: 250 volts
- Maximum Current: 3 amps
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.7 Class ERCusN-C=ASME SFA57 ERCuSn-C=MIL-E-23765 /3 (MIL-CuSn-C) Description Washington Alloy Phos-Bronze C filler metal is used quite extensively for surfacing applications. The higher tin (Sn) content (7.0-9.0%) gives “PBC”
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Cable Assemblies SNGLE END W/ CABLE .20 CTR 12 SMA MLE
- Application: RF
- Cable Length: 0.0683 ft
-
Supplier: VAST STOCK CO., LIMITED
Description: Contact Probes SNGLE ENDED COAXIAL .20 CTR 12 SMA FE
-
Supplier: Barksdale Control Products
Description: Barksdale's BLS-810 family of level switches offers both level and temperature control in one compact unit. With brass stems and Buna-N floats, these dual function switches are compatible with a broad range of media, including most hydraulic oils. All units are shipped with 100 VA limit
- Contact Configuration: Switch Type: Normally Closed, NC
- High Temperature Set Point: 122 to 194 F
- Maximum Diameter or Width: 1.19 inch
- Maximum Height or Length: 4.88 inch
-
Supplier: High Performance Alloys, Inc.
Description: MP35N® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against
- Alloy: Yes
- Applications: Chemical / Materials Processing, Electronics / RF-Microwave, Oil and Gas, Other
- Nonferrous Metals: Cobalt / Cobalt Alloy, Nickel / Nickel Alloy (UNS N)
- Performance Features: Corrosion Resistant
-
Supplier: Belmont Metals, Inc.
Description: Brass and Bronze Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications Brass is an alloy containing Zinc as the principal alloying element with or without other designated alloys
- Applications: Bearings (BQ), Other
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Other
-
Supplier: Belmont Metals, Inc.
Description: Everdur Silicon Bronze Featuring Everdur Silicon Bronze in a variety of forms for use in both Industrial and Creative applications With its pleasant color (and ability to accept a range of patinas) combined with good fluidity, low drossing, and a reasonable solidification range, Everdur Silicon
- Applications: Other
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Performance Features: Corrosion Resistant
-
Supplier: VAST STOCK CO., LIMITED
Description: Proximity Sensors BLOCK PRX 2-WIRE UNS H NO
-
Supplier: Linde Advanced Material Technologies
Description: Look to Praxair Surface Technologies for TruForm metal powders, know-how, resources, and supply to turn your AM dreams into reality. Full line of cobalt, iron, nickel, and titanium powders.
- Metal / Alloy Types: Nickel / Nickel Alloy (UNS N)
- Shape / Form: Powder
-
Supplier: Avins USA, Inc.
Description: Nickel Silver 12%
- Metal / Alloy Types: Nickel / Nickel Alloy (UNS N)
- Standards / Specifications: CDA
-
Supplier: Aries Electronics, Inc.
Description: -filled 4/6 Nylon PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05 PIN BODY PLATING: is 200µ [1.27µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min 4-FINGER COLLET CONTACT: BeCu per UNS C17200 ASTM B194-08 CONTACT PLATING
- Contact Plating: Gold Plating, Nickel Plating, Other
- Contacts Pitch: 2.54 mm
- Current Rating: 3 amps
- Military Standards: Other
-
Supplier: High Performance Alloys, Inc.
Description: NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield
- Applications: Chemical / Materials Processing, Marine, Wear Parts / Tooling
- Elongation: 35 %
- Features: Forged, Wrought
- Metal / Alloy Types: Stainless Steel (UNS S)
-
Supplier: High Performance Alloys, Inc.
Description: Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,
- Alloy: Yes
- Applications: Abrasive / Erosive Wear Protection, Automotive / Vehicular, Chemical / Materials Processing, Marine, Wear Parts / Tooling
- Elongation: 35 %
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Stainless Steel (UNS S)
-
Supplier: High Performance Alloys, Inc.
Description: High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002) HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation
- Alloy: Yes
- Applications: Chemical / Materials Processing, Oil and Gas, Structural
- Features: Corrosion Resistant, Heat Resistant / Hot Work
- Metal / Alloy Types: Nickel / Nickel Alloy (UNS N), Other / Miscellaneous Nonferrous (UNS M)
-
Supplier: Indium Corporation
Description: We produce 6N material with impurities held to less than 100 ppb/weight as analyzed by OES. 6N (and often 5N) indium is selected when the user's application offers enough flexibility to allow the balancing of device performance with material cost.
- Applications: Other
- Nonferrous Metals: Non-ferrous - Any Type, White / Low Melting (UNS L)
- Overall Length: 10.5 inch
- Overall Thickness: 0.7500 inch
-
Supplier: Indium Corporation
Description: We produce 6N material with impurities held to less than 100 ppb/weight as analyzed by OES. 6N (and often 5N) indium is selected when the user's application offers enough flexibility to allow the balancing of device performance with material cost. Size: .125" Diameter approx;
- Applications: Other
- Nonferrous Metals: Non-ferrous - Any Type, White / Low Melting (UNS L)
- Overall Width / OD: 0.1250 inch
-
Supplier: Loos & Co., Inc.
Description: UNS N06625 – INCONEL 625 is a nickel/chromium alloy steel is suitable for well conditions with CO2 , H2S and Chlorides. The high molybdenum content provides resistance to pitting and crevice corrosion and enhances resistance to sulfuric acid. UNS N08926 – Grade 25-6Mo is
- Applications: Oil and Gas, Other
- Features: Cold Finished / Rolled / Drawn, Wrought
- Metal / Alloy Types: Stainless Steel (UNS S)
- Overall Length: 120000 to 300000 inch
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Soft solders are filler metals that melt and flow below 800° F. They are typically available in solid wire or cored with a rosin or acid flux. Soldering alloys are available in tin, lead, silver, copper, antimony and other compositions and can be fabricated into wire, strip, paste, powder or
- Alloy: Tin-Silver (Sn-Ag)
- Approvals / Conformance: ASTM / UNS
- Conductivity: 8.12E10 µS/cm
- Form / Shape: Paste, Powder, Preform, Wire
Find Suppliers by Category Top
Featured Products Top
-
Corrosion Resistant Alloys HASTELLOY® alloy C-276 (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8 Outstanding corrosion resistance in (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
® alloy X (HX) (UNS N06002) Ni 47.5, Cr 21.8, Fe 18.5, Mo 9.0 Excellent high temperature strength and oxidation resistance to 2200°F. Excellent forming and welding characteristics. Resistance to oxidizing, reducing, and neutral atmospheres. Resistant to SCC in (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
™ Alloy N60 Cold Drawn, Annealed & Centerless Ground UNS S21800 ASTM A276 ASTM A479 ASTM A262 Practice E AMS 5848 0.25" Diameter x 12 foot random lengths Sheared ends DFARS - Melted and Manufactured in the (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
Al-6XN Stainless Steel, UNS N08367 Applications: Components for chemical processing, offshore oil/gas platforms, pulp (read more)
Browse Rolled Metals and Drawn Metals Datasheets for Ulbrich Stainless Steels & Special Metals, Inc.