-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: UVC UVivatec® Lab Scale system UVCLABSYSTEM The UV-C inactivation system UVivatec® shows efficient (>4 log) inactivation of both small non-enveloped viruses (20 nm) and large enveloped viruses (> 50 nm) from biopharmaceutical feed stream by UV-C irradiation
- Configuration: Chamber
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: UVC UVivatec® GMP Lab system UVCGMPLABSYSTEM The UV-C inactivation system UVivatec® shows efficient (>4 log) inactivation of both small non-enveloped viruses (20 nm) and large enveloped viruses (> 50 nm) from biopharmaceutical feed stream by UV-C
- Configuration: Chamber
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Sentry Air Systems, Inc.
Description: Utilizing proven germicidal UVC light for filter disinfection, the Model 300 UVC Room Air Cleaner provides additional safety precautions against microorganisms such as bacteria and viruses. The UVC Room Air Cleaner works by using a powerful fan to draw in airborne contaminants
- Air Flow Volume: 595 m³/hr
- Application: Industrial
- Technology: HEPA Filter
-
-
Supplier: Terra Universal, Inc.
Description: These economical, ETL-listed sterilization modules are ideal for glovebox isolators and other confined, difficult-to-clean chambers. Their long-lasting, low-mercury lamps can be installed in most Terra stainless steel chambers
- Application: UV Disinfection / UVGI Sanitization
- Configuration: Flood
- Spectral Range: UVC (Short Wave / UVGI)
- Surface / Part Sterilization: Yes
-
Supplier: Terra Universal, Inc.
Description: These economical, ETL-listed sterilization modules are ideal for glovebox isolators and other confined, difficult-to-clean chambers. Their long-lasting, low-mercury lamps can be installed in most Terra stainless steel chambers
- Application: UV Disinfection / UVGI Sanitization
- Configuration: Flood
- Spectral Range: UVC (Short Wave / UVGI)
- Surface / Part Sterilization: Yes
-
Supplier: Terra Universal, Inc.
Description: These economical, ETL-listed sterilization modules are ideal for glovebox isolators and other confined, difficult-to-clean chambers. Their long-lasting, low-mercury lamps can be installed in most Terra stainless steel chambers
- Application: UV Disinfection / UVGI Sanitization
- Configuration: Flood
- Spectral Range: UVC (Short Wave / UVGI)
- Surface / Part Sterilization: Yes
-
Supplier: Steril-Aire, Inc.
Description: Steril-Zone Room Air Purifier · For use in offices, homes, clinics, waiting rooms, day care, senior facilities · Includes high-efficiency pleated filter, activated carbon filter & UVC lamp · Available in 120 V or 230 V, 50/60 Hz · Eliminates airborne particulates, VOCs, bacteria, mold and
- Air Treatment (UV Air Purifier): Yes
- Application: UV Disinfection / UVGI Sanitization
- Configuration: Chamber, Specialty / Other
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Safety Glasses USA
Description: The Chamber Tactical is a more full coverage style. This is a great choice for any activity from duck hunting to patrolling. Features: Large fit/Large coverage Megol nose and temples pads Frames constructed of lightweight, impact resistant materials
-
Supplier: Safety Glasses USA
Description: The Chamber Tactical is a more full coverage style. This is a great choice for any activity from duck hunting to patrolling. Features: Large fit/Large coverage Megol nose and temples pads Frames constructed of lightweight, impact resistant materials
-
Supplier: Safety Glasses USA
Description: The Chamber Tactical is a more full coverage style. This is a great choice for any activity from duck hunting to patrolling. Features: Large fit/Large coverage Megol nose and temples pads Frames constructed of lightweight, impact resistant materials
-
Supplier: Sanuvox Technologies, Inc.
Description: equipped with two 30 inch UV “J” Lamps (one germicidal UV-C lamp and one oxidizing / germicidal UV-V / UV-C lamp) for complete biological and chemical protection. The Clean Room option includes a 99.97% HEPA Filter, which will trap particles down to 0.3 microns (1 / 75000 of an inch)
- Air Treatment (UV Air Purifier): Yes
- Application: UV Disinfection / UVGI Sanitization
- Configuration: Chamber
- Illuminated Length: 30 inch
-
Supplier: StellarNet, Inc.
Description: Worlds smallest 4000 hour deuterium light source for continuous wave UV light Specially designed for maximum stability, suitable for process applications down to 200nm Has an integrated temperature control and measures only 3.5 x 2.75 x 6.5 inches Integrated filter holder fits several 0.5" diameter
- Configuration: Chamber, Focused, Handheld / Portable, Specialty / Other
- Internal Filter: Yes
- Lamp / Output Power: 15 watts
- Spectral Range: UVA (Long Wave), UVB, UVC (Short Wave / UVGI), Other
-
Supplier: Watts
Description: bacteria, virus and cysts • Lamps rated for 12-month continuous service life • Highly polished 304 stainless steel reactor chamber • Audible and visual alarm indicating lamp failure • Easy lamp replacement • Available in 110V and 220V • 30mj/cm2 dose at specified flow rate at the end of lamp
- Application Type: UV Water Treatment (Filter / System)
- Configuration: Chamber
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: AirClean Systems
Description: Designed to safely handle biological samples and open-small packages in a safe area. The UPUV workstation provides UV-C light for decontamination of materials and protects the operator from exposure to airborne pathogens. The UPUV workstation captures potentially harmful toxins by using HEPA
- Application Type: Surface Disinfection (Part Sterilizers)
- Configuration: Chamber
-
Supplier: Sanuvox Technologies, Inc.
Description: in size. Air treatment is done through Germicidal Photo-Oxidation. The air enters through the UV Reflecting Chamber where the air is bombarded with UVC & UVV light destroying the biological and chemicals in the air. The air continues to pass through the pre-filter and finally the HEPA
- Air Treatment (UV Air Purifier): Yes
- Application: UV Disinfection / UVGI Sanitization
- Configuration: Handheld / Portable
- Internal Filter: Yes
-
Supplier: Clean Air Products
Description: 90-Degree turn door cam latches with black plastic knobs Closed-cell PVC foam door gaskets 120V 50/60Hz 254 nm (UV-C) T8 ultraviolet light Customer to hard-wire using pigtail wires provided from the top of the pass thru
- Features: Wall Mounted, Interlock, Windows
- Inside Depth: 36 inch
- Inside Height: 36 inch
- Inside Width: 36 inch
-
Supplier: Clean Air Products
Description: 90-Degree turn door cam latches with black plastic knobs Closed-cell PVC foam door gaskets 120V 50/60Hz 254 nm (UV-C) T8 ultraviolet light Customer to hard-wire using pigtail wires provided from the top of the pass thru
- Features: Wall Mounted, Interlock, Windows
- Inside Depth: 30 inch
- Inside Height: 18 inch
- Inside Width: 18 inch
-
Supplier: WEDECO, a Xylem brand
Description: hydraulically optimized reactor chamber. The tight positioning of the lamps enables the treatment of water with low UV transmittance. Electronic ballasts specifically configured for Spektrotherm® lamps are used to increase efficiency and lifetime. The result is a very compact design
- Application Type: UV Water Treatment (Filter / System)
- Configuration: Process / Line Mounted
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: SLEE Technik GmbH
Description: For additional user safety the system can optionally be equipped with an efficient UV-C disinfection system. Modern rotary microtome with motorised µm advance/return Spacious cooling chamber for efficient and safe workflow Large anti-roll plate 24 easily
-
Supplier: SLEE Technik GmbH
Description: The model MNT features convenient operation and a modern fully automatic rotary microtome. For extra convenience the system includes a spaceous stainless steel chamber, 24 easily accessible freezing positions and well illuminated cooling chamber that can be effectively cooled down to
Find Suppliers by Category Top
More Information Top
-
The inactivation and removal of airborne Bacillus atrophaeus endospores from air circulation systems using UVC and HEPA filters
The metal strips were allowed to dry for 30 min and then placed into the UVC chamber .
-
Stability Study of Fluconazole Applying Validated Bioassay and Stability-Indicating LC Methods | Open Access | OMICS Publishing Group
Oven (FABBE® Ltda), climatic chamber (Marconi®, MA 835/UR) and a UVC chamber were used to perform the stress conditions.
-
Dermatology and Venerologie
UVB, in particular kurzwellige UVB beams, and the UVC emitierte only by artificial radiators ( room sterilizing lamps, electrowelding devices) act particularly stimulating on the Konjunktiven.
-
A New Simplified and Stability Indicating Liquid Chromatography Method for Routine Analysis of Isoflavones Aglycones in Different Complex Matrices
The resultant samples were incubated in an oven at 60 °C or in a photo stability chamber ( UVC 254 nm) at 24 °C for 7 days.
-
Development, Optimisation and Validation of a Stability‐Indicating HPLC Method of Achyrobichalcone Quantification using Experimental Designs
The ACB solution was stored in a transparent closed container and placed in a UVC radiation chamber (UV Light Express LE, 245 nm, 30 W) lined with mirrors for 24 h.
-
Scientific Section
Next, the cells were passed through a pro- prietary thin film UVC exposure chamber .
-
Plas Labs 825 UVC UV PCR Chamber 230 VAC from Cole-Parmer
Plas Labs 825 UVC UV PCR Chamber 230 VAC (Representative photo only .
-
Can Laboratory Pre-Treatment Of Welders' Protective Clothing Simulate Their Aging Process In Normal Use?
In the laboratory, the study fabrics were exposed to cycling treatment consisting of UVC /ozone chamber treatment and washing in water 10 times.
-
Can Laboratory Pre-Treatment Of Welders' Protective Clothing Simulate Their Aging Process in Normal Use?
In the laboratory, the study fabrics were exposed to cycling treatment consisting of UVC /ozone chamber treatment and washing in water 10 times.
-
Plas Labs 825 UVC UV PCR Chamber 110 VAC from Cole-Parmer
Plas-Labs 825- UVC UV PCR Chamber , 110 VAC .