Products/Services for V Ditching Bucket
-
Elevator Buckets - (39 companies)Elevator buckets are containers for the collection and transport of powder or granular materials. They attach to belts on a conveyor system. Elevator buckets, or conveyor buckets as they are sometimes known, are usually bolted to a vertical conveyor...
-
V-Belts and V-Ribbed Belts - (371 companies)V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations. Typically, V-belts and V-ribbed belts...
-
V-ribbed Pulleys - (33 companies)V-ribbed pulleys or sheaves have a series of V-shaped ribs that mate with V-ribbed belts. They are used in numerous power transmission applications. V-ribbed belts are efficient, cost-effective, and designed for non-critical ratio drives...
-
V-ring Seals - (47 companies)Description. V-ring seals are all-rubber seals used primarily to exclude dirt and other contaminants. They are stretched over shafts and seal against the side of housing or another machine component. V-ring seals feature a long flexible lip, which...
-
V-Belt Pulleys - (215 companies)V-belt pulleys or sheaves mate with drive belts in numerous power transmission applications. They are made in many configurations such as tension idlers and variable speed/ratio pulleys. V-belt pulleys (also called vee belt sheaves) are devices...
-
Motor Control Center (MCC) Buckets - (14 companies)Motor control center (MCC) buckets are motor control modules intended for a motor control center. They typically contain a circuit breaker and a motor starter/contactor, and may contain a transformer. Motor control center (MCC) buckets are compact...
-
Blades (wind turbine) - (19 companies)Wind turbine blades are air-foil shaped blades that harness wind energy and drive the rotor of a wind turbine.
-
Bags and Sacks - (789 companies)Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
-
Exclusion Seals - (130 companies)Exclusion seals are comprised of wipers, scrapers and V-ring seals. Exclusion seals are primarily used to keep dirt and other contaminants from passing into bearings and other sensitive areas. Some of the devices that fall within the exclusion seals...
-
Mining Wear Parts and Excavating Wear Parts - (80 companies)Mining wear parts and excavating wear parts are commonly-replaced components that are used in mineral and aggregate extraction and processing. Examples include buckets, shovels, teeth, dragline parts, grinding mill liners, crawler shoes, links...
Product News
-
McElroy Manufacturing, Inc.
PIT BULL - BUILT FOR THE DITCH The Pit Bull is the workhorse of the McElroy machine line with a marked level of endurance. The carriage alone provides all the muscle you need to fuse small- and medium- diameter pipe when wheeled- and track-mounted vehicles are not necessary. The carriage, heater, insulated heater stand and Hydraulic Power Unit (HPU) are separate components that can be situated in various arrangements to allow flexibility in confined environments. (read more)Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Shenzhen Dechengwang Technology Co., Ltd
V-rings PTFE V-rings are primarily utilized for sealing on hydraulic cylinder plungers and piston rods, presses, valve spindles, and controllers. Good sealing performance is ensured by the numerous sealing lips and the extensive contact surfaces. Benefit. The seal sets are made up of a pressure ring, a backup ring, and V-rings that are sized and designed to fit the varied operational situations. As a result, they are less susceptible to contaminants from the working medium than one-piece seals. With us... (read more)Browse V-ring Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Nexperia B.V.
50/55 V ASFETs for 36 V DC motors. There is growing demand for 36 V DC motors, often being used with multi-cell lithium-ion battery packs, in an increasing range of applications. From cordless power tools to outdoor power equipment and even e-bikes and scooters. To drive these demanding applications safely and efficiently requires MOSFETs that have been optimized for high current, strong SOA and rugged avalanche rating. 50/55 V ASFETs for 36 V DC motors offer optimised SOA, high ID rating and excellent avalanche capability. (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Sonkit Metal V-Ring, V-Seal Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. Metal V-ring is based on a metallic "V" substrate, designed to be applied in extreme working conditions. Metal V-Rings for internal Pressure or external Pressure is system pressure energized, they require low bolting load and have good spring back. Due to its special structure and material, Metal V-rings can be used in working conditions such as high temperature (up to 750 C), cryogenic (low to -270 C... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
V-Belt Pulleys European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63-630. V-Belt Pulleys For Taper Bushes. V-Belt Pulleys With Solid Hub. Adjustable Speed V-Belt Pulleys. Flat Belt Pulleys For Taper Bushes. Finished Bore Sheaves. Taper Bushed Sheaves. QD Sheaves. Sheaves With Split Taper Bushing. Variable Speed Sheaves. Poly-V Sheaves. Split Sheaves (read more)Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
V-Belt Pulleys European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63-630. V-Belt Pulleys For Taper Bushes. V-Belt Pulleys With Solid Hub. Adjustable Speed V-Belt Pulleys. Flat Belt Pulleys For Taper Bushes. Finished Bore Sheaves. Taper Bushed Sheaves. QD Sheaves. Sheaves With Split Taper Bushing. Variable Speed Sheaves. Poly-V Sheaves. Split Sheaves (read more)Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Nexperia B.V.
Nexperia IGBTs in 600 V Extending our range of high-power product choice, Nexperia launches our new IGBT's in 600 V. Ideally suited for industrial motor drive applications, including industrial motor drives like servo motors ranging from 5 to 20 kW (20 kHz), robotics, elevators, operating grippers, in-line manufacturing, power inverters, uninterruptible power supply (UPS), photovoltaic (PV) strings, EV-charging, and induction heating and welding. The portfolio leads with devices across 30 - 75 A. (read more)Browse Transistors Datasheets for Nexperia B.V. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Metal V-Ring, V-Seal: VI/VE, Metal Seal Specializing in Metal Ring Seals, Sonkit presents high quality, cost-effective metal seals. Metal V-ring is based on a metallic "V" substrate, designed to be applied in extreme working conditions. Metal V-Rings for internal Pressure or external Pressure are system pressure energized, they require low bolting load and have good spring back. Due to its special structure and material, Metal V-rings can be used in working conditions such as high temperature (up to 750 C), cryogenic (low to -270 C... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
JETSEAL, Inc.
V-Seal - lowest leakage rates! The most demanding applications are best served by JETSEAL 's V-Seals which combine the advantages of compactness, lowest leakage rates, high pressure capability, and high springback. The V-Seal is one of JETSEAL 's most effective metallic seals. We are able to engineer the optimum seal shape by profiling its cross-section thus providing a carefully controlled variable wall thickness to maximize springback and to optimize the sealing contact force for a specific application. Because the V... (read more)Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Fuji Electric Corp. of America
HMI V-SFT Configuration Software Fuji Electric 's Monitouch V-SFT Configuration Software offers enhanced operability and convenient screen configuration tools to allow for easy viewing of HMI displays, graphic indication of system configuration, and enhanced search functionality. This V-SFT HMI software is compatible with all Fuji Electric HMIs, featuring new capabilities such as scheduled HMI activities, customized splash screen, PDF document viewer, video player, scrolling alarm messages, 10 pop-up windows with transparency... (read more)
-
Products List by v Page 3 - China ECOL B2B Marketplace, Free Manufacturer Directory
V Ditching Bucket SK220 .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Administrative Law Judges > Environmental Appeals Board > Formal Opinions > 2005 > [...
For the next stage of the Tulloch ditch project, Paxton used a “truck excavator with a V - bucket ” to begin the ditch digging process. Trans. at 1022; Initial Decision at 8.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Administrative Law Judges > Records of Decision > 2004 > [FDBKF2005011914131368938] ...
As for the ditching portion of this operation, Jeffrey Paxton stated that his company used “a track excavator with a V - bucket .” .
-
Quarterly sampling of the wetlands along the old F-Area effluent ditch, Revision 1
$ C-TJGN-PJJ'J ), ' ..r . s!. og-eel. v mwpll'ag oy'le Wetuaa ZJ-, �he :714-zM. rvaEm-tDuck: wftzv 1994 … old F-A- cuent ditck Samplu �1lHM from
- HYDRAULICS, WATER QUALITY AND VEGETATION CHARACTERISTICS OF GROUNDWATER‐FED OPEN DITCHES
v = average flow velocity (m/s) kM= total-roughness (or total resistance) coefficient ( m1’3x S) R = hydrouiic rodiusof .... Temporarytriangular-shapedgalvanised-metalweirs were usedto estimate the dischargeof the selectedopen ditches at differentcross-sections,and the time taken to fill a small or large bucket (12 I or 20 I depending upon ditch geometry) was measured.- Pesticide and toxicity reduction using an integrated vegetated treatment system
The dosing unit consists of the following compo- nents: a flume (described in the text for station C) that creates conditions in the tailwater ditch that allow water height to indicate water flow rate; a float bucket that receives Landguard OP-A … box having cable connections for the solenoid, float, and battery and a 6 V battery were incorporated…- Dissolved organic carbon export from a cutover and restored peatland
Stage was recorded continuously at the outflow ditches (Figure 1) in 1999 and 2000 using a potentiometric .... Stage recorders were either placed in a V -notch bucket below the outflow or behind a V-notch weir.- End effectors and attachments for buried waste excavation equipment
Angling (hydraulic and power angle tilt, 140-in. width, 44-in. high, 25-degree maximum blade angle), Double- V (15 to 22-yd 2 rated capacity), Wheel and … capacity), Chip Scoop (20 to 40-yd 2 rated bucket capacity, 40 to 65 .... Buckets: Ditch Cleaning Backhoe (11 to 22 ft'), Ripper Backhoe (3.3 to 6.6 ft2), Heavy .- Hydrological impact of roadside ditches in an agricultural watershed in Central New York: implications for non‐point source pollutant transport
…roadside ditch network was paired down to only those ditches that discharged directly to a natural stream; (ii) the remaining roadside ditches were numbered consecutively; (iii) seven roadside ditches were randomly selected; (iv … install sampling equipment; and ( v ) when either the property .... Hourly and cumulative precipitation was obtained from tipping- bucket and Tru- .- Quarterly sampling of the wetlands along the old F-Area effluent ditch: August 1994. Revision 1
V . .... the August 1994sampling event in the wetlands along the old F-Area effluent ditch are presented in .... The analytical data for each location (well point and bucket ) are presented in tabular format with the… - HYDRAULICS, WATER QUALITY AND VEGETATION CHARACTERISTICS OF GROUNDWATER‐FED OPEN DITCHES
Product Announcements
Stock Drive Products & Sterling Instrument - SDP/SI