Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: SAE J2601-4 establishes process limits for ambient temperature hydrogen fueling of light-duty automotive vehicles, passenger cars, and trucks that use a compressed hydrogen storage system (CHSS) that meets SAE J2579, where ambient temperature hydrogen fueling is defined as a fueling event where the
-
Supplier: Accuris
Description: Ambient Temperature Variable and Fixed-Orifice Fueling Protocols for Light-Duty Gaseous Hydrogen Surface Vehicles
-
Supplier: Orange Research, Inc.
Description: Variable-Area Flowmeters Our flowmeters are designed for those applications where a rotameter is not appropriate. Consider the inherent problems of rotameters--they are difficult to read, especially with dirty or opaque fluids, have low pressure ratings and allow vertical
- Liquid Volumetric Flow Rate: 0.0 to 4 GPM
- End Fittings: Threaded
- Media Temperature Range: 200 F
- Operating Pressure: 3000 psi
-
-
Supplier: Clark Solutions
Description: possible to mount the flow meter in any orientation. The strong spring, combined with an orifice in the float, limit the effects of viscosity changes to an absolute minimum compared to regular variable area flow meters.
- Electrical Output: Switch
- End Fittings: Threaded
- Media Temperature: Up to 248 F
- Mounting Type: In-line
-
Supplier: Clark Solutions
Description: possible to mount the flow meter in any orientation. The strong spring, combined with an orifice in the float, limit the effects of viscosity changes to an absolute minimum compared to regular variable area flow meters.
- Liquid Volumetric Flow Rate: 0.2112 to 23.76 GPM
- Electrical Output: Switch
- End Fittings: Threaded
- Media Temperature Range: Up to 248 F
-
Supplier: Gemu Valves
Description: Plastic flowmeter which operates according to the variable area principle with integral metering orifice, housing material: polysulfone. The float is made of PVC-U or PP which can also be fitted with a magnet for electrical detection of the flow rate. Dovetail sections moulded onto the
- Liquid Volumetric Flow Rate: 13.21 to 220 GPM
- Aggressive / Corrosive Process Media: Yes
- End Fittings: Flanged, Socket Weld / Union
- Operating Pressure: 145 psi
-
Supplier: Glas-Col, LLC
Description: This system is designed to rapidly evaporate/concentrat e solvents by both heating the sample bottom and the incoming nitrogen. Each position is furnished with an individual orifice for the best possible delivery of gas. The pulsing feature allows a film of solvent to be thrown on the
- Display Type: Digital Numerical Display
- Frequency Range: 100 to 1800 rpm
- Local Interface: Digital Front Panel
- Maximum Load: 4.54 kg
-
Supplier: Dynisco
Description: Features and Benefits R & D tool Uses as little as a few grams of material Three-part system: Extruder, Optional Take Up, and Chopper Accessories Standard configuration provides rod header with replaceable 1/8” (.3175cm) orifice Four
- Drive: Variable Speed
- Extrusion Feed: Hot Feed
- Machine Configuration: Dual Extrusion
- Machine Type: Plastic Extrusion Machine, Rubber Extrusion machine
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, variable orifice, hydraulic flow control valve with reverse flow check.
- Actuation: Pilot Operated
- Number of Ports/Ways: 2
- Pressure Rating: 3500 psi
- Valve Size: 0.5000 to 1 inch
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, variable orifice, hydraulic flow control valve with reverse flow check.
- Actuation: Pilot Operated
- Number of Ports/Ways: 2
- Pressure Rating: 3500 psi
- Valve Type: Cartridge / Manifold Valves
-
Supplier: U.S. Plastic Corporation
Description: Pump tube is polypropylene with 316 SS Shaft and PTFE, PVDF, and FKM internal parts. Size is 40" long X 2"diameter and it has a 1" hose barb discharge with variable orifice. Maximum temperature is 160F. Weighs 5 lbs.
-
Supplier: U.S. Plastic Corporation
Description: Pump tube is polypropylene with 316 SS Shaft and PTFE, PVDF, and FKM internal parts. Size is 27" long X 2"diameter and it has a 1" hose barb discharge with variable orifice. Maximum temperature is 160F. Weighs 5 lbs.
-
Supplier: U.S. Plastic Corporation
Description: Pump tube is polypropylene with 316 SS Shaft and PTFE, PVDF, and FKM internal parts. Size is 48" long X 2"diameter and it has a 1" hose barb discharge with variable orifice. Maximum temperature is 160F. Weighs 7 lbs.
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, variable orifice, hydraulic flow restrictor valve. It is intended for applications requiring fine adjustment over multiple turns.
- Actuation: Manual / Hand, Pilot Operated
- Number of Ports/Ways: 2
- Pressure Rating: 0.0 to 3500 psi
- Valve Type: Cartridge / Manifold Valves, Needle Valves, Spool Valves
-
Supplier: Taco Comfort Solutions
Description: Taco Accu-Flo Balancing Valves raise the bar for accuracy and dependability and as a result you will experience greater balancing accuracy than ever before. Most conventional balancing valves use a variable orifice that delivers poor balancing accuracy, high pressure drops , low
- Media: Water
- Valve Type: Balancing Valves
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style pressure-compensatin g element, intended for use with a remote fixed or variable orifice to yield a three-port (bypass-type), pressurecompensated, flow regulating hydraulic valve.
- Actuation: Mechanical Device
- Number of Ports/Ways: 2
- Pressure Rating: 3500 psi
- Valve Size: 0.6250 to 0.7500 inch
-
Supplier: BETE Fog Nozzle, Inc.
Description: .457mm through 1.47mm) Interchangeable swirl and orifice discs for variable patterns and flow rates Spray Characteristics: Spray pattern: Hollow Cone Spray angles: 70° - 75° Flow rates: 2.86 to 123 gph (11.3 to 469 L/h)
- Application: Spray Drying
- Maximum Flow: 4.92 to 24.6 GPH
- Maximum Pressure: 5000 psi
- Media: Chemicals, Powders / Abrasives, Water, Other
-
Supplier: Valcor Engineering Corporation
Description: those environments where high vibration, large temperature extremes and corrosive fluids are present. • Variable Orifice • Coil conforms to MIL-S-4040 • Flow of 0-380 lbs/hr at 200 PSID • Pressures of 0-750 PSIG • 1.6 lbs (approx.)
- Media Description: Gas (general)
- Pressure Rating: 750 psi
- Single Solenoid: Yes
- Valve Type: Shut Off Valves
-
Supplier: Radwell International
Description: BENT-AXIS VARIABLE MOTOR, DISPLACEMENT 080 CC/REV AT MAX ANGLE, ELECTRIC PROPORTIONAL 12V, DE-ENERGIZED=MAX DISPLACEMENT / NOT ADJ, PCOR / 200 BAR, 0.8MM DIA ORIFICES M4 / M5, SAE-FLANGE MOTOR HOUSING ISO 3019/1, W/ SPEED SENSOR PORT, DT 04-2P CONNECT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SAE International
Description: which have more than one circle of orifices. They were introduced previously, in order to overcome the limitations of conventional nozzles. In particular, the ML design yields the potential of variable spray interaction, so that mixture formation could be controlled according to the
-
Supplier: BETE Fog Nozzle, Inc.
Description: -threaded or butt weld pipe connections Easy assembly, no special tools required Orifice size: 0.034" through 0.157" (0.864 mm through 3.99 mm) Interchangeable swirl and orifice discs for variable patterns and flow rates More information on the TD-K nozzle
- Application: Spray Drying
- Maximum Flow: 67.1 to 335 GPH
- Maximum Pressure: 5000 psi
- Media: Chemicals, Water, Other
-
Supplier: Proportion-Air, Inc.
Description: Ultra High Resolution electro-pneumatic closed loop proportional pressure control valves. Two loop version accepts a feedback from wide ranges of external sensors. The QPV utilizes a variable orifice valve on the inlet side which eliminates the digital steps of traditional ON/OFF
- Actuation: Electro-pneumatic
- Connection: Threaded
- Media Temperature: 32 to 158 F
- Valve Size: 0.1250 inch
-
Supplier: Proportion-Air, Inc.
Description: Ultra High Resolution electro-pneumatic closed loop proportional pressure control valves. The QPV utilizes a variable orifice valve on the inlet side which eliminates the digital steps of traditional ON/OFF solenoid: The field adjustable hysteresis potentiometer allows users to
- Actuation: Electro-pneumatic
- Connection: Threaded
- Media Temperature: 32 to 158 F
- Valve Size: 0.1250 inch
-
Supplier: Proportion-Air, Inc.
Description: Ultra High Resolution electro-pneumatic closed loop proportional pressure control valves with a digital display. The QPV utilizes a variable orifice valve on the inlet side which eliminates the digital steps of traditional ON/OFF solenoid: The field adjustable hysteresis potentiometer
- Actuation: Electro-pneumatic
- Connection: Threaded
- Media Temperature: 32 to 158 F
- Valve Size: 0.1250 inch
-
Supplier: Proportion-Air, Inc.
Description: Ultra High Resolution electro-pneumatic closed loop proportional pressure control valves. The MPV utilizes a variable orifice valve on the inlet side which eliminates the digital steps of traditional ON/OFF solenoid: The field adjustable hysteresis potentiometer allows users to
- Actuation: Electro-pneumatic
- Connection: Threaded
- Media Temperature: 32 to 158 F
- Valve Size: 0.1250 inch
-
Supplier: Nordson EFD
Description: as 0.5 nL Variable stroke for precise dispensing control Select from a wide range of fluid body assemblies engineered to deliver precise, repeatable micro-deposits for a variety of exacting application requirements. Available in a range of orifice sizes from 50-600 µm in diameter.
- Batch (Syringe): Yes
- Dispensing Application Type: Dot
- Valve Dispensing Technology: Micro-Dispensing Valve
-
Supplier: OMEGA Engineering, Inc.
Description: motor with a stainless steel tube. FPUD3-P Series tubes include a variable orifice on the outlet to limit flows to 10, 20, 30, or 40 GPM. Refer to the performance curve graphs on next page for flow rate vs. discharge head data, and flow rate vs time for the rechargeable battery model.
- Discharge Size: 1 inch
- Maximum Discharge Flow: 9 GPM
- Media Temperature: 160 to 219 F
- Power Source: AC Powered, Air / Pneumatic
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: , nozzle, push-fit) in straight, L-, T- or Y-connectors). Functional components such as control and relief valves additionally increase the benefit of the system. APPLICATIONS Variable media management Connecting valves of the series 18.00x Distribution systems in
- Application: Sanitary / Food Grade Fitting
- Type: Elbow, Tee, Wye
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 2/2 way servo-direct motorized valve has a 10mm orifice, but a continuously variable stroke to accurately control the flow through the valve. It can function with low inlet pressures and flow rates, similar in nature to a direct acting valve without a complete shut of function. The
- Actuation: Electro-pneumatic
- Media: Water, Hot Water, Cold Water
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The pressure regulator converts variable inlet pressures into a lower, constant outlet pressure. It can be used to protect equipment from high or inconsistent incoming medium pressure. This reduced and constant outlet pressure also enables a constant flow rate to be achieved independently
- Actuation: Mechanical Device
- Media: Water, Hot Water, Cold Water
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The pressure regulator converts variable inlet pressure into a lower, constant outlet pressure. It can be used to protect equipment from high or inconsistent incoming medium pressure. This reduced and constant outlet pressure also enables a constant flow rate to be achieved independently of
- Actuation: Mechanical Device
- Media: Water, Hot Water, Cold Water
- Media Temperature: 194 F
- Number of Ports/Ways: 2
-
Supplier: Schutte & Koerting
Description: Venturi Desuperheaters reduce steam temperature by bringing superheated steam into direct contact with water. The steam is cooled through the evaporation of the water. These desuperheaters are recommended for use under a wide range of conditions, including steady and variable flows. They can
-
Description: Orifice 360 Degree Non-Clog Capacity Control: Variable Frequency Drives, Independent Fan Operation Noise Abatement: Sound level at full fan speed, Max 76 (db) Motor Design, Pump and Fan: Totally Enclosed Motors
- Condenser Application: Building, Refrigeration
- Condenser Type: HVAC Condensing Unit
- Refrigerant Capacity: 41 to 2810 tons
-
Supplier: RS Components, Ltd.
Description: POSIFLOW direct operated proportional solenoid valves. 2 / 2 N/C solenoid valves, 1/4 Inch output. Variable flow, proportional to the control signal. Do not require a minimum operating pressure. Can be mounted in any position. 2 mounting holes in body. Plug connector (Ã? 6
- Actuation: Manual / Hand
- Connection: Threaded
- Valve Size: 0.2500 inch
- Valve Type: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: POSIFLOW direct operated proportional solenoid valves. 2 / 2 N/C solenoid valves, 1/4 Inch output. Variable flow, proportional to the control signal. Do not require a minimum operating pressure. Can be mounted in any position. 2 mounting holes in body. Plug connector (Ã? 6
- Number of Ports/Ways: 2
- Power: 24 volts
- Valve Size: 0.2500 inch
-
Supplier: Finish Thompson, Inc.
Description: pendng. Features Polypropylene, PVDF or 316SS tubes Splashproof, TEFC, Explosion proof or Air motors Unique double suction impeller Variable flow orifice (PFP & PFV only) Pump tubes interchangeable with motor selections Easy disassembly
- Power Source: AC Powered
-
Supplier: Zurn Industries LLC
Description: -XL Features And Benefits Polished chrome-plated 4" centerset single control lavatory faucet with 5" integral spout Ceramic disc cartridge and a temperature limit stop for safety Unit is furnished with 2.2GPM variable orifice aerator 1/2" IPS connections No pop-up hole ADA compliant
- Applications: Commercial
-
Supplier: SAE International
Description: The ignition and flame stabilization characteristics of two synthetic fuels, having significantly different cetane numbers, are investigated in a constant volume combustion vessel over a range of ambient conditions representative of a compression ignition engine operating at variable loads.
-
Supplier: Jet Edge
Description: into the tube using a variable speed air vane motor. The UHP waterjet stream exits through the small orifices in the nozzle tip. The nozzle tip can be continuously rotated requiring few jets to completely cover the surface. A wide selection of standard tips in a variety of jet patterns
- Blast / Jet Pressure: 36000 psi
- Machine Mounting: Portable Machine
- Multiple Nozzles: Yes
- Process / Operation: Cleaning / Surface Preparation, Descaling / Stripping, Tube Bundle / Vessel Cleaning
-
Supplier: Red Valve Company, Inc.
Description: for on/off isolation applications; double wall for severe abrasive applications; cone, reduced port, and variable orifice designs for control applications. The elastomer sleeve will close even on solids, and the flexing action of the sleeve eliminates the possibility of scaling.
- Actuation: Manual / Hand, Electric, Other
- Media: Water, Ground Water, Wastewater, Powder / Solids, Other
- Pressure Rating: 720 psi
- Primary Material of Construction: Ductile Iron, Rubber, Stainless Steel, Other
-
Supplier: DeZURIK, Inc.
Description: abrasive and high velocity applications. Centerline closure outlasts all other types of gate, plug or ball valves on control of abrasive and corrosive slurries. The resilient elastomer sleeve outlasts even Stellite-coated control valves. Variable Orifice and Cone Sleeves can be
- Actuation: Electro-hydraulic
- Primary Material of Construction: Ductile Iron
- Valve Type: Control Valves, Pinch Valves
-
Supplier: Champion
Description: mechanical drain - optional Quick disconnect metal bowl with sight gauge and safety warning latch Balanced valve design for superior reulation characteristics Lubricator can be filled under pressure Variable Flow-Guide™ orifice maintains constant oil-to-air ratio, regardless of air
- Pressure Rating: 200 psi
- Valve Size: 0.2500 to 0.5000 inch
-
Supplier: Technical Toolboxes, Inc.
Description: variables. The Process Hydraulics Toolbox is equally well suited for applications ranging from a single pipe to complex networks where the flow rate in all or part of the network is unknown. The Process Hydraulics Toolbox is used by many engineering companies, contracting
- Deployment: Web-Based
- Source Code: Proprietary
- Use: Professional
-
Supplier: Isotech North America
Description: circulated by a propeller which mixes and forces the liquid through a specially designed orifice in the rear of the two parallel tubes. A variable speed motor optimizes the flow as the viscosity of the liquid changes. Below the orifice plate liquid is circulated over a mineral
- Application Software Included: Yes
- Computer Interface: Yes
- Computer Interface Options: Serial Interface, Other Computer Interface
- Configuration: Controlled Bath
-
Supplier: DeZURIK, Inc.
Description: on/off isolation applications; double wall for severe abrasive applications; cone, reduced-port and variable orifice designs for control applications. The elastomer sleeve will close even on solids and the flexing action of the sleeve eliminates the possibility of scaling. Combining
- Actuation: Electro-hydraulic
- Primary Material of Construction: Ductile Iron, Stainless Steel
- Valve Type: Control Valves, Pinch Valves
-
Supplier: DeZURIK, Inc.
Description: field and simplifies actuator maintenance by creating a removal point in the valve stem. The stroke adjustment allows the user to fine tune the flow control as the sleeve wears, particularly in slurry applications. Variable orifice and cone sleeves can be specified to further enhance
- Actuation: Electro-pneumatic
- Primary Material of Construction: Ductile Iron
- Valve Type: Control Valves, Pinch Valves
-
Supplier: ASTM International
Description: marks to an instrument. Adjustments can be made to specific instruments and accessories such as orifices, metallic strips, or cellophane sheets, in order to obtain the prescribed values with a specific instrument. Since an operator's technique or the interpretation of a method or procedure is
-
Supplier: ASTM International
Description: scales or marks to an instrument. Adjustments can be made to specific instruments and accessories such as orifices, metallic strips, or cellophane sheets, in order to obtain the prescribed values with a specific instrument. Since an operator's technique or the interpretation of a method or
-
Supplier: ASTM International
Description: or marks to an instrument. Adjustments can be made to specific instruments and accessories such as orifices, metallic strips, or cellophane sheets, in order to obtain the prescribed values with a specific instrument. Since an operator's technique or the interpretation of a method or procedure
-
Supplier: ASTM International
Description: or marks to an instrument. Adjustments can be made to specific instruments and accessories such as orifices, metallic strips, or cellophane sheets, in order to obtain the prescribed values with a specific instrument. Since an operator's technique or the interpretation of a method or procedure
-
Supplier: Hartzell Air Movement
Description: the building by firefighters Reduced burden on the sprinkler system Reduced risk of personal injury and property loss Installing roof-mounted gravity vents alone may be inadequate. Variables such as inside and outside air temperature, wind velocity and location of
- Design Configuration: Other
- Drive Options: Belt Drive
- Features: Dampers / Louvers
- Material: Aluminum, Steel, Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Red Valve engineers expanded the use of the original Tideflex® Check Valve by developing it into a Variable Orifice Inlet Nozzle that provides superior mixing characteristics. When used as part of the TMS, the Tideflex® Variable Orifice Nozzles optimize jet velocity (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
USA and Canada, and with increasingly stringent water quality standards in place, achieving thorough mixing and enhancing water quality hinges on the meticulous design of a multi-port mixing system. This system incorporates variable orifice Tideflex® Nozzles, precisely calibrated to (read more)
Browse Mixing Valves Datasheets for DeZURIK, Inc. -
temperatures and variable pressure conditions. Its compact construction and robust cast steel body make it ideal for equipment protection in power plants, process automation, and energy infrastructure. The valve supports a set pressure of 0.2 MPa and operates safely up to 300°C, making (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
applications including natural gas wellheads, burners or ovens, cooling systems, HVAC and more. Wafer-Cone technology requires virtually no maintenance, offering cost-of-ownership advantages over traditional DP technologies such as the orifice plate. The beta edge of an orifice place wears down (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
??The principle is simple — pressurized air is distributed through precision-orifice or porous media pads, creating a microns-thin film that lifts the stage completely off its guide surface. The load floats on air, guided by preloaded air bearings that provide high stiffness in all degrees (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
-Cone reduces permanent pressure loss by 75% compared to a traditional orifice plate. In addition, steam flooding requires multiple meters to monitor the process that must operate over the life of the field with low maintenance requirements to make the operation cost-effective. The V-Cone Flow Meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
refining industry. The testing of the V-Cone Flow Meter now conforms to the American Petroleum Institute's API 22.2 Testing Protocol for differential pressure flow measurement devices. In comparison to traditional DP instruments such as orifice plates and venturi tubes, the V-Cone Flow Meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
refining industry. The testing of the V-Cone Flow Meter now conforms to the American Petroleum Institute's API 22.2 Testing Protocol for differential pressure flow measurement devices. In comparison to traditional DP instruments such as orifice plates and venturi tubes, the V-Cone Flow Meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
orifice plates and venturi tubes. It can be installed virtually anywhere in a piping system or be easily retrofit into an existing piping layout, resulting in significant installation flexibility and initial cost savings. The Wafer-Cone is designed for gas or liquid service in line sizes from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
excessive oscillation. A pressure regulator includes a restricting element, a loading element, and a measuring element: The restricting element is a valve that can provide a variable restriction to the flow, such as a globe valve, butterfly valve, poppet valve, etc. The (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
Frequently Asked Questions for Sapphire Material Machining
Microwork is capable of making the mini size to 0.0118"for OD, 0.00118" for ID, 0.002" for thickness and 0.0157" for spheres.Since our work is done by diamond grinding,. Our standard tolerance is +/- 0.004" for general shaping ,0.000118" for orifice and 0.000197" for thickness.However,the actual
-
Adhesive Dispensing Units Manufactured by Johnstone Dispensing Systems
on the other side. The material is conditioned to a constant temperature, within a tenth of a degree, in order to maintain a constant viscosity. Desired flow is achieved using a variable pressure and specific orifice size. On an automotive enclosure, for example a hood, the dispenser robot moves across
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
quality crab and maximizing the efficiency of the plant's process. Previously, the plant used volumetric orifice plates for their steam measurement, which had three key disadvantages: The orifice plates did not measure pressure and temperature at the same point, which led to errors in mass flow
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
orifices,. fouling of heat transfer surfaces or reactions with normal. system chemistry not anticipated by a third-party lubricant. supplier. Also, automobile manufacturers often test their engines. with a number of different third-party oils and, based on. those tests (and a rating system established
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/57884/639579034-MIT.pdf?sequence=2
This chapter summarizes the capabilities of the three classes of semi-active devices that have been considered for structural applications: hydraulic dampers with a variable orifice , friction dampers, and controllable fluid dampers.
-
A study on flow control valve characteristics in an oil hydraulic vane pump for power steering systems
It flows into the flow control valve, and its flow rate is regulated by the spool in the variable orifice and flows out through the outlet port to the actuator [5].
-
Structural Motion Engineering
These devices are generally divided into four main classes: • variable orifices • variable stiffnesses • controllable fluids • variable frictions .
-
Handbook of Vehicle Suspension Control Systems
9.2.1 Variable orifice damper 250 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/66852/757997595-MIT.pdf?sequence=2
Variable Orifices . . . . . . . . . . . . . . . . . . . . .
-
http://dspace.mit.edu/bitstream/handle/1721.1/27993/25493265-MIT.pdf?sequence=2
The advantage of the VJP over the variable orifice as a modulator of fluid power is the reduction in hydraulic power that can be realized.
-
AIAA Journal > Mixing of a Row of Jets with a Confined Crossflow
Effect of Varying Orifice Spacing at Constant Orifice Diameter (//AD = 8, /= 25, .
-
HYDRAULIC TESTS OF A PROTOTYPE HALLAM FUEL ELEMENT (SU-9) TO BE TESTED IN SRE
A fuel element assembly (designated as SU-9) has been fabricated t o t e e t . i n the SRE a variable orifice similar t o the H a l l - .
-
HYDRAULIC CHARACTERISTICS OF HNPF 8-ROD FUEL ELEMENT
The existing HNPF variable orifice can adjust flow for this fuel element over the range from 5.7 to 21 lb/sec at a core pressure drop of 11 psi.
Indicates content that may require registration and/or purchase.