-
Supplier: Weir Minerals
Description: Metal and elastomer high head vertical slurry pumps Features Cantilevered shaft design Double suction, semi-open impeller Elastomer or abrasion resistant metal construction Agitator option keeps solids in suspension Optional suction
- Power Source: None, Pump Only
-
Supplier: Weir Minerals
Description: 50 Years of Warman pump excellence is embodied in our range of vertical Sump Pumps. This robust and functional design has been value engineered to include traditional Warman pump quality at the lowest possible ownership cost. Features Rigid motor mountings with
- Power Source: None, Pump Only
-
Supplier: Pentair Engineered Solutions
Description: Key Features Vertically Mounted with Elevated Driver Close-Coupled to Pump Medium Duty Sludge and Slurry Pumping Recommended where Floor Space is Limited and Flooding is Marginal Steel Motor Base Provides Rigid Support for Complete Pump Unit
- Discharge Size: 3 to 4 inch
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 104 psi
- Maximum Discharge Flow: 2000 GPM
-
-
Supplier: Pentair Engineered Solutions
Description: Key Features Vertically Baseplate Mounted with Flexible Shafting Between Driver and Pump Medium Duty Sludge and Slurry Pumping Used on Lift Stations Where Flooding is Possible Driver is Remove Steel Base Provides Rigid Support for Pump Unit
- Discharge Size: 3 to 6 inch
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 69.36 psi
- Maximum Discharge Flow: 2600 GPM
-
Supplier: Pentair Engineered Solutions
Description: Key Features Vertically Mounted with Elevated Driver Close-Coupled to Pump Medium Duty Sludge and Slurry Pumping Popular on Lift Stations Where Floor Space is Limited and Flooding Marginal Steel Base provides Rigid Support for Complete Pump Unit
- Discharge Size: 3 to 6 inch
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 69.36 psi
- Maximum Discharge Flow: 2600 GPM
-
Supplier: Pentair Engineered Solutions
Description: Key Features Vertically Mounted Using Flexible Shafting Between Driver and Pump Medium Duty Sludge and Slurry Pumping Frequently Used on Lift Stations Where Flooding Possible Driver is Remote Steel Base Provides Rigid Support for Complete Pump Unit
- Discharge Size: 3 to 4 inch
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 104 psi
- Maximum Discharge Flow: 2000 GPM
-
Supplier: FLSmidth
Description: Key Benefits Large solids passing size Extended wear life No sump level control required Easy to operate, easy to maintain Reliable pump operation in the most extreme conditions The vMAX™ Vertical Cantilever Pump
-
Supplier: Yeomans Chicago Corporation
Description: Vertical Suspended Screened-Inlet Wet-Pit Pumps
- Housing Material: Cast Iron
- Power Source: None, Pump Only, AC Powered
-
Supplier: Vaughan Co., Inc.
Description: steel and heat treated for maximum impact and wear resistance. Combined together, these heavy duty patented components create the ultimate pump for handling severe solids. This same basic concept has been used in Vaughan's vertical wet well design for almost a half-century. Chopping is
-
Supplier: EBARA Pumps Americas Corporation
Description: EBARA EFQ series pumps are available in a wide range of materials and sizes to handle solids and light slurries efficiently and effectively. The EFQ trash pump features a large volute that allows for quick priming even with the casing only partially filled and an open suction
- Discharge Size: 2 to 12 inch
- Horsepower: Up to 125 HP
- Housing Material: Cast Iron
- Maximum Discharge Pressure: Up to 484 psi
-
Supplier: SEEPEX Inc.
Description: SEEPEX BTHE range pumps feature a large open hopper with vertical walls. The centric and edge running ribbon screw ensures an optimum product inflow to the pump's conveying elements. Conveying Medias For highly viscous to semi-solid products that tend to bridge
- Discharge Size: 10 inch
- Horsepower: 250 HP
- Housing Material: Cast Iron, Plastic, Stainless Steel
- Maximum Discharge Pressure: 525 psi
-
Supplier: Weir Minerals
Description: Designed for slurry sumps requiring vertical pumps with moderate solids
- Housing Material: Cast Iron
- Maximum Discharge Flow: 100 to 10000 GPM
- Power Source: None, Pump Only
-
Supplier: Weir Minerals
Description: Designed for slurry sumps requiring vertical pumps with moderate solids
- Housing Material: Cast Iron
- Maximum Discharge Flow: 100 to 10000 GPM
- Power Source: None, Pump Only
-
Supplier: Sulzer Ltd.
Description: oceans, rivers, lakes, cooling ponds, tanks, and sumps. Vertical Sump Pumps are intended to use in the industrial pumping applications to pump clean or lightly contaminated liquids, fibrous slurries and liquids containing large solids from the deep sumps. The
- Maximum Discharge Pressure: 16.15 to 19607 psi
- Maximum Discharge Flow: 40 to 200000 GPM
- Type of Pump: Cantilever Pumps, Centrifugal Pumps, Fire Service Pumps, Sump Pumps
- Water Temperature: -260 to 400 F
-
Description: In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). This expanded flow range makes the LK a perfect compliment to the E-Class Metering Pump Line. The
- Discharge Size: 0.5000 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 120 psi
- Maximum Discharge Flow: 0.5300 GPM
-
Supplier: Hydraulic Institute (HI)
Description: included in this guideline: Slurry, end suction Solids-handling, end suction pumps Submersible sewage, end suction Stock, end suction Horizontal multistage, axial split, segmented ring diffuser barrel ASME B73, API end suction, end suction
-
Supplier: Union Process, Inc.
Description: with water in the Premix Chamber and fed into the CL Attritor Mill. The limestone slurry exits the CL Attritor Mill and enters the Separation Tank. Any oversized particles are pumped back into the Mill while finer slurry overflows into the Mill Product Tank.
-
Supplier: ABB Measurement & Analytics
Description: ) Field Selectable Modes of Operation: Single Set Point (Horizontal or Vertical Installations) Dual Set Point (Vertical Installations Only) Pump Control (Vertical Installations Only) Element Sensitivity Down to 1.5 pF OPTIONS:
- Device Classification: Sensor-Only
- Features: Handles Slurries / Suspended Solids
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: 450 F
-
Supplier: IKA Works, Inc.
Description: of homogenization and particle crushing is achieved by circulation of the mixture via a DBI dispersing unit integrated into the base of the vessel. The proven technology of this patented IKA DBI homogenizer involves a two-stage operation: A specially designed pump rotor with high
- Additional Features: Cooling, Heating
- Application / Industry Use: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Display Type: Video Display
- Feed Rate: 10567 GPH
-
Supplier: Precision Surfacing Solutions
Description: full speed over a controlled time period. This is preset, though it can be adjusted if required, to suit particular process conditions. The machine uses a free abrasive slurry, which is supplied from a separate free standing reservoir, equipped with a pump and driven agitator. A
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Grinding / Finishing
- Automation: Automatic / Indexing, PLC
- Motor Voltage and Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Precision Surfacing Solutions
Description: machine uses a free abrasive slurry, which is supplied from a separate free standing reservoir, equipped with a pump and driven blade stirrer. A diamond slurry dispensing system can also be fitted if required. This machine is also available in pneumatic lift version and as an
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Grinding / Finishing
- Automation: None / Manual
- Motor Voltage and Phase: 50 Hz / International Power, Three-Phase, Other
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Precision Surfacing Solutions
Description: capacity floor standing slurry tank and pump assembly is included. The abrasive distribution system will have the continuous agitation feature which permits the pump to keep running after the lap plate times out. This insures that the abrasive is kept in proper suspension at all
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Grinding / Finishing
- Automation: Automatic / Indexing, PLC
- Motor Voltage and Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: ProSonix Corporation
Description: The ProSonix® Direct Steam Injection heater is designed for water heating, difficult to pump slurries such as pulp stock, wastewater sludge, mineral slurries, and other aggressive fluids. ProSonix® unique method of direct steam injection utilizes internally modulated steam
-
Supplier: Precision Surfacing Solutions
Description: durability. The ring gear drops down below the plate to make loading and unloading easier. Vertical lifting, clear plastic guards protect the operator without getting in the way. They also keep the slurr y confined to the machine, keeping the shop clean. Slurry is fed through a
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Grinding / Finishing
- Automation: Automatic / Indexing, PLC
- Motor Voltage and Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: RS Components, Ltd.
Description: . Compact design to aid installation in tight spaces, on small chemical batch tanks, for empty pipe line detection or for water/oil lubrication pump reservoirs. Tip sensitive. Versatile, compact 100mm insertion level switch. Suitable for liquids, solids, slurries, foam and interface
- Maximum Operating Pressure: 145 psi
- Meter Technology: Capacitive / RF Admittance
- Mounting Options: Top Mount
-
Supplier: RS Components, Ltd.
Description: . Compact design to aid installation in tight spaces, on small chemical batch tanks, for empty pipe line detection or for water/oil lubrication pump reservoirs. Tip sensitive. Versatile, compact 100mm insertion level switch. Suitable for liquids, solids, slurries, foam and interface
- Maximum Operating Pressure: 145 psi
- Meter Technology: Capacitive / RF Admittance
- Mounting Options: Top Mount
-
Supplier: GEA Process Engineering Inc.
Description: Forced circulation evaporators are used if boiling of the product on the heating surfaces is to be avoided due to the fouling characteristics of the product, or to avoid crystallization. The flow velocity in the tubes must be high, and high-capacity pumps are required. The circulating
Find Suppliers by Category Top
More Information Top
-
vertical slurry pump - offers from vertical slurry pump manufacturers, suppliers, exporters & wholesalers
vertical slurry pump .
-
sump slurry pump - offers from sump slurry pump manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : vertical slurry pump , sump pump, submersible pump ] .
-
Beneficiation-hydroretort processing of US oil shales, engineering study
Primary thickener overflow to mill water storage (spare) Vertical Slurry Pump .
-
centrifugal slurry pump - offers from centrifugal slurry pump manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : under liquid slurry pump, slurry pump, vertical slurry pump , centrifugal slurry pump ] .
-
Shaft Manufacturers in Pumps, Shaft Suppliers & Exporters in Pumps Directory
[ Related Keywords : under liquid slurry pump, slurry pump, vertical slurry pump , centrifugal slurry pump ] .
-
Centrifugal Pump Exporters, Centrifugal Pump Selling Leads
[ Related Keywords : slurry pump, under liquid slurry pump, vertical slurry pump , centrifugal slurry pump ] .
-
Shaft Manufacturers in Pumps (Page 5), Shaft Suppliers & Exporters in Pumps Directory
Vertical Slurry Pump - Vertical Sump Pump .
-
Construction Parts - Construction Parts Manufacturers, Suppliers (Page 21)
[ Related Keywords : under liquid slurry pump, slurry pump, vertical slurry pump , centrifugal slurry pump ] .
-
flushing pump ( Page 3 ) - offers from flushing pump manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : slurry pump, under liquid slurry pump, vertical slurry pump , centrifugal slurry pump ] .
-
Diesel Motor Exporters, Diesel Motor Selling Leads
[ Related Keywords : sump pump, vertical slurry pump , vertical pump ] .