-
Supplier: CITGO Petroleum Corporation
Description: CITGO Glycol FR-5046HP is a high pressure polymer thickened water-glycol fluid which gives superior fire-resistance at pressures in excess of 5,000 psi. Pump test results show CITGO Glycol FR-5046HP low pump wear rate performance to be essentially equivalent or
- Composition / Chemistry: Polyglycol / Water-Glycol
- Kinematic Viscosity: 46 cSt
- Low / Non-foaming: Yes
- Type / Function: Hydraulic Oil / Fluid, Specialty Oil / Fluid
-
Supplier: DME Company
Description: • Two year in service warranty • Buna Seals • Pressures to 2500 psi • Compatible with petroleum oil, synthetics, water glycols and invert emulsions. • Foot or flange mounted • Helps your machine run young again
- Maximum Discharge Pressure: 2500 psi
- Power Source: None, Pump Only
-
Supplier: Parent Petroleum Co.
Description: when changing over from a conventional petroleum oil or water-glycol fluid. Caution: FR Hydraulic Fluid should not be used in systems where operating temperatures exceed 175°F (79°C). This product contains water and should not be stored at temperatures over 130°F (54°C).
- Kinematic Viscosity: 18.5 cSt
- Type / Function: Hydraulic Oil / Fluid
- Viscosity Index: 200
-
-
Supplier: jbj Techniques Limited
Description: content; HFC – water polymer solutions, typically with more than 35% water content (also known as glycol solutions, polyalkylene glycol solutions or water glycols); HFDR – synthetic anhydrous fluids composed of phosphate esters; and HFDU – synthetic
- Maximum Discharge Pressure: 725 psi
- Maximum Discharge Flow: 2.77 to 13.89 GPM
- Power Source: Hydraulic
- Pump Type: Positive Displacement Pumps, Gear Pumps
-
Supplier: Parent Petroleum Co.
Description: thermal stability at high temperatures, plus excellent detergency, to protect against sludge and varnish formation, and also protects hydraulic system components against rust and corrosion. Syndustrial FR Hydraulic Fluid does not contain water, mineral oil or phosphate ester. It
- Kinematic Viscosity: 10 cSt
- Type / Function: Hydraulic Oil / Fluid
- Viscosity Index: 220
-
Supplier: Parent Petroleum Co.
Description: thermal stability at high temperatures, plus excellent detergency, to protect against sludge and varnish formation, and also protects hydraulic system components against rust and corrosion. Syndustrial FR Hydraulic Fluid does not contain water, mineral oil or phosphate ester. It
- Kinematic Viscosity: 10 cSt
- Type / Function: Hydraulic Oil / Fluid
- Viscosity Index: 220
-
Supplier: Parent Petroleum Co.
Description: thermal stability at high temperatures, plus excellent detergency, to protect against sludge and varnish formation, and also protects hydraulic system components against rust and corrosion. Syndustrial FR Hydraulic Fluid does not contain water, mineral oil or phosphate ester. It
- Kinematic Viscosity: 14 cSt
- Type / Function: Hydraulic Oil / Fluid
- Viscosity Index: 215
-
Supplier: CMH Manufacturing Co.
Description: continuous circulation, filtration, and cooling of the fluid. All pumps, valves, and hoses are designed for hydraulic oil and water glycol. Pumps are vertically mounted and submerged in the reservoir to improve suction characteristics and reduce noise level. Extra
- Flow: 6 to 34 GPM
- Operating Pressure: 1000 to 1500 psi
- Power Source: Electric Motor
- Reservoir Capacity: 42 to 70 gallons
-
Supplier: BP Lubricants North America
Description: Enersyn® SF-C (formerly Energol® FRG-46) fire-resistant, water glycol hydraulic fluid provides excellent anti-wear protection for hydraulic pumps, exceptionally low phenol response levels for ease of disposal and is compatible with most pump types. It is red
- Composition / Chemistry: Polyglycol / Water-Glycol
- Kinematic Viscosity: 43 cSt
- Type / Function: Hydraulic Oil / Fluid
-
Description: /Coach) Features/Benefits: • Superior Performance • Built-in super charger • High speed capability • Full pressure rating on water glycol fluids • Thru-shaft capability (PAVC 100 only) • Improved Reliability • Durable cast iron
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 3000 psi
- Maximum Discharge Flow: 69 GPM
- Media Temperature: -40 to 160 F
-
Supplier: Houghton International, Inc.
Description: Hydrolubric® 120-B is a synthetic water additive specifically designed to meet the needs of central water systems using reciprocating plunger, multi-stage centrifugal or multi-stage gear pumps. Is readily dispersible in water and will provide lubricating and
- Composition / Chemistry: Water Soluble / Emulsion, Synthetic
- Lubricating: Yes
- Type / Function: Hydraulic Oil / Fluid, Specialty Oil / Fluid
-
Supplier: Houghton International, Inc.
Description: Hydrolubric® 123-B is a synthetic water additive specifically designed to meet the needs of central water systems using reciprocating piston, multi-stage centrifugal or multi-stage gear pumps. The fluid provides a film on metal surfaces that reduces friction and protects against
- Composition / Chemistry: Water Soluble / Emulsion, Synthetic
- Lubricating: Yes
- Type / Function: Hydraulic Oil / Fluid, Specialty Oil / Fluid
-
Supplier: CEF Industries LLC
Description: Cooling Lubrication & Oil Scavenge Hydraulic Power & Transfer Potable Water Fuel Metering, Transfer & Boost Ground Turbine Our Electronic Centrifugal cooling pumps are designed using high performance/low weight "wet motors" or
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 38 to 120 psi
- Maximum Discharge Flow: 0.8500 to 10 GPM
- Media Temperature: -40 to 185 F
-
Supplier: CITGO Petroleum Corporation
Description: , carbon dioxide and other gaseous hydrocarbons. CITGO Compressorgard PAG 32 is also recommended for use as a hydraulic fluid and lubricant in environmentally sensitive areas. CITGO Compressorgard PAG 32 offers: • A readily biodegradable, zinc free, low toxicity formulation
- Applications: Compressors / Piston Pumps
- Chemistry / Constituents: Polyglycol / Water-Glycol
- Function: Lubricant
-
Supplier: Jet Edge
Description: Closed Loop Chillers are designed to cool the hydraulics on waterjet intensifier pumps. This eliminates the discharge of hydraulic cooling water to the drain. Closed Loop Chillers come complete with an Installation Kit and Glycol for Start up.
- Application / Industry: Industrial, Hydraulic, Other
- Condenser Cooling System: Air-Cooled
- Cooling Capacity: 35.17 kW
- Fluid Discharge Temperature: 65 F
-
Supplier: Ashcroft Inc.
Description: : Accuracy: ±0.25% Pressure Ranges: 0 to 10,000 psi Operating Fluids: 1327D - SAE 20 automotive or machine oil 1327DH - Phosphate ester or Glycol based hydraulic fluids 1327DO - Distilled water (with sodium molybdate and phosphoric acid additives recommended as corrosion
-
Supplier: Ashcroft Inc.
Description: : Accuracy: ±0.1% of gauge span Pressure Ranges: 30, 100, 500, 1,000, 5,000 and 10,000 psi Bar, kPa, and mPa ranges are available Operating Fluids: 1327CMS - SAE 20 automotive or machine oil 1327CMH - Phosphate or glycol based hydraulic fluids 1327CMO - Distilled water (with
-
Supplier: WATTCO
Description: with stainless steel because of its anti-corrosive qualities. Both applications involve using a pump that flows the liquid through a closed pipe circuit (IE. water or glycol solution) that is reheated. A major consideration for this application is viscosity. Heat that is
- Applications: Clean Water Heating, Process Waters, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Heavy Weight Oils, Mild Corrosive Solutions, Severe Corrosive Solutions, Other
- Flange or Thread Diameter: 3 to 43 inch
- Phase: Single Phase, Three Phase
- Sleeve (Sheath) Material: Copper, Nickel Alloy, Stainless Steel, Steel
-
Supplier: ASTM International
Description: 10.10.24 Engine Front Cover 10.10.25 Coolant Inlet Adapter 10.10.26 Timing Mark Accuracy 10.10.27 Oil Pump 10.10.28 Oil Dipstick Hole 10.10.29 Oil Pan 10.10.30 Cylinder Head Assembly 10.10.31 Adjustment of Valve Spring Loads 10.10.32 Cylinder Head Installation 10.10.33 Hydraulic Valve
Find Suppliers by Category Top
Featured Products Top
-
. General applications include hydraulic systems with petroleum or water/glycol based fluids, fuel and lubricating oils. Specially designed for ultra-low temperature applications. Virtual Catalog Web Link (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
, typically with more than 40% water content; HFC – water polymer solutions, typically with more than 35% water content (also known as glycol solutions, polyalkylene glycol solutions or water glycols); HFDR – synthetic anhydrous fluids composed of phosphate esters; and HFDU – synthetic (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Screw pumps: standard according to API 676, for mineral and lubricating oils also fluids with low lubricating properties (water + oil, HFC, LFO, HFO). Flows up to 5,000 litres per minute and pressure up to 130 bar (200 bar peak). (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
A Haskel pneumatic pump's robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise, service and support, our pneumatic pumps are consistently recognized as the most reliable in the industry. (read more)
Browse Liquid Handling Pumps Datasheets for Haskel International LLC -
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Pump Thermal Relief Pump thermal relief valves are essential in booster pumps, fire pumps and any high-pressure water pump to regulate the flow of glycol, water or any other media in applications that require heat removal from equipment or a process (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
include hydraulic pump mechanical seals, centrifugal pump mechanical seals, water seal mechanical pump seals and chemical pump mechanical seals. You’ll find them reliably performing in jet engines 30,000 feet in the sky, speeding along tracks in racecars and deep in the ocean or buried (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
EXAIR's Reversible Drum Vac and High Lift Reversible Drum Vac are ideal for the recovery of fluids like: coolant, hydraulic oils, sludge and chips, waste water, and liquid spills. After undergoing rigorous testing by an independent laboratory, EXAIR’s Reversible Drum Vacs™ have been (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
plants have critical turbines, pumps, bearings, fans, compressors, gears and hydraulic systems. Failure of critical equipment may cause plant shutdown at great cost. Many power plants have on-site oil analysis capability although more frequently, power companies have a central lab servicing (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
petroleum fluids. Available in other forms for hydraulic seals such as u-cups, vee packings, wipers and back-up rings and special sealing rings. Petrloeum fluids. Water. Silicone fluids. Ehylene glycol. Amines. (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc.
More Information Top
-
Water-Glycol Hydraulic Fluids: Conversion and Troubleshooting of Mineral Oil Hydraulic Systems
When properly followed and in a properly configured hydraulic pump , water - glycol hydraulic fluids are capable of providing excellent performance even under demanding operating conditions.
-
Evaluation of Vickers V-104 and 20VQ5 Vane Pumps for ASTM D-2882 Wear Tests Using Water-Glycol Hydraulic Fluids
hydraulic, pump test, vane pump , water - glycol , hydraulic .
-
Hydraulic manipulator design, analysis, and control at Oak Ridge National Laboratory
HOUGHTO -SAFE@620 fire-resistant water - glycol hydraulic fluid gives long pump life .
-
The Kartomat: A Field Drawing Machine
Filling the plastic tube attached to the hydraulic pump with the required water - glycol or acid-free oil mix- ture can be done quickly and easily.
-
Nanocoatings for High-Efficiency Industrial Hydraulic and Tooling Systems
Note that in water - glycol -based hydraulic fluids, vane pumps are „de-rated‟ to reduce the damage imparted to the components through operating in high viscosity fluids.
-
Property and Performance Evaluation of Water Glycol Hydraulic Fluids
… standard water glycol fluids may further be defined as fluids typically used in piston pumps at hydraulic pressures no greater than 3500 psi, whereas high-performance water glycol hydraulic fluids may be used … … isfactorily in some piston pumps with operating pressures of …
-
Water-Glycol Hydraulic Fluids: Conversion and Troubleshooting of Mineral Oil Hydraulic Systems
With increasing interest in more biodegradable and fire-resistant hydraulic fluids and with the availability of water - glycol hydraulic fluids suitable for high-pressure hydraulic pump operation, there is increasing interest in the conversion of mineral oil hydraulic systems to these alternative …
-
Untitled
Evaluation of Vickers V-104 and 20VQ5 Vane Pumps for ASTM D 2882 Wear Tests Using Water - Glycol Hydraulic Fluids----G. E. TOTTENANDR. J. BISHOPJR.
-
Tidal Energy System for On-Shore Power Generation
All submerged electronics and gears being replaced by high efficiency COTS, radial piston pumps which pump environmentally friendly, water -miscible polyethylene glycol (HEPG) to onshore hydraulic generators.
-
Testing within the Continuum of Multiple Lubrication and Failure Mechanisms
… Tsuya have thoroughly examined the ability of an ASTM block-on-ring test (ASTM D 2714-68) to model wear at various contact points in three different hydraulic pumps (vane; piston and gear) with antiwear oil, water - glycol , water-in-oil emulsion …