Products/Services for Wax Potting Electronic
-
Mold Releases and Release Agents - (262 companies)Mold releases and release agents are film forming lubricating oils, solid lubricants, waxes, fluids or coatings that prevent other materials from sticking or adhering to an underlying surface. Mold releases and release agents are film-forming...TypeChemistry / ConstituentsApplications / Function -
Fusible Alloys - (15 companies)...casting or potting molds, fuse parts, thermostat components, switch parts, thermal management products, lens blocking alloys, and wax pattern injection dies. Fusible alloys are metal alloys that melt at low temperatures, usually below 300 o F or 150...
-
Capacitors - (1510 companies)Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric. Capacitors are passive electronic components... -
Waxes and Wax Compounds - (146 companies)Waxes and wax compounds are high molecular weight organic materials similar to fats and oils, except waxes are solid at room temperature (melting point above 45 C). Waxes are used in sealers, polishes, inks, lubricants, binders and investment... -
Encapsulants and Potting Compounds - (250 companies)Encapsulants and potting compounds are resins or adhesives that are used to encapsulate circuit boards and semiconductors, fill containers of electronic components, and infiltrate electrical coils. They provide environmental protection, electrical... -
Industrial Adhesives - (1377 companies)Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
-
Hot Melt Adhesives - (221 companies)...than thermosetting or chemically curing adhesives. Some products contain: Acetals. Acrylics. Glues and gums. Natural or synthetic rubbers. Epoxy resins. Water-based resins. Wax-based binders. Styrene compounds. Vinyl esters. Commonly used chemical...
-
Specialty Adhesives, Sealants, and Compounds - (311 companies)...to plastic, and electronic components to boards or metal surfaces where excellent physical and electrical properties are required. ASTM C916 - This specification covers minimum material requirements, and safety precautions in application, for adhesives...
-
Polysulphide Adhesives and Sealants - (22 companies)Polysulphide adhesives and sealants are versatile synthetic elastomers that are used in the following industries: electronic. electrical. computer. metalworking. appliance. automotive. chemical. They can be used in a wide range of applications...
-
Polyurethane Adhesives and Sealants - (320 companies)...to plastic surfaces and make an excellent flexible potting compound. Polyurethane adhesives and sealants require a catalyst, heat, or air evaporation to initiate and complete curing. Some disadvantages of polyurethane adhesives and sealants...
Product News
-
ELANTAS North America LLC
Potting Materials for Electronic Applications Potting Materials for Electronic Applications. ELANTAS offers a broad range of potting and encapsulation materials for electronic protection. State of the art polyurethane materials with UL Relative Thermal Index (RTI) ratings up to 130 C and higher (Conapoxy (R), CONAP (R), ELAN-Tron (R)). Unique, one-component polyurethanes that assure consistent cure and performance even in small "shot-size " potting applications (Bectron (R) PK materials). Dielectric gels that provide outstanding electronic... (read more)Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
Running Industry Co., Ltd
lost wax casting Process: 3D input- > mold R &D- > wax injetion- > wax tree making- > mould shell making by 7layer sand and glass water adhesive- > harden the shell- >lost wax- > mould shell baking- >pour the melted steel- > cut from the tree- > grind the gating- > normalizing- > sand blast. Material: Carbon steel, alloy steel, stainless steel, wearable steel, heat resistance steel, high tension steel. Characterise: Max size: 800mm. weight: 0.05-100kg. tolerance: CT7-9. roughness: Ra6.3-25. Post machining... (read more) -
Dongguan Sheen Electronic Technology Co., Ltd.
Thermal Potting Adhesives in Robotics As intelligent manufacturing continues to advance, robotic systems are increasingly applied in industries such as manufacturing, healthcare, and service sectors. With the trend toward high precision and high integration, the internal electronic components of robots demand enhanced heat dissipation, protection, and operational stability. Thermal conductive potting adhesives, which combine thermal conductivity, electrical insulation, and structural encapsulation, have become an indispensable... (read more)Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Ellsworth Adhesives
Need an Alternative to Potting? Try LPM Ellsworth Adhesives offers low pressure molding services of Mold-Man (R) Machines. A leader in low pressure molding, MoldMan Systems TM produces easy-to-use, energy-efficient equipment with a small machine footprint and completed parts directly from mold sets. Low pressure molding is ideal for protecting sensitive electronic components and PCBs from moisture, dust, vibration, and damage. BENEFITS OF LOW PRESSURE MOLDING. - Low injection pressure, between 2 and 40 bar. - Precise meter shot sizes... (read more)Browse Encapsulants and Potting Compounds Datasheets for Ellsworth Adhesives -
ELANTAS North America LLC
Coating and Potting Materials for Smart Meters and efficient energy management. With a rich legacy of pioneering solutions, ELANTAS PDG is at the forefront of developing exceptional conformal coatings and potting solutions tailored for the smart meter market. Our advanced materials are designed to encapsulate and protect electronic components, defending them from moisture, contaminants, and the rigors of daily operations. This ensures that smart meters, whether monitoring electric currents, water flow, or gas consumption, deliver precise readings... (read more)Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
CHT USA Inc.
2-Part Encapsulation and Potting Silicone QSil-553. 2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed. CHT's QSil 553 is a 2-part, platinum cure, silicone potting compound and encapsulant designed to protect electronic components from harsh environmental conditions and shock and vibration. It features a low viscosity for convenient dispensing and will easily flow throughout components. Because of its low modulus, QSil 553 will minimize cooefficient of thermal expansion (CTE) strain. QSil 553 is thermally... (read more)Browse Conductive Compounds Datasheets for CHT USA Inc. -
Dongguan Sheen Electronic Technology Co., Ltd.
Thermal Potting in High-Power RF: Key Applications entering sensitive components, which are often the causes of circuit failures. Moreover, the use of potting compounds helps with vibration resistance, reducing micro-displacements caused by vibrations and providing the necessary stability support for high-precision electronic devices. Ensuring Long-Term Reliability. In high-power RF module applications, thermal potting compounds also significantly enhance the long-term reliability of the equipment. By maintaining the operating temperature... (read more)Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
ELANTAS North America LLC
High performance casting resins & potting resins. Casting & Potting Materials. ELANTAS PDG, Inc. offers a wide range of high performance casting resins and potting resins. Our 2-component casting and potting materials are based on epoxy, polyurethane, polybutadiene and silicone and are especially designed for areas in demanding electrical and electronic applications. Additional properties such as improved heat dissipation, much greater mechanical stability at high vibrational forces, noise reduction, and often the complete exclusion... (read more)Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
ELANTAS North America LLC
Electronic Protection Materials Materials for Electronic Protection. The increasing demand for reliability of electronic components and printed circuit boards presents challenges to protect these devices from harsh conditions such as humidity, extreme temperatures, mechanical loads, vibration and corrosive chemicals. The ELANTAS family of conformal coatings, potting resins and encapsulants is specially formulated to provide optimum protection and dielectric integrity for today 's high performance modules. Bectron (R... (read more)Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
CHT USA Inc.
Silicones for Electronic Protection & Performance and lighting. Telecommunication. Measurement and control. Household appliances. General industrial & electronics applications. To learn more about CHT 's silicone solutions for electronics, please visit the following: Thermal Management. With the continued miniaturization and expanding population of components that comprise electronic devices, mitigation of generated heat is an ongoing issue. CHT offers a series of silicone adhesive sealants, encapsulation and potting compounds, silicone gels... (read more)Browse Conformal Coatings Datasheets for CHT USA Inc.
-
Ultra-high impact resistant digital data recorder for missile flight testing
The technique most often cited by these test labs for high impact shock survival was to fully encapsulate all electronic components in a high-stiffness, low-density potting material (usually some type of filled epoxy or wax ).
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Used in hot-melt coatings and adhesives, paper coatings, printing inks, lacquers, paints, varnishes; binder in ceramics; for potting , filling in elec./ electronic components; lubricant and processing aid in plastics; in investment castings; emulsion wax size in papermaking; fabric softener …
-
Handbook of Cosmetic and Personal Care Additives Volume 1 and 2
inks, lacquers, paints, varnishes; binder in ceramics; for potting , filling in elec./ electronic components; lubricant and processing aid in plastics; in investment castings; emulsion wax size in papermaking; fabric softener ingred. in permanent-press fabrics; in emulsion and latex coatings; in …
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Used in hot-melt coatings and adhesives, paper coatings, printing inks, lacquers, paints, varnishes; binder in ceramics; for potting , filling in elec./ electronic components; lubricant and processing aid in plastics; in investment castings; emulsion wax size in papermaking; fabric softener …
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Used in hot-melt coatings and adhesives, paper coatings, printing inks, lacquers, paints, varnishes; binder in ceramics; for potting , filling in elec./ electronic components; lubricant and processing aid in plastics; in investment castings; emulsion wax size in papermaking; fabric softener …
-
Handbook of Food Packaging Chemicals and Materials
Uses: Used in hot-melt coatings and adhesives, paper coatings, printing inks, lacquers, paints, varnishes; binder in ceramics; for potting , filling in elec./ electronic components; lubricant and processing aid in plastics; in investment castings; emulsion wax size in papermaking; fabric softener …
-
Handbook of Lubricants
… melt coatings and adhesives, cup and paper coatings, printing inks; lubricant and processing aid in plastics; lacquers; paints; var- nishes; binder in ceramics; for potting in elec./ electronic components; in investment casting … … rubber and elastomers; emulsion wax size in papermaking; fabric …
-
Handbook of Preservatives
… hot-melt coatings and adhesives, cup and paper coatings, printing inks; lubricant and processing aid in plastics; lacquers; paints; varnishes; binder in ceramics; for potting in elec./ electronic components; in investment casting … … rubber and elastomers; emulsion wax size in papermaking; fabric …
-
Handbook of Paper and Pulp Chemicals
… hot-melt coatings and adhesives; paper coatings; printing inks; lubricant and processing aid in plastics modification; lacquers, paints, and varnishes; binder in ceramics, potting /impregnant in elec./ electronic components; rubber and elastomers … … antisunchecking, antiblock, antiozonant); emulsion wax size in papermaking; fabric …
-
Encyclopedia of Industrial Additives, Volume 4
… lubricant and process- ing aid), lacquers, paints, and varnishes (as lubricant, delustering, and antisoiling agent), as binder in ceramics, for pot- ting , filling, and impregnant in elec- trical/ electronic components, in invest- ment … … antisunchecking, antiozonant), as emulsion wax size in papermaking, as …
Indicates content that may require registration and/or purchase.