-
Supplier: CoorsTek
Description: CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material
- Applications: Abrasive / Erosive Wear Protection, Corrosion Protection
- Length: 9 inch
- Material Type: Alumina / Aluminum Oxide, Alumina-Zirconia, Silicon Carbide
- Thickness: 2 inch
-
Supplier: CoorsTek
Description: CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material
- Corrosion Resistant: Yes
- Function & Thickness: Abrasion / Sliding Wear
- Industry & Application: Cement / Concrete, Chemical Process, Crushers & Grinding Mills, Power Generation, Pulp & Paper, Mining, Steel / Metal Mills
- Material: Ceramic
-
Description: and frequently specified wear resistant material. Durafrax 2000 offers excellent mechanical properties, superior wear resostance, and good corrosion performance. Pre-engineering and advanced processing techniques enable Saint-Gobain to manufacture Durafrax 2000 in a
- Applications: Other
- Material Type: Alumina / Aluminum Oxide
-
-
Supplier: Henkel Corporation - Industrial
Description: tile, it is recommended for lining and protecting flumes, troughs, elbows, hoppers, discharge chutes, and other processing equipment that is exposed to both abrasion and impact under typical temperatures of -20 °F to +250 °F (-29 °C to +121 °C). Cures to ceramic
- Form: Transfer Tape
- Industry: OEM / Industrial
- Operating / Use Temperature: 250 F
- Substrate / Surface: Metal
-
Description: and corrosion resistance.Norbide® Boron Carbide - one of the hardest materials known - also delivers excellent wear and abrasion resistance for longer service life. Nozzles can be provided as jacketed or non-jacketed.Applica tionsAbrasives for polishing and lappingWear resistant
- Material Type: Boron Carbide, Carbide Materials, Silicon Carbide
- Shape / Form: Spout / Nozzle (Launder Pouring / Atomization)
-
Description: neutron absorption Focus ring for semiconductor Body armor Wear resistant lining Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality B4C/Boron Carbide ceramics at a competitive price. More Materials:
- Material Type: Boron Carbide
-
Supplier: CoorsTek
Description: sand manufacturing Decorative ceramic tile manufacturing White cement manufacturing Non-metallic mineral grinding Rods and media balls for wear-resistant applications Inert tower packing for chemical processing Filler material for plastic and paper product
- Applications: Grinding / Ball Milling, Specialty / Other
- Bulk Density: 225 to 243 lbs/ft³
- Material / Composition: Aluminum Oxide
- Media Dimension A / Diameter: 0.2188 to 2.5 inch
-
Supplier: Renold Jeffrey
Description: resistance to wear in adverse conditions such as dirty, dusty and abrasive environments including applications such as brick manufacturing, roof tile production and processes involving ceramic or cement dust or debris. Applications: Agricultural machinery Brick
- Rollers: Rollers
- Strand Configuration: Single
-
Supplier: Amtico International, Inc.
Description: Composite Calcium | Cool Unassuming simplicity is the starting point for the Amtico Composite range. The design team, inspired by the trend for urban materials, devised a complex blend of particles and mica, which give the appearance of a poured resin or ceramic tile without the
- Application: Commercial, Residential
- Length: 48 inch
- Thickness: 0.0400 inch
- Type: Vinyl Tile
-
Supplier: Amtico International, Inc.
Description: Composite Flint | Cool Unassuming simplicity is the starting point for the Amtico Composite range. The design team, inspired by the trend for urban materials, devised a complex blend of particles and mica, which give the appearance of a poured resin or ceramic tile without the
- Application: Commercial, Residential
- Length: 48 inch
- Thickness: 0.0400 inch
- Type: Vinyl Tile
-
Supplier: Amtico International, Inc.
Description: Composite Pumice | Cool Unassuming simplicity is the starting point for the Amtico Composite range. The design team, inspired by the trend for urban materials, devised a complex blend of particles and mica, which give the appearance of a poured resin or ceramic tile without the
- Application: Commercial, Residential
- Length: 48 inch
- Thickness: 0.0400 inch
- Type: Vinyl Tile
-
Supplier: CoorsTek
Description: approximately 30 square feet of coverage per kit. DuraShield 93 High-Temperature Tile Adhesive A thixotropic gel for use in environments up to 400° F. Provides a tenacious bond to most ceramic, metal, concrete, fiberglass, or wood surfaces. DuraShield 93 is moisture resistant
- Chemical / Polymer System Type: Silicone, Ceramic / Inorganic Cement
- Cure Type / Technology: Room Temp. Cure / Vulcanizing
- Industry: OEM / Industrial, Other
- Substrate / Material Compatibility: Ceramic / Glass, Metal
Find Suppliers by Category Top
Featured Products Top
-
Resistant Technologies by Saint-Gobain Performance ceramics and refractories (read more)
Browse Industrial Ceramic Materials Datasheets for Saint-Gobain Performance Ceramics & Refractories -
price and higher cost performance, which makes them more effective in practical use. So it has become the most widely used wear-resistant ceramic material. We will introduce some applications of wear-resistant ceramic. 1. Application in conveying and coal conveying (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Gobain’s high performance wear resistant linings are engineered for efficiently reducing wear in severely demanding applications. Our versatile range of ceramics allows us to supply (read more)
Browse Industrial Ceramic Materials Datasheets for Saint-Gobain Performance Ceramics & Refractories -
fan shafts, optical fiber pins, optical fiber sleeves, drawing dies and cutting tools, wear-resistant knives, and other room-temperature resistant Grinding parts and so on. Zirconia is widely used in the fields of the thermal barrier layer, catalyst body, medical treatment, health care, textile, and (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
. If you would like to learn more about our wear resistant solutions for Mining with a member of the Saint-Gobain team, simply contact us today. (read more)
Browse Industrial Ceramic Materials Datasheets for Saint-Gobain Performance Ceramics & Refractories -
Applications Of Alumina Alumina ceramics are characterized by extremely high hardness and wear resistance, low erosion levels, high temperature resistance, corrosion resistance (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Embrace the future of high precision equipment manufacturing with advanced ceramic materials. Boasting exceptional mechanical strength, extreme hardness, unparalleled wear resistance, and resistance to high temperatures, these ceramics address metal shortages without compromising performance (read more)
Browse Industrial Ceramic Materials Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Zirconia Toughened Alumina (ZTA) Alumina (Al2O3) is one of the most widely specified, general-purpose technical ceramics. All aluminas are very hard and wear resistant, with high compressive strength even against (read more)
Browse Datasheets for Insaco, Inc. -
Maximum Temperature Up to 1000C for porous ceramic, limited only by sealants, gaskets and/or hardware materials. Corrosion Resistance Porous ceramics are resistant to most acids, except for Hydrofluoric Acid and Phosphoric Acid. In alkaline solutions, porous ceramics are (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
, nitrides Composites: Particulate reinforced, combinations of oxides and non-oxides. Technical ceramic materials are able to withstand harsh environments and are used in numerous applications requiring high corrosion (or wear) resistance, high erosion resistance, high (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Saint-Gobain Performance Ceramics & Refractories
More Information Top
-
Materials Engineering for Advanced Technologies (ICMEAT 2012)
In order to study the possible improvement of the performance of diamond cup wheel by adding nano-scale rare-earth oxide and nano-scale carbide, the wear resistance of ceramic tiles , grinding ratio, microstructure and micro hardness of the segments were tested…
-
Towards the Utilization of Fly Ash as a Feedstock for Smelter Grade Alumina Production: A Review of the Developments
High wear - resistant ceramic tiles , light weight refractories, glass ceramics Agriculture .
-
Inderscience Publishers - linking academia, business and industry through research
ceramic tiles ; wear resistance ; pin-on-disk tribometer; ceramic glaze; porcelain tiles; PEI method; glaze microstructure; roughness; mechanical properties; microhardness; modulus of elasticity; toughness.
-
Porosity and Wear Resistance in Stone Flooring Tiles
The authors are not aware of the Taber being previously used for stone flooring, although it is the key component of an ASTM standard [15 ] for the assessment of wear resistance for unglazed ceramic tiles , and Baptista and Vaz [17 ] used it…
-
Soft chemical synthesis of nanosized zinc aluminate spinel from the thermolysis of different organic precursors
It can also be used in ceramic tiles to improve wear resistance and me- chanical properties [11].
-
A New Scratch Resistance Measure for Structural Ceramics
UNDERSTANDING of abrasion resistance of ceramics is essen- tial for better selection of candidate materials for applica- tions under severe environments, for example scratch-resistant dental implants, ceramic tiles , wear - resistant ceramic engine components, gun barrel liners, and ceramic bearings, etc.
-
Standard Handbook for Civil Engineers > BUILDING ENGINEERING
Appearance and resistance to wear make ceramic tiles suitable for use in kitchens and bathrooms.
-
Temperature stable low loss ceramic dielectrics in (1-x)ZnAl O -xTiO system for microwave substrate applications
Furthermore, a recent survey revealed that zinc aluminate spinels were also finding versatile ap- plication in industrial ceramics [7], as a second phase in glaze layers of white ceramic tiles to improve wear resis- tance and mechanical properties and to preserve white…
-
Study on the structure and electrical behaviour of zinc aluminate ceramics irradiated with gamma radiation
Finally, zinc aluminate can be used as a second phase in glaze layers of white ceramic tiles to improve wear resistance and mechanical properties and to preserve whiteness as well [1,2].
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
C501, “Standard Test Method for Relative Resistance to Wear of Unglazed Ceramic Tile by the .