Products/Services for Wideband Horn Antennas
-
Horn Antennas - (67 companies)Horn antennas, colloquially referred to as gain horn antennas, are used for the transmission and reception of microwave signals. This name is derived from their characteristic flared appearance. The flared portion can be square, rectangular...Waveguide MaterialFlange Type / Style
-
Antennas - (1128 companies)Antennas are structures or devices used to collect or radiate electromagnetic waves. Antennas are mechanical components which either transmit or receive radio frequency signals. For transmission, an oscillating RF electrical current is fed...
-
Antenna Design Software - (13 companies)...in automotive applications, both for human health and antenna performance. Specifications. Antenna design software is used with wide-angle scattering analysis, the advanced modeling and measurement of wideband horn antennas, and for the design...
-
Acoustic Horns - (28 companies)Acoustic horns are relatively low-frequency horns that produce vibration at frequencies that will loosen and clean soot or other undesirable particulate buildup on chimneys, catalyst beds, or other process vessels. Acoustic horns produce vibrations...
-
Chip Antennas - (81 companies)Chip antennas are semiconductor ICs used to collect or radiate electromagnetic waves. Chip antennas are a particular type of antenna valued for their small footprint. They are most commonly integrated in circuit boards to radiate high frequency...
-
Antenna Mounts - (25 companies)Antenna mounts are used to hold and support antennas of all sizes and shapes. The antenna collects the electromagnetic signal and sends it to the receiver. There are many types of antennas and mounts including for radio, television, global...
-
Ultrasonic Horns and Boosters - (41 companies)Ultrasonic horns and ultrasonic boosters are used with ultrasonic transducers and converters. Boosters or velocity transformers amplify ultrasonic vibrations. Ultrasonic horns, sonotrodes, anvils, blades or probes contact and transmit ultrasonic...
-
Radomes - (26 companies)Radomes are weatherproof enclosures to protect an antenna from the elements. Radomes are more typically used on satellite or microwave antennas, but can be used with any antenna. Radomes are structures or enclosures designed to protect an antenna...
-
Wireless Systems - (268 companies)Wireless systems consist of combined RF components such as transmitters, receivers, transceivers, filters, down / up converters, antennas and antenna positioners. Wireless systems consist of combined RF components such as transmitters, receivers...
-
Towers, Masts, and Poles - (272 companies)Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines. Towers, masts, and poles are used to provide elevation...
Product News
-
A.H. Systems Inc.
Standard Gain Horn Antenna Product Datasheet. Standard Gain Horn Antenna. The Standard Gain Horn Antennas are designed specifically for utilization in emissions and immunity testing over the frequency range of 1 to 40 GHz. Each antenna is linearly polarized and has medium gain, low VSWR, and a constant antenna factor. The Standard Gain Horn performance is very precise and predictable through design parameters. Comparisons of measured versus computed antenna factors and gain have been shown to be +/- .5 dB. Therefore... (read more)Browse RF Waveguide Components Datasheets for A.H. Systems Inc. -
A.H. Systems Inc.
Octave bandwidth pyramidal horn antennas Octave Horn Antennas 1 GHz - 8 GHz. A.H. Systems' Octave Horn Antennas is an octave bandwith pyamidal horn antenna that offers excellent half power performance. With low VSWR, high input handling capability and rugged design make these horn antenna excellent for both immunity and emissions testing. Antenna Calibration Services. Annual recalibration is important to ensure repeatable and reliable data. At our facility, we calibrate our own antennas, as well as, most other brand antennas... (read more)Browse Horn Antennas Datasheets for A.H. Systems Inc. -
A.H. Systems Inc.
Double Ridge Guide Horn Antenna Product Datasheet. Double Ridge Guide Horn Antenna SAS-571. High gain, low VSWR, input handling capability up to 300 watts CW, and rugged design make this EMC horn antenna excellent for both immunity and emissions testing. Features. 700 MHz to 18 GHz. Individually Calibrated at 1, 3 and 10 meter horizontal polarity. FCC, MIL-STD, CISPR and TEMPEST Testing. Rugged Construction. Linearly Polarized. Additonal Resources: Product Datasheet. Operation Manual. Outline Drawing. Field intensity... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
A.H. Systems Inc.
Horn Antenna for immunity and emissions testing. Product Datasheet. Double Ridge Guide Horn Antenna SAS-570. High gain, low VSWR, input handling capability up to 800 watts CW, and rugged design make this horn antenna excellent for both immunity and emissions testing. Features. 170 MHz to 3 GHz. Individually Calibrated at 1 Meter Horizontal and Vertical Polarity. Linearly Polarized. Precision machined, Rugged Construction. High Power Input Capability. The A.H. Systems' Double Ridged Guide Horn is a broadband antenna that offers excellent... (read more)Browse Horn Antennas Datasheets for A.H. Systems Inc. -
A.H. Systems Inc.
A.H. Systems' Double Ridged Guide Horn Antenna Product Datasheet. Double Ridge Guide Horn Antenna SAS-570. The A.H. Systems' Double Ridged Guide Horn is a broadband antenna that offers excellent performance over the frequency range of 170 MHz - 3 GHz. High gain, low VSWR, input handling capability up to 800 watts CW and rugged design make this horn antenna excellent for both immunity and emissions testing. * Calibration data and certificate at 1 Meter Horizontal and Vertical Polarity included. Optional 7/16 DIN female connector available... (read more)Browse Horn Antennas Datasheets for A.H. Systems Inc. -
Chief Enterprises LLC
Seger Horns & Backup Alarms Seger Horns, located in Bursa, Turkey, is one of the top ten horn manufacturers in the world. They produce backup alarms, electromagnetic, electronic, and air horns. These automotive horns are designed to meet all EC quality standards and are supplied to some of the most reputable OEMs that produce passenger cars, electric vehicles, specialty vehicles, and motorcycles. Why Partner with Chief for Automotive Horns: Consolidate Your Supply Chain with Onshore Warehousing. Small & Large Quantity... (read more)Browse Audible Alarms Datasheets for Chief Enterprises LLC -
Federal Signal Corporation - Industrial Signaling and Systems
450E Vibratone® Electronic Horn Fire Regulated 16-33VDC General Purpose Signal 12-24VDC. Coded or sustained tones. No duty cycle or interval limitations. 99 dBa @ 10' on axis (109 dBa @ 1m on axis). Four wire terminal block and supervisory diode. Type 4X, IP66 when installed with Panel Mount Gasket (included) or optional Non-metallic Weatherproof Backbox (Model WB-NM). Marine Rated. CSFM Approved. UL and cUL. UL Fire Listed and ULC Canadian Fire Listed. CE and UKCA certified. Model 450E electronic horn offers a patent pending... (read more)Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Amp-Line Corp.
Wideband Power Amplifiers The "HF-A" series power amplifiers are wideband, complimentary class AB linear amplifiers with output impedance close to zero ohm. This feature enables our power amplifiers to have the ability to cope with a wide range of dynamic loads. The frequency response of our power amplifiers covers the whole audio frequency range (20 Hz to 20K Hz) and part of the ultrasound & radio frequency range (up to 800K Hz). The standard output voltage of the power amplifiers (without output transformers) is 0... (read more)Browse Power Amplifiers Datasheets for Amp-Line Corp. -
A.H. Systems Inc.
Advantages of Antenna Rental Below is a list of the most common antenna types that we rent. Biconical Antennas. Loop Antennas. Log Periodic Antennas. Monopole Antennas. Hybrid Biconical/Log periodic. Current Probes. Horn Antennas. Mounting Accesories. Dipole Antennas. Cables. How to Reach Us For an immediate rental quote, please give us a call at (818) 998-0223 or Email us and speak with any one of our Rental Agents. We look forward to serving your equipment rental needs. Welcome to A.H. Systems, inc. A.H. Systems has been... (read more) -
Chief Enterprises LLC
Electromechanical vs. Solid State Horns Electromechanical vs. Solid State Horns: Which is Right for Your Needs?. Electromechanical and solid state horns are just two types of electric horns. Even though they are similar in sound and appearance, they have very important differences that anyone looking to design-in a horn should know. ELECTROMECHANICAL HORNS. The electromechanical horn operates with fairly basic components: plunger, diaphragm, coil of wire, tuning screw, and contacts. Basically, when the horn is activated, the coil... (read more)Browse Audible Alarms Datasheets for Chief Enterprises LLC
-
Double‐ridged conical horn antenna for wideband applications
M. Abbas-Azimi, F. Arazm, and R.F. Dana, Design and optimization of a high frequency EMC wideband horn antenna , IET Microwave Antennas Propag 1 (2007), 580–585.
-
Research and design on ultra-wideband dielectric hemispheric lens loaded quad-ridged horn antenna
ULTRA- WIDEBAND HORN ANTENNA STRUCTURE AND MODEL .
-
Design and Simulation of Ultra-wideband Quad-Ridged Horn Antenna
The structure of the ridges is the key design of the ultra- wideband horn antenna .
-
Electromagnetic Field Standards and Exposure Systems
An example of wideband horn antennas of reduced sizes, working within the frequency range 1–18 GHz and 18–40 GHz, is shown in Figure 7.1.
-
Design of conical DRH antennas for K and Ka frequency bands
Design and optimization of a high frequency EMC wideband horn antenna , IET Microwave Antennas Propag 1 (2007), 580–585.
-
Design and experiment of a conical double‐ridged horn antenna for 6–18 GHz
M. Abbas-Azimi, F. Arazm, and R. Faraji- Dana, Design and optimization of a high frequency EMC wideband horn antenna , IET Microwave Antennas Propag 1 (2007), 580–585.
-
Quad‐ridged conical horn antenna for wideband applications
M. Abbas-Azimi, F. Arazm, and R.F. Dana, Design and optimization of a high frequency EMC wideband horn antenna , IET Microwave Antennas Propag 1 (2007), 580–585.
-
An Automatic Beam-Switching Array for ATSC DTV Reception
Four wideband horn antennas are designed and formed to be an array.
-
Methodology for accurate free-space characterisation of radar absorbing materials
Wideband horn antennas can be designed to operate over several octaves and thus their use enables wideband reflectivity measurements to be made without the incon- venience of changing horns at waveguide band edges.
-
Analysis of Antenna Gain Enhancement with a New Planar Metamaterial Superstrate: an Effective Medium and a Fabry-Pérot Resonance Approach
The MTM board is placed in between two ETS-3115 standard wideband horn antennas manufactured by ETS-Lindgren.