Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kollmorgen Corporation
Description: ) A scalable and flexible solution helping partners to provide differentiated AGV solutions. I.e. from simple to complex vehicles: Simple: Vehicles with single steer/drive wheel Pilot line-guided vehicles Basic material flows Light loads
- AGV Type: Forklift AGV
- Guidance Type: Laser Guided, Wire Guided
-
Supplier: AGVE AB
Description: AGVE offers a unique range of automated guided vehicles (AGVs), ranging from standard models to over 100 tailor-made vehicles. AGVE provide the highest quality automated guided vehicles for the most demanding applications. Load capacity between 3kg and 65 ton Quad
- AGV Type: Unit Load AGV, Forklift AGV, Tugger AGV
- Guidance Type: Laser Guided, Inertially Guided, Wire Guided
- Lift Height: 32.81 ft
- Load Capacity: 130000 lbs
-
Supplier: AGVE AB
Description: AGVE offers a unique range of automated guided vehicles (AGVs), ranging from standard models to over 100 tailor-made vehicles. Models use a wide range of navigation technologies such as laser/vision/ contour/wire/magnet . AGVE provide the highest quality automated
- AGV Type: Forklift AGV, Tugger AGV
- Guidance Type: Laser Guided, Inertially Guided, Wire Guided
- Lift Height: 19.69 ft
- Load Capacity: 3308 lbs
-
-
Supplier: AGVE AB
Description: AGVE offers a unique range of automated guided vehicles (AGVs), ranging from standard models to over 100 tailor-made vehicles. Models use a wide range of navigation technologies such as laser/vision/ contour/wire/magnet . AGVE provide the highest quality automated
- AGV Type: Forklift AGV, Tugger AGV
- Guidance Type: Laser Guided, Inertially Guided, Wire Guided
- Lift Height: 13.12 ft
- Load Capacity: 2205 lbs
-
Supplier: AGVE AB
Description: AGVE offers a unique range of automated guided vehicles (AGVs), ranging from standard models to over 100 tailor-made vehicles. Models use a wide range of navigation technologies such as laser/vision/ contour/wire/magnet . AGVE provide the highest quality automated
- AGV Type: Forklift AGV, Tugger AGV
- Guidance Type: Laser Guided, Inertially Guided, Wire Guided
- Lift Height: 19.69 ft
- Load Capacity: 6615 lbs
-
Supplier: JBT Automatic Guided Vehicles
Description: The Forkover type AGV is an excellent choice for handling of europallets, wire baskets, and other items with open bottom fork openings. On a forkover vehicle, lifting forks are lowered directly over the stabilizing legs. It can make tighter turns and move in narrower areas than some
- AGV Type: Forklift AGV
- Load Capacity: 8000 lbs
-
Supplier: Savant Automation, Inc.
Description: Savant Automation, Inc. sells, engineers, installs, and services a full line of Automatic Guided Vehicle Systems including automatic guided carts, unit load carriers, tow units, fork and platform AGVs. In addition to supplying state of the art AGV systems, Savant provides AGV
- Additional Capabilities: Powder / Bulk Handling
- Capabilities: Automatic Guided Vehicles (AGV), Other
- Industries Served: Automotive, General Industry / Manufacturing, Medical, Other
- Location: North America, United States Only, Midwest US Only
-
Supplier: ASTM International
Description: provided herein for the following materials and fencing components: chain link fabric; fence framework including line posts, terminal posts, and rails; barbed wires; barbed tape obstacles; tension wire; fittings; post ties, rail ties, and hog rings; swing gates; slide gates; and
-
Supplier: RS Components, Ltd.
Description: in 1, 1.5 and 2m lengths that may be cut and joined in series or parallel to support a wide range of industrial applications such as power operated doors, guided vehicles and moving machinery beds. The Safedge profile uses a combination of non-conductive rubber and flexible wire
- Length: 0.1411 ft
- Terminal Type: Wire Lead
- Width: 1.12 inch
-
Supplier: RS Components, Ltd.
Description: in 1, 1.5 and 2m lengths that may be cut and joined in series or parallel to support a wide range of industrial applications such as power operated doors, guided vehicles and moving machinery beds. The Safedge profile uses a combination of non-conductive rubber and flexible wire
- Length: 0.0804 ft
- Terminal Type: Wire Lead
- Width: 1.12 inch
-
Supplier: RS Components, Ltd.
Description: in 1, 1.5 and 2m lengths that may be cut and joined in series or parallel to support a wide range of industrial applications such as power operated doors, guided vehicles and moving machinery beds. The Safedge profile uses a combination of non-conductive rubber and flexible wire
- Length: 0.0804 ft
- Terminal Type: Wire Lead
- Width: 1.12 inch
-
Supplier: RS Components, Ltd.
Description: in 1, 1.5 and 2m lengths that may be cut and joined in series or parallel to support a wide range of industrial applications such as power operated doors, guided vehicles and moving machinery beds. The Safedge profile uses a combination of non-conductive rubber and flexible wire
- Length: 0.0804 ft
- Terminal Type: Wire Lead
- Width: 1.12 inch
-
Description: give signal about the AGV position deviations as the AGV passed the magnetic path, provides an output 16 BIT switches signal, turn at its magnetic path centre axis, At the same time, the sensor has a RS-485 interface output terminal. The sensor can guide vehicles with the help of small
- Operating Temperature: 14 to 122 F
-
Description: sensors give signal about the AGV position deviations as the AGV passed the magnetic path, provides an output 8 BIT switches signal, turn at its magnetic path centre axis. The sensor can guide vehicles with the help of small magnetic field installed along the magnetic guide
- Operating Temperature: 14 to 122 F
-
Description: give signal about the AGV position deviations as the AGV passed the magnetic path, provides an output 16 BIT switches signal, turn at its magnetic path centre axis, the sensor has CANopen interface The sensor can guide vehicles with the help of small magnetic field installed along the
- Operating Temperature: 14 to 122 F
-
Description: output voltage proportional to the rate of turn at its magnetic path centre axis. It is analogue sensor. The sensor can guide vehicles with the help of small magnetic field installed along the magnetic guide path, in the floor. the AGV magnetic guide path is normally 50mm
- Operating Temperature: 14 to 140 F
- Power Requirements: DC Powered
-
Description: , and plans, many of them never before published -- accompany the text. Everett covers the evolution of early wire-guided submersibles, tracing the development of power, propulsion, communication, and control; radio-controlled surface craft, deployed by both Germany and Great Britain in World
-
Description: (IP-code), m. dimensioning of rectangular cross section connectors for transformers, n. repetition test, 80% of required dielectric strength test voltage of Table 14,a. o. vibration test for vehicles and railway applications, p. two Y1 Capacitors for working voltages above 250 V and not
-
Description: transformers, n. repetition test, 80% of required dielectric strength test voltage of Table 14,a. o. vibration test for vehicles and railway applications, p. two Y1 Capacitors for working voltages above 250 V and not exceeding 500 V with overvoltage category 3. It has the status of a group
-
Supplier: Infineon Technologies AG
Description: download the latest version of the software, please visit the ModusToolbox™ webpage. Kit contents: XMC7200 evaluation board USB Type-A to Mirco-B cable 12V/3A DC power adapter with additional blades Six jumper wires (five inches each
- Category: Development Board
- Ports: Ethernet
- Supported System: Other
-
Supplier: Precision Surfacing Solutions
Description: yokes can be positioned independently inboard or outboard for conditioning ring placement required to maintain a flat lap plate. The four conditioning rings are driven by the friction of the rotating lap plate and guided on the O.D. by the yokes and bearing assemblies. A thirty gallon
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Grinding / Finishing
- Automation: Automatic / Indexing, PLC
- Motor Voltage and Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: SAE International
Description: PWM utilizing balanced current drive, no redundancy, two wires and employing bus bias voltage as a wake-up signal. This SAE document is under the control and maintenance of The Vehicle Network for Multiplexing and Data Communications (Multiplex) Committee. This committee will
-
Supplier: ASTM International
Description: -speed, preignition (LSPI) test. 1.1.1 In vehicles, equipped with relatively small GTDI spark-ignition engines, preignition has occasionally occurred when the vehicles are operated under low-speed and high-load conditions. Uncontrolled, preignition may cause destructive engine damage.
-
Supplier: ASTM International
Description: -speed, preignition (LSPI) test.3 1.1.1 In vehicles, equipped with relatively small GTDI spark-ignition engines, preignition has occasionally occurred when the vehicles are operated under low-speed and high-load conditions. Uncontrolled, preignition may cause destructive engine damage
-
Supplier: Infineon Technologies AG
Description: , docks, and accessory applications that are VBUS powered through the USB-C connector. Its Cortex®-M0+ is a 32-bit MCU that is optimized for low-power operation with extensive clock gating. The CPU sub-system also includes a 16-channel DMA/Datawire block and a serial wire
- Internal RAM Size: 32 KB
- Internal ROM Type: Flash
- Life Cycle Stage: Other
- Operating Temperature: -40 to 85 C
-
Supplier: Infineon Technologies AG
Description: . Its Cortex®-M0+ is a 32-bit MCU that is optimized for low-power operation with extensive clock gating. The CPU sub-system also includes a 16-channel DMA/Datawire block and a serial wire debug (SWD) interface, which is a two-wire form of JTAG. The debug configuration used for
- Internal RAM Size: 32 KB
- Internal ROM Type: Flash
- Life Cycle Stage: Other
- Operating Temperature: -40 to 85 C
-
Supplier: Infineon Technologies AG
Description: Cortex®-M0+ is a 32-bit MCU that is optimized for low-power operation with extensive clock gating. The CPU sub-system also includes a 16-channel DMA/Datawire block and a serial wire debug (SWD) interface, which is a two-wire form of JTAG. The debug configuration used for PMG1-S3 has
- Internal RAM Size: 32 KB
- Internal ROM Type: Flash
- Life Cycle Stage: Other
- Operating Temperature: -40 to 85 C
-
Supplier: CSA Group
Description: . o. vibration test for vehicles and railway applications, p. two Y1 Capacitors for working voltages above 250 V and not exceeding 500 V with overvoltage category 3. It has the status of a group safety publication in accordance with IEC Guide 104.
-
Supplier: CSA Group
Description: transformers, n. repetition test, 80% of required dielectric strength test voltage of Table 14,a. o. vibration test for vehicles and railway applications, p. two Y1 Capacitors for working voltages above 250 V and not exceeding 500 V with overvoltage category 3. It has the status of a group
-
Supplier: CSA Group
Description: , supervisors, workers, users, and others concerned with, responsible for, or involved in the application and use of mobile cranes; and d) guide Canadian federal, provincial/territori al, and other regulatory bodies in the development and promulgation of appropriate health and safety
-
Supplier: CSA Group
Description: of such machines in Canada; c) provide direction and guidance to owners, employers, supervisors, workers, users, and others concerned with, responsible for, or involved in the application and use of mobile cranes; and d) guide Canadian federal, provincial/territori al, and other
-
Supplier: ValueTronics International, Inc.
Description: The 561 is a thermometer from Fluke. Thermometers are a type of electronic test equipment used to collect information in a variety of applications. Professionals use thermometers to measure and document information during electrical troubleshooting, vehicle repair/maintenance, HVAC
-
Supplier: ValueTronics International, Inc.
Description: The MIT510/2 is a hipot from Megger. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its
- Types of Measurements: Insulation Resistance
Find Suppliers by Category Top
Featured Products Top
-
The Future of Autonomous Vehicles, Robots & Drones Rides on Evolution & Protection of LiDAR Developed over four decades ago by NASA and the U.S. Military, LiDAR (Light Detection and Ranging) is now considered a viable, safe solution (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
The LineGard® EVSE2 Electrical Vehicle Supply Equipment (EVSE) charging station is ideal to meet at home electric vehicle (EV) charging needs. With a charging capacity of up to 32 amps, it can charge an EV up to 6 times faster than a standard Level 1 charging application (or up to 25 (read more)
Browse Datasheets for Tecmark Corporation -
Savant Automation, Inc. sells, engineers, installs, and services a full line of Automatic Guided Vehicle Systems including automatic guided carts, unit load carrier, (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
systems for automated guided vehicles (AGV) and a wide range of autonomous mobile robots (AMR).' The MPW is one of the most powerful compact wheel drives ever created. It builds not only on the ElectroCraft gearmotor knowledge base, but leverages the high-torque-density that Electro (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for ElectroCraft -
AGV systems are quickly installed in existing or new facilities and are scalable with added vehicles and unlimited 'virtual' paths. Savant AGV's are manufactured to the highest standards and cost effectively accomplish a variety of tasks as tow vehicles, fork vehicles, unit load carriers and heavy burden carriers. (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
DayCor® micROM bispectral UV-Visible camera with optional gyro stabilized plug-N-play solution to inspect overhead lines
Watch the video
(read more)
Browse Unmanned Aerial Vehicles (UAV) Datasheets for OFIL Systems -
. ‘Versatility’ and ‘Flexibility’ are critical factors when choosing a guided vehicle technology. Beyond the type of Navigation, it's the guided vehicle suppliers’ Vehicle & System Technology that makes the (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
Savant Automation's DC-20L Automatic Guided Vehicle is a compact load transporter. The AGV/AGC can be provided with various configurations to suit most any application. It features 7,000 Pounds Standard Capacity and utilizes a Virtual Path™ 'Tape-free/Target-fr ee (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
Pick the Wrong Type for Your Application & Facility Environment and Your Guided Vehicle System may not Ever Function Reliably TRUE OR FALSE… AGVs, AMRs, and AGCs are equivalent and equally capable regardless of the facility environment and (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
Meeting new Requirements for High-Voltage EV Charging Connectors
Our expert Robert Ziebart (Umicore Sales Manager & Technical Services) will demonstrate the advantages of our silver-graphite dispersion electrolytes in detail. Following his presentation, he and Kevin Martin (Umicore Business Development Manager) will answer questions on the topic.
(read more)
Browse Datasheets for Umicore Metal Deposition Solutions
Conduct Research Top
-
A New Standard for Automated Guided Vehicle (AGV) Safety
Automated Guided Vehicles, or AGVs, are a type of industrial mobile robot platform that are designed to operate, at least in part, automatically with the assistance of a guidance system. When AGVs first emerged in the 1950's they were guided by wires, first overhead then embedded into the floors
-
LOGISTICS 4.0 - ENCODERS FOR AUTOMATED GUIDED VEHICLES (AGVS)
Automated guided vehicles (AGVs) are transforming the way materials are moved in manufacturing facilities and distribution warehouses. In buildings where several operations are carried out simultaneously, AGVs can ensure automated, predictable and reliable relocation of parts and products across
More Information Top
-
Vehicle lateral guidance using vision, passive wire and radar sensors
Earlier active wire systems formed the basis for the passive wire vehicle guidance system [51.
-
Choice of the guide path layout for an AGV based material handling system
With this approach can be obtained the guide path layout design of the wire guided vehicles based material handling system.
-
Stability Of An Automated Guided Vehicle Differential Drives
[6] Larcombe, M.H.E. , "Tracking stability of wire guided vehicles , Proc. of 1st Int. Conf. on AGVS at Stratford-upon-Avon, Jun 2-4, 1981, pp137-144.
-
Control system design and dynamic simulation of an autonomous vehicle for factory automation
For instance, if an obstacle were to occur in the path of such a wire guided vehicle , the result would depend on whether the vehicle had the capability of detecting the problem item or not; in either case the result would be…
-
A new control strategy for tracking in mobile robots and AGVs
[ 131 M.H.E. Larcombe, "Tracking Stability of Wire Guided Vehicles ," .
-
New hybrid vision-based control approach for automated guided vehicles
Similarly to wire guided vehicles , artificial landmarks need to be put on the different locations, and a new map of their positions has to be built and uploaded into the central computer.
-
CR4 - Thread: How to Keep Terminal Block Screws From Backing Out Under Vibration?
While commisioning a factory with Wire Guided Vehicles we had a problem with terminals loosening due to the vibration of rough concrete floors,expansion joints in the concrete and hard composite tires.
-
Intelligent material handling: use of vision
wire guided vehicles 4.
-
Machining automation: Doing it right the first time
two wire guided vehicles , .
-
On the steering control of automated vehicles
Larcombe, M.H.E., (1981), ”Tracking Stability of Wire Guided Vehicles ”, Proc. 1st Int. Conf. on Auto- mated Guided Vehicle Systems, Stratford-upon-Avon, U.K., 137-144.