Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hi-Tech Seals, Inc.
Description: Gaskets are cut from sheets of different materials into the shape of the application Common Materials: Chloroprene | Fluorocarbon (ETP) | Fluorocarbon (Viton®) | Nitrile | Cork, Paper, Fiber Style: Spiral Wound Gaskets | Die Cut | Molded
- Gasket Type: Spiral Wound
- Material: Cork, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Paper, Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Spiral Wound Gaskets, Customer's Designs are Accepted. Model Number:LD-030-1 Key Specifications/Speci al Features: Spiral wound Gaskets With/without inner and/or outer ring Customer's designs are accepted Available in various sizes and colors Available in different shapes
- Features: Color Options
- Gasket Type: Spiral Wound
-
Supplier: Minco
Description: Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options Custom shapes and sizes to 22" x 90" (560 x 2285 mm
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: -49 to 455 F
- Strip Length: 60 inch
- Strip Width: 1 inch
-
-
Supplier: Wiper Master, Inc.
Description: Full-finger style gloves feature black synthetic leather palm with gray "G" shape palm patch, blue nylon spandex back, black terry cloth wing thumb and adjustable wrist closure. Unlined.
-
Supplier: Backer Hotwatt Inc.
Description: Applications: Pipes, Tubes, and other similar apparatus where spot or particular locations need to be warmed. Odd shapes such as: Laboratory Beakers, Valves, and Piping, Appliances, Drier Units for Blueprint Machines, Incubators, and Tracers for Pipe Lines. Features
- AC Voltage Required: 120 to 240 volts
- Heater Style: Wire Wound Elements
- Length: 6 to 12 inch
- Maximum Operating (Sheath) Temperature: 900 F
-
Supplier: Benchmark Thermal Corp.
Description: Flexible Heaters Flexible heaters can supply heat to a wide variety of applications. They can be custom designed to accommodate contours, holes, and geometric shapes, and will deliver uniform temperature. These heaters are ideal for large and small contact areas requiring
- AC Voltage Required: 115 volts
- Heater Style: Wire Wound Elements
- Maximum Operating (Sheath) Temperature: 475 F
- Sleeve (Sheath) Material: Rubber, Other
-
Supplier: Benchmark Thermal Corp.
Description: Flexible Heaters Flexible heaters can supply heat to a wide variety of applications. They can be custom designed to accommodate contours, holes, and geometric shapes, and will deliver uniform temperature. These heaters are ideal for large and small contact areas requiring
- AC Voltage Required: 115 volts
- Heater Style: Wire Wound Elements
- Length: 7 to 12 inch
- Maximum Operating (Sheath) Temperature: 475 F
-
Supplier: Wiper Master, Inc.
Description: Full-finger style gloves feature black synthetic leather palm with gray "G" shape palm patch, blue nylon spandex back, black terry cloth wing thumb and adjustable wrist closure. Unlined.
-
Supplier: Wiper Master, Inc.
Description: Full-finger style gloves feature black synthetic leather palm with gray "G" shape palm patch, blue nylon spandex back, black terry cloth wing thumb and adjustable wrist closure. Unlined.
-
Supplier: Baumer Ltd.
Description: This measurement system enables temperature measurement without dead-zones in tubing. The rounded shape, adapted to the tube diameter, does not create additional flow resistance. Complete in-situ cleaning is possible with CIP (cleaning in process) or SIP (sterilisation in process) These
- Length: 2.87 to 3.94 inch
- Operating Temperature: -4 to 185 F
- Sensor Technology: Wire Wound
- Sensor Types: Standard / Class B
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, stiffness factor, extrusion quality, and a form of marking for extruded poly(vinyl chloride) (PVC) profile strips used for machinemade field fabrication of spirally wound pipe liners in the
-
Supplier: ASTM International
Description: This specification covers the requirements and test methods for materials, dimensions, workmanship, stiffness factor, extrusion quality, and test procedures for extruded poly(vinyl chloride) (PVC) profile strips used for machine-made field fabrication of spirally wound pipe liners in the
-
Supplier: ASTM International
Description: shapes, the spiral wound liner is installed as a fixed diameter into the exiting pipeline to form a non-close fit liner and the annular space between the spiral wound liner pipe and the existing pipe is grouted. 1.2 The values stated in inch-pound units are to be regarded as
-
Supplier: ASTM International
Description: the existing pipeline, except in the corners of rectangular pipes or where obstructions of offsets occur. Alternatively, for existing pipelines 6 to 180 in. in diameter and for similar sized existing non circular pipelines such as arched or oval or rectangular shapes, the spiral wound
-
Supplier: Linde Advanced Material Technologies
Description: . Our wires are tested and analyzed to make sure they offer the proper tensile strength, hardness and surface finish properties for thermal spraying. We also offer several sizes of level-layer wound spools and large dispensing containers for high-volume applications.
- Shape / Form: Wire / Shaped Wire
-
Supplier: Linde Advanced Material Technologies
Description: . Our wires are tested and analyzed to make sure they offer the proper tensile strength, hardness and surface finish properties for thermal spraying. We also offer several sizes of level-layer wound spools and large dispensing containers for high-volume applications.
- Shape / Form: Wire / Shaped Wire
-
Supplier: Mactac
Description: PERMACOLOR Gemini XT is a general purpose, double coated, aggressive rubber-based adhesive mounting film. Featuring a clear polyester carrier, self wound with a white polycoated paper liner.
- Chemical / Polymer System Type: Polyester (PET / PBT), Specialty / Other
- Form / Shape: Film / Sheet
- Overall Length: 4800 inch
- Overall Thickness: 5.00E-4 inch
-
Supplier: Mactac
Description: PERMACOLOR Gemini XT is a general purpose, double coated, aggressive rubber-based adhesive mounting film. Featuring a clear polyester carrier, self wound with a white polycoated paper liner.
- Chemical / Polymer System Type: Polyester (PET / PBT), Specialty / Other
- Form / Shape: Film / Sheet
- Overall Length: 1800 inch
- Overall Thickness: 5.00E-4 inch
-
Supplier: Mactac
Description: PERMACOLOR Gemini XT is a general purpose, double coated, aggressive rubber-based adhesive mounting film. Featuring a clear polyester carrier, self wound with a white polycoated paper liner.
- Chemical / Polymer System Type: Polyester (PET / PBT), Specialty / Other
- Form / Shape: Film / Sheet
- Overall Length: 4800 inch
- Overall Thickness: 5.00E-4 inch
-
Supplier: Mactac
Description: PERMACOLOR Gemini XT is a general purpose, double coated, aggressive rubber-based adhesive mounting film. Featuring a clear polyester carrier, self wound with a white polycoated paper liner.
- Chemical / Polymer System Type: Polyester (PET / PBT), Specialty / Other
- Form / Shape: Film / Sheet
- Overall Length: 1800 inch
- Overall Thickness: 5.00E-4 inch
-
Supplier: Isabellenhutte USA
Description: mainly used for heating wires and mats in heating cords and in heating cables as well as for the production of wire-wound resistors. Flat wires and ribbons can be used for protective switches. The maximum working temperature in air is +400 °C. Form of Delivery Alloy 127 is supplied in the
- Alloy: Yes
- Applications: Resistance Alloy / Heating, Other
- Finish: Other
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C), Specialty / Other (UNS M)
-
Supplier: Plansee SE
Description: quality of the material is defined by the "split level". This is determined by the frequency, shape, length and depth of any radial cracks and is identified using eddy current measuring techniques. We supply our W NS fine wires in diameters of 15 µm to 300 µm with a diametrical
- Nonferrous Metals: Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Shape / Form: Wire / Shaped Wire
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Products ranging from reinforced sheeting for artificial heart valves to adhesive silicone gel for wound management applications.
- Form / Shape: Pultruded Profile
-
Supplier: Saint-Gobain Composite Solutions
Description: individually deposited, sintered and fused together to produce a material having more uniform properties than can be achieved by any other manufacturing process. CHEMFILM® type C, type CD (duplex wound) and DF100 are multilayer cast PTFE films produced using a proprietary process. Pigments
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Dielectric Constant: 2
- Dielectric Strength: 4200 kV/in
- Elongation: 400 %
-
Supplier: Fluoro-Plastics, Inc.
Description: inches square, twelve inches square, twenty-four inches square, thirty-six inches square, and rolls one, two, three and four feet wide are available for clicker press fabricators. Material may be ordered in long lengths as individual sheets. The material can be wound on a three inch cardboard
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Coeff. of Thermal Expansion (CTE): 55 µin/in-F
- Dielectric Constant: 2.1
- Dielectric Strength: 400 to 500 kV/in
-
Supplier: Saint-Gobain Tape Solutions
Description: compliant Availability FluoroWrap R128 is available in white and natural. FluoroWrap R129 is available in a wide range of colors. FluoroWrap R128 and R129 Extruded films are available on industry standard 3” (76 mm) ID cores in-flat pad, traverse wound or StablEdge™
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Elongation: 300 %
- Form / Shape: Film / Sheet
- Industry: Aerospace, Electronics, General Industrial
-
Supplier: Saint-Gobain Tape Solutions
Description: compliant Availability FluoroWrap R128 is available in white and natural. FluoroWrap R129 is available in a wide range of colors. FluoroWrap R128 and R129 Extruded films are available on industry standard 3” (76 mm) ID cores in-flat pad, traverse wound or StablEdge™
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Elongation: 300 %
- Form / Shape: Film / Sheet
- Industry: Aerospace, Electronics, General Industrial
-
Supplier: Polygon Company
Description: As the originator of the fiberglass winding pin used in the production of fractional horsepower motors as an insulating turn point for the copper coils. We pioneered the replacement of convolute wound fuse tubes by incorporating the braiding process, then followed closely by filament winding
-
Supplier: Porex
Description: Porex provides wound care dressing manufacturers with advanced dressing solutions that have increased absorptive capacity, greater tear strength, and high fluid retention under compression - without compromising softness and comfort. Our medical-grade foam-fiber hybrid material features a
- Application: Aerospace, Automotive / Transportation, Industrial OEM, Medical
- Foam Type: Open Cellular
- Form / Shape: Stock Shape (Bar, Sheet, etc.), Film / Sheet
- Material / Composition: Plastic / Polymer, Thermoplastic
-
Supplier: Richardson RFPD
Description: MPEB are non-inductively wound with metallized polyester film as dielectric and electrode, and encapsulated in plastic cases, and sealed with epoxy resin. They are suitable for all applications as for DMPE type requiring rectangular shape.
- AC Rated Voltage (WVAC): 100 volts
- Capacitance Range: 15 microF
- Capacitance Tolerance: 10 (+/- %)
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Hi-Tech Seals, Inc.
Description: Gaskets are cut from sheets of different materials into the shape of the application Common Materials: Chloroprene | Fluorocarbon (ETP) | Fluorocarbon (Viton®) | Nitrile | Cork, Paper, Fiber Style: Spiral Wound Gaskets | Die Cut | Molded
- Gasket Type: Sheet / Die-cut
- Material: Cork, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Paper, Other
-
Supplier: Hi-Tech Seals, Inc.
Description: Gaskets are cut from sheets of different materials into the shape of the application Common Materials: Chloroprene | Fluorocarbon (ETP) | Fluorocarbon (Viton®) | Nitrile | Cork, Paper, Fiber Style: Spiral Wound Gaskets | Die Cut | Molded
- Gasket Type: Custom Gasket, Other
- Material: Cork, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Paper, Other
-
Supplier: Benchmark Thermal Corp.
Description: Silicone Rubber Heaters Silicone Rubber heaters have wire-wound or etched foil heating circuits laminated between thin layers of fiberglass-reinforce d, high-temperature insulation, silicone rubber. The thin profile transfers heat quickly because the actual resistance element
- AC Voltage Required: 115 volts
- Length: 2 to 48 inch
- Maximum Operating (Sheath) Temperature: -70 to 450 F
- Sleeve (Sheath) Material: Rubber
-
Supplier: Benchmark Thermal Corp.
Description: Silicone Rubber Heaters Silicone Rubber heaters have wire-wound or etched foil heating circuits laminated between thin layers of fiberglass-reinforce d, high-temperature insulation, silicone rubber. The thin profile transfers heat quickly because the actual resistance element
- AC Voltage Required: 115 volts
- Maximum Operating (Sheath) Temperature: -70 to 450 F
- Sleeve (Sheath) Material: Rubber
- Watt Density: 2.5 to 10 W/in²
-
Supplier: Bartell Machinery Systems, LLC
Description: The single wire bead system revolves around a rubber coated single wire, that is wound around a fixed diameter former and stepped to lay side-by-side upon completion of each convolution, forming a layer. This machine is able to produce beads ranging from 24” (600 mm) to 72” (1825 mm
-
Supplier: Alfa Laval Inc.
Description: Membrane filtration is often used to supplement conventional centrifugal separation processes based on gravity differences. Membrane filtration separates out the different components in a feed stream on the basis of the size and shape of the micro-particles within it. And the
- Filter Media Material: Polypropylene (PP)
- Performance Range: Ultra Filtration
-
Supplier: RS Components, Ltd.
Description: Industrial first-aid kit, especially for the entire electrical engineering industry. Based on an MT-CD mobile first-aid case with basic content in accordance with DIN 13 157. Content: aluderm® aluplast plaster wound dressings, cooling spray, cold compresses, wound cleansing tissues,
-
Supplier: Murphy & Read Spring Manufacturing Co.
Description: Torsion Springs supply a force when you torque them or twist them. They are typically cylindrical round wire springs but they can be made out of square, flat or rectangular wire and can be any shape or size. The legs can be at any position and have virtually any bend twist or loop in them.
- Equal Leg Length: Yes
- Finish: Black Oxide, Gold Irridite, Passivate, Zinc
- Inner Diameter: 0.9830 inch
- Leg Angle: 0°
-
Supplier: Triangle Fluid Controls Ltd.
Description: Durlon® Spiral Wound Gaskets (SWG )are made with an alternating combination of a preformed engineered metal strip and a more compressible filler material which creates an excellent seal when compressed. The engineered shape of the metal strip acts as a spring load,resulting in a very
-
Supplier: RS Components, Ltd.
Description: Recoil helically wound wire thread inserts can be used to strengthen threads, giving applications a longer life. Each insert shares the load over the entire bolt and hole, improving holding or pull out resistance, providing a more even distribution of load and stress. Recoil inserts are
- Inch: 1/2"
-
Supplier: APITech
Description: The closed ring shape of a toroidal transformer eliminates air gaps inherent in the construction of an E-I core. The primary and secondary coils are often wound concentrically to cover the entire surface of the core, which provides screening to minimize the core’s magnetic field from
- Construction: Toroidal Core
- Mounting / Form Factor: Chassis Mount
- Transformer Type / Application: Power Transformer
-
Supplier: Arnold Magnetic Technologies
Description: dispersion, MRI and other wave guide applications. Arnold manufactures a wide variety of custom electromagnets which generate uniform or proportioned magnetic field shapes and with a wide range of magnetic field intensities. These electromagnets are either made up of tape wound foil
- Inside Diameter: 0.5000 to 40 inch
- Length: 120 inch
- Weight: 8000 lbs
-
Supplier: Triangle Fluid Controls Ltd.
Description: Durlon® Spiral Wound Gaskets (SWG )are made with an alternating combination of a preformed engineered metal strip and a more compressible filler material which creates an excellent seal when compressed. The engineered shape of the metal strip acts as a spring load,resulting in a very
-
Supplier: Bartell Machinery Systems, LLC
Description: This machine is built to wind and interlock, steel “Flexlock” pressure armouring strips in long lengths on a flexible tube in a continuously wound helix for use in high pressure flexible pipe applications. It is capable of winding two or four shaped strips on a pitch diameter range
-
Supplier: RS Components, Ltd.
Description: Recoil helically wound wire thread inserts can be used to strengthen threads, giving applications a longer life. Each insert shares the load over the entire bolt and hole, improving holding or pull out resistance, providing a more even distribution of load and stress. Recoil inserts are
- Inch: 5/16"
-
Supplier: RS Components, Ltd.
Description: Recoil helically wound wire thread inserts can be used to strengthen threads, giving applications a longer life. Each insert shares the load over the entire bolt and hole, improving holding or pull out resistance, providing a more even distribution of load and stress. Recoil inserts are
- Inch: 3/8"
-
Supplier: Pivot Point, Inc.
Description: Pivot Point Split Key Rings are made of high quality, nickel plated steel and designed to lay flat. Special wire drawn to a half circle shape is wound with the flat surfaces together. Construction is a full two turns with a "dog leg" jog where the ends meet. This design offers a smooth
- Cotter Pins and Wire Clips: Circle Cotter
- Material: Steel, Hardened and Ground, Other
-
Supplier: Thermal Circuits, Inc.
Description: Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and flexible, durable and have a
- Maximum Operating (Sheath) Temperature: 347 F
- Sleeve (Sheath) Material: Synthetic Rubber, Other
-
Supplier: Thermal Circuits, Inc.
Description: Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and flexible, durable and have a
- Maximum Operating (Sheath) Temperature: 428 F
- Sleeve (Sheath) Material: Synthetic Rubber, Other
-
Description: growth of actin microfilaments, which is an essential process in cellular locomotion and cell shape changes. This restructuring of the actin cytoskeleton is essential for processes such as organ development, wound healing, and the hunting down of infectious intruders by cells of the
-
Supplier: Triangle Fluid Controls Ltd.
Description: Style DRI-Sealing element (D) centering ring (R) and inner ring (I) which protects the sealing element from erosion, inward buckling and improves radial strength. Durlon® Spiral Wound Gaskets (SWG )are made with an alternating combination of a preformed engineered metal strip and a
Find Suppliers by Category Top
Featured Products Top
-
CUSTOM ELECTROMAGNETS For over 60 years, Arnold has manufactured custom electromagnets made of thin-gauge copper or aluminum foils, and?wire wound as well. The electromagnet, or solenoid, provides flexibility in generating magnetic fields so they are desirable for (read more)
Browse Electromagnets Datasheets for Arnold Magnetic Technologies -
For over 60 years, Arnold has manufactured electromagnetics made of thin-gauge copper or aluminum foils, and?wire wound as well. Our electromagnetic products are used in wide range of systems, from exploring the deepest parts of space in search of near-Earth objects (read more)
Browse Inductors, Coils, and Chokes Datasheets for Arnold Magnetic Technologies -
lifting equipment, hydraulic cylinders, offhighway equipment, and many more CHARACTERISTICS — Lead-free — Machinable — Design freedom – customizable to meet specific indentation and shape (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
healthcare costs. They enable monitoring and drug delivery both inside and outside of clinical settings. Additionally, sterilized disposables and longer lasting wound care solutions lessen chances (read more)
Browse Medical Equipment and Supplies Datasheets for Boyd -
Coatings At GGB, we have the ability to give tribological properties to a wide range of surfaces, regardless of shape or material. We work with you to formulate and tailor the coating compositions based on the needs of your unique application—and can supply them directly to you in any (read more)
Browse Bearing Rings, Housings, and Flanges Datasheets for GGB -
is critical to ensuring optimal performance. This allows you to take full advantage of part shape to minimize the number of components and maximize service life. We employ a global team of application engineering specialists and materials scientists that can assist in the early stages of the (read more)
Browse Bearing Rings, Housings, and Flanges Datasheets for GGB -
In many industries, complex shapes and surfaces create material challenges for engineers looking to increase performance of their systems while reducing friction and slowing wear for the long haul. What if there was a solution offering freedom of geometry for (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
will remain functional at all required temperatures, yet easily cast into shape. The casting process requires the material to flow easily enough to backfill all space in the electrical component. Heating above this temperature represents wasted energy. Heat dissipation Another (read more)
Browse Resins and Compounds Datasheets for ELANTAS PDG, Inc. -
rolled requirements or for standard gauge products, our highly trained staff, state-of-the-art equipment and almost 90 years of process knowledge make us uniquely qualified to supply slit coil products to your demanding customer specifications. Our packaging options include ribbon wound coils (read more)
Browse Stainless Steel Alloys Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
uniquely qualified to supply slit coil products to your demanding customer specifications. Our packaging options include ribbon wound coils can be built up on any one of several core sizes and disc packs are available to protect and stabilize narrow width strip during shipment and processing (read more)
Browse Specialty Steels and Other Iron Alloys Datasheets for Ulbrich Stainless Steels & Special Metals, Inc.
Conduct Research Top
-
Extrusion Processes
and machined to ensure that the melt flows in a precise desired shape. Examples of extruders products are blown film, pipe, coated paper, plastic filaments for brush bristles, carpet fibers, vinyl siding, just about any lineal shape, plus many, many more. There is almost always downstream processing equipment
More Information Top
-
Bioengineering Research of Chronic Wounds
We present a method to model a wide variety of geometries of wound shapes .
-
Nebraska Statewide Wind Integration Study: April 2008 - January 2010
Wind integration costs are production cost increases due to wind forecast error, wind regulating reserves and wind shape variability.
-
Composite Filament Winding
In this instance, the designer must modify the wound shape to fit the constraints of the winding process, for example, by blend- ing out the concave area, or apply some mate- rial at more favorable orientations by some other method, such as …
-
Mathematical Biology
Although in the above we considered only circular wounds for simplicity, the model can easily be solved (numerically of course) for any initial wound shape .
-
Loss models for shaped foil windings on low-permeability cores
The contribution of this paper is to find the optimal winding shape for a winding with an ungapped, low-permeability core, develop a method to calculate the winding loss, and use the loss model to determine the winding dimensions that give the …
-
Management of Small Animal Distal Limb Injuries
However, it covers some of the wound shapes that may be commonly encountered, explaining the source of these wounds.
-
Progress in Structures
The wind field exposure categories don’t have direct influence on the wind shape factors distribution, but the wind field category has significant effects on mean wind coefficients.
-
Optimal core dimensional ratios for minimizing winding loss in high-frequency gapped-inductor windings
In [4] a numerical method was presented to optimize the shape of a wire winding, taking into account the two-dimensional (2-D) shape of the field, the effect of the winding shape on the field shape, and the effect of the …
-
XIII Mediterranean Conference on Medical and Biological Engineering and Computing 2013
Sixteen wound shapes made of adhesive film and prepared based on pictures of actual diabetic foot wounds were placed on feet of 10 volunteers and measured with all devices.
-
Forensic Medicine
Blunt trauma of significant intensity, primarily to the skull and bony prominences of the face or extremities (where bones serve as a point of abutment); simultaneous crushing and displacement of skin to the point of tearing; wound shape and configuration determined by …