-
Supplier: ELMA Electronic Inc.
Description: Features: High performance Intel® Architecture processor blade Two, quad-core Intel® Xeon® L5518 (2.13 GHz) processors Up to 80GB main memory Hot-swappable hard disk with flexible choice of storage options RAID 0
- CPU Speed: 2130 MHz
- I/O Bus Specifications: AdvancedTCA®
- Processor / CPU Type: Intel® Xeon®
- RAM: 80000 MB
-
Supplier: ELMA Electronic Inc.
Description: Features: High performance processor blade with SMP support Two, Quad-Core Intel Xeon (2.13 GHz) LV processors Up to 32GB main memory Ten Gigabit Ethernet ports Multiple software packages including operating system PICMG 3
- CPU Speed: 2130 MHz
- Communication Networks: Ethernet
- I/O Bus Specifications: AdvancedTCA®
- Processor / CPU Type: Intel® Xeon®
-
Supplier: NETGEAR Inc.
Description: The high-end, high performance NAS based on Intel® Xeon® Quad-Core Server Processor has built-in dual 10Gig and 1Gig Ethernet ports. ReadyNAS 626X delivers up to 20Gigabit per second throughput for file serving, offers backup, disaster recovery, and cloud options
- Capacity: 110000 GB
- Height: 10.2 inch
- Interface: USB, Other
- Length: 7.56 inch
-
-
Supplier: Advantech
Description: Advantech’s MIC-3397 is a 6U CompactPCI single board computer with a choice of server class processors based on the Quad-Core Intel® Xeon® E3-1125C v2(40W), with DH8900 chipset. The processor is based on Intel® 22nm 64 bit process technology, with up to 2.5GHz
-
Supplier: SECO
Description: SOM-COMe-BT6-CFL-H is a COM Express® Basic Type 6 with Intel® 8th generation Core™/ Xeon® (formerly Coffee Lake H) and 9th generation Core™ / Xeon® / Celeron® (formerly Coffee Lake Refresh) CPUs reaching a maximum of 12 threads. Mounting the Intel® Gen9
- Capacity: 64000 MB
- Features: Speaker Support
- Form Factor: COM Express Basic
- Memory Type: Other
-
Supplier: SECO
Description: SOM-COMe-BT6-CFL-H is a COM Express® Basic Type 6 Computer on Module (CoM) with Intel® 8th generation Core™/ Xeon® (formerly Coffee Lake H) and 9th generation Core™ / Xeon® / Celeron® (formerly Coffee Lake Refresh) CPUs reaching a maximum of 12 threads
- Capacity: 64000 MB
- Features: Speaker Support
- Form Factor: COM Express Basic
- Memory Type: Other
-
Description: -ES Enterprise Linux Support Packages (XEL) are available. Features Supports Intel® Xeon® D-1700 series (formerly Ice Lake-D) processors Up to 10 Xeon®-class cores in a single, power-efficient SoC package SKUs available with native extended
- Communication Networks: Ethernet
- I/O Bus Specifications: USB, Other
- Ports: Serial Ports, USB
- Processor / CPU Type: Intel® Xeon®
-
Supplier: Aaeon Systems Inc.
Description: The FWS-7600 features Intel Xeon Quad Core 3200 series processor (up to 2.66GHz) and dual Core 3000 series (up to 2.4GHz), and supports four 240-pin dual-channel ECC DDRII 667 SDRAM DIMM (up to 8GB). The FWS-7600 deploys Intel 3010 chipset that offers high
-
Supplier: SECO
Description: COM-HPC® Client Computer on Module (CoM) Size A with 11th Gen Intel® Xeon® W-11000E Series, Core™ vPro® and Celeron® (formerly Tiger Lake-H) Processors for FuSa applications
- Capacity: 64000 MB
- Features: Speaker Support
- Memory Type: Other
- Operating Temperature: -40 to 185 F
-
Supplier: WINSYSTEMS, INC.
Description: Industrial embedded computer with Quad-Core Intel® Atom™ E3845 CPU, Dual Ethernet, Dual MiniPCIe, USB 3.0, RS-232/485/422 and two independent displays via DisplayPort, LVDS and/or Analog VGA. Features Intel® Quad-Core Processor (Bay Trail) Atom™ E
- CPU Speed: 1910 MHz
- Cache Memory (L1 & L2): 2000 KB
- Chipset Type: Intel® Chipset
- Communication Networks: Ethernet
-
Single Board Computers (SBC) - Fanless E3800 PC/104 Quad Core Single Board Computer -- PPM-C407-3845Supplier: WINSYSTEMS, INC.
Description: WinSystems’ PPM-C407 is a low power PC/104 Single Board Computer (SBC) with long term availability. It utilizes the E3800 family of Atom™ processors from Intel®, which allows you to choose between low power single-core and higher performance dual or quad-core solutions in the
- CPU Speed: 1910 MHz
- Cache Memory (L1 & L2): 2000 KB
- Chipset Type: Intel® Chipset
- Communication Networks: GPIB (IEEE 488, HPIB), Ethernet
-
Supplier: WINSYSTEMS, INC.
Description: WinSystems’ EPX-C414 is an EPIC-compatible single board computer, which uses Intel®’s Bay Trail E3845 or E3825 processor. It’s rugged design and extended operational temperature makes it a great fit for industrial applications. Features Intel®
- CPU Speed: 1910 MHz
- Chipset Type: Intel® Chipset
- Communication Networks: GPIB (IEEE 488, HPIB), Ethernet
- Features: RoHS / Lead-Free, Watchdog Timer?, Printer Support?, Other
-
Supplier: Advantech
Description: optimized design on EMC & thermal, it is available to meet or exceed EN50155 and EN50121-4. Intel® latest 6th Gen 14nm Xeon®/Core™ processor with CM236 PCH Up to 16GB DDR4-2133 soldered memory with ECC or Non-ECC Multi-option storage as 2.5" SATA, Cfast
-
Supplier: Advantech
Description: LGA 1200 Intel® Xeon® W & 10th Gen. Core™ MicroATX Server Board with 4 x DDR4, 3 x PCIe, 4 x USB 3.2, 5 x SATA3, Quad/Dual LANs, and IPMI LGA 1200 Intel® Xeon® W and 10th Gen. Core™ i9/i7/i5/i3 processor with W480E chipset DDR4 ECC
- Server Type: Network Server
-
Supplier: Advantech
Description: LGA 1200 Intel® Xeon® W & 10th Gen. Core™ ATX Server Board with 4 x DDR4, 5 x PCIe, 2 x PCI, 4 x USB 3.2, 5 x SATA 3, Quad/Dual LANs, and IPMI LGA 1200 Intel® Xeon® W & 10th Gen. Core™ i9/i7/i5/i3 processors with W480E chipset DDR4 2933
- Server Type: Network Server
-
Supplier: Aaeon Systems Inc.
Description: The FWS-7800 features the Intel® Xeon Quad Core? 3400 Series Processor with the Intel® 3450 Chipset. The System Memory supports 240-Pin Dual-Channel ECC DDR3 1066/1333 and four SDRAM DIMM (Up To 16 GB). The SSD consists of a CompactFlash? Type 2 Connector (ATA Mode). The
-
Supplier: American Portwell Technology Inc.
Description: Intel® E5100 chipset supporting dual Intel® Quad Core™ Xeon processor based PICMG 1.3 SHB with ECC DDR2 SDRAM, VGA & Dual Gigabit Ethernet
- Chipset Type: Intel® Chipset
- Communication Networks: Ethernet
- Features: Watchdog Timer?, Dual Processors?, Keyboard Support?, Mouse Support?
- I/O Bus Specifications: PCI, USB
-
Supplier: American Portwell Technology Inc.
Description: Intel® 3420 chipset supporting dual Intel® dual/quad core Xeon® processor based PICMG 1.3 SHB with DDR3 SDRAM, VGA, DVI & Dual Gigabit Ethernet
- Chipset Type: Intel® Chipset
- Communication Networks: Ethernet
- Features: Watchdog Timer?, Keyboard Support?, Mouse Support?, RJ-45 Connectors?
- Hard Drive Support?: IDE Interface
-
Supplier: congatec
Description: COM Express Type 7 Basic module based on the latest Intel® Xeon™ and Intel® Pentium™ processor family Up to Intel® Xeon® D 1577 with 16 Cores 2x 10 Gigabit Ethernet KR Interface 32x PCI Express lanes up to 24MByte Cache with
- Capacity: 48000 MB
- Features: Watchdog Timer
- Form Factor: COM Express Basic
- Memory Type: Other
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) chipset 3. Up to 24GB Reg. ECC VLP DDR2 667 / 533 SDRAM 4. Intel® 82575EB Gigabit Ethernet Controller 5. 3x 2.5" Hot-swap SATA Drive Trays 6. On board Winbond®
- Form Factor: Blade Server
- Server Type: Network Server
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 / 667 MHz FSB 2. Up to 64GB DDR2 667 / 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. Intel® (ESB2) 82563EB Dual-port Gigabit Ethernet PHY Controller 4. 2 x 3.5" Hot-swap SATA Drive Trays 5. ATI ES1000
- Form Factor: Blade Server
- Server Type: Network Server
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) Chipset 3. Up to 48GB Reg. ECC DDR2 667/ 533 SDRAM 4. Intel® 82575EB Dual-port Gigabit Ethernet Controller 5. 3 x 2.5" Hot-swap SATA Drive Trays 6. On board
- Form Factor: Blade Server
- Server Type: Network Server
-
Supplier: congatec
Description: COM Express Type 7 Basic module based on Intel® Xeon® D processor series (code name "Ice Lake") Industrial Use Condition with extended Temperature options 32 PCIe Express lanes AI Capabilities with Intel® DL boost Real Time Capable Platform Supporting up to 128 GB DDR4 2666MT/s Memory
- Capacity: 128000 MB
- Features: Watchdog Timer
- Form Factor: COM Express Basic
- Memory Type: Other
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) chipset 3. Up to 24GB Reg. ECC VLP DDR2 667 / 533 SDRAM 4. Intel® 82575EB Gigabit Ethernet Controller 5. LSI 1068E SAS controller 6. 3x 2.5" Hot-swap SAS/SATA
- Form Factor: Blade Server
- Server Type: Network Server
-
Supplier: congatec
Description: COM Express Type 6 Basic module based on 8th Generation Intel® Core™ processor family 8th Generation Intel® Core™ processor with up to 6 Cores Intel® Xeon® processors for data center applications Support for USB 3.1 Gen2 with 10Gbit
- Capacity: 64000 MB
- Features: Watchdog Timer
- Form Factor: COM Express Basic
- Memory Type: Other
-
Supplier: Matrox Imaging
Description: Designed for computationally-dema nding industrial imaging applications, Matrox Supersight is a high-performance computing (HPC) platform that integrates CPUs, GPUs, FPGAs and frame grabbers on a configurable high-speed switched fabric.
- CPU Speed: 2830 MHz
- Cache Memory (L1 & L2): 12000 KB
- Chipset Type: Intel® Chipset
- Communication Networks: Ethernet
-
Supplier: American Portwell Technology Inc.
Description: Intel® Mobile Sandy Bridge and QM67 based Type II COM Express module with DDR3 SDRAM, VGA/LVDS, Gigabit Ethernet, SATA, IDE and USB Features The Intel® Sandy Bridge Core i7-2710QE (Quad Core) / Core i5-2510E (Duo core) and QM67 platform
- Capacity: 16000 MB
- Features: Watchdog Timer, Speaker Support
- Form Factor: COM Express Basic
- Memory Type: DDR3, SDRAM
-
Supplier: American Portwell Technology Inc.
Description: Intel® Mobile Sandy Bridge and QM67 based Type VI COM Express module support ECC DDR3 SDRAM, VGA/LVDS, Gigabit Ethernet, SATA, IDE and USB Features The Intel® Sandy Bridge Core i7-2710QE (Quad Core) / Core i5-2510E (Duo core) and QM67
- Capacity: 16000 MB
- Features: Watchdog Timer, Speaker Support
- Form Factor: COM Express Basic
- Memory Type: DDR3, SDRAM
-
Single Board Computers (SBC) - PC/104 OneBank™ Intel® E3900 Single Board Computer -- PX1-C415 SeriesSupplier: WINSYSTEMS, INC.
Description: industrial IoT applications and embedded systems in the industrial control, transportation, Mil/COTS, and energy markets. Features Intel Apollo Lake-I E3900 Processor (Dual or Quad core) Up to 8 GB DDR3-LV System RAM -40°C to +85°C Operating
- CPU Speed: 1800 to 2000 MHz
- Chipset Type: Intel® Chipset
- Communication Networks: GPIB (IEEE 488, HPIB), Ethernet
- CompactFlashTM: Yes
-
Supplier: Yang Ming International Corporation
Description: Supermicro 818A-1400LPB: Intel 1U 4-way Server with Super High Computing Performance, support QPI format 8-core 7500 Series and 10-core E-7 4800 Xeon Processors 1. Quad Intel® Xeon® processor 7500 series (8-Core) or new gen. Intel® Xeon®
- Form Factor: Rack Mounted
- I/O Ports: Serial, USB
- Operating Systems Supported: Microsoft® Windows®, Linux®
- Processor / CPU Type: Intel® Pentium® III XeonTM
-
Supplier: Yang Ming International Corporation
Description: Supermicro CSE-828TQ-R1400LPB: Firing with QUAD processors & I/O expansion capability; Designed for high performance computing & virtualization applications 1. Quad Intel® Xeon® processor 7500 series (8-Core) or new gen. Intel® Xeon® processors
- Form Factor: Rack Mounted
- I/O Ports: Serial, USB
- Operating Systems Supported: Microsoft® Windows®, Linux®
- Processor / CPU Type: Intel® Pentium® III XeonTM
-
Supplier: Yang Ming International Corporation
Description: Supermicro 748TQ-R1400B: Suited for SMB & HPC environments and single-tier architectures 1. Quad Intel® Xeon® processor 7500 series (8-Core) or new gen. Intel® Xeon® processors E7-4800 family(10-Core), with QPI up to 6.4 GT/s 2. Support 512GB DDR3 ECC
- Form Factor: Rack Mounted
- I/O Ports: Serial, USB
- Network: Gigabit Ethernet
- Operating Systems Supported: Microsoft® Windows®, Linux®
-
Supplier: Yang Ming International Corporation
Description: to redefine high performance computing and make supercomputing available to everyone. Compared to the latest quad-core CPUs, Tesla C2050 and C2070 Computing Processors deliver equivalent supercomputing performance at 1/10th the cost and 1/20th the power consumption. Ideal
- Form Factor: Rack Mounted
- I/O Ports: USB
- Network: Gigabit Ethernet
- Operating Systems Supported: Microsoft® Windows®, Linux®
-
Supplier: Artesyn Embedded Power
Description: This blade is not recommended for new designs, please take a look at our latest 10G (ATCA-7370) and 40G (ATCA-7475) Intel Architecture server blades. The Artesyn Embedded Technologies ATCA-7360 offers two quad-core Intel® Xeon® processors L5518 and up to 80GB main memory
- Features: SMP Support
- Form Factor: AdvancedTCA
- GbE / 10 GbE Ports: 2 to 6 #
- Interfaces: PCI Express, RJ-45, Serial ATA, USB Ports
-
Supplier: Dynatron Corp.
Description: CPU Support : Intel® Xeon® in Processor Number Quad-Core E5320 / E5335 / E5345 / E5310 / L5310 / L5320 / L5335, Dual-Core 5020 / 5030 / 5040 / 5050 / 5060 / 5063 / 5070 / 5080 / 5110 / 5128 / 5130 / 5138 / 5140 / 5148 / 5150 / 5160 CPU Socket : 771 Solution : 70 x 70 x 15
- Device: Active Heat Sink
- Fan Airflow: 13.11 SCFM
- Fan Noise: 51.4 dB
- Fan Speed: 6000 rpm
-
Supplier: VAST STOCK CO., LIMITED
Description: Computer-On-Modules - COM COM Express Type 6 Basic module with Skylake-H Intel Xeon Processor E3-1505LV5, quad core processor with 2.0GHz, 8MB L2 cache, GT2 graphics and 2133MT/s dual channel DDR4 memory interface.
-
Supplier: VAST STOCK CO., LIMITED
Description: Computer-On-Modules - COM COM Express Type 6 Basic module with Skylake-H Intel Xeon Processor E3-1505MV5, quad core processor with 2.8GHz, 8MB L2 cache, GT2 graphics and 2133MT/s dual channel DDR4 memory interface.
-
Supplier: VAST STOCK CO., LIMITED
Description: Computer-On-Modules - COM COM Express Type 6 Basic module with Intel Xeon E3-1505L V6 quad core processor with 2.2GHz up to 3GHz, 8MB Intel Smart Cache, GT2 graphics and 2400MT/s dual channel DDR4 memory interface (Intel Kaby Lake-H). Chipset CM238 with ECC memory
-
Supplier: VAST STOCK CO., LIMITED
Description: Computer-On-Modules - COM COM Express Type 6 Basic module with Intel Xeon E3-1515M V5 quad core processor with 2.8GHz up to 3.7GHz, 8MB Intel Smart Cache, Intel Iris Pro Graphics P580 and 2133MT/s dual channel DDR4 memory interface (Intel Skylake-H). Chipset CM236 with
-
Supplier: ASA Computers, Inc.
Description: Quad Intel® Xeon® processor 7500 series (8-Core) or new gen. Intel® Xeon® processors E7-4800 family (10-Core), with QPI up to 6.4 GT/s Up to 1TB DDR3 ECC Reg. DIMM Auto-switch for: 2 (x16) PCI-E 2.0 or 1 (x16) PCI-E 2.0 + 1 (x8) PCI-E 2.0 + 2 (x4)
- Form Factor: Rack Mounted
- Hard Drives Supported: Other
- I/O Ports: Serial, USB
- Network: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
-
Supplier: Xoxide
Description: Intel®Core™ i3Processor Series Intel®LGA775 Professor Quad-Core Intel® Xeon® Processor 3200 Series Dual-Core Intel® Xeon® Processor 3000 Series Intel®Core™ 2 Extreme Processor Intel®Core™ 2 Quad Processor
Find Suppliers by Category Top
Featured Products Top
-
The MitySOM-AM62 family of system-on-modules features the Texas Instruments Sitara AM62x Processor. The module includes (optional) eMMC FLASH, (optional) Octal or Quad SPI NOR FLASH, and DDR4 RAM memory subsystems. A MitySOM-AM62 provides a complete and flexible CPU infrastructure for (read more)
Browse Computer-on-Module (COM) Datasheets for Critical Link, LLC -
produce a range of products tailored for different customer needs: Xeon® D-2700 series (HCC) products provide maximum processing capabilities in up to 20 cores for high-performance computing with four memory channels. Xeon® D-1700 series (LCC) products offer optimized (read more)
Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
. Up to 20 Cores More powerful than ever before with up to 20 cores and 64 GB of DDR4 memory in four channels, Intel® Xeon Ice Lake-D processor-based boards are the ultimate in embedded computing performance (read more)
Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
-ES has taken advantage of to produce a range of products tailored for different customer needs: Xeon® D-2700 series (HCC) products provide maximum processing capabilities in up to 20 cores for high-performance computing with four memory channels. Xeon® D-1700 series (LCC (read more)
Browse Carrier Cards and Carrier Boards Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
Core™ processor) Quad Core BGA Processor with GT2 Graphics (H-Processor) (47W) Broadwell Mobile Platform 2014 ( Broadwell Processor ) Quad Core BGA Processor with GT3/GT2 Graphics and eDRAM (H-Processor) (47W) Sanyo Denki Company Profile - Sanyo Denki was founded in 1927, in (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
LS1046 quad-core processor (read more)
Browse Microprocessor Chips (MPU) Datasheets for Teledyne e2v Semiconductors -
The NXP QorIQ® LS1046A processor integrates quad 64-bit Arm® Cortex A72 cores with packet processing acceleration and high speed peripherals. It is pin-compatible with LS1023A, LS1043A and LS1088A SoC to provide performance scaling for 64- bit Arm, ranging from dual-A53 through octal-A53 to quad-A72 core processors, while maintaining hardware and software compatibility. (read more)
Browse MRAM Datasheets for Teledyne e2v Semiconductors -
support between -40°C and 85°C, these processors are built for deployable applications in thermally challenging, diverse conditions. Up to 20 Cores More powerful than ever before with up to 20 cores and 64 GB of DDR4 memory in four channels, Intel® Xeon Ice (read more)
Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
computer based on the Intel® Xeon® D-1500 family of processors. Providing up to 16 Xeon®-class cores, up to 32 GB of DDR4 ECC SDRAM, and XMC support, the XPedite7683 is an optimal choice for computationally heavy applications requiring maximum data and information protection (read more)
Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
single board computer based on the Intel® Xeon® D-1500 family of processors. Providing up to 16 Xeon®-class cores, up to 32 GB of DDR4 ECC SDRAM, and XMC support, the XPedite7683 is an optimal choice for computationally heavy applications requiring maximum data and information (read more)
Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES)
More Information Top
-
Shopping In CPU Processors - Big Bruin
Intel SLBVY - SLBVY Intel Xeon X5687 Quad Core 3.60GHz 6.40GT/s QPI 12MB L3 Cache Socket FCLGA1366 Processor Mfr P/N SLBVY Unboxed / OEM New INTEL XEON QUAD CORE PROCESSOR X5687 3.6GHZ 12MB L3 CACHE Rated: 0/10 0 Reviews .
-
Shopping In CPU Processors - Big Bruin
Intel SLBVY - SLBVY Intel Xeon X5687 Quad Core 3.60GHz 6.40GT/s QPI 12MB L3 Cache Socket FCLGA1366 Processor Mfr P/N SLBVY Unboxed / OEM New INTEL XEON QUAD CORE PROCESSOR X5687 3.6GHZ 12MB L3 CACHE Rated: 0/10 0 Reviews .
-
Parallel Processing and Applied Mathematics
It is a Linux cluster with 336 nodes, and two Intel Xeon quad core processors per node.
-
Computer Aided Verification
All experiments were performed on a 2.66 GHz Intel Xeon quad core processor system with 16 GB RAM running Microsoft Windows Server 2008.
-
Algorithms and Architectures for Parallel Processing
The Head Node specification (Table 2) was similar and had an Intel Quad Xeon Quad Core Processor running at 2.9 GHz.
-
Generate‐map‐reduce: An extension to map‐reduce to support shared data and recursive computations
Our experimental setup consisted of one HP workstation machine acting as a master node with Intel Xeon quad core processor running at 3.07 GHz and 16 GB RAM.
-
http://www.intel.com/references/pdfs/Starbucks_WS08_.pdf
Hardware HP ProLiant 360G5 servers with Intel Xeon Quad Core processors .
-
Environmental polarity induces conformational transitions in a helical peptide sequence from bacteriophage T4 lysozyme and its tandem duplicate: a molecular dy...
MD simulations were performed using GROMACS package of programs [26] (version 4.0.4) with united atom GROMOS 53a6 force field [27] on Intel Xeon quad core processor based machines running CentOS 4.3 (www.centos.org).
-
Design of off-statistics axial-flow fans by means of vortex law optimization
The computations have been per- formed on a workstation with an Intel Xeon Quad core processor with a clock frequency of 3.4 GHz and lasted an average time of 120 seconds per point.
-
Imaging Methods for Novel Materials and Challenging Applications, Volume 3
The reconstruction time (weighted filtered back projection, Feldkamp algorithm) on a Desktop computer with a bi Intel xeon quad core processor , 3 GHz CPU, 64 GBytes RAM, takes approximately 15 min for a 560 Â560 Â900 voxels 3D image.