Composite Materials for Aircraft Structures, Second Edition

Through evolution, biological structures have become highly optimized both in their mechanical properties (e.g., strength, stiffness, and toughness), and in their ability to sense and respond to the environment to sense threats, heal damage, and respond to external demands (e.g., adaptive shape and other functions such as stealth).
The active/sensory "smart" behavior of these materials involves the following systems:
Sensor
nerve: develops signals from external stimuli: senses overstress, physical damage, temperature, chemical attack
Actuator
muscle: provides response to a signal; provides force for movement or shape change
Processor
brain: monitors sensor, processes data, provides signal to actuator
Smart behavior of biological structures includes:
Adaptive shape
e.g., for aerodynamic control
Adaptive stiffness
to optimize for loading conditions
Adaptive strengthening
reinforcement deposition to optimize strength and stiffness
Health monitoring
indication of damage or overstress
Self repair
heals damage by local deposition of material
re-grows damaged component
Reversible adhesion
ability to form and break strong adhesive bonds at will
Stealth
change in form, colour, and/or pattern
Fiber composites simulate natural materials, such as wood and bone, in forming lightweight, stiff, tough structures. Now there is a rapidly growing interest in simulating selected aspects of this intelligent or "smart" behavior, particularly in aerospace composite structures.
Based on the discussion of the proceding section, smart structures can be defined as structures that are "aware" of their state and have the ability to respond to changes in the operating environment or to other stimuli in an intelligent way. This ability may be...