Composite Materials for Aircraft Structures, Second Edition

Chapter 10: Repair Technology

10.1 Introduction

Carbon/epoxy (and other similar) composite airframe components are immune to the costly forms of deterioration, notably cracking and corrosion, that plague aluminum and most other alloys used in airframe structures. However, these composites are much more easily damaged in service, for example, by mechanical impact. Thus repairability of such damage [1], [2] is an important consideration in the selection of composites for aircraft applications.

Table 10.1 lists the major sources of service damage. These include:

  • Mishandling

  • Impact, for example, by dropped tools

  • Contact damage in doors, often caused by poor rigging

  • Delamination damage, often caused by inadequate shimming during component assembly

  • Delamination caused during fastener removal or reinstallation

  • Local overheating caused by impingement of hot exhaust gases or from a lightning strike

Table 10.1: Major Types of Service Damage Suffered by Aircraft Composite Components

Defect

Typical Cause

Manufacturing Defects

Voids

Poor process control

Delaminations

Inclusion of release film

Poor process control

Faulty hole-drilling procedures

Poor fit of parts during assembly

Surface damage

Poor process control

Bad handling

Misdrilled holes

Incorrect drilling procedure

Faulty jigging

Mechanical Damage

Cuts/scratches/abrasions

Mishandling

Penetrations

Mishandling/battle damage

Abrasion

Rain/grit erosion

Delaminations/disbonds

Impact: tools/hailstones/runway stones

Freeze/thaw expansion

Aerodynamic peeling

Overload, e.g., during assembly or removal

Lightning strike/static discharge/laser/overheat

Disbonds

Degradation of metallic interfaces, adhesive joints

Hole elongation

Fatigue-induced bearing failure, mechanically fastened joints

Dents/crushed core

Mishandling/impact

Edge damage, doors, etc.

Poor fit/mishandling

Environmental Damage

Surface oxidation/burns

Lightning strike/laser/overheat

Core corrosion

Moisture...
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
Category: Damage Indicators
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.