Understanding SQL & Java Together: A Guide to SQLJ, JDBC, and Related Technologies

Appendix G: SQL UDT Syntax

G.1 Introduction

This appendix contains the syntax used to create user-defined types in SQL. The syntax in this appendix is taken from SQL:1999. It is not the complete syntax for these features we have rearranged it a bit to make it more readable, and we have pruned it to remove extraneous features and options.

G.2 SQL User-Defined Type Syntax

 ::=     CREATE TYPE  ::=          [  ]     [ AS  ]     [  ]          [  ]     [  ]     [  ]<a name="1160"></a><a name="IDX-468"></a> ::=     UNDER  ::=      ::=              ::=       [ {   }... ]  ::=        ::=       INSTANTIABLE      NOT INSTANTIABLE ::=       FINAL      NOT FINAL ::=                    ::=    REF USING  [  ] ::= REF FROM  ::= REF IS SYSTEM GENERATED ::=     [  ]     [  ] ::=     CAST  SOURCE AS REF        WITH <a name="1161"></a><a name="IDX-469"></a> ::= 
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
Category: Computer Numerical Control Software (CNC)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.