Understanding SQL & Java Together: A Guide to SQLJ, JDBC, and Related Technologies

Appendix D: SQL/PSM Syntax

D.1 Introduction

This appendix contains the syntax used to create procedures and functions in SQL. The syntax in this appendix is taken from SQL:1999. It is not the complete syntax for these features we have rearranged it a bit to make it more readable, and we have pruned it to remove extraneous features and options.

D.2 SQL PSM Syntax

 ::=     CREATE PROCEDURE         [ ... ]        ::=     CREATE FUNCTION          [ ... ]       <a name="1100"></a><a name="IDX-448"></a> ::=            [          [ {   }... ] ]      ::=       [  ] [  ]        ::=       IN      OUT      INOUT ::=      [  ] ::=     AS LOCATOR ::= RETURNS  ::=  [  ] ::=             SPECIFIC                          ::=     LANGUAGE  ::=     ADA  C  COBOL  FORTRAN  MUMPS  PASCAL  PLI  SQL ::=     PARAMETER STYLE {...
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
Category: Programming Languages
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.