Handbook of Solvents, Second Edition

CAS 4602-84-0; EINECS/ELINCS 225-004-1
FEMA 2478
Synonyms: 2,6,10-Dodecatrienol, 3,7,11-trimethyl-; Farnesyl alcohol; Trimethyl dodecatrienol; 3,7,11-Trimethyl-2,6,10-dodecatrien-1-ol
Classification: Organic compd.; unsat. alcohol
Empirical: C 15H 26O
Formula: (CH 3) 2CCHCH 2CH 2CCH 3CHCH 2CH 2CCH 3CHCH 2OH
Properties: Colorless to lt. yel. liq.; floral odor; insol. in water; dens. 0.8871 (20/4 C); b.p. 111 C; ref. index 1.487-1.492
Toxicology: LD50 (oral, rat) 6000 mg/kg, (IP, mouse) 4443 mg/kg; mod. toxic by IP route; mildly toxic by ing.; mutagenic data; TSCA listed
Precaution: Combustible
Hazardous Decomp. Prods.: Heated to decomp., emits acrid smoke and irritating fumes
Uses: Solvent, soothing agent, deodorant agent in cosmetics; fragrance in perfumes; synthetic flavoring agent and fragrance in soaps, shampoos, detergents, cosmetics, foods, pharmaceuticals; insect hormone
Regulatory: FDA 21CFR 172.515; FEMA GRAS
Manuf./Distrib.: Advanced Synthesis Tech.; Aldrich; Chemos GmbH; Fluka; Sigma