Handbook of Solvents, Second Edition

Chapter B: 2-BA Butyryl lactone

2-BA.
See s-Butylamine
Babassu oil.
See Babassu (Orbignya oleifera) oil

Babassu (Orbignya oleifera) oil Butane

Babassu (Orbignya oleifera) oil

CAS 91078-92-1; EINECS/ELINCS 293-376-2

  • Synonyms: Babassu oil; Oils, babassu

  • Definition: Fixed oil obtained from the nuts of Orbigyna oleifera

  • Properties: Iodine no. 13-18; sapon. no. 247-251

  • Uses: Emollient for sunscreen prods.; foods, soapmaking

  • Features: Supply limited

  • Manuf./Distrib.: ABITEC; Alban Muller; Croda Inc; Fabrichem; Pokonobe Ind.; Thornley

  • Trade Names: Cropure Babassu

Banana oil.
See Isoamyl acetate
BBP.
See Butyl benzyl phthalate
BC.
See 1,2-Butylene carbonate
1,4-BD.
See 1,4-Butanediol
BDCM.
See Bromodichloromethane
BDO; 1,4-BDO.
See 1,4-Butanediol

Behenyl alcohol

CAS 661-19-8; EINECS/ELINCS 211-546-6

  • Synonyms: Alcohol C22; 1-Docosanol

  • Definition: Mixture of fatty alcohols chiefly of n-docosanol

  • Empirical: C 22H 46O

  • Formula: CH 3(CH 2) 20CH 2OH

  • Properties: Colorless waxy solid; sol. in oxygenated solvs., ethanol, chloroform; insol. in water, m.w. 326.61; m.p. 71 C; b.p. 180 C (0.22 mm)

  • Toxicology: Low toxicity; TSCA listed

  • Uses: Synthetic fibers; evaporation retardant on water surfaces; surfactant for polymerization; emollient in cosmetics; foam control agent; cosolvent; plasticizer; mfg. of household/industrial cleaners, personal care prods., textile auxs., plasticizers, ore flotation, oil well drilling, metal lubricants, agric. additives; raw material, consistency agent, emollient for pharmaceuticals; as antihistamine; in surf. lubricants for mfg. of food-contact metallic articles

  • Regulatory: FDA 21CFR 178.3910

  • Manuf./Distrib.: Aldrich; Ashland; Brown; CarboMer; CoKEM Assoc.; Fluka; Jarchem Ind.; M. Michel;
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
Category: Inorganic Chemicals and Compounds
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.