Handbook of Solvents, Second Edition

Part II: Discontinued/Unverified Trade Name Reference

Chapter List

Acintene AC-P [Arizona] Witconol APEM [Goldschmidt]

Acintene AC-P [Arizona] Gaftex HI-20H [ISP]

Acintene AC-P [Arizona]

  • Chem. Descrip.: 32% ?-Pinene, 19% dipentene, 13% 1,4-cineole, 9% terpinolene, 8% camphene, 7% 1,8-cineole

  • Uses: Terpene solvent is nontoxic replacement for petroleum-based hydrocarbon solvents; solvent and antistripping agent for paints, solvent in mfg. of varnishes, component of household and industrial cleaners and polishes; printing ink solvent as flow promoter, solvent in reclaiming rubber, solvent and paraffin wax inhibitor in oil field production chems., replacement for chlorinated solvents, and component of degreasing compds.

  • Properties: APHA 10 color; mild pine-like odor; misc. in alcohols; insol. in water; sp.gr. 0.860 (15.5 C); dens. 7.16 lb/gal (15 C); i.b.p. 157 C; flash pt. (CC) 35 F; ref. index 1.4680; KB value 94

  • Toxicology: Nontoxic

Acintene B Beta Pinene [Arizona]

  • Chem. Descrip.: 76.3% ?-Pinene, 11% dipentene, 7.5% ?-pinene

  • Uses: Intermediate in mfg. of syn. resins

  • Properties: APHA 5 color; sp.gr. 0.8708; dens. 7.19 lb/gal; i.b.p. 165-167 C; flash pt. (CC) 100 F; ref. index 1.4774

Acintene DP 738 [Arizona]

  • Chem. Descrip.: 24% Dipentene, 17% ?-pinene, 16% 1,4-cineole, 12% terpinolene, 11% 1,8-cineole, 7% camphene, 7% ?-terpinene

  • Uses: Solvent and antistripping agent for paints, solvent in mfg. of varnishes, component of household and industrial cleaners and polishes, extender for pine oil disinfectant cleaners; printing ink solvent as flow promoter, solvent in reclaiming rubber, solvent and paraffin wax inhibitor in oil field production chems., replacement for chlorinated solvents, replacement...
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
Category: Organic Solvents
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.